-
Supplier: Win Source Electronics
Description: Manufacturer: Taitien Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1190989-OCXO 143-146 Categories: Oscillators Alternative Parts (Cross-Reference): OCXO143-146; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and
-
Supplier: Richardson RFPD
Description: Controlled Crystal Oscillator (OCXO) Short-term stability: 25E-14 (ADEV) Package: SMA+DE-9P connectors Applications Reference oscillator for laboratories Reference oscillator for Masers and Atomic fountains
- Oscillation Frequency: 5 MHz
- Oscillator Type: OCXO
-
Supplier: RIGOL Technologies, Inc.
Description: The DSG800 series covers output frequencies from 9 kHz to 3.6 GHz. The instruments provide maximum output power up to +20 dBm and low SSB phase noise -112 dBc/Hz, amplitude accuracy of +/- 0.5 dB, and frequency resolution of 0.01 Hz at any frequency. An oven-controlled crystal oscillator
- Minimum Frequency Range: 2,100 MHz
- Maximum Frequency Range: 2,100 MHz
- Device Type: Generator
- Generator Type: Pulse
-
-
Supplier: Wenzel Associates, Inc.
Description: specified on some models to phase lock to an external reference such as a rubidium, cesium, GPS or OCXO standard. An internal HF reference OCXO can be specpified as well. The Golden Multiplied Crystal Oscillator Series (GMXO) offers the same options as the MXO
- Oscillation Frequency: 500 MHz
- Oscillator Type: OCXO
-
Supplier: Wenzel Associates, Inc.
Description: specified on some models to phase lock to an external reference such as a rubidium, cesium, GPS or OCXO standard. An internal HF reference OCXO can be specpified as well. The Golden Multiplied Crystal Oscillator Series (GMXO) offers the same options as the MXO
- Oscillator Type: OCXO
-
Supplier: Wenzel Associates, Inc.
Description: specified on some models to phase lock to an external reference such as a rubidium, cesium, GPS or OCXO standard. An internal HF reference OCXO can be specpified as well. The Golden Multiplied Crystal Oscillator Series (GMXO) offers the same options as the MXO
- Oscillator Type: OCXO
-
Supplier: Wenzel Associates, Inc.
Description: specified on some models to phase lock to an external reference such as a rubidium, cesium, GPS or OCXO standard. An internal HF reference OCXO can be specpified as well. The Golden Multiplied Crystal Oscillator Series (GMXO) offers the same options as the MXO
- Oscillator Type: OCXO
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 964094-AOCJY7TQ-X-100.000MHZ-1 Category: Crystals, Oscillators, Resonators>Oscillators Series: AOCJY7TQ Type: OCXO Package: Tray Height - Seated (Max): 0.500" (12.70mm) Standard Package: 2 Frequency: 100 MHz Output: Sine Wave Frequency Stability: ±100ppb
- Oscillation Frequency: 100 MHz
- Operating Temperature: -40 to 70 C
- Features: Other
-
Supplier: APITech
Description: switches. API also offers several different options for locking to a specific source. The customer may choose internal reference crystal oscillators or low ppm OCXO’s. External reference frequencies can range from 10-100 MHz, depending on the customer’s system.
-
Supplier: SiTime Corporation
Description: of holdover—twice the duration of the Epoch OCXO alone. It learns the ultra-low daily drift of the reference clock and, when the reference is lost, actively adjusts the local oscillator to follow the expected drift trajectory. A Scalable Solution for Up to 24 Hours of
-
Supplier: Siglent Technologies NA, Inc.
Description: while extending customer value in size, speed, and cost. SSG6000A Series RF Signal Generator supports AM and pulse modulation, pulse sequence generator, power meter control and other functions. With standard OCXO reference hardware module inside ensures high-precision and high
- Minimum Frequency Range: 0.1 MHz
- Maximum Frequency Range: 40,000 MHz
- Frequency Accuracy: 0.01 (+/-) dB
- Operating Temperature: 32 to 122 F
-
Supplier: Precise Time and Frequency, Inc.
Description: performance is application tailored with a range of local oscillator options (OCXO, Ultra Low Noise, Rubidium and High Performance Rubidium). The GlobalTyme™ is equipped with one 10MHz RF output (multiple frequencies including 1MHz and 5MHz available as options). Additional options for
- Number of outputs: 24
- Time Accuracy: 20 ns
- Outputs: 0.1MHz, 10MHz, 1MHz, 1pps, 5MHz
- Clock Method: Atomic Clock, Crystal, External Signal
-
Supplier: Microchip Technology, Inc.
Description: or manual reference switching Low-Bandwidth DPLL (Per Channel) ITU-T G.813/G.8262 compliance (options 1 & 2) Low- jitter operation from any ≥10MHz TCXO Master clock jitter attenuator reduces cost by removing TCXO/OCXO low-jitter requirement Programmable bandwidth, 0.1Hz to 10Hz
-
Supplier: Microchip Technology, Inc.
Description: G.813/G.8262 compliance (options 1 & 2) Low- jitter operation from any ≥10MHz TCXO Master clock jitter attenuator reduces cost by removing TCXO/OCXO low-jitter requirement Programmable bandwidth, 0.1Hz to 10Hz Attenuates jitter up to several UI Hitless Reference Switching
-
Supplier: DigiKey
Description: 20 MHZ OCXO SMT 14 PIN DIP (L PA
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 V
- Output Type: CMOS, TTL
- Oscillator Type: OCXO
-
Supplier: SiTime Corporation
Description: 1 to 60 MHz, Stratum 3E OCXO
- Oscillation Frequency: 40 MHz
- Total Frequency Stability: 0.005 ppm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 V
-
Supplier: SiTime Corporation
Description: 1 to 60 MHz
- Oscillation Frequency: 25 MHz
- Total Frequency Stability: 0.005 ppm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 V
-
Supplier: RS Components, Ltd.
Description: Timing Module SGTM10HP SC-cut 10 MHz -30
- Total Frequency Stability: 10 ppm
- Operating Temperature: -30 C
- Oscillator Type: OCXO
- Features: Other
-
Supplier: SiTime Corporation
Description: 10 to 60 , ±1 ppb Epoch Platform™ Precision OCXO
- Oscillation Frequency: 10 MHz
- Total Frequency Stability: 0.001 ppm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 V
-
Supplier: ECS Inc. International
Description: ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon
- Oscillation Frequency: 10 MHz
- Total Frequency Stability: 5 ppm
- Operating Temperature: 0 to 50 C
- Supply Voltage: 3.3 V
-
Supplier: Isotemp Research, Inc.
Description: Features: SC Cut Crystal High Stability; Low phase Noise CMOS//Sine Wave Output; Fast Warm-up
- Oscillation Frequency: 5 to 80 MHz
- Phase Noise (@ 10kHz): -120 to -150 dBc/Hz
- Operating Temperature: -30 to 70 C
- Supply Voltage: 12.0 V
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL OSCILLATOR OCXO 25.0000MHZ CMOS ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL OSCILLATOR VCOCXO 20.0000MHZ CMOS ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL OSCILLATOR OCXO 20.0000MHZ CMOS ROHS COMPLIANT: YES
-
Supplier: Acme Chip Technology Co., Limited
Description: XTAL OSC OCXO 19.4400MHZ LVCMOS
- Oscillation Frequency: 19.44 MHz
- Operating Temperature: -40 to 85 C
- Output Type: CMOS
- Oscillator Type: OCXO
-
Description: XTAL OSC VCOCXO 10.0000MHZ CMOS
- Oscillation Frequency: 10 MHz
- Operating Temperature: -20 to 70 C
- Output Type: CMOS
- Oscillator Type: OCXO, VCO
-
Supplier: MMD Components / Monitor Quartztek
Description: No Description Provided
- Oscillation Frequency: 0.5 to 60 MHz
- Total Frequency Stability: 0.05 ppm
- Phase Noise (@ 10kHz): -145 dBc/Hz
- Tuning Voltage: 0 to 5 volts
-
Supplier: NDK
Description: Compact, with a low height. A surface-mount (SMD) package. Reflow soldering is possible. Excellent phase noise characteristics. Excellent aging characteristics.
- Oscillation Frequency: 10 to 20 MHz
- Total Frequency Stability: 0.02 ppm
- Operating Temperature: -10 to 70 C
- Supply Voltage: 3.3 V
-
Supplier: QuartzCom AG
Description: Frequency range: 5 ~ 60 MHz Frequency stability: ±7.5x10 -8 ~ ±2.5x10-7 Aging: ±3x10 -7 / year Supply voltage: 3.3 V, 5.0 V, 12 V Output signal: HCMOS Package size: DIL 14/4 pin
- Oscillation Frequency: 5 to 60 MHz
- Total Frequency Stability: 0.000000075 ppm
- Supply Voltage: 12.0 V, 3.3 V, 5.0 V
- Output Type: HCMOS
-
Supplier: Pletronics, Inc.
Description: Frequency Range: 5.0M to 40.0M Stability: Down to +/- 5 ppb Oper. Temp: Up to -40 to 85 Deg C Output: CMOS Supply Voltage: 3.3V Package (mm): 25.4 x 22.1 x 11.0
- Oscillation Frequency: 5 to 40 MHz
- Phase Noise (@ 10kHz): -150 dBc/Hz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 V
-
Supplier: MMD Components / Monitor Quartztek
Description: No Description Provided
- Oscillation Frequency: 1 to 10 MHz
- Total Frequency Stability: 0.01 ppm
- Phase Noise (@ 10kHz): -155 dBc/Hz
- Tuning Voltage: 0 to 12 volts
-
Supplier: ODG (Origin Data Global)
Description: XTAL OSC OCXO 20.0000MHZ LVCMOS
- Oscillation Frequency: 20 MHz
- Operating Temperature: -40 to 85 C
- Oscillator Type: OCXO
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Features: Tight Stability at ±200 Parts Per Billion (ppb) Excellent Phase Noise AT-Cut Crystal Electronic Frequency Control (EFC) Specifications: Frequency: 10.000 MHz Frequency Stability: ±200 ppb @ –20°C to +80°C Low Phase Noise: –152 dBc/Hz @ 10 kHz Offset Package Type: Thru-Hole Dimensions:
-
Supplier: Pletronics, Inc.
Description: The OHM4 series is available in 3.3V and 5.0V Miniature OCXO with good stability Excellent phase noise characteristics Output: CMOS 10 MHz to 120 MHz
- Oscillation Frequency: 10 to 40 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 5.0 V
- Output Type: CMOS
Find Suppliers by Category Top
Featured Products Top
-
predictably under degraded operating conditions. Global Navigation Satellite System (GNSS) signals provide a critical external reference, yet can’t guarantee continuous or trusted time. When GNSS becomes unavailable, local oscillators assume timing authority and determine three critical (read more)
Browse Oscillators Datasheets for SiTime Corporation -
Environmental Protection Drone flight control, navigation, and communication links heavily rely on stable timing references. High precision, high stability, and low power consumption are critical characteristics for selecting the right crystal or crystal oscillator in these (read more)
Browse Oscillators Datasheets for Aker Technology USA Corporation -
. Backed by Aker's engineering team, PIERCE helps you explore frequency control solutions that match your application requirements. Ask PIERCE to help you: Identify suitable Aker crystals and oscillators. • Answer technical questions and compare product specifications (read more)
Browse Oscillators Datasheets for Aker Technology USA Corporation -
, providing a timing reference to the system. They are important for optimizing the flow of data and system performance. DCOs are a category of oscillator that control oscillation frequency output through an input signal, specifically a phase-locked loop (PLL), or circuit that continually adjusts to the input (read more)
Browse Oscillators Datasheets for SiTime Corporation -
An oscillator is a crucial component in many electronic devices, providing a stable and accurate timing reference. It generates a periodic waveform, typically a sine wave, square wave, or pulse, which is used to synchronize various operations within a system. When (read more)
Browse Oscillators Datasheets for Aker Technology USA Corporation -
data transmission, system operation, and synchronization. Crystal resonators and crystal oscillators provide the frequency references used across AI servers, accelerator cards, networking equipment, edge AI devices, AIoT (Artificial Intelligence of Things) products, and industrial systems (read more)
Browse Oscillators Datasheets for Aker Technology USA Corporation -
. The 312.5MHz frequency is defined by the IEEE 802.3 standard as a native high-speed reference clock, perfectly aligned with the underlying clock architecture of 800G, 1.6T, and 3.2T optical modules. By employing a true fundamental-frequency 312.5MHz crystal oscillator rather than relying on PLL (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
High-Performance Quartz Crystal Oscillators for Memory Products The TCXO outputs a Clipped sine wave that establishes a stable reference frequency (0.5ppm) during the specified temperature range. Interquip's TCXOs support operating voltage, output frequency, temperature (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd.
More Information Top
-
The progress in the development of a solid nitrogen cooled dual-mode frequency-temperature-compensated sapphire-resonator oscillator
Using an HP8673 synthesizer locked to a very stable (8600 Oscilloquartz OCXO ) reference oscillator we were able to measure a 20 kHz difference frequency between the dual mode oscillator and the synthesizer.
-
High-Q frequency-temperature compensated solid-nitrogen-cooled resonator-oscillators: first results
Using an HP8673 synthesiser referenced to a very stable (8600 Oscilloquartz OCXO ) reference oscillator we were able to measure a 20 kHz difference frequency between the dual-mode oscillator beat signal and the synthesiser.
-
Satellite Communications Payload and System
A synthesizer phase-locks a VCO to the TCXO or OCXO reference oscillator .
-
RF/Microwave Circuit Design for Wireless Applications Complete Document
OCXO reference oscillator .
-
Rohde&Schwarz Digital Radiocommunication tester CMD55 - GSM-Forum
CMD-B1 OCXO reference oscillator , aging ±1 x 10 -7 .
-
Navigation system for a research ice probe for antarctic glaciers
The time reference is realized by an OCXO reference oscillator and the time scale is synchronized to the GPS timeframe using a geodetic reference receiver.
-
High-Q frequency-temperature compensated solid-nitrogen-cooled resonator-oscillators: First results
Dual mode resonator oscillator Using an HP8673 synthesizer referenced to a very stable (8600 Oscilloquartz OCXO ) reference oscillator we were able to measure a 20 kHz difference frequency between the dual mode oscillator beat signal and the synthesizer.
-
Phase / Oscillators
# Low phase noise signal generator# High stability reference oscillator ( OCXO ) as standard .
-
Multi-band software defined radio for spaceborne communications, navigation, radio science, and sensors
The power converter provides independent secondary voltage banks for the receiver, exciters, reference oscillator ( OCXO ), and the DSP system, with voltage sequencing within each bank where required and synchronization to the radio’s reference oscillator.
-
Test Standards / Noise Generators
# Low phase noise signal generator# High stability reference oscillator ( OCXO ) as standard .
Indicates content that may require registration and/or purchase.