-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft’s stainless steel hose reels are ideal for food processing, pre-rinse, wash down, chemical transfer and industrial-solvent handling. Also suitable for coastal, offshore and on-board ship in marine applications where the harsh environment of salt water spray requires
- Maximum Pressure: 500 psi
- Hose / Cable Length: 100 ft
- Hose / Cable Outside Diameter: 1.3779535 inch
- Hose Inside Diameter: 1.00000054 inch
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft’s stainless steel hose reels are ideal for food processing, pre-rinse, wash down, chemical transfer and industrial-solvent handling. Also suitable for coastal, offshore and on-board ship in marine applications where the harsh environment of salt water spray requires
- Maximum Pressure: 500 psi
- Hose / Cable Length: 35 ft
- Flange Diameter: 13.75 inch
- Hose / Cable Outside Diameter: 0.6 inch
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft’s stainless steel hose reels are ideal for food processing, pre-rinse, wash down, chemical transfer and industrial-solvent handling. Also suitable for coastal, offshore and on-board ship in marine applications where the harsh environment of salt water spray requires
- Maximum Pressure: 1,500 psi
- Hose / Cable Length: 75 ft
- Hose / Cable Outside Diameter: 0.85 inch
- Hose Inside Diameter: 0.5 inch
-
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft’s stainless steel hose reels are ideal for food processing, pre-rinse, wash down, chemical transfer and industrial-solvent handling. Also suitable for coastal, offshore and on-board ship in marine applications where the harsh environment of salt water spray requires
- Maximum Pressure: 3,000 psi
- Hose / Cable Length: 200 ft
- Flange Diameter: 20 inch
- Hose / Cable Outside Diameter: 0.85 inch
-
Supplier: Hannay Reels
Description: For storage only. Hannay floater reels are designed for off-shore or shallow harbor operations. Ship to shore oil transport. 3-inch square tubing frames. Heavy-duty 1/4 inch thick plate discs. Open pipe spacer drum to prevent entrapment of debris and to impair corrosion. Heavy-duty lubricated
- Hose / Cable Length: 250 to 1,500 ft
- Flange Diameter: 45.75 to 90.75 inch
- Core Diameter: 20 to 48 inch
- Hose Inside Diameter: 3 to 10 inch
-
Supplier: Mile-X Equipment, Inc.
Description: Industry Pharmaceutical Food Processing Ships Reelcraft's stainless steel hose reels will increase the life of expensive chemical fluid transfer and wash down hoses. By properly storing hose when not in use, occupational safety will improve by eliminating the tripping
- Features: Hose Reel
-
Supplier: Mile-X Equipment, Inc.
Description: gives smooth automatic hose retrieval. Multi-position guide arm permits wall, floor, ceiling, pit or truck mounting. Nylon guide rollers reduce hose drag and abrasion. Pos-i-latch will maintain the desired working length of hose. Mechanism assures a positive latch of the
- Features: Hose Reel
-
Supplier: Mile-X Equipment, Inc.
Description: Industry Pharmaceutical Food Processing Ships Reelcraft's stainless steel hose reels will increase the life of expensive chemical fluid transfer and wash down hoses. By properly storing hose when not in use, occupational safety will improve by eliminating the tripping
- Features: Hose Reel
-
Supplier: Mile-X Equipment, Inc.
Description: Industry Pharmaceutical Food Processing Ships Reelcraft's stainless steel hose reels will increase the life of expensive chemical fluid transfer and wash down hoses. By properly storing hose when not in use, occupational safety will improve by eliminating the tripping
- Features: Hose Reel
-
Supplier: Hannay Reels
Description: To handle single 3/8" and 1/2" I.D. hose Pressure Washing / Steam Cleaning / Spray Operations / Washdown Lightweight, compact, and versatile; designed for mobile and portable pressure wash equipment. Permanent direct crank rewind. Adjustable split bearing brake assembly. Standard inlet:
- Maximum Pressure: 4,000 psi
- Hose / Cable Length: 75 to 125 ft
- Core Diameter: 6 inch
- Hose / Cable Outside Diameter: 0.75 to 0.875 inch
-
Supplier: Hannay Reels
Description: To handle single 3/8" and 1/2" I.D. hose Pressure Washing / Steam Cleaning / Spray Operations / Washdown Lightweight, compact, and versatile; designed for mobile and portable pressure wash equipment. Permanent direct crank rewind. Adjustable split bearing brake assembly. Standard inlet:
- Maximum Pressure: 4,000 psi
- Hose / Cable Length: 75 to 125 ft
- Core Diameter: 6 inch
- Hose / Cable Outside Diameter: 0.75 to 0.875 inch
-
Supplier: Macnaught USA, Inc.
Description: Mount Applications. INCLUDES 3 YEAR WARRANTY! Macnaught M3 Specifications Description Retractable Hose Reel for Oil Part No. M3D-O-5050 Application Oil Hose Id 1/2″ Hose Length 50’ WP (psi) 2320PSI Net Weight 46lbs Case Blue Alloy Steel Hose Material Wire Braided
- Maximum Pressure: 2,320 psi
- Hose / Cable Length: 50 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 50 ft
-
Supplier: Macnaught USA, Inc.
Description: and parts guarantee found with the entire R3 family. INCLUDES 10 YEAR WARRANTY! Macnaught Retracta RACR Specifications Description Retracta R3 RACR Reel Part No. HWC465R-02 Application Hot Water Hose Id 1/2" Hose Length 65’/20m WP (psi) 150 psi. Weight 34lbs Case / Hose
- Maximum Pressure: 150 psi
- Hose / Cable Length: 65 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 65 ft
-
Supplier: Macnaught USA, Inc.
Description: Macnaught Retractable Garden Hose Reel – Industrial Duty Design Now For Home Gardening Use! Macnaught’s Retractable Garden Hose Reel is the leading Garden & Horticulture Hose Reel in Australia and is now available in the Americas. Designed and built with
- Maximum Pressure: 150 psi
- Hose / Cable Length: 60 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 60 ft
-
Supplier: General Pump
Description: Industrial Hose Reel, With Mounting Base, Holds 100 Feet of 3/8"; Hose FEATURES / BENEFITS Direct hand-crank rewind with locking mechanism Solid steel construction Durable powder coated finish Full flow swivel steel joint
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 100 ft
- Hose / Cable Outside Diameter: 0.375 inch
- Hose Outside Diameter: 0.375 inch
-
Supplier: Advanced Technology Products
Description: TechniReel™ Hose Reels Setup a workspace for efficiency and safety with TechniReel™. TechniReels enable a workspace to be kept clear of potentially dangerous trip hazards by storing its unused polyurethane air hose. TechniReel™ Hose Reels can be equipped with a
- Maximum Pressure: 150 psi
- Hose / Cable Length: 20 to 50 ft
- Hose Inside Diameter: 0.25 to 0.5 inch
- Hose Length: 20 to 50 ft
-
Supplier: Macnaught USA, Inc.
Description: M3D-DEF-7530 Application DEF Hose Id 3/4″ Hose Length 30’ WP (psi) 150PSI Net Weight 45lbs Case Blue Alloy Steel Hose Material Rated to 150 PSI. EPDM Hose Max Temp -40°F to 212°F Reel Inlet 3/4” FNPT Stainless Steel Hose Outlet 3/4” FNPT Stainless Steel
- Maximum Pressure: 150 psi
- Hose / Cable Length: 30 ft
- Hose Inside Diameter: 0.75 inch
- Hose Length: 30 ft
-
Supplier: General Pump
Description: Hose Reel On Base With Carry Handle, Holds 100 Feet of 3/8"; Hose Features and Specifications Direct hand-crank rewind with locking pin Industrial grade reel holds up to 100’ of 3/8” hose, hose not included Holds up to 125’ of 1/4”, hose not included
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 100 to 150 ft
- Hose / Cable Outside Diameter: 0.25 to 0.375 inch
- Hose Outside Diameter: 0.25 to 0.375 inch
Find Suppliers by Category Top
Featured Products Top
-
Superior burst strength and fatigue resistance – Four-layer alternating spiral wire reinforcement eliminates hose ballooning and ply separation under sustained high-pressure impulse conditions. Proven to withstand over 1 million impulse cycles, with third-party type (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Stability Designed for 10 RPM operation, the joint delivers smooth, jam-free rotation. This low-speed characteristic matches typical marine rotary equipment such as cable reels, hose reels, rotary cranes, and stabilizer fins. (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
telecom parts exporter - telecom parts manufacturers, exporters, factories, suppliers, China telecom parts
[ Related Keywords : Custom Slip Ring, High Current Slip Rings, Offshore Crane slip ring, Offshore Hose Reels ] .
-
Gryphon A - Features and Operational Benefits
Some offshore loading systems have employed cranes or reels to deploy and retrieve the offloading hose .
-
Installation of STP Mooring System And FPSO Hookup In South China Sea
Major equipment onboard the derrick barge includes the following: y A deck offshore crane for handling of STP buoys, pile anchors, chain segments, wire reels , riser reel, power cable reel, connection … barge. y De-ballasting systems and hoses including air compressor with…
-
Ecological Research at the Offshore Windfarm alpha ventus
…deployed and tested dur- ing installation of a tripile foundation at the BARD Offshore 1 windfarm .... The SBC system (. Fig. 16.3c) comprised three hose arrays reeled out from drums at the top of the pile guidance frame.
-
Plastics and its properties
…adhesive bonding 224 bone cement 225 plastics, 223 fiber-reinforced bearing shells 225 agriculture 229 steering wheel .... Tubes 225, 227, 228, dickwandige 228, rotation forms 226 rotation sinters 228 soundproofing 229 foams 223, 229 shear rate 230 ship's propellers 225 hose films 227 throwing sizes 226 enamels … 225 welding 224 floating West 229 pulleys 225 chair shells 229…
-
Qualification Of An Innovative Offshore Lng Tandem Offloading Solution With Floating Cryogenic Hoses
o Suitable design for reeling configuration –Trelleborg has supplied for more than 10 years specific floating or submarine Reeline hoses for reeling applications in order to cure the main problems encountered with the permanently floating hose lines, i.e. external hose abrasion … – Trelleborg Oil & Marine hoses assembling operation is possible onshore or directly offshore , requiring light installation…
-
The FDP
The naming student initiative soon found "PAM" that would be to fill an empty hose in the national association Berlin of the FDP easily to be then used. .... As the FDP in Berlin plays no role indeed and is weak, so, was argued, they must…
-
Publizistische conflicts and scandals
Could imagine also Rezzo hose of greens, that members the have become active of country and federal-CDU in the affair. .... The Rivalität with Helmut Kohl has played no role in view of the Befragten however.
Indicates content that may require registration and/or purchase.