Products/Services for Ofhc Copper Threaded Rod
-
Threaded Rod - (318 companies)Performance and Durability: Brass threaded rods are ideal for applications requiring good corrosion resistance and conductivity. They are often used in environments where magnetic interference needs to be minimized. Copper and Bronze Properties: Copper... -
Metal Rod and Bar Stock - (1039 companies)...as the base metal. Common types of nonferrous metal rods and bars include aluminum, cobalt, copper, nickel, and titanium. They have use in countless applications from simple commercial-use in plumbing to cutting-edge designs in the aerospace and nuclear... -
Copper, Brass, and Bronze Alloys - (597 companies)Copper, brass, and bronze alloys are non-ferrous metals with excellent electrical and thermal conductivity as well as good corrosion resistance, ductility and strength. How to Select Copper, Brass, and Bronze Alloys. Copper, brass, and bronze alloys... -
Threading Dies - (254 companies)Threading dies are used to form or cut male threads on the outside of rod or bars. Threading dies are used to form or cut a male thread on the outside of rods or bars. Threading dies provide precision in cutting and extend the life of a die... -
Grounding Bars and Rods - (90 companies)...copper-bonded grounding bars and rods are sometimes made of high-strength, cold-drawn steel. They may be used with compression couplers. Sectional copper-bonded grounding bars and rods often use cold-rolled threads instead of cut threads to provide added... -
Threaded Inserts - (280 companies)Threaded inserts are blocks of material with a threaded hole that are pressed or molded into a part, usually made of a different material. The materials used for making threaded inserts are metals such as brass and copper, and plastics such as PVC...
-
Rod End Bearings - (263 companies)Rod end bearings contain a bearing that can accommodate a shaft or rod with varying misalignment. They attach to a static rod via a threaded shaft. Rod end bearings are used on the ends of cylinders, linkages, rods, and shafts to take up angular...
-
Thread Tapes - (69 companies)...adheres to chrome, copper, glass, plastic, or rubber. Standards. PTFE thread tapes follow two basic quality standards and are color-coded for a variety of applications. MIL-T-27730A is a U.S. military specification (MIL-SPEC) that specifies a minimum...
-
Thread Chasers and Thread Restorers - (142 companies)Thread Chasers and Tread Restoring tools are used to re-form or re-cut threads Thread chasers and thread restorers are used to form or cut screw threads. Threading tools and attachments are used with the taps that are used to cut the female thread...
-
Thread Gages - (179 companies)Thread gages are dimensional instruments for measuring and/or verifying thread size, pitch or other parameters. A variety of thread gaging instruments and tools exist such as measuring wire, tri-roll comparators, thread plug gages, thread ring gages...
Product News
-
National Bolt & Nut Corporation
Custom Threaded Rods from National Bolt & Nut THREADED RODS. Threaded rods from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Our threaded rods possess the highest fastening strength in this product family, suitable for mechanical, automotive, and other applications. All of our rods are available in varying sizes, materials, and finishes, and conform to ANSI B18.8.2 specifications. Follow us on: YouTube. LinkedIn. twitter. CUSTOM BOLTS AND FASTENERS. Our... (read more)Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
Branham, W.C. Inc.
UNITOP Compact Rod Air Cylinders Choose from double acting, single acting rear spring, and single acting front spring. With or without piston magnet. Double rod and anti-rotation feature options. Male or female rod thread. Standard or high temperature seals. Tube slot for sensors. (read more)Browse Air Cylinders Datasheets for Branham, W.C. Inc. -
National Bolt & Nut Corporation
An extensive inventory of rods, rivets, and pins Cotter Pins, Dowel Pins and Threaded Rods. Offering an extensive inventory of premium rods, rivets, and pins, National Bolt & Nut Corporation is pleased to serve your fastener needs. Our rods, rivets, and pins are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Product selections include dowel pins, cotter pins, threaded rods, and rivets. Our threaded rods possess the highest fastening strength in this product family, suitable for mechanical... (read more)Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
National Bolt & Nut Corporation
COMMON USES AND APPLICATIONS OF FASTENER THREADS LEFT-HANDED AND RIGHT-HANDED FASTENER THREADS: USES AND COMPARISON. Fasteners are the nuts, bolts, screws, and other small components that keep machinery and components together in working order. Many fasteners work through the effective use of threads (left-hand thread and right-hand thread), which allow nuts and bolts to screw together effectively. But how do threads work? The direction in which workers screw and unscrew fasteners has a lot to do with the applications in which they appear... (read more)Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
Shenzhen Great Precision Ceramic CO., LTD.
Boron nitride ceramic threaded tube Product Overview. Great Ceramic provides custom boron nitride ceramic threaded tubes for high-temperature insulation, chemical processing, vacuum equipment, and precision industrial assemblies. Manufactured from boron nitride (BN) ceramic, these threaded components combine electrical insulation, thermal stability, low wettability, and resistance to many molten materials and chemicals. We support customized tube dimensions, thread specifications, wall thicknesses, lengths, and internal... (read more)Browse Ceramic Tube and Ceramic Rod Products Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Insaco, Inc.
Internal Threading for Cutting-Edge Industries Expanding Possibilities with Advanced Internal Threading Solutions. Internally threading hard materials like sapphire, silicon carbide, quartz, zirconia, and alumina has long been a machining challenge --until now. Our breakthrough technology enables engineers and designers to create durable, high-performance threaded components with unmatched precision, opening new frontiers in aerospace, medical, and advanced manufacturing applications. The Future of High-Performance Threading. Our... (read more) -
Essen Magnetics Pty Ltd
Versatile Alnico Magnets: Rod, Horseshoe, Pot Our range of Alnico magnets delivers dependable magnetic strength and stability for a wide variety of industrial, educational, and experimental uses. Available in rod, horseshoe, and pot formats, these magnets support precise and robust magnetic solutions for engineers, educators, and OEMs. Alnico Rod Magnets: Supplied in a red-painted cylindrical form, these bar magnets are widely used in sensing systems and educational experiments. Their stable magnetic properties make them ideal... (read more)Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
MacDermid Alpha Electronics Solutions
Electrolytic Copper A full portfolio of acid copper products that meet all applications, from ultra aspect ratio conformal plating down to filling the smallest blind microvias. Production Proven Processes. Our through hole filling can improve thermal conductivity and enhance structural integrity of advanced designs. Plating high aspect ratio through holes, conformal plated blind microvias, stacked filled vias, and filling through holes for high density interconnect technology are just some of the challenges of PCB... (read more)Browse Conformal Coatings Datasheets for MacDermid Alpha Electronics Solutions -
ToneCooling Technology Co., Ltd
Diamond Copper & Tungsten Copper Alloys Our Diamond Copper and Tungsten Copper Alloys provide cutting-edge solutions for thermal management in high-performance industries. Diamond Copper combines artificial diamond powder with copper alloys, offering exceptional thermal conductivity (1000W/M.K) and a low thermal expansion coefficient, ideal for demanding electronics and aerospace applications. Diamond Aluminum offers a slightly lower thermal conductivity but with the added benefit of lower density. Tungsten Copper Alloy combines... (read more)Browse Heat Sinks Datasheets for ToneCooling Technology Co., Ltd -
Changchun Yutai Optics Co., Ltd.
Sapphire Optical Rod Lens What are the applications of sapphire rod lenses?. 1. Laser technology: for high power lasers, beam collimation and focusing;. 2. Fiber optic communications: fiber optic coupling and fiber optic connectors;. 3. Imaging systems: endoscopes, providing high resolution images;. 4. Sensors: optical and environmental sensors;. 5. Ultraviolet optics: ultraviolet lasers and ultraviolet spectrometers;. 6. Scientific experiments: high energy physics experiments: optical components for use in high energy... (read more)Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd.
-
First Data from DM-Ice17
threaded rods made of OFHC copper and a series of springs and nuts.
-
Test of a Conduction-Cooled, Prototype, Superconducting Magnet for a Compact Cyclotron
The magnet is surrounded by a thermal radiation shield and suspended using a set of three 1/4-20 threaded rods from the radiation shield’s 12.7 mm thick, OFHC - copper top plate.
-
Modular cryostat for ion trapping with surface-electrode ion traps
Within the vacuum enclosure a radiation shield made of 3 mm thick copper ( OFHC , alloy 10100) is suspended from the aluminum mounting plate by four threaded G- 10 rods .
-
Thermal design considerations for the cryogenic high-accuracy refraction measuring system (CHARMS)
A solid, oxygen-free high conductivity ( OFHC ) copper sample platform (prototype shown in Figure 3) is clamped on … of the G-10 spacer using a G-10 tensioning rod which passes down through … platform and spacer and threads into the center of…
-
Specimen Handling, Preparation, and Treatments in Surface Characterization
The anvil consists of a 3-mm-thick, OFHC copper plate recessed to give only a 1-mm overlap with the cleaver blade supported by a 5-mm-thick, 304 stainless steel backing plate. .... This assembly slips onto the threaded ends of the anvil support rods and is secured by gold-plated nuts.
-
AGS EXPERIMENT 945A RADIATION DAMAGE IN METALS AT LIQUID HELIUM TEMPERATURE BY GEV PROTONS.
Each sample consisted of 0.002-inch diameter wire, wrapped around U-shaped. posts, and anchored to OFHC copper bases. .... The U-shaped posts were made of anodized aluminum threaded rods which insulated the wires electrically while providing good thermal contact to the base.
-
Adam D. Poleyn
An OFHC copper plate was bolted to the mixing chamber, and silver soldered to a 6. inch long, 1 inch ID/I inch OD copper tube that in turn was silver soldered to another OFHC copper plate, called the bath plate. .... Threaded brass rods were screwed into the bottom side of the bath plate until a short section of rod stuck out on the top of the plate.
-
Compressive Properties and Laser Absorptivity of Unidirectional Metal Matrix Composites
Each specimen to be tested is mounted against an OFHC copper block in which two cartridge heaters are imbedded. .... The two specimen assemblies are then positioned in the openings in both end pieces and are held in place by point contact with threaded stainless steel rods .
-
The copper-boron eutectic-unidirectionally solidified
The alloys grown were made from OFHC copper of 99.97 ~ purity and 99.99 ~ pure boron mainly at the composition 2.54 wt boron (the eutectic) but with some at the composition 2 wt ~ boron in addition. .... The pre-casts for the equipment in Fig. 2b had a 4 mm diameter extension piece which was machined to a screw thread to couple with the nickel-coated copper starter rod .
-
A bakeable, demountable field ion microscope with a continuous transfer liquid helium cryostat
2 Radiation shields and conduction rod The outermost copper radiation shield 9 (see figure 1) is attached to the liquid nitrogen cryostat via a threaded connec- tion. .... A 0.635cm outside diameter OFHC copper conduction rod 8 is used to cool the specimen.
Indicates content that may require registration and/or purchase.