-
Description: for use with cathodic protection systems Ethanol storage tanks Suitable for use in the Mining & Minerals Industry Oilfield Heater/Treaters Oil/Water Seperators Frac tanks with high temperature and high chemical flowback service
- Wet / Applied Thickness: 0.02 to 0.04 inch
- Cure / Dry Temperature: 50 to 90 F
- Operating / Use Temperature: 50 to 110 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: Caterpillar Oil & Gas
Description: Producing oil and gas is a complex task that requires equipped designed specifically for the oilfield. Cat C-Series oilfield diesel generator sets offer a rugged design capable of withstanding harsh conditions in the oilfield. Decades of experience in engine manufacturing
- Wattage: 725 watts
- Frequency: 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: Producing oil and gas is a complex task that requires equipped designed specifically for the oilfield. Cat C-Series oilfield diesel generator sets offer a rugged design capable of withstanding harsh conditions in the oilfield. Decades of experience in engine manufacturing
- Wattage: 450 watts
- Volt-Ampere: 562,000 VA
- Frequency: 60 Hz
- Fuel Type: Diesel
-
-
Supplier: Caterpillar Oil & Gas
Description: Producing oil and gas is a complex task that requires equipped designed specifically for the oilfield. Cat C-Series oilfield diesel generator sets offer a rugged design capable of withstanding harsh conditions in the oilfield. Decades of experience in engine manufacturing
- Wattage: 910 to 800 watts
- Volt-Ampere: 1,300,000 to 1,000,000 VA
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
-
Supplier: Caterpillar Oil & Gas
Description: Producing oil and gas is a complex task that requires equipped designed specifically for the oilfield. Cat C-Series oilfield diesel generator sets offer a rugged design capable of withstanding harsh conditions in the oilfield. Decades of experience in engine manufacturing
- Wattage: 725 watts
- Frequency: 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
Find Suppliers by Category Top
More Information Top
-
Factors Contributing to the Ability of Acrolein To Scavenge Corrosive Hydrogen Sulfide
, The effectS of decreasing acrolein concentrations caused by long pipelines, tanks , heaters , and other oilfield water- flOod equipment can be counteracted with injection tech- niques.
-
Demulsifying the Produced Fluids from Marathon's M-1 Micellar/Polymer Project
Summary Using conventional oilfield processing equipment, such as freewater knockouts, retention tanks , and heater treaters, in conjunction with commercially-available demulsifiers (CADs), the produced-fluid emulsion from Marathon's M-1 micellar/polymer project could not be broken in a cost-effective manner.
-
Wiley Critical Content: Petroleum Technology 2 Volume Set Complete Document
Flow diagram of an oilfield a) Compressor; b) Drying; c) Line; d) Gas separator; e) Heater ; f) Separator; g) Desalter; h) Tank ; i) Secondary sedimentation; j) Filter.
-
Monitoring of the pollution of playa solonchaks and filled grounds of drilling areas with heavy metals and arsenic in the North Buzachi gas and oil field (Kaza...
… the hazardous impact on soils, the following measures are planned: stage-by-stage technical rehabilitation of soils within the oilfield , transportation of fuels and … … to drilling rigs in tank trucks with their subsequent … … drain tank with a heater and pump is to …
-
Analysis of technological conditions influence on efficiency of oilfield treatment
Block diagram of oilfield treatment unit: S-1 – first stage separator; TPS – three phase separator; BTF - block tube furnace; BT - buffer tank ; EDH – electric dehydrator; HT-1 – “ Heater Treater” unit of type I; HT-2 – “Heater …
-
Advances in Energy Science and Technology
At the beginning of putting into operation, a central gathering station in Changqing oilfield put 1 set of The heat medium heater heating system, as shown in Fig. 1, and mainly is composed of five subsystems, included oil injection, heating cycle, burning … … subsystem of heating cycle mainly includes thermal coal stove, hot oil pump, expansion tanks , heat exchanger, process …
-
Oilfield Chemicals
Oilfield Chemicals, December 1980 The filtered ferro-chrome lignosulfonate is heated to 9OoC in a heater E-101, then pumped to a digestion tank T-107.
Indicates content that may require registration and/or purchase.