-
Supplier: Champion
Description: Reciprocating Oil Less/Oil Free Air Compressors V & W Series The unique design of the V & W Series assures the long life and productivity. Our continuing program of product research and development assures that each Champion compressor includes the latest advancements in
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 15.8 to 138 SCFM
- Horse Power: 5 to 15 HP
- Lubrication Style: Oil-less
-
Supplier: Gast Group
Description: Gast piston air compressors and vacuum pumps are built to withstand the most rugged operating conditions with corrosion-resistant materials used for critical internal parts. Ring design provides consistent flows throughout the service life of the unit. All models are
- Mechanical: Compression / Pressure Service, Reciprocating Piston
- Application: General Purpose / Industrial
- Configuration: Individual Vacuum Pump
-
Supplier: Thomas An Ingersoll Rand Business
Description: Air Doors Air Horns Air Brakes Air Clutches Fuel Systems
- Discharge / Operating Pressure: 160 psi
- Flow Capacity: 0.8 SCFM
- Horse Power: 0.217115702354257 HP
- Gases Handled: Air / Plant Air
-
-
Supplier: Air Compressors Direct
Description: sealed housing •Oil-less design High-Quality Components •Anodized piston cylinder & PTFE piston ring •Precision, high-speed, durable bearings Efficient, Over-sized Heat Sink Head Assembly •Provides increased heat dissipation, duty cycle & performance High Performance Check Valve
- Discharge / Operating Pressure: 150 psi
- Flow Capacity: 1.31 to 0.97 SCFM
- Power Source: DC
-
Supplier: Thomas An Ingersoll Rand Business
Description: • Black epoxy coated compressor exterior (Corrosion resistance)• Oil-less operation (Clean air stream, less maintenance)• Permanently lubricated bearings (Optimum life)• Stainless steel inlet valve (Consistent performance, corrosion resistance)• PTFE piston ring (Optimum
- Ultimate Operating Vacuum: 74.2 torr
- Pumping Speed: 1.2 CFM
- Operating Temperature: -4 to 104 F
- Features: Compressed Air / Fluid, DC Power, Other
Find Suppliers by Category Top
Featured Products Top
-
PTFE piston guide rings provide highly reliable sealing and smooth mechanical operation across demanding industrial applications. With excellent (read more)
Browse Piston Rings Datasheets for Shenzhen Dechengwang Technology Co., Ltd
More Information Top
-
Friction Temperature of the Piston Rings with Consideration of the Cylinder Wall Thickness
Dunaevsky V.V. and Kudish I.I. , “Friction Temperature Generated by Piston Ring in a Reciprocating Oilless Air Brake Compressor ” , SAE Paper No. 982827 , 1988 .
-
Use of laminated-bakelite piston rings for compressors with oilless cylinders
… bodyofthe "cold" gland, and the packing elements of the "hot" gland were made of oilless laminated bakelite. Laminated-bakelite piston rings were tested also in the four-stage compressor 2R0-3/350 with 90 aim ethylene delivery overpressure, in the pyrogas compressor … … with delivery overpressure up to 35 aim, and in the two-stage air compressors 2RS-10/7 with …
-
Air compressor
Oilless compressors don't use oil where it has any chance of geting drawn into the cylinders, and, therefore, the air being compressed. Typically sealed greased bearings, rings of a low friction material if rings are used, or ringless, some small ones have plastic coatings for friction reduction, some have bronze pistons , etc.
-
Removing 99.99998% of oil aerosols from compressed air and other gases
These hydrocarbons are even present when oilless compressors are used to compress air . When an oil-lubricated compressor is used, the shearing action of the piston rings against the cylinder walls and the high heat of compression converts much of the crankcase oil into aerosols and vapors which bypass the compression rings and enter the …
-
Materials Processing and Manufacturing III
A air-cool pattern is used in the WW-1.65/7 oilless compressor because air can be easy to obtain, costs free, has good adaptability, there are no pumps and water treatment devices and water source to need. … is not any lubrication oil in a cylinder because dry friction exists between piston component and cylinder … The work temperature of piston rings and guiding rings is much higher than the work temperature of …
-
Shopping In Generators & Air Compressors - Big Bruin
GAST 3HEB70M345X GAST 3HEB70M345X Piston Air Compressor,1/3HP,115V,1Ph G2491151 Piston Air Compressor , 1/3 HP, Voltage 115VAC, 60 Hz, 1 Phase, Full Load Amps 7.2, Inlet Size 1/4 In. NPT, Outlet Size 1/4 In. NPT, Max. … Length 111/2 In., Overall Width 65/32 In., Overall Height 93/16 In., Cylinder Material Aluminum, Number of Cylinders 1, Motor Type Shaded Pole, 1750 RPM, 63 dBA 60 psi Sound Rating, Lap Joint Piston Ring Design, Lubrication Type OilLess , Finish Gray Paint, Valve …
-
Piston Seals - Piston Seals Manufacturers, Suppliers
[ Related Keywords : Oilless Air Compressor , Air Compressor Piston , air compressor, silent air compressor ] Seal Power Custom Piston Ring Set EM100 Hino , Auto Car Engine Parts For Super Dolphin / FH228 …
-
Contracts for field projects and supporting research on enhanced oil recovery. Progress review No. 89
Air compression consists of an Atlas-Copco ZR-6 two- stage oilless screw compressor in series with an Ariel JGK-4 five-stage reciprocating compressor. Aleakingpacking ring on a cylinder sleeve was allowing the cylinder coolant and the crankcaseoil to mix, which … Thecylindersleevehad nodamage or abnormal wear and was installed with new packing rings and a new piston .
-
Some Air-Blast Circuit-Breaker Installations in Canada
been given to the use of oilless com- (6,900 amperes) which would justify a pressors, using carbon piston rings , but slightly higher kilovolt-ampere rating Service experience with air -blast extra cost of such compressors does not ratio calculation, .
-
ISA RP7.7 - Producing Quality Instrument Air
Compressors must be sized to deliver air at the specified pressure under maximum conditions. Reciprocating oiled piston Reciprocating oilless piston Rotary liquid ring .
Indicates content that may require registration and/or purchase.