-
Description: Omni-directional for 360˚ coverage Three distinct warning signals Can operate from batteries directly, or using optional AC with battery back-up Full battery operation or battery back-up option High efficiency design produces 115 dB(c) @ 100' while making moderate power demands
- Alarm Type: Siren
-
Description: Available in 120VAC/DC and 240VAC/DC High-efficiency design requires only moderate power Small compact design Powder coating for long life Use with RC2W-120/240 motor starter Use with FC controller for ease of operation Use with FCU/H for remote radio activation Produces 102 dBc @ 100’ Roof mount
- Alarm Type: Siren
-
Description: large pole mount options Omni-directional mount option
- Alarm Type: Siren
-
-
Description: mounting arrangements including: Wall/ceiling mount standard Small or large pole mount options Omni-directional mount option
- Alarm Type: Siren
Find Suppliers by Category Top
More Information Top
-
Mitigation and Response Capability
The system now comprises 51 Farm Sirens and 42 Omni Directional Sirens .
-
http://calhoun.nps.edu/public/bitstream/handle/10945/3720/08Dec_Voss.pdf?sequence=1
90 Federal Warning Systems, “ Omni Directional Siren Systems,” http://www.federalwarningsystems.com/products.php?prodid=2 (accessed September 2008).
-
Assessment of the need for dual indoor/outdoor warning systems and enhanced tone alert technologies in the Chemical Stockpile Emergency Preparedness Program
Under the current program standards, the outdoor warning system consists of omni - directional sirens .
-
States > Indiana > State > Proposed Regulations > 2010 Documents > August 11‚ 2010 > [2010 IN Proposed in-20100811-0031-0003017] 290 IAC 1 - Department o...
2) Siren systems shall be quadrant or omni - directional (90° - 360°) with stationary or rotational speakers capable of providing a full range of alert coverage to a given area.
-
Progress Energy Invests In Upgraded Sirens For Residents In The Harris Plant Emergency Planning Zone
The new sirens consist of a vertical column of omni - directional speaker cells that do not rotate as the current sirens do.
-
Integrated Baseline Bystem (IBS) Version 1.03: Models guide
Siren Tvve: 'Enter either ROTATING or OMNI - DIRECTIONAL .
-
Trafalgar-class submarine hears Siren voices at depth
In the first phase of assessment the RN evaluated the range of Deep Siren 's acoustic waveform … The nuclear-powered boat was positioned at increasing ranges from the buoy and the acoustic signals were received through omni - directional and directional sonar arrays.
-
SST3 SERIES | Federal Signal | Audible Signaling Devices | Sirens | Product Catalog Search Results | Galco Industrial Electronics
Sirens , SST3 Series Voltage: 24 VDC;120 VAC;240 VAC, Operating Current: 0.12~0.6 Amps, Mounting: Omni - Directional Swivel, dB @ 10 Ft.: 107~111, Enclosure: NEMA 3R, Operating Temp.: -31~161 Degrees F, Approvals: UL;cUL .
-
Federal Signal | Horns | Product Catalog Search Results | Galco Industrial Electronics
Sirens , SST Series Voltage: 24 VDC;120 VAC;240 VAC, Operating Current: 0.12~0.6 Amps, Mounting: Omni - Directional Swivel, dB @ 10 Ft.: 107~111, Enclosure: NEMA 3R, Operating Temp.: -31~161 Degrees F, Approvals: UL;cUL .
-
Interactive domestic alarm handling: older adults' interaction with speech alarms
… ringing of bells to indicate a fire alarm or the sound of a siren that warns of … The omni - directional nature of the human auditory system is well suited to the presentation of auditory alarms.
Indicates content that may require registration and/or purchase.