-
Supplier: RYCO Hydraulics, Inc.
Description: Type Approvals: Technical Specifications: Recommended For Transportation, marine fuel and engine hose applications. Low pressure hydraulic oil return lines, general purpose water, glycol antifreeze solutions, biodiesel, diesel fuel, ethanol, gasoline/ petrol or air. Construction TUBE:
- Features: Hose
- Application: Hydraulics
-
Supplier: Caterpillar Oil & Gas
Description: engine cooling system allows ease of installation and a tighter overall engine package Advanced Digital Engine Management ADEM A3 engine management system integrates speed control, air/fuel ratio control and ignition/detonation controls into a complete engine
- Horse Power: 2,250 to 2,500 HP
- Displacement: 0.9651972957012854 liters
- Length: 113.8 inch
- Width: 64.2 inch
-
Supplier: Caterpillar Oil & Gas
Description: Advanced Digital Engine Management ADEM A4 engine management system integrates speed control, air/fuel ratio control and ignition/detonation controls into a complete engine management system with integrated digital ignition, engine protection and monitoring. Transmissions
- Horse Power: 800 to 1,110 HP
- Displacement: 32.118619687173506 liters
- Length: 76.18 inch
- Width: 56.34 inch
-
-
Supplier: Caterpillar Oil & Gas
Description: create a one-of-a kind solution. Custom packages are globally supported and are covered by a one-year warranty after startup. Full Range of Attachments Large variety of factory-installed engine attachments reduces packaging time Testing Every engine is full-load tested to
- Horse Power: 205 to 275 HP
- Displacement: 7.2430764804748415 liters
- Length: 4.38 inch
- Width: 33.5 inch
-
Supplier: Caterpillar Oil & Gas
Description: engine attachments reduces packaging time Testing Every engine is full-load tested to ensure proper engine performance Product Support Offered Through Global Cat Dealer Network - More than 2,200 dealer outlets - Cat factory-trained dealer technicians service every aspect of your
- Horse Power: 340 HP
- RPM: 2,200 rpm
- Displacement: 8.815577881077479 liters
- Length: 44.4 inch
-
Supplier: Kuriyama of America, Inc.
Description: TR5HT - One wire braid - Reinforced Meets or exceeds SAE 100 R5 Specially designed for high temperature applications. Medium pressure service hydraulic petroleum based oil line in impulse applications; lube oil, diesel fuel lines and oil for Bio-diesel; applications such
- Inside Diameter: 0.1875 inch
- Outside Diameter: 0.52 inch
- Working Pressure: 3,000 psi
- Media: Coolant / Refrigerant, Oil / Fuel
-
Supplier: Kuriyama of America, Inc.
Description: TR5HT - One wire braid - Reinforced Meets or exceeds SAE 100 R5 Specially designed for high temperature applications. Medium pressure service hydraulic petroleum based oil line in impulse applications; lube oil, diesel fuel lines and oil for Bio-diesel; applications such
- Inside Diameter: 0.625 inch
- Outside Diameter: 1.08 inch
- Working Pressure: 1,500 psi
- Media: Coolant / Refrigerant, Oil / Fuel
-
Supplier: Kuriyama of America, Inc.
Description: TR5HT - One wire braid - Reinforced Meets or exceeds SAE 100 R5 Specially designed for high temperature applications. Medium pressure service hydraulic petroleum based oil line in impulse applications; lube oil, diesel fuel lines and oil for Bio-diesel; applications such
- Inside Diameter: 0.40625 inch
- Outside Diameter: 0.77 inch
- Working Pressure: 2,000 psi
- Media: Coolant / Refrigerant, Oil / Fuel
-
Supplier: Kuriyama of America, Inc.
Description: TR5HT - One wire braid - Reinforced Meets or exceeds SAE 100 R5 Specially designed for high temperature applications. Medium pressure service hydraulic petroleum based oil line in impulse applications; lube oil, diesel fuel lines and oil for Bio-diesel; applications such
- Inside Diameter: 0.3125 inch
- Outside Diameter: 0.68 inch
- Working Pressure: 2,250 psi
- Media: Coolant / Refrigerant, Oil / Fuel
-
Supplier: PressureParts.Com
Description: HSP3504 Hot Water Pressure Washer. Challenging applications call for serious equipment. This self-contained, portable gas washer is meant for service centers, automotive shops and other tough cleaning applications. 3.3 GPM / 3500 PSI 13 HP OHV Honda Engine Performance-proven OHV engine
-
Supplier: Scanivalve Corporation
Description: (limited thermocouple types) Application The DTS3250 Digital Thermocouple Scanner is ideal for use in turbine engine, diesel engine, and compressor test cells, as well as other industrial environments such as boiler and oven temperature monitoring. The module has a stainless
-
Supplier: Scanivalve Corporation
Description: DTS3250 Digital Thermocouple Scanner is ideal for use in turbine engine, diesel engine, and compressor test cells, as well as other industrial environments such as boiler and oven temperature monitoring. The module has a stainless steel enclosure with a lid for input terminal
-
Supplier: Scanivalve Corporation
Description: (limited thermocouple types) Application The DTS3250 Digital Thermocouple Scanner is ideal for use in turbine engine, diesel engine, and compressor test cells, as well as other industrial environments such as boiler and oven temperature monitoring. The module has a stainless
-
Supplier: Dresser-Rand
Description: refining, and heavy industry markets. Our AXI units are adaptable to all types of drivers and coupling arrangements for electric motors, steam turbines, gas turbines, or diesel or gas engines. Control panels can be equipped with any degree of electronic instrumentation. In addition,
- Flow Capacity: 200 to 30,000 SCFM
- Gases Handled: Air / Plant Air, Ammonia, Hydrocarbon Gas, Nitrogen (N2), Refrigerant
- Applications: Gas Transmission / Delivery
- Compressor Technology: Rotary Screw
-
Supplier: Alfa Laval Inc.
Description: Industrial DCH radiator units are designed for cooling of water or other process fluids for Diesel and Gas Power Generation. This heat exchanger configuration offers a compact solution with dimensions and capacity range as typically required for Gen-set containers in the Power Generation
- Maximum Working Pressure: 130.53393 psi
- Technology: Air-Cooled, Shell and Tube
- Application / Industry: Power Generation
- Primary Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
exhaust, such as particulate matter and nitrogen oxides, can lead to respiratory and cardiovascular problems. Because of this, managing diesel exhaust extraction effectively is of utmost importance, especially in port environments where diesel engines power various equipment and vehicles (read more)
Browse Ceramic Insulation and Textiles Datasheets for Mid-Mountain Materials, Inc. -
, partially burned fuels, varnish, and lacquers. All of these particles contaminate the oil. Sulfur Oxides (Sox) are common gases with sulfurous fuels (diesel, liquid fuel distillates, heavy fuel oil); Nitrous Oxides (NOx) are more pronounced with Natural gas (CNG, LNG, Propane) fueled engines. Hydrocarbon (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
This range of torsional couplings solve torsional vibration problems typical of those found in diesel engine applications. The torsional coupling dampens torsional vibrations and tunes the system to have critical speeds outside the operating (read more)
Browse Flexible Couplings Datasheets for jbj Techniques Limited -
wiring and cables to effectively manage power and data needs for navigation controls, communication systems, lighting, engine operations, and beyond. Across these assemblies, wire harnesses help reduce the (read more)
Browse Wire Terminals Datasheets for ASAP Semiconductor LLC -
electric signals and power from one part of the truck to another. For example, when you switch on the headlights, the harness sends power from the battery to the lights. When the engine starts, the harness links the ignition system to the battery and starter. Each wire in the harness has a specific role (read more)
Browse Cable Harness and Wire Harness Services Datasheets for QL-Custom Technology Limited -
Replacing a diesel engine does not automatically mean replacing the equipment it drives. The mechanical interface deserves examination before the retrofit arrangement is decided. In one project, jbj Techniques connected (read more)
Browse Bellhousings (pump to motor) Datasheets for jbj Techniques Limited -
particulate matter and nitrogen oxides, can lead to respiratory and cardiovascular problems. Because of this, managing diesel exhaust extraction effectively is of utmost importance, especially in port environments where diesel engines power various equipment and vehicles. Here, we (read more)
Browse Coated Fabrics Datasheets for Mid-Mountain Materials, Inc. -
sensor Two-wire lambda sensor Three-wire lambda sensor Four-wire lambda sensor Single-wire lambda sensor was used in the early injection systems with a feedback (lambda regulation). It has only one terminal, which is the signal (read more)
Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
fuel analysis is a necessity. It fulfills the requirements of ASTM D 6728, Standard Test Method for Determination of Contaminants in Gas Turbine and Diesel Engine Fuel by Rotating Disc Electrode Atomic Emission Spectrometry. The SpectrOil M/F-W is a compact, rugged and easy to use (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
: Versatile Options: Available in wire rope, spring mount, ceiling mount, and seismic mount types. Effective Shock Absorption: Includes elastomer, neoprene, pad-type, stud, plate, and roof mounts. Wide Range of Applications: (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc.
More Information Top
-
Transient Investigation of Two Variable Geometry Turbochargers for Passenger Vehicle Diesel Engines
INTRODUCTION In order to satisfy the requirements of increasingly severe world wide emissions control legislation (1,2) modern drive by wire Diesel engines are fitted with a large number of control devices allowing a wide range of engine characteristics to be altered …
-
Vocational and Body Builder Controls Features of the Allison 1000/2000/2400 Series™ Automatic Transmission
This interface provides for many standard controls features including basic accelerator pedal position from the engine, cruise control, and road speed limiting that are typical of the drive–by– wire diesel engines .
-
Fluoropolymers in automotive applications
… PTFE and ETFE in automotive wire and cable insulation: oxygen sensor wire throttle body injection wire catalytic converter control wire heated seat wire insulation of the high-temperature wire for heated seats convoluted wire harness diesel engine wire break sensor wire high …
-
Suppliers to the new Mercedes-Benz A Class
… body (foam packs) Turbo charge lines Cooling lines Heating lines CULTRARO AUTOMAZIONE ENGINEERING Phone holder damper Sunglass holder damper DELPHI Ultrasonic alarm eCall antenna Satellite digital audio reception system Head lamp leveling control Engine wiring Diesel common rail system Signal …
-
Permanent Magnet Alternator - Permanent Magnet Alternator Manufacturers, Suppliers
12 Wire Diesel Or Engine Permanent Magnetic Alternator Synchronous Generator .
-
Review
Vorg ~ inge in fuel-pressure lines of kompressorloser diesel engines .
-
Technical mechanism
in injecting lines of diesel engines .
-
The Global Politics of Science and Technology - Vol. 1
Among the examples are clocks, airplanes, missiles, barbed wire , diesel engines , drones, hacking software, and so forth.
-
Electronics in automotive engineering
As disturbing sources, the ignition system of a spark ignition engine and the injecting installation of a diesel engine come here v. a. (injector lines ) into question.
-
Robust and tunable silencers in the exhaust air of Fertigungs‐ and heating installations
In the exhaust gas line of the diesel engine measured frequenzabhängiger shell power level figure 12.
Indicates content that may require registration and/or purchase.