Products/Services for Opc Drum Coating Machines
-
Sprayers and Spray Coating Equipment - (402 companies)Sprayers and spray coating equipment refers to a variety of devices which find purpose within industrial spray operations. A diverse line of equipment supports the spraying process, including: applicators, pressure systems, holding basins...TypeSystem Option / ComponentMaterials of Construction -
Drum Heaters - (90 companies)Drum heaters are used to heat containers of viscous materials. They can be wrapped around or placed inside containers that hold substances such as wax or grease. Drum heaters are used to heat containers of viscous materials, like substances... -
OPC (OLE Process Control) Servers - (4 companies)OPC (OLE Process Control) servers use OLE Process Control (OPC) network software, which is designed to communicate among all industrial devices using the Microsoft OLE technology. An OPC server is the the central software that handles thiis...
-
Drum Pumps - (258 companies)Drum pumps are used to transfer materials from a container into a process or other container. They may be electrically, hydraulically, or pneumatically powered depending on the working environment or application. Drum pumps, also called barrel pumps... -
Drum Pulleys - (33 companies)Drum pulleys are power transmission components used in conveyor and bulk handling applications. There are five product categories: heavy duty, mine duty, quarry duty, extreme duty, and engineered class. Drum pulleys are power transmission components... -
Powder Coatings - (78 companies)Powder coatings are powder materials that consist of pigmented thermoplastic particles. The powders are sprayed electrostatically onto components and then fused into a uniform and durable coating. Powder coatings are applied to cleaned, sandblasted...
-
Industrial Coatings - (1710 companies)Industrial coatings are thin films deposited upon materials to add or enhance desired properties, such as color, conductivity, corrosion resistance, etc. Industrial coatings are thin films deposited on materials to add or enhance specific properties...
-
Floor Coatings - (334 companies)Floor coatings are tough protective layers used in applications where heavy surface wear or corrosion is expected. Typical applications include warehouses, chemical plants, and manufacturing floors. Floor coatings are tough, protective layers used...
-
Painting, Coating, and Finishing System Integrators - (207 companies)Painting, coating and finishing system integrators provide finishing lines, turnkey coating machines and large-scale systems for production finishing operations. Typically, finishing lines are designed to OEM requirements and are installed on site...
-
Coating Services - (1608 companies)...coatings - Ceramic coatings exhibit excellent resistance to wear, heat, and aqueous corrosion. In addition, the coatings are excellent electrical insulators. Dry lubricant coating - Dry lubricants are used to coat surfaces such as machine parts...
Product News
-
Continental Products Corp.
The Gold Standard in Rotary Drum Mixing & Coating The Gold Standard in Rotary Drum Mixing & Coating. Rollo-Mixer customers understand the need for world leading results, and our Continental Rollo-Mixers make their products better than the competition. Continental specializes exclusively in rotary drum mixing and coating technology. We are the only company in the world that engineers six distinct rotary drum mixers --each purpose-built to optimize specific applications, materials, and performance requirements. Rollo-Mixers are the Gold Standard... (read more)Browse Industrial Mixers Datasheets for Continental Products Corp. -
Continental Products Corp.
The Mk IX rotary drum coater surface area of urea, mini urea, and NPK fertilizer products. It has a different coating/mixing action that creates a dynamic rolling bed compared to traditional Rollo-Mixers, which create rivers of material that constantly divide & combine. The Mk IX batch coater is available in both pilot and production size units. The Mk IX rotary drum coater has a design that is ideal for: controlled release fertilizers, polymer coated fertilizers, biological growth enhancers, micro-layering EPS spheres... (read more)Browse Industrial Homogenizers Datasheets for Continental Products Corp. -
Vortec
Dual Drum Pump - 55 Gallons in 90 Seconds! BENEFITS. Fast pick up or discharge, fills or empties a drum in less than 2 minutes. Cleans machine sumps including chips and particulates. Handles liquids up to 1500 cPs. Handles particulates and swarf with ease. Single tool switches quickly from discharge to suction. Safe, with no shock hazard. Low maintenance, with no motor or moving parts. FEATURES. Ease of use with patented design. Automatic safety shut off valve prevents overflows. Relief valve limits internal drum pressure to 8 psig (1.6... (read more)Browse Drum Pumps Datasheets for Vortec -
Tempco Electric Heater Corporation
Custom Drum Heaters Tempco offers a variety heaters that can be used to speed the flow of solid and semi-solid materials within a drum including Blanket Drum Heaters, Drum Immersion Heaters, Heated Drum Dolly, Metal Jacketed Drum Heaters and Silicone Rubber Drum Heaters. Common Applications. Adhesives Heating. Chemical Component Heating. Diesel Fuel Heating in cold weather. Grease Heating in cold weather. Metal Drum Heating. Plastic Drum Heating. Portable Drum Heating. Process Materials Heating (read more)Browse Drum Heaters Datasheets for Tempco Electric Heater Corporation -
EXAIR
High Power Premium Reversible Drum Vacuums EXAIR's Premium Reversible Drum Vac TM System comes complete with a 30, 55 or 110 gallon drum, ready to use for your specific application. Its high powered vacuum fills a 55 gallon drum in less than two minutes. Then with the simple turn of a knob, the same stainless steel pump quickly empties the drum. The Reversible Drum Vac is compressed air powered and attaches to the included drum. It is extremely quiet at 86 dBA, making it suitable for a wide variety of applications. There are no motors... (read more)Browse Vacuum Cleaners Datasheets for EXAIR -
Tempco Electric Heater Corporation
Silicone Rubber Drum Heaters - Built Tough! Constructed of vulcanized silicone rubber, Tempco 's Drum Heaters are built tough, long lasting, and resistant to chemicals saving you time in heating viscous fluids to pourable temperatures!. Get your order in today by contacting sales or learn more at: https://www.tempco.com/Silicone-Rubber-Drum-and-Pail-Heaters.htm (read more)Browse Electric Heaters Datasheets for Tempco Electric Heater Corporation -
Gaumer Process
Fuel Gas Scrubber or Knock-out (KO) drum Fuel Gas Scrubber or Knock-out (KO) drum or mist eliminators are used to remove the entrained liquid droplets and slugs from vapor stream. It assists in removing free liquids present with incoming gas and helps prevent overloading of downstream final filter elements. Bigger droplets are primarily collected by means of inertial impaction whereby the target is directly in path of streamline. Click here to learn more about our features and applications. (read more)Browse Scrubbers Datasheets for Gaumer Process -
Vortec
Vortec Drum Pump Helps United Airlines' Jets VORTEC 'S DUAL-FORCE VAC DRUM PUMP PICKS UP WASTE WATER QUICKLY CUSTOMER OVERVIEW At United Airlines ' Technical Operations facility in Orland, FL, Bob Kosanke supervises over 550 mechanics. As Aircraft Maintenance Supervisor, Kosanke bears responsibility for handling a rigorous series of checks each airplane must pass before being approved to return to flight rotation. One of the tools these aviation mechanics rely on to move the planes efficiently through the maintenance process is Vortec 's... (read more)Browse Drum Pumps Datasheets for Vortec -
Continental Products Corp.
Blending and Coating Plastic Products rotary drum batch mixers with unique capabilities and advantages across hundreds of applications. Each design has unmatched capabilities to optimize a wide variety of batch mixing, blending and coating processes. We are committed to relentlessly improving the Rollo-Mixer (R), to provide exceptional operating performance for our customers and their finished products. Check out our Video Library. Connect to our LinkedIn company page, Google + page, or our You Tube channel - which has over 60,000... (read more)Browse Industrial Mixers Datasheets for Continental Products Corp. -
Guangdong Huasheng Nanotechnology Co., Ltd.
Compact DLC Coating Equipment Huasheng DLC800 is a compact DLC coating machine designed for small-batch industrial coating production. It combines magnetron sputtering and PECVD technology to deposit Cr/WC/a-C:H DLC coatings with low friction, high wear resistance, smooth surface quality, and strong coating adhesion. Compact Size for Small-Batch Production. DLC800 is suitable for customers who need flexible production capacity without investing in a large coating system. Its compact chamber design helps reduce space... (read more)
-
Imaging Chemicals and Materials--Electrophotography, Thermography, Photography
Canon and Kyocera Mita continue to use amorphous silicon drums in high-speed machines , primarily because of their longer life, which reduces the printer maintenance and downtime. .... The durability of OPC photoreceptors has been improved from tens of thousands of copies to hundreds of .... Though the prices of amorphous silicon coated drums are four to five times higher than OPC drums…
-
Springer Handbook of Electronic and Photonic Materials
The common acronym for an or- ganic photoreceptor is OPC , which of course stands for organic photoconductor .... In these machines the photore- ceptor is a highly uniform, defect-free, multilayer thin film (≈ 20–50 µm photoconductor thickness) coated on a metal drum or a flexible belt, with an active area from 160 to over 12 000 cm2.
-
Electronic Properties of Organic Conductors
…invented by C. F. Carson in 1938, and is widely used in photocopy machines and laser printers. .... However, presently organic photoconductors ( OPC ) are mainly used. .... First, the photoreceptor on a drum is charged by a voltage of 300 * 1000 V ((1) in .... Toner particles with the same polarity as the drum charge are coated onto the exposed part, but…
-
Kompendium of the medium configuration
So, extends a digital printing system not to the powers of an offset machine . .... The central element by electrophotography is dieTrommel or the flexible master band that is provided with a photosensitive coating designated the photo semiconductor drum hereinafter. .... generating of an electrostatic charging to the surface of the photo semiconductor drum ( OPC cylinder). The LED…
-
Kompendium of the medium configuration
So, extends a digital printing system not to the powers of an offset machine . .... The central element by electrophotography is dieTrommel or the flexible master band that is provided with a photosensitive coating called the photo semiconductor drum hereinafter. .... generating of an electrostatic charging to the surface of the photo semiconductor drum ( OPC cylinder). The LED…
-
Strength and Some Durability Properties of Concrete Containing Rice Husk Ash Produced in a Charcoal Incinerator at Low Specific Surface
The composition of the OPC by X-ray florescence (XRF) is shown in Table 2. .... The concrete was mixed in a drum mixer for 3 min. .... to BS EN 12390-3 standard (2002) using ELE ADR 3000 digital compression machine at a loading .... The sides of the cubes were coated with silicone sealant to allow the flow of water on…
-
Federal Register > Tuesday, June 17, 2008 > [73 FR 34309] Notice of Issuance of Final Determination Concerning Photocopying Machines
…a photocopier, as well as its additional/optional functions as a printer, a scanner, or a fax machine . .... diodes convert the electronic signals into pulsed laser beams, which are then sent to the photoconductor drum . .... The drum, coated with an Organic Photo Conductor (" OPC ") is the main component of the Photoconductor Unit.
-
Antibody Engineering
(b) A light source (LED row, orange) illuminates and thereby neutralizes selected spots on an OPC drum (blue) that was previously uniformly charged (yellow) by a corona. .... (c) Amino-acid-toner printed on a PEGMA- coated glass slide by the peptide laser printer. .... The machine was manufactured at the Fraunhofer Institute for Production and Automation (IPA) in Stuttgart (http://rpd…
-
A Study on Residual Compression Behavior of Structural Fiber Reinforced Concrete Exposed to Moderate Temperature Using Digital Image Correlation
…overview of the mix propor- tions in kg/m3 is as follows: Water: 192; OPC : 298 Fly-ash .... The concrete mixes were prepared in a tilting drum type mixer. .... axial compression using rigid steel plates on a servo-con- trolled compression testing machine using displacement control .... The specimens were then coated with a white paint as a primer on which a speckle pattern…
-
Printing: here and now electronic full color
Web-fed. the machine can handle a variety of papers ranging from 28 to 200 g/sm with .... A set of four laser diodes. which scans four lines at a time. is used to create the latent image on an OPC drum . .... six colors including silver and gold metallic inks, fluorescent inks. and other special purpose inks and coatings .
Indicates content that may require registration and/or purchase.