Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Softing Industrial Automation GmbH
Description: SIMATIC S7, Rockwell ControlLogix, B&R, Mitsubishi and Modbus controllers (e.g. from Wago). As a gateway between the two OPC standards, dataFEED OPC Suite also enables the integration of existing OPC Classic components and applications into modern Industry 4.0 OPC
-
Supplier: Red Lion Controls, Inc.
Description: T Cloud connectors, communicate with most any brand of PLC or other equipment, and securely transmit data to wherever it is required. Enhanced automation capabilities include built-in data logging, virtual HMI and an advanced web server. Powered by Crimson® 3.2, it is easy to configure secure
-
Supplier: Opto 22
Description: The SNAP-PAC-EB2-FM brain is an I/O and communications processor for your control system. Designed primarily to work in distributed systems controlled by a SNAP PAC S-series or R-series controller, the SNAP-PAC-EB-FM2 can also be used as intelligent remote I/O with Allen-Bradley Logix systems
- Analog I/O: 2 to 32 points
- Applications: General Purpose
- Device Category: PAC System
- Digital I/O: 4 to 32 points
-
-
Supplier: Opto 22
Description: The SNAP-PAC-EB1 brain is an I/O and communications processor for your control system. Designed primarily to work in distributed systems controlled by a SNAP PAC S-series or R-series controller, the SNAP-PAC-EB1 can also be used as intelligent remote I/O with Allen-Bradley Logix systems. The
- Analog I/O: 2 to 32 points
- Applications: General Purpose
- Device Category: PAC System
- Digital I/O: 4 to 32 points
-
Supplier: Opto 22
Description: The SNAP-PAC-EB2 brain is an I/O and communications processor for your control system. Designed primarily to work in distributed systems controlled by a SNAP PAC S-series or R-series controller, the SNAP-PAC-EB2 can also be used as intelligent remote I/O with Allen-Bradley Logix systems. The
- Analog I/O: 2 to 32 points
- Applications: General Purpose
- Device Category: PAC System
- Digital I/O: 4 to 32 points
-
Supplier: Opto 22
Description: The SNAP-PAC-EB1-FM brain is an I/O and communications processor for your control system. Designed primarily to work in distributed systems controlled by a SNAP PAC S-series or R-series controller, the SNAP-PAC-EB1-FM can also be used as intelligent remote I/O with Allen-Bradley Logix systems
- Analog I/O: 2 to 32 points
- Applications: General Purpose
- Device Category: PAC System
- Digital I/O: 4 to 32 points
-
Supplier: Red Lion Controls, Inc.
Description: -a-glance insight into system operation. Powered by Crimson® 3.2, it is easy to configure secure communications or robust automation capabilities in minutes. Specifications Two 10/100Base-T(X) Ethernet ports One (1) isolated RS-232 serial port Two (2) isolated RS-485 serial
-
Supplier: Red Lion Controls, Inc.
Description: -a-glance insight into system operation. Powered by Crimson® 3.2, it is easy to configure secure communications or robust automation capabilities in minutes. Specifications Two 10/100Base-T(X) Ethernet ports Two (2) isolated RS-232 serial ports Two (1) isolated RS-485 serial
-
Supplier: Allied Electronics, Inc.
Description: SNAP PAC controllers include a basic version of PAC Project software for control programming and HMI development. Projects involving complex Ethernet connections, legacy control system upgrades, or OPC support, however, require PAC Project Professional (purchased separately). S
- Computer Interface: Single Serial Interface
- Input: DC Input, Analog Input
- Mounting: DIN Rail
- Number of Inputs: 6
-
Supplier: Brainboxes Limited
Description: . Combining insights from machinery of all types and ages can be done through a preferred programming language, such as C# and Python or visually in Node-RED, circumventing many of the interoperability issues that have traditionally hampered integrated automation. Support for most
- Controller Inputs: DC Voltage Input
- Form Factor: DIN Rail
- Number of Control Outputs: 8 outputs
- Number of Inputs: 8 inputs
-
Supplier: Softing Industrial Automation GmbH
Description: echolink S7-compact enables simple and fast integration of SIMATIC S7-200/300/400 controllers into Ethernet networks. This enables programming, configuration and SCADA applications such as STEP7, TIA Portal, WinCC or OPC Servers to robustly and cost-effectively access up to 32
- Features: Internet of Things (IoT) Compatible
- Number of Ports: 1 #
-
Supplier: Softing Industrial Automation GmbH
Description: controller data using native backplane communication based on Rockwell Automation Encompass Product Partner program, resulting in increased transaction speed No need to modify PLC logic for tag monitoring applications such as monitoring key performance indicators Maximized data
- Features: Internet of Things (IoT) Compatible
-
Supplier: RS Components, Ltd.
Description: into the PC or PLC environment over the two Ethernet/PROFINET ports. Total integration in TIA provides user-friendly engineering in the TIA Portal. The TIA is supported with ready-to-use function blocks for S7 user programs and WinCC faceplates for fast visualisation. SITOP UPS Manager
- DC Input Voltage: 22 to 29 volts
- DC Output Power: 480 watts
- DC Output Voltage: 24 volts
-
Supplier: RS Components, Ltd.
Description: into the PC or PLC environment over the two Ethernet/PROFINET ports. Total integration in TIA provides user-friendly engineering in the TIA Portal. The TIA is supported with ready-to-use function blocks for S7 user programs and WinCC faceplates for fast visualisation. SITOP UPS Manager
- DC Input Voltage: 22 to 29 volts
- DC Output Power: 480 watts
- DC Output Voltage: 24 volts
-
Supplier: RS Components, Ltd.
Description: into the PC or PLC environment over the two Ethernet/PROFINET ports. Total integration in TIA provides user-friendly engineering in the TIA Portal. The TIA is supported with ready-to-use function blocks for S7 user programs and WinCC faceplates for fast visualisation. SITOP UPS Manager
- DC Input Voltage: 22 to 29 volts
- DC Output Power: 960 watts
- DC Output Voltage: 24 volts
-
Supplier: RS Components, Ltd.
Description: into the PC or PLC environment over the two Ethernet/PROFINET ports. Total integration in TIA provides user-friendly engineering in the TIA Portal. The TIA is supported with ready-to-use function blocks for S7 user programs and WinCC faceplates for fast visualisation. SITOP UPS Manager
- DC Input Voltage: 22 to 29 volts
- DC Output Power: 240 watts
- DC Output Voltage: 24 volts
-
Supplier: Softing Industrial Automation GmbH
Description: PLCs. tManager for CompactLogix is compatible with the 1769 CompactLogix and 5380 CompactLogix (5069). eATM tManager has been developed making use of the Rockwell Automation Encompass Product Partner program. It enables Softing to design CompactLogix in-chassis modules directly
- Features: Internet of Things (IoT) Compatible
Find Suppliers by Category Top
Featured Products Top
-
EtherNet/IP devices during RUN mode allows users to have better notification of a possible connection drop to important devices. The new Programmable Controller Communication Commands (PCCC) functionality in Micro870 2080-L70E controllers enables users to use a Micro870 controller to (read more)
Browse Programmable Logic Controllers (PLC) Datasheets for Allen-Bradley / Rockwell Automation -
the control. Control – this acts as the brain of the process, deciding which actions to take and then sending those instructions to the actuators. For industrial or process automation, you need a complex device like a programmable logic controller (read more)
Browse Linear Bearing Rails Datasheets for Reid Supply -
application, an interface to a programmable logic controller (PLC) can be important. For this application, you can prefer a Profibus or Profinet IO interface. In some cases, you may also want to upgrade an older ATE system. For these applications, you may need an RS-232 or GPIB interface. Basically (read more)
Browse Electronic Loads and Load Banks Datasheets for EA Elektro-Automatik Inc. -
a more secure programming environment with enhanced encryption between the software and the new controllers, and increased protocol authentication with Secure Authentication version 5 (Sav5) in DNP3 communication. Allen-Bradley, Connected Components Workbench, Micro800, Micro850, Micro870, MicroLogix, and Rockwell Automation are trademarks of Rockwell Automation Inc. (read more)
Browse Motor Controllers Datasheets for Allen-Bradley / Rockwell Automation -
five IEC61131-3 programming languages. Interface to automation, monitoring and control systems external to the machine are provided by the discrete and analog I/O, or via the EtherNet/IP and Modbus/TCP digital networks. An optional OPC server allows for the transfer of real time data over (read more)
Browse Motion Controllers Datasheets for Yaskawa America, Inc. - Motion Division -
-axis controller based on architecture from Galil Motion Control, Inc. “Galil makes high end controllers that are widely used within areas like semiconductor, medtech, automation, optics and research” says Olle Lindkvist, Marketing Manager (PiezoMotor). “Engineers (read more)
Browse Piezoelectric Drivers and Piezoelectric Amplifiers Datasheets for FAULHABER MICROMO -
-axis solution is that it is programmable with the comprehensive ApossIDE automation software and the license-free Motion Control Library (written in C). Integrated bus interfaces enable efficient data exchange with higher-level controllers; however, it is also possible to run complete process (read more)
Browse DC Motors Datasheets for maxon -
pick&place and lab automation applications. Easy to program with VISUAL IMAC icon (read more)
Browse Robots Datasheets for IntelLiDrives, Inc. -
for both OEM and automation applications. These high bandwidth controllers feature 100 microsecond sample time for velocity, position and current feedback. Industry standard network and control interfaces (Ethernet fieldbus technology, USB, network communication protocols (read more)
Browse Motion Controllers Datasheets for FAULHABER MICROMO -
software to design HMI applications that can natively work with both Rockwell Automation and third-party controllers and display a choice of hardware from either Rockwell Automation or a third-party. Users can connect to a variety of third-party software, devices or systems using software designed for (read more)
Browse Data Input Modules Datasheets for Allen-Bradley / Rockwell Automation
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Yogitech claims first OCP universal verification component Design and verification technology provider Yogitech SPA is rolling out what it claims is the industry's first mixed-language Open Core Protocol (OPC) universal verification component (UVC). The company claims it is the only commercial
More Information Top
-
Self-Correcting HVAC Controls Project Final Report
The control system consists of a programmable logic controller (PLC), a building automation server (BAS), an OPC (Object Linking and Embedding [OLE] for Process Control) server, a human machine interface (HMI), and a database server as shown in Figure 2.
-
An industrial big data pipeline for data-driven analytics maintenance applications in large-scale smart manufacturing facilities
Programmable logic controller (PLC) Production, energy and environmental OPC MT Connect BACnet Modbus LonWorks Automation and building services Real-time .
-
Process Engineering: Batch control sets the standard | Chemical Processing
… business development manager for ABB, in Wickliffe, Ohio, says manufacturers can use S88 concepts to integrate third-party controls, such as a programmable logic controller (PLC), into any open … … supports S88, S95 and OPC standards, such as ABB’s 800xA automation system. “ .
-
Springer Handbook of Automation
Fig. 42.5 Evolution of automated system architecture (CRM – customer relationship management, ERP – enterprise … … SCM – system configuration maintenance, MES – manufacturing execution system, OPC – on- line process control, PLC – programmable logic controller , SCADA – supervisory control …
-
Standardized, Universal and Web-Based Tool to Configure Test Applications for Vehicle Subsystems Worldwide
ACRONYMS ASAM: Association for Standardisation of Automation - and Measuring Systems CARB: California Air Resources Board DTS: Diagnostic Tool … … Transport ODX: Open Diagnostic Data Exchange OLE: Object Linking and Embedding OPC : OLE for Process Control PLC: Programmable Logic Controller PROFIBUS DP: PROFIBUS Decentralized …
-
Emerging Intelligent Computing Technology and Applications. With Aspects of Artificial Intelligence
Since 1996, the OPC Foundation has been provided specifications for com- munication among devices used in process automation , published protocols that quickly became the standard for connecting to software and hardware. Such devices include sensors, instruments, programmable logic controllers , human- machine interfaces, and alarm subsystems used in manufacturing, oil, and gas.
-
Fuzzy Modeling and Control: Theory and Applications
Integration of PLC and Matlab/Simulink environment is a very interesting approach due to the programming ability to develop different types of controllers of the latter one. OLE for Process Control, OPC , is a series of seven specifications defined by the OPC Foundation to provide open connectivity and reliable communication in industrial automation .
-
Testing of Software and Communicating Systems
The test environment consisted of one PC, equipped with FastEthernet network card and AD/DA interface cards (National Instruments), programmable logic controller FlexLogix 5434 (Rockwell Automation ), with Ethernet/IP communication module and Ethernet/IP-equipped distributed I/O — FlexIO. As OPC server RS-Linx has been used.
-
S-BPM ONE – Scientific Research
PRG light and PRG smart meter represent the S-POUM and the data exchanged between programmable logic controller and the AF automation subject. The variable OPC item di ven- tilator switch represents a physical Input on the PLC which variable …
-
Open Connectivity
Using this approach, you can take existing remote I/O devices or ladder programs running on a PLC … To accomplish this Delta Tau is developing an integrated suite of OPC tools specifically tailored to PMAC that will allow you to transparently transfer both I/O and motion data back and forth between the automation controller and PMAC.