Products/Services for Optical Diplexer

  • RF Diplexers, Duplexers, and Multiplexers-Image
    RF Diplexers, Duplexers, and Multiplexers - (241 companies)
    RF diplexers are three-port frequency-dependent devices that may be used as a separator or a combiner of signals. RF duplexers allow a transmitter operating on one frequency and a receiver operating on a different frequency to share a common antenna...
  • Optical Comparators-Image
    Optical Comparators - (113 companies)
    Optical comparators are instruments that project a magnified image or profile of a part onto a screen for comparison to a standard overlay profile or scale. They are noncontact devices that function by producing magnified images of parts...
  • Optical Crystals-Image
    Optical Crystals - (189 companies)
    Optical crystals are transparent in different spectral regions, depending upon the crystal material. They include nonlinear, photorefractive crystals, and laser crystals ' acousto-optic and electro-optic combinations; X-ray analysis...
  • Optical Choppers and Optical Shutters-Image
    Optical Choppers and Optical Shutters - (23 companies)
    Optical choppers are mechanical or electronic devices that pass and then interrupt a beam of light for a known brief interval. Optical shutters are used to control the amount of time that a light sensitive material is exposed to radiation. Optical...
  • Optical Sights-Image
    Optical Sights - (14 companies)
    Optical sights are optical lens assemblies used for aiming a gun. Categories include telescopic sights, visible sights, and infrared sights. Optical sights are optical lens assemblies used for aiming a gun. There are several basic types of products...
  •  
    Optical Tables - (22 companies)
    Optical tables dampen working surfaces with superior flatness. They are used in the precision mounting of optical components. Optical tables are flat and rigid structures suited for aligning and testing sub-assemblies. An optical table can also...
  •  
    Optical Breadboards - (13 companies)
    Optical breadboards are flat surfaces with regularly spaced threaded holes that can be placed on a table or workbench and used for precision mounting of optical components. Optical tables and optical breadboards effectively dampen working surfaces...
  •  
    Optical Mounts - (92 companies)
    Optical mounts are specialized holders designed for use with a variety of optical assemblies. This is a large and inclusive product classification that includes devices of many shapes and sizes to handle a wide array of optical components...
  •  
    Optical Rails - (13 companies)
    Optical rails mount to optical tables to support components and instruments in a straight line, while retaining the freedom to quickly change their relative spacing. Together optical rails and bases create an optical mounting system. There are many...
  •  
    Optical Apertures - (29 companies)
    Optical apertures and optical slits control the diameter of beams from light sources. An optical aperture may be the edge of a lens or mirror, or a ring or other fixture that holds an optical element in place, or it may be a special element placed...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire