Products/Services for Optical Fibre Audio Snake
-
Audio Cables - (375 companies)Audio cables transmit audible signals such as voice and music. They are designed to minimize noise and interference that can impair sound quality. Audio cables connect an audio source such as a stereo or microphone to an audio receiver or output...Product CategoryCable TypeCable Shielding -
Cable Assemblies - (2597 companies)...and shielding are also important considerations. Applications and Types. Suppliers offer cable assemblies for audio, video, automotive, medical, imaging, radio frequency (RF), and telecommunications applications. These products conform to specific... -
Fibre Channel Products - (42 companies)...of twisted-pair, coaxial, or fiber optic cable. Small computer system interface (SCSI) devices can use fibre channel arbitrated loop (FC-AL), the most popular fibre channel typology. Using optical fiber, FC-AL supports full-duplex data transfer rates of 100... -
Vulcanized Fibre and Fish Paper - (24 companies)Vulcanized fibre and fish paper are unique and versatile engineering materials based on cellulose or cotton fibers, which have been in use for over one hundred years for mechanical and electrical applications. Vulcanized fibre and fish paper...
-
Audio Headphones - (120 companies)Image Credit: SFCable.com | Target.com. Audio headphones are small speakers worn over the ears to isolate sounds for the listener. Audio Headphone Technology. Audio headphones use three basic technologies: standard, wireless, and infrared. Standard... -
Audio and Video Connectors - (437 companies)Audio connectors are used to affix cables to other audio equipment, providing electronic signal transference and grounding protection. Applications for audio connectors can be general purpose, telephone, or microphone. Most audio connectors...
-
Audio Switch Matrices - (54 companies)Audio switch matrices are electronic switching instruments for interfacing audio signals in scanning, recording and analysis systems. Audio switch matrices are electronic switching instruments for interfacing audio signals in scanning, recording...
-
Audio Mixers and Consoles - (196 companies)Audio mixers and audio consoles are units that combine signals from microphones and/or line level sources to produce a combined signal or signals. Audio mixers and audio consoles combine signals from microphones and/or line level sources to produce...
-
Audio Analyzers - (46 companies)Audio analyzers measure the noise and audio spectrum of output from an amplifier or a stereo. Types of Audio Analyzers. There are three basic product types: analog. digital. converter-based. Analog audio analyzers use analog hardware to generate...
-
Digital Audio Systems - (144 companies)Digital audio systems electronically record and store audio signals such as voice, music, alarm, and security messaging for broadcast, editing, monitoring, and playback. A digital audio system is an electronic device designed for combining, routing...
Product News
-
LEMO USA, Inc.
FIBRE OPTIC TRAINING FIBRE OPTIC TRAINING. LEMO offers a dedicated fibre optic training course that is hosted at LEMO FOUR (LEMO's Fibre Optic Unit of Research). The course has been running for many years with over 200 participants since it first started. The course goes step by step through the various stages of fibre optic cable termination. Including hands-on termination of F2 fibre optic contacts, return loss & interferometer testing as well as final assembly for the SMPTE/ARIB connector. The course is intended... (read more) -
Hottinger Brüel & Kjær A/S
Next-Generation Fibre-Optic Wayside Monitoring Hottinger Br uel & Kj aer (HBK), a global leader in precision measurement and testing solutions, has announced the launch of ARGOS (R) NewLight, a revolutionary fibre-optic sensor layer designed to modernise wayside train monitoring. It combines advanced Fibre Bragg Grating (FBG) optical technology with HBK 's industry-trusted analytics;. As railway infrastructure managers and operators face growing traffic volumes, ageing networks and tighter operational budgets, the pressure to transition... (read more)Browse Data Acquisition Datasheets for Hottinger Brüel & Kjær A/S -
Majestic Transformer Co.
Valve Audio Transformers We are able to design & manufacture a wide range of custom built mains and output audio transformers and also DC smoothing chokes. All hand crafted at our Poole, UK factory. We do not hold a stock range of these components, preferring to match exactly the individual requirements of our customers. We also hold a wide range of specifications from previously built products. These units can be finished fully shrouded for top chassis mounting or half shrouded for drop through chassis mounting... (read more)Browse Audio Transformers Datasheets for Majestic Transformer Co. -
Altech Corp.
DFSF Audio Earth Leakage Protection DFSF Audio Earth Leakage Protection. The DFSF Audio RCCB is designed to protect audio systems without interrupting playback. Its low-resistance contact design and optimized current sensing core help minimize series impedance, while Type F protection helps distinguish real earth faults from mixed frequency residual currents produced by modern switching power supplies. Designed for modern audio installations. Complete earth leakage protection. Helps preserve supply integrity. Low-resistance (read more)Browse Circuit Breakers Datasheets for Altech Corp. -
Triad Magnetics
Enhance Sound Quality with Audio Transformers PC Mount - Plug-In Printed Circuit Audio Transformers. Triad produces a wide assortment of audio transformers for use in printed circuit designs. These transformers fill a broad application spectrum in the audio industry. Triad audio printed circuit transformers are used in line matching, telephone coupling, pulse trigger, interstage, output, isolation and input applications. Audio Transformers. Follow Us: YouTube. LinkedIn. Facebook. Our Blog. Watch > >Triad Magnetics Company Overview. Triad... (read more)Browse Transformers Datasheets for Triad Magnetics -
Majestic Transformer Co.
Custom Audio Transformers & DC Chokes We are able to design & manufacture a wide range of custom built mains and output audio transformers and also DC smoothing chokes. All hand crafted at our Poole, UK factory. We do not hold a stock range of these components, preferring to match exactly the individual requirements of our customers. We also hold a wide range of specifications from previously built products. These units can be finished fully shrouded for top chassis mounting or half shrouded for drop through chassis mounting... (read more)Browse Audio Transformers Datasheets for Majestic Transformer Co. -
Nordic Semiconductor ASA
Revolutionize Public Spaces with Auracast Audio Auracast broadcast audio solution powers assistive listening in public spaces with Nordic Semiconductor wireless connectivity. Ampetronic and Listen Technologies ' Auri Auracast solution employs Nordic 's nRF5340 SoC to deliver market leading radio sensitivity and power consumption. UK-based Ampetronic and Listen Technologies have introduced what is claimed to be the first AuracastTM broadcast audio-based solution for assistive listening. Powered by Nordic Semiconductor 's dual-core nRF5340... (read more) -
New England Wire Technologies Corporation
Wire & Cable Products for Audio & Video Audio & Video. The way we experience music and video may evolve, but the passion never fades. At New England Wire Technologies, we partner with the most technologically advanced entertainment companies to deliver immersive, world-class experiences for today 's most discerning audiences. Our custom audio and video cables are engineered to eliminate electromagnetic distortion and reduce dielectric losses, delivering exceptional sound clarity and picture quality. We manufacture precision wire... (read more)Browse Audio Cables Datasheets for New England Wire Technologies Corporation -
Murata Electronics
The NFZ03SG SN Series of audio line noise filters The NFZ03SG_SN series makes use of Murata 's proprietary material technology to suppress audio distortion that occurs when audio circuits are used. In recent years, high sound quality has been emphasized as one of the selling points of smartphones, portable audio devices, and audio quality levels that have been a significant feature. In order to counteract noise, the audio circuits used in these devices must include a noise suppression filter. (read more) -
S.I. Tech, Inc.
Two-Way Fiber Optic Audio Link Models 2239 provides two-way stereo audio over fiber. Typical applications include paging systems, music distribution, and control with audio tones, two way audio communication. The 2239 has 1/8" (3.5mm) microphone input and stereo line level phono jack inputs. The 2239 digitizes the audio input into 16-bit samples at 48KHz rate. The microphone input is copied to both channels, the two line inputs remain in respective channels. The digitized stereo audio is transmitted across fiber and received... (read more)Browse Network Media Converters Datasheets for S.I. Tech, Inc.
-
LightViper Fiber Optic Audio Snake System Handles New Year’s ABC Sports Telecast
Robert Ausmus, a principal as well as the audio chief for the LD Systems team, was enthusiastic about his first experience with the LightViper fiber optic snake : "I was extremely pleased with how well the LightViper performed overall; there were absolutely no .... The optical fiber cable ran to our TV âbroadcast mixdown console' inside the stadium approximately 1,000…
-
LightViper Fiber Optic Audio Snake System Handles New Year’s ABC Sports Telecast
Robert Ausmus, a principal as well as the audio chief for the LD Systems team, was enthusiastic about his first experience with the LightViper fiber optic snake : "I was extremely pleased with how well the LightViper performed overall; there were absolutely no .... The optical fiber cable ran to our TV âbroadcast mixdown console' inside the stadium approximately 1,000…
-
02.08.06 -- Feature Article: Highest Recorded Light-coupling Efficiency Demonstrated
One of the key issues to be solved in nanophotonics is the coupling of light between an optical fiber and a semiconductor waveguide... .... LightViper Fiber Optic Audio Snake System Handles New Year's ABC Sports Telecast .
-
Lighting&Sound America Volume 11 Issue 2 February 2014
A DiGiCo SD9 front-of-house console includes two D- Racks, providing 72 analog inputs and 28 analog outputs, two digital snakes , and two Purple Box MADI/ optical converters. .... The microphone locker is generously furnished with 70 mics from Shure, Audio -Technica, Crown, Neumann, Coles, and … it ends up as digital audio on two Cat 5 cables and one fiber -optic cable, the…
-
LightViper Gets Real With The X-Factor
The portable LightViper 32/8 system has provided The X-Factor sound supervisor Robert Edwards of Video Sound Services with a compact and rapid set-up fiber audio transport solution which overcomes obstacles created by both a complex set at Wembley's Fountain Studios … control room; they turned to the FiberPlex LightViper VIS-1832 fiber-optic digital snake to create far .... All data transfers are at 24-bit/96 kHz, and optional optical outs on the stagebox allow âsplits'…
-
Precision laser processing for micro electronics and fiber optic manufacturing
Approximately 1cm square areas including interdigitated pads shown in Fig 3 with 4um snake insulating path – .... FIBER OPTIC PROCESSING CASE STUDIES. .... Optical communication networks consist of optical fibers carrying digital signals in the form of light. .... this way, providing high speed transmission of voice and data communications as well as audio visual entertainment.
-
62 Inch Tv - 62 Inch Tv Manufacturers, Suppliers
Auto-Adaptation 16ch Video Optical Transmitter with 18 Inch Duralumin Chasses 170V-240VAC. .... Gymnasium(live video and audio transmission). .... Product information: Opitcal: Output/Input Wavelength 1310nm&1470nm~1610nm utput Power -8~3dBm Optic fiber 50/125u multimode ,... .... Adjustable Anti UV Magic Garden Hose / Magic Snake Hose As Seen On TV .
-
Interactive sessions
…6 Comparison of Different Decision Making Strategies by Simulation on Variant of “ Snakes and Ladders Board … Park (Sungkyunkwan Univ.) 3I05-4 Detection Method of Mobile Terminal Spatial Location Using Audio Watermark Technique ∗Toshio … Sensor Networking Platform with Vibration Sensing and GPS Positioning ∗Chau-Chung Song (National Formosa Univ.), Yin-Chieh Hsu (Chung Hua Univ.), Chen-Fu Feng, Yu-Kai Chen (National Formosa Univ.) 4I01-6 High-resolution optical measurement of fiber optics transmission line length…
-
Special project on development of advanced robots for disaster response (DDT project)
An optical fiber scope is a flexible tube with a TV camera, and is popular as gastro cameras and inspectionscopes. .... Snake bodies have multiple ways of motion: sbaight crawler motion, wriggle motion, rolling-about motion, head-up. .... A CCD camera, an infrared camera (FLIR) and two-way audio are installed at present.
-
Tissue Optics: Light Scattering Methods and Instruments for Medical Diagnosis
Such control leads to an essential reduction of scattering and therefore causes much higher transmittance ( optical clearing) and the appearance of a large amount of least-scattered ( snake ) and ballistic photons, allowing for the successful application of coherent-domain and polarization imag .... acceptance angle: the maximum incident angle at which an optical fiber will trans- mit light by total .... acoustooptical modulator: a device for intensity modulation of light at certain audio or radio frequencies using the…
Indicates content that may require registration and/or purchase.