Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Employs a Hall Effect digital vane sensor and a permanent magnet in two small towers, separated by a 3.4 mm (0.135”) air gap. The output switches when a ferrous target passes between the towers. Typical targets are linear or rotary vanes using a square saw tooth or an open slot
- Operating Temperature: 302 F
- Electrical Output: Current
- Power Requirements: DC Powered
- Sensor Technology: Hall Effect Proximity Sensor, Magnetic Proximity Sensor
-
Supplier: Honeywell Sensing & IoT
Description: the sensor. These robust solid state Hall effect sensors are housed in an environmentally sealed plastic package. The Hall effect sensors provide highly accurate and repeatable performance in environments in which dirt, dust, or stray IR light might affect the performance of
- Operating Temperature: -4 to 185 F
- Features: DC Powered
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Honeywell Sensing & IoT
Description: sensor. These robust solid state Hall effect sensors are housed in an environmentally sealed plastic package. The Hall effect sensors provide highly accurate and repeatable performance in environments in which dirt, dust, or stray IR light might affect the performance of
- Operating Temperature: -4 to 185 F
- Features: DC Powered
- Sensor Technology: Hall Effect Position Sensor
-
-
Supplier: RainWise, Inc.
Description: optical switch. The direction is obtained through an optical resolver. There is no “dead band” and the resolution and accuracy are ±1.0 degrees. There are no contacts or brushes in the assembly. The AerVaneTM is made from anodized aluminum, stainless steel,ultraviolet inhibited PVC and
- Output Options: Analog Current, Analog Voltage
- Mounting Type: Pole-mounted (Typically via clamps)
- Weather Component Sensed: Senses Wind Direction, Senses Wind Speed
- Device Classification: Sensor Only
-
Supplier: Yankee Environmental Systems, Inc.
Description: pressure), a TSP-400 visible/NIR pyranometer (solar), and 2-D wind speed and direction (sonic or wind vane/anemometer). Optional sensors include TSI-880 Automated Total Sky Imagers, UVB-1 or UVA-1 UV pyranometers, TIR-550 IR radiometers, optical visibility and precipitation
-
Supplier: TSI Incorporated
Description: gain Hot-swap optical sensor and pump slide out as a single assembly for fast and easy maintenance, no tools required Sample inlet capping auto-detect automatically stops the blower and prevents accidental damage Standard four 4-20 mA analog inputs reduce environmental sensor
- Measurement Type: Size
-
Supplier: TSI Incorporated
Description: carbon vanes and low heat gain Hot-swap optical sensor and pump slide out as a single assembly for fast and easy maintenance, no tools required Sample inlet capping auto-detect automatically stops the blower and prevents accidental damage Standard four 4-20 mA analog inputs
- Measurement Type: Size
-
Supplier: InspectorTools
Description: information along with all the other environmental readings in its 1400 data point memory. Pair the 4500 Wind Meter with the Kestrel Vane Mountand you have a data-logging weather station that sets up in seconds and rotates in the slightest of breezes. Did we mention that the whole kit is the
Find Suppliers by Category Top
Featured Products Top
-
The Rectangular DSV from Eastern Instruments is a direct replacement for the DSK from Thermo/Brandt, which is no longer available. The Rectangular DSV is a preassembled, bolt-in assembly that contains an array of air flow measurement pitots as well as straightening vanes that will (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
HBP - High Beta Process flow conditioner is specifically designed for industrial process applications where the expansive straight duct runs needed for accurate air flow measurement are not present. The HBP integrates flow-straightening vanes and a flow-profiling section with (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
HBP - High Beta Process flow conditioner is specifically designed for industrial process applications where the expansive straight duct runs needed for accurate air flow measurement are not present. The HBP integrates flow-straightening vanes and a flow-profiling section with (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
gears, screws, lobes or vanes which are also lubricated, usually by the fluid they are pumping, whether it is a lubricant or an oil /air mix. Bearing failures are the second leading cause of pump repairs, after mechanical seals. Pump maintenance using oil analysis focuses mostly on (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
Conduct Research Top
-
What are the Advantages of Ultrasonic Wind Sensors?
Whether mechanical, ultrasonic or laser wind measurements: all measuring methods have technical limits. While for mechanical wind sensors the measuring element - cups and vanes - itself predominantly produces a disturbance in the flow field, for ultrasonic anemometers a disturbance can be caused
More Information Top
-
Fiber optics in meteorological instrumentation suites
An optical fiber vane sensor can be designed to operate in either a digital mode' or a linear intensity mode of operation.
-
Inderscience Publishers - linking academia, business and industry through research
optical measurement; adaptive machining; turbine airfoils; 3D airfoil profile; Hermite interpolation; profile reconstruction; incomplete scans; corrupted scans; optical scaning; distorted surfaces; airfoil surfaces; turbine blades; turbine vanes ; optical sensors ; linear compensation.
-
Design of an MR-safe haptic wrist manipulator for movement disorder diagnostics :: TU Delft Institutional Repository
MR-safe · haptic wrist manipulator · fMRI · MR · MRI · optical sensor · vane motor · hydraulic · movement disorder diagnostics · robot · reflex .
-
Dynamic Friction Coefficient Measurement of Granular Fertilizer Particles
Spinning flat disc arrangement with straight radial vanes and optical sensor in background.
-
Tactile and Kinesthetic Controls for use in Interactive Mini andMicrocomputer Environments
MAGNET FOR HAl.L-EFFECT SENSOR OR VANE FOR OPTICAL s w l T c n .
-
http://dspace.mit.edu/openaccess-disseminate/1721.1/59345
However, while [2] calculate the point spread function to characterize the optical system, the VANE sensor model uses a geometrical optics ray-tracing method to trace each ray through the optical system.
-
Variable Rate Fertilizer Applicator for Paddy Field
An 8-segment vane disk and an optical sensor were employed to measure the ground speed at a 1 Hz sampling rate.
-
Dictionary of Weighing Terms
1: weighing pan 2: hanger 3: guide 4: flexible joints 5: coupling 6: lever 7: lever bearing 8: compensation coil 9: permanent magnet 10: magnetic flux 11: optical position sensor 12: position vane 13: temperature sensor .
-
Advanced spectral fiber optic sensor systems and their application in energy facility monitoring
Vane with fiber- optical temperature sensors ; b) .
-
New approaches for the monitoring of gas turbine blades and vanes
The embedding of optical temperature and strain sensors in vanes and blades are under development.
Indicates content that may require registration and/or purchase.