Products/Services for Optical Wheel Alignment Equipment
-
Machine Alignment Equipment - (81 companies)Equipment There are many types of machine alignment equipment. Examples include: wheel alignment machines front-end alignment machines truck alignment machines CNC machine tool alignment and test equipment flight parameters alignment Specifications... -
Alignment Lasers - (19 companies)...include the laser wavelength needed for best results, the size of the laser, voltage, color, the distance required, output power, and transverse operation. Standards. NAS876 - Alignment lasers for optical tooling. Image credits: World StarTechnologies...
-
Universal Joints - (158 companies)Universal joints are flexible mechanical connections used to transmit rotary motion from one shaft to another shaft that is not in line with the first, or when alignment varies during service. Universal joints, or u-joints are flexible mechanical... -
Telescopes - (59 companies)...and very large devices for astronomical study. Most telescopes are assemblies of lenses and mirrors that are used to gather light. Other telescopic devices are designed to detect objects by the emission or reflection of different types of radiation. Optical... -
Machine Vision Systems - (618 companies)...for machine vision systems include alignment or guidance, assembly quality, bar or matrix code, biotechnology or medical, color mark or color recognition, container or product counting, edge detection, electronics or semiconductor inspection, electronics... -
Wheel and Track Drives - (23 companies)Wheel and track drives are a gearbox, motor and brake assembly which power wheeled or tracked vehicles. Motors can be either electric or hydraulically powered. Wheel and track drives unify a gearbox, motor, and braking mechanism into a compact...
-
Wheel Dressers and Dressing Tools - (251 companies)Wheel dressers and dressing tools are used to condition, true and dress grinding wheels. Dressing is the process of re-sharpening the tiny cutting edges on a grinding wheel 's surface. Wheel dressers and dressing tools are used to condition, true...
-
CCD Image Sensors - (77 companies)...image sensor senses only in black and white. Choices for array type include: linear array. frame transfer area array. full frame area array. interline transfer area array. Digital imaging optical format is a measure of the size of the imaging area...
-
Polishing and Buffing Machines - (327 companies)...finishing polishing machines and buffing machines are abrasive grinders or grinding wheel face-grinders. Buffers and buffing machines are used to improve a surface 's brightness or finish. Buffers drive either non-woven abrasive pads or buffing pads...
-
Optical Choppers and Optical Shutters - (23 companies)Optical choppers are mechanical or electronic devices that pass and then interrupt a beam of light for a known brief interval. Optical shutters are used to control the amount of time that a light sensitive material is exposed to radiation. Optical...
Product News
-
Dymax
Reducing Alignment Errors in Optical Assemblies Optical and telecommunications systems require precise material solutions to support high data rates, small form factors, and long-term reliability. Dymax light-curable materials help address key challenges by: Providing rapid, on-demand curing for faster production. Delivering high-performance bonding for optoelectronic components and fiber assemblies. Protecting sensitive optics and circuits from moisture, vibration, and thermal stress. Supporting maskants that safeguard areas during... (read more)Browse UV Curing Adhesives Datasheets for Dymax -
PI (Physik Instrumente) L.P.
Alignment System for Photonics and Fiber Optics Compact Fast Alignment System for Photonics and Fiber Optics, F-141 PINovAlign. Cost-Optimized 4-DOF/6-DOF System with Fast Alignment Algorithms -- Ideal for PIC Array Test & Assembly. Ideal for array alignment of photonic components. Single and dual-sided configurations. Compact 4-DOF/6-DOF photonics scan & alignment system for high dynamics & duty cycle. 2- & 3-axis configurations also available. Optimized moving platform provides convenient mounting with minimal lever arm for direct optical... (read more)Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
World Star Tech
HL63163DG - Laser Diode for Biomedical & Alignment Datasheet. HL63163DG LASER DIODE. The HL63163DG laser diode is Single Mode and comes in a 5.6 mm package. HL63163DG is ideal for biomedical and alignment applications demanding reliable operations with a long lifetime and stable output power. Features. Shorter wavelength: 633nm Typ. High optical output power: 100mW. Low operating current: 170mA Typ. Small package: ?5.6mm. Single transverse mode. TE mode oscillation. Applications. Biomedical. Lightsource for optical instruments. Follow us... (read more)Browse Lasers Datasheets for World Star Tech -
PI (Physik Instrumente) L.P.
High-Speed Fiber-Alignment for Silicon Photonics ensure smooth, precise motion and repeatable performance. Optional 6-Axis Version. In addition to 2-, 3-, and 4-axis models, the F-141 is available with an optional pitch/yaw module for fully automated six-degree-of-freedom alignment. Custom configurations are also available for different optical axis orientations. Advanced Alignment Control and Integrated Intelligence. The F-141 is driven by PI 's EtherCAT (R)-based multi-axis alignment controller, featuring rapid signal analysis and onboard machine... (read more)Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
PI (Physik Instrumente) L.P.
Successful 6-Axis Alignment System for PICs . Streamlined integration of third-party electronics. More flexible configuration options for alignment routines and integration with new systems. Better scalability as customer requirements evolve. The new controller enables PI to keep pace with future advancements and customer needs in photonics and optical testing. F-713: A Seamless Transition from the F-712. For current users of the F-712, the F-713 offers a smooth upgrade path. The system 's mechanical design, software interface, and motion control... (read more)Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
Pratt & Whitney Measurement Systems, Inc.
Measuring Wheel Bearings to: aerospace components, automotive parts, medical devices, thin film materials, roller bearings (tapered, cylindrical, spherical, needle), transducers, optical components, semiconductor devices, gear-spline-thread assemblies. Calibration laboratory applications include: gage blocks, internal and external threads, national pipe threads (NPT), cylindrical plugs, pin gages, ring gages, dial / test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages... (read more)Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Stock Drive Products & Sterling Instrument - SDP/SI
Precise Alignment with Precision Ground Shafting Hicksville, NY - SDP/SI offers a large selection of precision ground shafting to fit a wide variety of applications. With straightness as low as .0002 inches per inch, they provide highly precise alignment where necessary. Diameters start as low as .0311 ", and shaft lengths as low as 1 ", so they can be used for miniature applications as well. They are available in both stainless steel and steel, hardened or unhardened. SDP/SI also offers a number of shaft accessories to be used... (read more)Browse Shaft Collars Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Fairlane Products, Inc.
Detent Pins for locating & alignment applications Detent Pins - Ring Handle. Detent Pins pins have a wide range of uses in fastening, locating and alignment applications. The spring-loaded ball retracts when it is inserted or removed. Commercial drill tolerances provide clearance for the pins. The pins are made from C1144 steel with steel split rings. The pins and rings have a zinc-plated clear chromate finish. Made in the USA. RoHS compliant. DFARS compliant. Wire rope lanyard assemblies available separately. Fairlane Products, Inc. We design... (read more)Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
National Bolt & Nut Corporation
Custom Dowel Pins for precise alignment Dowel pins. Dowel pins from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Dowel pins are better-suited when temporary fastening is the only requirement. When ultra-precise alignment of fastened components is a priority, dowel pins are the right choice, and are typically used in furniture and hanging applications. All of our pins are available in varying sizes, materials, and finishes, and conform to ANSI... (read more)Browse Dowel Pins Datasheets for National Bolt & Nut Corporation -
Savage Engineering, Inc.
Wheel Press Savage Wheel Presses, also known as Horizontal forcing presses, are used for mounting/demounting wheels, bearings, gears, sheaves etc. onto/off shafts, axles, rolls or armatures. Model shown is inclined to allow overhead loading. Inserts are available for different shaft diameters. Open design allows work of infinite lengths. Many sizes and models available ... Typically 60 ", 72 " or 84 " (up to 144 ") vertical clearance between rails. U-slot width is custom to clear your maximum shaft size... (read more)Browse Presses (metalworking) Datasheets for Savage Engineering, Inc.
-
Mobile robot unknown indoor environment exploration using self-localization and grid map building
Its work as follows: a wheeled mobile robot Having two independent wheels not aligned with the direction of movement and equipped with encoders increments ( optical encoders).
-
A very wide field wavefront sensor for a very narrow field
interferometer
The bearing is fixed to a wheels - equipped mechanical cradle, which has several purposes: first of all it is used to tilt … … a pulley system) during the assembly, then it holds the entire system during the optical alignment , finally it turns into …
-
Meccanica per l'Elettronica e Servomeccanismi SpA
… wheeled armoured vehicle 799 Sights, periscopic, wheeled armoured vehicle 802 Vision blocks, wheeled armoured vehicle 1088 Target … … Radar components 1178 Electro- optical target location and tracking systems and equipment 1179 Electro-optical target … … inspection, measurement, calibration and alignment 2949 Muzzle velocity measuring …
-
Process chain precision forges
The axis of precision rotation assesses via a clamping device for receiving of the measuring objects, the optical axis of the camera of the strip projection system is orthogonally aligned to the tread of the toothing. An additional pivoting arrangement allows a horizontal alignment of the axis of rotation of the toothed wheel blank correspondingly the chamfer angle so that the shadings in the measurement of schrägverzahnten toothed wheels are avoided.
-
The Optical Alignment System of the ATLAS Muon Spectrometer
Endcaps
The endcap wheels are located between 7 m and 22 m from the interaction point, and have … Muon chambers are equipped with a complex optical alignment system to monitor their positions and deformations during ATLAS data-taking.
-
The integration and test program of the James Webb Space Telescope
Using the NIRCam Pupil Imaging Lens, images of the PMSA fiducial light strips and pinlights on the NIRCam pupil wheel provide information on the alignment of the various pupils. With this suite of test equipment and the coordinated tests they support, the OTIS cryo-vacuum test will provide a variety of critical verifications, cross-checks, and model validations for the optical and thermal systems.
-
Complex wear measurement on thin coatings by the cratering method
In case of rotating wheel test, common instrumental errors are: geometry‐induced errors (curved or non‐horizontal sample surface), alignment errors (misalignment between ball/ wheel rotation axis and sample stage) and optical measurement errors. … errors due to crater dimension detection system (penetration depth or crater diameter) and equipment deficiencies (rotating axes …
-
Merex Inc
… armoured vehicle 1017 Wheeled armoured vehicle propulsion 1018 Diesel engines, wheeled armoured vehicle 1019 Accessories, diesel engine, wheeled armoured vehicle 1020 Components, diesel engine, wheeled armoured vehicle 1088 Target … … / heightfinding 1228 Electro- optical rangefinding systems and equipment 1229 Rangefinders, infra-red … calibration and alignment 2924 Test and check-out equipment 2925 Test equipment, automatic 2926 Test and check …
-
Kearfott Corporation
… tracked armoured vehicle 777 Wheeled armoured vehicle systems and equipment 782 Weapon-related systems, wheeled armoured vehicle 784 Fire control systems, wheeled armoured vehicle 1088 Target … … and tracking 1178 Electro- optical target location and tracking systems and equipment 1184 Electro-optical target … … naval 2572 Fixed base facilities and equipment 2906 Test, inspection, measurement, calibration and alignment 2924 Test and …
-
Integrated computer-aided retinal photocoagulation system
With this optical configuration images of the phantom retinamay be obtained without the irradiating laser present in … To align the system, one chopper wheel vane is equipped with a laser portal.
Indicates content that may require registration and/or purchase.