Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Win Source Electronics
Description: Manufacturer: SunLED Category: Optoelectronics LED Indication - Discrete Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Color: Red Configuration: Standard Lens Color: Colorless Lens Transparency: Clear Lens Style: Rectangle with Flat Top Lens Size: 0.80mm x 0.50mm
- Lens Type: Flat Lens
- Features: Other
- LED Type: Red
-
Supplier: Win Source Electronics
Description: Manufacturer: SunLED Category: Optoelectronics- LED Indication - Discrete Series: NanoPoint-0201 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Color: Red Configuration: Standard Lens Color: Colorless Lens Transparency: Clear Package / Case: 2-SMD, No Lead
- Features: LED Lamps
-
Supplier: Win Source Electronics
Description: Manufacturer: Würth Elektronik Category: Optoelectronics -LED Indication - Discrete Series: WL-TMRC Package: Bulk Product Status: Active Color: Yellow Configuration: Yellow Standard Lens Color: Yellow Lens Transparency: Diffused Millicandela Rating: 110mcd
- Features: LED Lamps
-
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1371962-573GD Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Everlight Electronics Co Ltd Package: Bulk Product Status: Obsolete Package / Case: Radial Mounting Type: Through Hole
- Features: LED Lamps
-
Supplier: Newark, An Avnet Company
Description: Opto-electronics, LED; LED Color:-; LED Mounting:-; Bulb Size:-; Forward Current If:-; Forward Voltage:-; Wavelength Typ:-; Luminous Intensity:-; Viewing Angle:-; Lens Shape:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LED, T-1, RED / GREEN, RADIAL; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:60°; Lens Shape:Round; Forward Current / Color:-; Luminous Intensity / Color:-; Forward Voltage / Color:R 2V, G 2.1V RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LED, 5MM, RED / GREEN, RADIAL; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:120°; Lens Shape:Round; Forward Current / Color:-; Luminous Intensity / Color:R 1.2mcd, G 2.7mcd; Product Range:- RoHS Compliant: No
-
Supplier: Allied Electronics, Inc.
Description: AND® Optoelectronics has been supplying a broad assortment of high performance light emitting diode (LED) lamps and LED segment displays for over 30 years. Our ultra bright LED lamps are on the high end of the performance spectrum and come in 3 mm, 5 mm and 10 mm for
-
Supplier: Newark, An Avnet Company
Description: LED, RED, T-1 (3MM), 3MCD, 700NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:700nm; Luminous Intensity:3mcd; Viewing Angle:60°; Lens Shape:Round; MSL:- RoHS Compliant: Yes
-
Light Emitting Diodes (LED) - LED; Ultra Bright, Emit Amber, Lens Amber, 6 Viewing Angle -- 70079170Supplier: Allied Electronics, Inc.
Description: AND® Optoelectronics has been supplying a broad assortment of high performance light emitting diode (LED) lamps and LED segment displays for over 30 years. Our ultra bright LED lamps are on the high end of the performance spectrum and come in 3 mm, 5 mm and 10 mm for
-
Supplier: Allied Electronics, Inc.
Description: AND® Optoelectronics has been supplying a broad assortment of high performance light emitting diode (LED) lamps and LED segment displays for over 30 years. Our ultra bright LED lamps are on the high end of the performance spectrum and come in 3 mm, 5 mm and 10 mm for
-
Supplier: SunLED Company, LLC
Description: SunLED is one of the world's leading manufacturers of optoelectronic components. Since established in 1989, SunLED has grown and propelled to offer an extensive line of LED Lamps, Surface Mount LEDs, and LED Displays that are RoHS and REACH compliant. Manufacturing with
- LED Type: Blue, Green, Multi-Colored, Red, Yellow
- Lens Type: Domed Lens
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: PM1006 adopts the principle of optical sensing method to detect the variation trend of particle (size between 0.3μm~10μm) concentration in the air. An infrared light emitting diode and an optoelectronic sensor are optically arranged in the device. And the sensor can directly output particle
- Operating Temperature: -4 to 167 F
- Electrical Output: Analog Current, Analog Voltage
- Input Power: DC Power
- Measurement Output: Dust Density
-
Supplier: Marktech Optoelectronics
Description: UV Emitters UV LEDs with wavelengths ranging from 365nm to 400nm offer advantages in UV sensing applications, standard detection and UV curing processes. Marktech Optoelectronics offers a variety of standard and custom packaging to match application requirements. UV LEDs are
- Peak Wavelength: 365 nm
- Forward Voltage: 3.5 volts
- Forward Current: 10 milliamps
- Optical Power Output: 1.5 milliwatts
-
Supplier: SMA Optical Technologies, Inc.
Description: expert support in: Imaging Lens Design & Engineering Illumination Design & Engineering LED and Thermal Sources Rapid Optical Prototyping Electro-Optical Circuitry Manufacturing & Assembly Opto-Mechanical Design Thermal Analysis
- Industry Served: Aerospace, Automotive, Biotechnology, Computer, Consumer, Electronics, Energy, General Industrial, Government, Marine, Medical, Military, Pharmaceutical
- Additional Services: Consulting Services, Low Volume Manufacture, Optical Modeling, Prototyping
- Features: North America, Northeast US Only, United States Only
- Design Services: Optical Component Design, Optical System Design, Optoelectronic Design, Optomechanical Design
-
Supplier: Nikon Metrology
Description: Versatile illuminations Episcopic (top), diascopic (bottom) and 8-segment-ring (with 18-degree oblique angle) LED illuminators enable accurate detection of low contrast edges. Any 8-segment light can be selected for effective edge detection. Intelligent search Even when a workpiece is
- Applications: Electronics or Semiconductor Inspection
- Image Source: Optical Microscope
- System Type: Turnkey / Complete System
-
Supplier: Nikon Metrology
Description: Unique algorithms enhance edge detection, even at low magnifications. Multiple illumination choices A variety of illumination choices facilitate accurate edge detection in dies and molds. These include: Two LED ring illuminators — 8-sector illumination system consisting of inner (37° oblique
- Applications: Electronics or Semiconductor Inspection
- Image Source: Optical Microscope
- System Type: Turnkey / Complete System
Find Suppliers by Category Top
Featured Products Top
-
barriers are single piece extruded aluminum that does not rely on the lens for structural support. They are IP67 rated for use in dusty or wet environments. Both models incorporate an LED endcap as a visual configuration aid which simplifies commissioning considerably. Parameterization takes place (read more)
Browse Photoelectric Sensors Datasheets for Schmersal Inc. -
Multiple functions The functional diversity allows these optoelectronic safety devices to be flexibly adapted to individual application requirements, with the aim to have the highest productivity and safety possible. The SLC445 Series has three main integrated (read more)
Browse Light Curtains Datasheets for Schmersal Inc.
Conduct Research Top
-
Optical Transmission Properties of Adhesives
in the wavelengths between 800 and 1500 nm range. Other applications include LED lights, display panels, and optical lens coupling, which might need optically clear adhesives, sealants, and encapsulants which transmit in the visible range. There are rare cases where a manufacturer of night vision goggles may
More Information Top
-
Habitat use and dispersal characteristic by Stethophyma grossum : the role of habitat isolation and stable habitat conditions towards low dispersal
Nightly observations were carried out in 2007 and 2008 using a head torch ( Led Lenser : Optoelectronics ) which made the marked individ- uals detectable within distances up to 50 m.
-
Spectroscopic and Theoretical Study on Electronically Modified Chromophores in LOV Domains: 8‐Bromo‐ and 8‐Trifluoromethyl‐Substituted Flavins
Photoequilibrium conditions, with accumulation of the photoactivated state, were achieved by illumi- nating the sample with a blue-light-emitting Led - Lenser V8 lamp (Zweibrüder Optoelectronics , Solingen, Germany).
-
New opportunities for an old method: using fluorescent colours to measure seed dispersal
We compared a strong LED lamp model (V2 16-Chip, Zweibru¨ der Optoelectronics GmbH, Solingen, Germany) from LED Lenser equipped with 16 UV LED (each with 0Æ1 W at 400 nm) with the UV tube lamp Neolux 90 used by Reiter et …
-
Chromophore Exchange in the Blue Light‐Sensitive Photoreceptor YtvA from Bacillus subtilis
Photoequilibrium conditions, with accu- mulation of the photoactivated state, were achieved illuminating the sample with a blue-light-emitting Led - Lenser V8 lamp (Zwei- brüder Optoelectronics , Solingen, Germany).
-
Photophysics of Structurally Modified Flavin Derivatives in the Blue‐Light Photoreceptor YtvA: A Combined Experimental and Theoretical Study
A blue- light-emitting Led - Lenser V8 lamp was used for steady-state irradi- ation (Zweibrüder Optoelectronics , Solingen, Germany).
-
High reflectivity ad narrow bandwidth fibre gratings written by single excimer pulse
… one pulse, we characterised each grating by coupling the output of a 1550nm LED into the fibre … 2 lenser 4th November 1992 J.-L. Archambault, L. Reekie and P. St. J. Russell ( Optoelectronics Research Centre, University …
-
Material Sciences and Manufacturing Technology
[4] Lenser S, Veloso M, Sensor resetting localization for poorly modeled mobile robots. The above discussion leads to the conclusion that the maximum power transfer from source to load implies … Wuhan National laboraItory for Optoelectronics , Wuhan 430074 .
-
RoboCup 2013: Robot World Cup XVII
Lenser , S., Veloso, M.: Sensor resetting localization for poorly modelled mobile robots. A more evident improvement is obtained by message filtering, leading to statistically significant better performances in FF … In: Proceedings of International Conference on Electronics and Optoelectronics , ICEOE 2011, vol.
-
Computer Information Systems and Industrial Management
Lenser , S., Veloso, M.: Visual sonar: Fast obstacle avoidance using monocular vision. The use of the COM method led to better results for the GasLat muscle type, whereas the … Optoelectronics , Imaging and Sensing.
Indicates content that may require registration and/or purchase.