-
Supplier: Deca Vibrator
Description: DOV-AL Series Pneumatic Linear Vibrators with External Piston are similar to the Standard DOV design but have anodised aluminum housings which can be operated on greatly reduced lubrication and in some cases can be lubrication free. Linear vibrating force is delivered by a noiseless air
-
Supplier: Daemar Inc.
Description: Wear strips are designed to eliminate scoring in hydraulic and pneumatic applications by preventing metal to metal contact. They are used in reciprocating, rotary, and oscillating motion environments and are composed of PTFE and a fortified 40% Bronze material. They are supplied in
- Features: Hydraulic / Pneumatic Seal
-
Supplier: Associated Pacific Machine Corp.
Description: Manual 4 post mechanical stops Pneumatic die rails under the head Polypropylene cutting pad with oscillating pad shifter Inboard and outboard pneumatic pinch rolls 1 HP servo motor positioning system Material rewind stand with tension bar Two roll material unwind stand with
- Capacity / Operating Force: 13.22772 tons
- Stroke: 5.1 inch
- Daylight / Open Height: 6.1 inch
- Sheet / Working Length (R to L): 11.8 inch
-
-
Supplier: Parker Hannifin / Seal Group
Description: pistons can be pressurized from both sides, either exclusively from one side or simultaneously in the case of differential cylinders. They show symmetrical cross section designs. ChemCast piston seals are a two-piece hydraulic piston seal that offer near zero drift, reduced maintenance, and
- Shaft O.D. or Seal I.D.: 1.5 to 19.882 inch
- Maximum Operating Pressure: 49,312.818 psi
- Operating Temperature: -22 to 249.8 F
- Action: Double Acting
-
Supplier: GGB
Description: APPLICATIONS Automotive – Transmissions, king pin, truck brake caliper. Industrial – Agricultural machinery, earth-movers, textile machinery, pneumatic equipment, mechanical handling and lifting equipment, hydraulic cylinders, off highway equipment, and many more. CHARACTERISTICS
- Bushing Type: Sleeve
-
Supplier: Nitto Seiko America
Description: feeder will feed a screw to the chuck and the process can begin again. The feeder is an oscillating centerboard hopper feeder with inline chute rails and horizontal positive-motion vibratory track to insure proper feeding to the escapement. An electric motor with belt drive and slip clutch
- Torque Range: 0.18436578171091444 to 32.52212389380531 Ft-lbs
- Drive Type: Adjustable Size Drive
- Drive Style: Electric
- Screwdriver Style: Handheld Cylindrical
Find Suppliers by Category Top
Featured Products Top
-
APPLICATIONS Automotive – Transmissions, truck brake caliper,king pin Industrial – Agricultural machinery, earth-movers, textile machinery, pneumatic equipment, mechanical handling and (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB
More Information Top
-
For production of OSB of originär permanent wood species for the application in the freely bewitterten outer region
wound realized the spreading device that consists of bouncing one mounted metal grate that is excited over an oscillating compressed air cylinder to vibrations.
-
Engineers' Illustrated Thesaurus
K- Oscillating - cylinder pneumatic drill.
-
Prior art by drilling of box furniture parts
… TransportroHen; 2 drilling aggregates yon down bohrend, pneumatic feed; electronic drilling depth contact control; 3 verticals of 13-spindle-Bohrk6pfe ffir 32 mm-division; 3000 U / rain; 4 Spannbriicke yon above with instep fan and pneumatic cylinder ; 5 Back adjustable stop …
-
High-Temperature Fatigue Testing of Automotive Valve Steels
The operation consists of attaching the valve to the end of the pneumatic cylinder and oscillating it between the flame of the torch and the copper quench block.
-
Vehicle gear
The switching work becomes through the applied over the switching fan lying compressed air cylinder 2.
-
A vibration criterion a transversely fluxed tube. Part 2: test equipment and results of fundamental attempts
The position of the rigid cylinder relatively to the Anstromrichtung of the air and the oscillating cylinder is described through the angle of a between an upper and a bottom critical Strouhal- number and the dimensionless radius r / D.
-
Influence of ultrasonic oscillations on static friction characteristics of pneumatic cylinder
Based on the friction reduction effect of ultrasonic oscillations, ultrasonic oscillations are utilized to vibrate the cylinder outside barrel, and the static friction characteristics of pneumatic cylinder under ultrasonic oscillations have been investigated.
-
Modification of the wake behind a circular cylinder by using synthetic jets
The following works concern mechanical, acoustical, oscillating and pneumatic investigations around cylinders models (except for some of them, which are relative to generic forebody shapes, flat plate or airfoils) in order to manipulate the flow in a large range of Reynolds numbers.
-
Over absolute measurements of the sound intensity. The Rayleighsche disc
… air vibrations of constant, to generate meBbarer of amplitude exactly became a cylindrical HohlkBrper C (figure 1) on the tine of a heavy electromagnetically moved secured the tuning fork: the air mass in the interior of cylinder oscillates with the same amplitude …
-
A study of fluid dispersion in oscillatory flow through a baffled tube
Fluid oscillation was achieved by two pneumatic cylinders at each end of the tube, together with an oscillation drive- control unit.
Indicates content that may require registration and/or purchase.