-
Supplier: REB Storage Systems International
Description: NOTRAX Safety Stance Mats These thick mats are made of molded rubber construction. They're highly resistant to oils, greases, and chemicals. The large, circular openings afford instant drainage from the surface. Mats have bold OSHA colored ramped borders on 3 or 4
- Width: 480 inch
- Length: 768 inch
-
Supplier: American Floor Mats
Description: Safety Scrape Rubber Mats are all rubber mats which aggressively remove dirt and debris from shoes. Their state-of-the-art grip pattern also provides extra traction even when wet. • Nitrile Rubber Construction for oil and chemical resistance. • Surface pattern scrapes away dirt
- Mat Type: Entrance Mat
-
Supplier: Schmersal Inc.
Description: Safety pressure mat Detects presence of operators stepping into dangerous area Squared edges on mats, requires aluminum ramp edge profiles for exposed edges and mounting 6 standard rectangular sizes. Custom sizes, shapes, and colors available Robust design, slip free surface,
-
-
Supplier: Durable Corporation
Description: Anti-fatigue mat with beveled edges and OSHA yellow borders makes any area a safer place to work. Designed with a corrugated surface to minimize slips and falls.
- Width: 36 inch
- Length: 720 inch
- Warranty: 1 years
- Mat Type: Anti-Fatigue
-
Supplier: Durable Corporation
Description: Anti-fatigue mat with beveled edges and OSHA yellow borders makes any area a safer place to work. Designed with a corrugated surface to minimize slips and falls.
- Width: 48 inch
- Length: 720 inch
- Warranty: 1 years
- Mat Type: Anti-Fatigue
-
Supplier: Durable Corporation
Description: Slip resistant, high traction, pressure sensitive backed grit surface strips provide excellent non-skid footing in areas where grease, water and other liquids accumulate on floors. Meets OSHA standards for a variety of safety requirements.
- Width: 2 inch
- Length: 720 inch
- Warranty: 1 years
- Mat Type: Slip Resistant / Traction
-
Supplier: Durable Corporation
Description: Slip resistant, high traction, pressure sensitive backed grit surface strips provide excellent non-skid footing in areas where grease, water and other liquids accumulate on floors. Meets OSHA standards for a variety of safety requirements.
- Width: 60 inch
- Length: 720 inch
- Warranty: 1 years
- Mat Type: Slip Resistant / Traction
-
Supplier: Stanley Vidmar
Description: A simple, efficient way to store hazardous or dangerous materials on-site, Stanley® Vidmar® safety storage cabinets are available for the storage of flammables. Features: Grounding attachment included Finished with a high-gloss yellow HazMat finish Meet OSHA requirements, NFPA Code 30
- Use: Industrial
-
Supplier: American Floor Products Co., Inc.
Description: Ribbed matting tested under the strict requirements of A.S.T.M. regulations to ensure personal safety against 17000 volts to ground. Dielectric Strength: 30,000 volts AC Test: ASTM-D178-77, Type 1, Class 2 OSHA Regulation: 29CFR 1910.137 Note: also available in 1/8" smooth in Blue,
- Width: 48 inch
- Thickness: 0.25 inch
-
Supplier: American Floor Products Co., Inc.
Description: Ribbed matting tested under the strict requirements of A.S.T.M. regulations to ensure personal safety against 17000 volts to ground. Dielectric Strength: 30,000 volts AC Test: ASTM-D178-77, Type 1, Class 2 OSHA Regulation: 29CFR 1910.137 Note: also available in 1/8" smooth in Blue,
- Width: 36 inch
- Thickness: 0.25 inch
-
Supplier: New Pig Corporation
Description: the only floor safety solution that combines a high-traction walking surface with a hi-viz safety edge pattern Adhesive backing keeps mat exactly where you put it with no shifting, bunching up or flipping over; traps dirt, salt and moisture to keep it from being tracked around
- Width: 36 inch
- Length: 1,200 inch
- Mat Type: Runner
-
Supplier: American Floor Products Co., Inc.
Description: guards against mildew and fungus. Units can be connected together with simple connectors and beveled edging can be snapped on where a non-trip edge is needed. San-Eze meets all OSHA and USDA sanitary and safety regulations. 7 years warranty Actual colors may vary - please request
- Thickness: 0.875 inch
-
Supplier: Southland Equipment Service
Description: Safety, anti-fatigue matting for increased worker comfort. Exclusive UniFusion™ bond improves safety by eliminating de-lamination. Floor mats are manufactured with RedStop™ which dramatically reduces mat slippage on smooth floor surfaces such as wood, tile, or
- Width: 36 inch
-
Supplier: Southland Equipment Service
Description: Safety, anti-fatigue matting for increased worker comfort. Exclusive UniFusion™ bond improves safety by eliminating de-lamination. Floor mats are manufactured with RedStop™ which dramatically reduces mat slippage on smooth floor surfaces such as wood, tile, or
- Width: 288 inch
-
Supplier: Southland Equipment Service
Description: Safety, anti-fatigue matting for increased worker comfort. Exclusive UniFusion™ bond improves safety by eliminating de-lamination. Floor mats are manufactured with RedStop™ which dramatically reduces mat slippage on smooth floor surfaces such as wood, tile, or
- Width: 3 inch
- Length: 60 inch
-
Supplier: Southland Equipment Service
Description: Safety, anti-fatigue matting for increased worker comfort. Exclusive UniFusion™ bond improves safety by eliminating de-lamination. Floor mats are manufactured with RedStop™ which dramatically reduces mat slippage on smooth floor surfaces such as wood, tile, or
- Width: 2 inch
- Length: 36 inch
-
Supplier: Stanley Vidmar
Description: A simple, efficient way to store hazardous or dangerous materials on-site, Stanley® Vidmar® safety storage cabinets are available for the storage of flammables. Features: Grounding attachment included Finished with a high-gloss yellow HazMat finish Meet OSHA requirements, NFPA Code 30
- Height: 65 inch
- Width: 43 inch
- Depth: 18 inch
- Features: Fire Proof
-
Supplier: Allied Electronics, Inc.
Description: Safety Relay, 0.75 W Power Dissipation, Thermoplast Cover Material, 8 A (Max.) Switching Current Safety relays with force-guided contacts are the core components for safety devices and are indispensable when designing safety circuits. Safety devises are designed to
-
Supplier: Allied Electronics, Inc.
Description: Safety Relay, 4 Normally Open⁄2 Normally Close Contact Type, Thermoplast Cover Material Safety relays with force-guided contacts are the core components for safety devices and are indispensable when designing safety circuits. Safety devises are designed to protect
-
Supplier: Allied Electronics, Inc.
Description: Safety Relay, 3 NO⁄1 NC Contact Type, > 4 KV Voltage Breakdown, Thermoplast Cover Material Safety relays with force-guided contacts are the core components for safety devices and are indispensable when designing safety circuits. Safety devises are designed to
-
Supplier: Allied Electronics, Inc.
Description: Safety Relay, Thermoplast Cover Material, 4 Normally Open⁄2 Normally Close Contact Type Safety relays with force-guided contacts are the core components for safety devices and are indispensable when designing safety circuits. Safety devises are designed to protect
-
Supplier: C & C Lift Truck, Inc.
Description: Top step is 14"D. for additional comfort and safety. Exceeds OSHA and ANSI standards. CAL OSHA available. Unique 50° stairway slope for easy forward ascent or descent. Sturdy 450 lb. capacity. 7"D intermediate steps. Easy operating lockstep secures ladder to the floor. Tread
- Height: 12.75 ft
Find Suppliers by Category Top
Featured Products Top
-
ASO Safety Mats, Edges, and Bumpers detect the presence of personnel on horizontal surfaces (mats); near possible crushing or shearing points (edges); used in applications involving moving equipment (bumpers) (read more)
Browse Datasheets for Automationdirect.com -
SMS 4 & SMS 5 Safety Pressure Mats Safety pressure mats are used to safeguard personnel around machinery with hazardous movement, such as wood processing machines, scissor lifts or punch presses. They provide a slip free surface that is highly resistant to chemicals (read more)
Browse Safety Mats Datasheets for Schmersal Inc. -
Altech Safety Relays are designed for machine and operator protection in a wide range of safety control applications. With force-guided contact design, multiple contact options, and support for common safety functions, they provide dependable performance for (read more)
Browse Safety Relays Datasheets for Altech Corp. -
the ambient air temperature, providing a more comfortable work environment. Sound Attenuation – reduces the decibel exposure to personnel to comply with OSHA safety regulations. Energy Conservation – immediate reduction of energy usage following installation, assisting (read more)
Browse Insulation Fabrication Services Datasheets for Mid-Mountain Materials, Inc.
More Information Top
-
IEEE Standard for the Electrical Protection of Communication Facilities Serving Electric Supply Locations Through the Use of Hybrid Facilities
If properly located, Level II is limited to 1000 V, and OSHA Class-1 rubber gloves and rubber safety mats rated for 10,000 V minimum are to be used when working at this location.
-
Bookshelf and Unified Agenda > Department of Labor > Occupational Safety and Health Administration > Letters of Interpretation > 1995 > In the Month of May > [...
…Frank's Nursery & Crafts 6501 East Nevada Detroit, Michigan 48234 Dear Ms. Herron: This letter is a response to your letter of January 27, regarding the Federal Occupational Safety and Health Administration ( OSHA ) requirements for spill containment mats under retail displays of…
-
Select Safety Sales Adds OSHA Online Training Program To Its Safety Products And Services
We are fortunate to align ourselves with one of the few online training programs that have been accepted by OSHA ," said Matt Kane, Managing Member of Select Safety Sales. " .
-
Safety Mats: THE Choice for Total Safety AND Productivity
They continue to be used in such industries as automotive, woodworking, and metal forming, and mats have been recognized as a safety device by such organizations as OSHA .
-
Federal Register > Wednesday, June 4, 2014 > [79 FR 32199] Emergency Response and Preparedness
Contact Mat Chibbaro or Bill Hamilton, Fire Protection Engineers, Office of Safety Systems, OSHA Directorate of Standards and Guidance, Room N-3609, U.S. Department of Labor, 200 Constitution Avenue NW., Washington, DC, 20210; telephone: (202) 693-2255; email: Chibbaro.Mat@dol.gov…
-
Federal Register > Monday, June 7, 2010 > [75 FR 32142] Combustible Dust
Contact Mat Chibbaro, P.E., Fire Protection Engineer, Office of Safety Systems, OSHA Directorate of Standards and Guidance, Room N-3609, U.S. Department of Labor, 200 Constitution Avenue, NW., Washington, DC 20210; telephone: (202) 693-2255.
-
Federal Register > Tuesday, March 9, 2010 > [75 FR 10739] Combustible Dust
Contact Mat Chibbaro, P.E., Fire Protection Engineer, Office of Safety Systems, OSHA Directorate of Standards and Guidance, Room N-3609, U.S. Department of Labor, 200 Constitution Avenue, NW., Washington, DC 20210; telephone: (202) 693-2255.
-
Staff and patient safety: Issues surrounding the use of fall‐injury‐protection bedside floor mats at a large southeastern VA medical center community living ce...
The medical center OSHA 300 log was inspected for any recordable staff injuries over the past 2 years related to floor mat use in the CLC, and patient safety and CLC staff were interviewed with regard to any known CLC resident injuries…
-
Handbook of Loss Prevention Engineering, 2 Volume Set
…6 of IEC 61511 Part 1 566 – operation phase 565 – 566, 587 – 590 – realization phase 565 – realization phase of 580 – 586 safety mats 227 sandcastle effect 172 … 1926.651. see Federal OSHA ’s regulation on excavation…
Indicates content that may require registration and/or purchase.