Products/Services for OTDR Fiber Optic Test Laptop
-
Optical Time Domain Reflectometers (OTDR) - (105 companies)Optical time domain reflectometers (OTDR) measure the elapsed time and intensity of light reflected along an optical fiber. They are useful tools for locating problems in an optical network as they can compute the distance to breaks or attenuation...Form FactorCable TypeConnector Type -
Fiber Optic Test Equipment - (326 companies)Fiber optic test equipment is used to detect the signal loss/change through a fiber optic cable. Fiber optic test equipment is used to detect the signal loss or change through a fiber optic cable. The demand for fiber optic products has grown... -
Fiber Optic Test Sources - (112 companies)Fiber optic test sources review the performance of a system by injecting light through the fibers. A fiber optic test source is laser diode or LED used to inject an optical signal into fiber to test the performance of a fiber optic system. Laser... -
Fiber Optic Power Meters - (134 companies)Fiber optic power meters are instruments that measure the average power of a continuous light beam. They are used to test signal power in fiber optic networks. Fiber optic power meters consist of a solid state detector, signal conditioning circuitry... -
Fiber Optic Fault Locators - (70 companies)...are designed by ANSI for use in FDDI networks. LC connectors are precision PC polished zirconia ceramic ferrule. Loopback connectors are used in testing transceiver systems. MTP connectors are a threaded type fiber optic connector. The MT-RJ uses... -
Fiber Optic Cables - (1034 companies)Fiber optic cables are composed of one or more transparent optical fibers enclosed in protective coverings and strength members. Fiber optic cables are used to transmit "light " data. Fiber optic cables are composed of one or more transparent fibers...
-
Fiber Optic Connectors - (515 companies)...to the receiving end of the source without processing or modification. This is best used as a way to test the transmission of transportation infrastructure. MTP, the abbreviation for Multi-Fiber Push On/Pull Off, connectors are a threaded type of fiber optic...
-
Fiber Optic Attenuators - (276 companies)...converters. They are also used to test the linearity and dynamic range of photo sensors and photo detectors. Fiber Optic Attenuator. Methods of Attenuation. Fiber optic attenuators use several methods of attenuation including air gaps, microbends...
-
Fiber Optic Cleaning Tools - (81 companies)Fiber optic cleaning and splicing tools are used to connect, adapt, polish, repair, fiber and fiber optic cables. This area includes fiber optic consumables such as polish, swabs, wipes, etc. Fiber optic cleaning and splicing tools are used...
-
Fiber Optic Receivers - (131 companies)Fiber optic receivers are instruments that convert light into electrical signals. They contain a photodiode semiconductor, signal conditioning circuitry, and an amplifier. How to Select Fiber Optic Receivers. Image Credit: Avago Technologies...
Product News
-
Luna Innovations
OTDR Measurements with Sub-Millimeter Resolution The OBR 6225 is a portable and rugged reflectometer for the testing and diagnostics of fiber optic assemblies, components and short networks. The OBR 6225 provides measurement and diagnostic capabilities that the industry-standard Optical Time-Domain Reflectometer (OTDR) does not because of its limited spatial resolution and precision. Using OBR technology that can locate and analyze issues and defects in fiber optic assemblies with sub-millimeter technology, the OBR 6225 is a valuable tool... (read more)Browse Fiber Optic Test Equipment Datasheets for Luna Innovations -
Luna Innovations
World's Highest Resolution OTDR Measurements The Luna OBR 6225 will bring significantly enhanced diagnostic capabilities to the installation and maintenance of commercial and military avionics, data center networks and industrial manufacturing applications. The Luna OBR 6225 is a portable and rugged ultra-high resolution reflectometer with backscatter-level sensitivity for testing short networks deployed in aerospace, naval, data center and industrial applications. Troubleshoot fiber assemblies in the field to easily locate optical loss... (read more)Browse Optical Time Domain Reflectometers (OTDR) Datasheets for Luna Innovations -
S.I. Tech, Inc.
A world of fiber optic solutions A WORLD OF S.I. TECH FIBER OPTIC SOLUTIONS. S.I. Tech manufactures fiber optic communication products in the USA. Our products include modems (media converters), multiplexers, repeaters, hubs and cable assemblies for private LAN / WAN industrial applications.Industries we serve include Aerospace, Military Defense, Homeland Security, Wind Turbine, SCADA, Building Automation Controls, National R &D Test Labs, Utilities, Airport CT scanners, fiber to the desktop and a myriad of other industries... (read more)Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
JiuJiang Ingiant Technology Co., Ltd.
Fiber Optic Rotary Joints aerospace test equipment. Other Applications: Exhibition/display equipment, fiber optic sensors, remote control systems, rate tables. Technical Specifications. Fiber Optic Technology. Value. Mechanical Technology. Value. Number of Channels. 2 channels standard, customizable. Tensile Strength. <=12N. Bandwidth. +-60nm. Maximum Rotation Speed. 300 RPM. Wavelength Range. 850~1550nm. Estimated Service Life. Over 100 million rotations. Maximum Insertion Loss. <3.5dB. Operating Temperature. -20~+60... (read more)Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
NWS
Network Cable Testers & Fiber Optic Testers all leaders in network verification technologies. Working closely with these vendors, we offer a range of portable and handheld network cable testers and fiber optic testers, fusion splicing and fiber optic cleaning supplies, and advanced network and fiber optic test equipment. Our vendor partners provide leading communications solutions for PTP, SyncE, GbE, 10GbE, E1/T1, jitter/wander, OTDR, cabling measurements, taps, testers, clocks, CPRI, OBSAI, JESD204, eCPRI and IEEE 1914 solutions, QoS... (read more) -
Douglas Electrical Components
OptiSeal™ Series Fiber Optic Feedthroughs Optical fibers enable fast, noise-free signal transmission over long distances, but maintaining that performance in demanding environments requires a reliable sealing solution. Douglas Electrical Components ' OptiSeal TM fiber optic feedthroughs are designed to deliver true hermetic sealing, with pre-wired and pre-tested assemblies that ensure consistent performance and easy integration. Our team hermetically seals directly to the optical fiber, supporting both vacuum and positive pressure... (read more)Browse Optical Feedthroughs Datasheets for Douglas Electrical Components -
Luna Innovations
Ultra Sensitive Fiber Optic Accelerometers from the industry leader in optical measurement technology. The os7500 employs a unique two-fiber I/O design that enables multiplexing of the sensors in a daisy-chain architecture. Each sensor only responds to optical signals within a 20 nm band, while passing all other wavelengths in both directions. The result is an extremely simple way to combine up to 8 sensors per optical channel when used with a HYPERION instrument with a 160 nm wavelength range. (read more) -
S.I. Tech, Inc.
Fiber Optic Communication Products Along with the rapidly increasing use of computers and computer-driven equipment, there has been a rising demand for faster, higher quality (error-free) data communications. Fiber optics technology is the answer. S.I. Tech has been on the leading edge of this technology since its early years. The founder of S.I. Tech managed Belden Corporation 's new venture development activity in fiber optics. S.I. Tech acquired Belden 's fiber optic systems business in 1984 and Honeywell 's fiber optics... (read more)Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc.
Fiber Optic Multiplexer S.I. Tech multiplexers combine several electrical signals to light, allowing data to be transmitted over fiber optic cabling. This enables data to be transmitted farther, reduces EMI/RFI interference, and provides for secure communications (See why fiber optics). (read more)Browse Wavelength Division Multiplexers (WDM) Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc.
ECL to Fiber Optic Modems The following Emitter Coupled Logic (ECL) to Fiber Modem is available from S.I. Tech. For this unit, multi-mode is standard, single mode is optional. Transmission: Up to 6500 ft. (2 Km) with suitable graded index fiber optic cable or 10 Km using single mode fiber. Additional Information. Typical Bit Error Rate: Better than 10-9. Operating distance is dependent upon optical fiber core diameter and the cable's optical attenuation. The table below indicates three cables that may be used at any... (read more)Browse Network Equipment Datasheets for S.I. Tech, Inc.
-
Backscatter Signature Generator For OTDR Calibration
32 / SPIE Vol. 1180 Tests , Measurements, and Characterization of Electro - Optic Devices and Systems (1989 Photo of characterization test setup, (left) OTDR under test, (middle) Optical Fiber Backscatter Signature Generator, OFBSG. right) Laptop computer.
-
Distributed fiber optical HC leakage and pH sensing techniques for implementation into smart structures
The OTDR instrument used for distributed HC sensing is a portable mini-optical time domain reflectometer (TFS 3031, Tektronix), which is normally used for testing of fiber - optic installations, e.g., underground telecommunication networks. The mini-OTDR is adapted via the RS 232 serial interface to a laptop with software for …
-
PC-compatible optical time domain reflectometer card based strain sensors
These measurements are made by using an OTDR -measuring card installed to a portable laptop PC. Expanded telecommunication market on fibre optic networks has increased the market of OTDR-devices for testing and controlling the goodness of fibre optic links.
-
Characterization of the optical fibers and networks by reflectometry-Bet in work of the meter réflecto- in characterization | Techniques of the Ingénieur
A bad optical connection in terms of réflectance or/and of loss of insertion between the OTDR and the network or the fiber for testing is very damaging at the quality of resulting measures. Portable tools allow a visual inspection of connectors. … //www.iec.ch) created a norm 61300-3-35 that defined criteria of test of connectors in …
-
DF
The DFS Radar Simulator and Analyzer Test Suite is a qualified solution for testing the compliance of … The DFS1 Digital FiberScope inspects fiber optic connector end-faces for damage or contamination. The DFS1 delivers video images via USB for display on AFL's M-series OTDRs or C-series … … software allows users to view end-faces using the DFS1 connected to their laptop 's or PC's …
-
Fiberscope
FOCIS Fiber Optic - Connector Inspection System … SimpleView Plus inspection software to provide the inspection and analysis power of current laptop and probe solutions … M210 - Multifunction OTDR It is suited for testing , troubleshooting and documenting multimode & single-mode networks.
-
Luna's Optical Backscatter Reflectometer Offers Micrometer Resolution
The OTDR has integrated distributed sensing capability that transforms standard telecom-grade fiber into a distributed strain and temperature sensor with applications in component manufacturing, installation, and maintenance testing for aerospace, mobile platforms, and secure networks. … users to perform automated pass/fail testing of insertion and return loss of fiber- optic components and assemblies. The OBR 4400 comes configured with an integrated internal tunable laser source and a laptop .
-
Fiber Inspection
Company:Simbol Test Systems ViewConn - Fiber Optic Connector End Face Inspection & Cleaning … and can transfer the image and results to a paired FLX380 or OFL280 FlexTester OTDR via Bluetooth. … SimpleView PRO analysis software to provide the inspection and analysis power of current laptop and probe solutions …
-
A dual use fiber optic technology for enabling health management
ground based test equipment to interrogate the fiber optic sensors on a post-flight basis. This would allow use of off- the-shelf laptop computers and only involve developing the “ground based” … An actual test panel image taken during the ground interrogation post flight OTDR testing wherein a break …
-
OTDR reach extension for monitoring of high‐loss optical links
J. Beller, OTDRs and backscatter measurements, In: D. Derickson (Ed.), Fiber optic test and measurement, Prentice-Hall PTR, New Jersey, 1998, pp. 434–474. Proliferation of mobile communication equipment, such as cell phones, laptops , and wireless modems, requires design of adapt …
Indicates content that may require registration and/or purchase.