-
Supplier: Conductix-Wampfler
Description: temperature, 160 degrees F > Green PVC - max ambient temperature, 160 degrees F. Used for the "ground" (bonding) bar > Black PVC - max ambient temperature, 160 degree F. Has a UV inhibitor for outdoor use. > Red Polycarbonate - max temperature, 250 degrees F
- Amp Rating: 125 amps
- Busway Type: Indoor Feeder, Outdoor Feeder
- Busbar (Conductor) Material: Other
- Busbar Type: Single Conductor Busbars
-
Supplier: Conductix-Wampfler
Description: temperature, 160 degrees F > Green PVC - max ambient temperature, 160 degrees F. Used for the "ground" (bonding) bar > Black PVC - max ambient temperature, 160 degree F. Has a UV inhibitor for outdoor use. > Red Polycarbonate - max temperature, 250 degrees F
- Amp Rating: 100 amps
- Busway Type: Indoor Feeder, Outdoor Feeder
- Busbar (Conductor) Material: Other
- Busbar Type: Single Conductor Busbars
-
Supplier: Conductix-Wampfler
Description: temperature, 160 degrees F > Green PVC - max ambient temperature, 160 degrees F. Used for the "ground" (bonding) bar > Black PVC - max ambient temperature, 160 degree F. Has a UV inhibitor for outdoor use. > Red Polycarbonate - max temperature, 250 degrees F
- Amp Rating: 160 amps
- Busbar (Conductor) Material: Copper
- Busway Type: Indoor Feeder, Outdoor Feeder
- Busbar Type: Single Conductor Busbars
-
-
Supplier: Conductix-Wampfler
Description: temperature, 160 degrees F > Green PVC - max ambient temperature, 160 degrees F. Used for the "ground" (bonding) bar > Black PVC - max ambient temperature, 160 degree F. Has a UV inhibitor for outdoor use. > Red Polycarbonate - max temperature, 250 degrees F
- Amp Rating: 250 amps
- Busbar (Conductor) Material: Copper
- Busway Type: Indoor Feeder, Outdoor Feeder
- Busbar Type: Single Conductor Busbars
-
Supplier: TE Connectivity
Description: Body Features Blocked : Yes, No Compatible Conductor Material : Aluminum Alloy Conductor Type : Busbar Primary Product Material : Aluminum Configuration Features Number of Bolts : 4 Visual Inspection : No Dimensions Bolt Head Size (Across Flats) (MM) : 19 Inside Diameter Range (MM) : 100
-
Supplier: CSA Group
Description: Scope This Standard applies to cast aluminium alloy enclosures pressurized with dry air, inert gases, eg. sulphur hexafluoride, carbon tetrafluoride, or nitrogen or a mixture of such gases, used in indoor or outdoor installations of high-voltage switchgear and controlgear, where the gas is
-
Supplier: Edmund Optics Inc.
Description: are ideal for indoor and outdoor use including display protection and test instrumentation.To prevent interference and image distortion, electromagnetic interference (EMI) shielded windows are used to decrease EMI while maintaining a high level of optical clarity. Utilizing a coating of
- Window Type: Plane Windows
- Features: Specialty / Other
-
Supplier: Edmund Optics Inc.
Description: are ideal for indoor and outdoor use including display protection and test instrumentation.To prevent interference and image distortion, electromagnetic interference (EMI) shielded windows are used to decrease EMI while maintaining a high level of optical clarity. Utilizing a coating of
- Window Shape: Circular
- Window Type: Plane Windows
- Features: Specialty / Other
-
Supplier: Edmund Optics Inc.
Description: are ideal for indoor and outdoor use including display protection and test instrumentation.To prevent interference and image distortion, electromagnetic interference (EMI) shielded windows are used to decrease EMI while maintaining a high level of optical clarity. Utilizing a coating of
- Window Type: Plane Windows
- Features: Specialty / Other
-
Supplier: Edmund Optics Inc.
Description: are ideal for indoor and outdoor use including display protection and test instrumentation.To prevent interference and image distortion, electromagnetic interference (EMI) shielded windows are used to decrease EMI while maintaining a high level of optical clarity. Utilizing a coating of
- Window Type: Plane Windows
- Features: Specialty / Other
-
Supplier: CSA Group
Description: Scope 2.1 Type of Equipment This Standard applies to cast resin partitions pressurized with inert gases, eg, sulphur hexafluoride, carbon tetrafluoride, or a mixture of such gases, such as sulphur hexafluoride and nitrogen used in indoor and outdoor installations of high- voltage switchgear
-
Description: IEC 62271-104:2009 applies to three-pole alternating current switches for rated voltages 52 kV and above, having making and breaking current ratings, for indoor and outdoor installations, and for rated frequencies up to and including 60 Hz. This standard is also applicable to the operating
-
Supplier: CSA Group
Description: Scope and Field of Application 2.1 Type of Equipment This Standard applies to fusion welded wrought steel enclosures pressurized with dry air, inert gases, eg, sulphur hexafluoride, carbon tetrafluoride, or nitrogen or a mixture of such gases, used in indoor or outdoor installations of
Find Suppliers by Category Top
Featured Products Top
-
the challenge with unique connector solutions and a long track record of technical expertise. In this webinar we will dive into the intricacies of selecting connectors suitable for a variety of contexts such as the tough needs of industrial settings, the unpredictability of outdoor locations, and the (read more)
Browse Automotive Electrical Connectors Datasheets for Waytek, Inc. -
mounting solution for tight spaces. The panel mount is offered across all series, while the busbar contact is available for the panel mount receptacle only. The panel mount can be paired with the IP68 sealing kit for the ultimate outdoor connection solution. (read more)
Browse DIN Connectors Datasheets for Anderson Power Products