Products/Services for Outdoor Covert Camera Enclosures
-
Industrial Enclosures - (2366 companies)...for indoor or outdoor use. All NEMA enclosures protect personnel against incidental contact with the enclosed equipment. The Ingress Protection (IP) ratings system from the International Electrotechnical Commission (IEC) describes the degree to which... -
Video Cameras - (1655 companies)...footprints or disguises to aid in espionage or covert surveillance. Audio feeds are optional with this type of camera, but some cameras placed in pugnacious locations can automatically detect gunshots and alert authorities. Resources. Short Courses - Curtin's... -
Security Systems - (475 companies)...accessory equipment such as multiplexers, enclosures, cables, and mounting hardware. Complete systems with closed-circuit television (CCTV) are also available. Wireless cameras are used in security systems where a cable cannot be run to the surveillance...
-
CMOS Cameras - (231 companies)These are also called smart cameras. If they are not uniform machines, the camera is typically linked to a computer interface via a FireWire, USB, or Ethernet connection. Outdoor Rated: Outdoor-rated devices are designed to withstand outdoor temperature... -
CCD Cameras - (507 companies)...on the information collected. These are also called smart cameras. If they are not uniform machines, the camera is typically linked to a computer interface via a FireWire, USB, or Ethernet connection. Outdoor Rated: Outdoor-rated devices are designed... -
NEMA and IP Enclosures - (423 companies)Manufacturers Association (NEMA) and designed for hazardous or non-hazardous locations and indoor or outdoor use. Ingress protection (IP) enclosures provide protection against foreign objects and moisture. How to Select NEMA and IP Enclosures. NEMA and IP...
-
CID Cameras - (8 companies)...operators or make decisions based on the information collected. These are also called smart cameras. If they are not uniform machines, the camera is typically linked to a computer interface via a FireWire, USB, or Ethernet connection. Outdoor Rated...
-
Electronic and Instrument Enclosures - (861 companies)...indicate whether electronic and instrument enclosures are suitable for hazardous or non-hazardous locations and designed for indoor or outdoor use. All NEMA enclosures protect personnel against incidental contact with the enclosed equipment. The Ingress...
-
Pushbutton Enclosures - (124 companies)...or non-hazardous locations and designed for indoor or outdoor use. All NEMA enclosures protect personnel against incidental contact with the enclosed equipment. The Ingress Protection (IP) ratings system from the International Electrotechnical Commission...
-
PC Enclosures - (154 companies)...indicate whether enclosures are suitable for hazardous or non-hazardous locations and designed for indoor or outdoor use. All NEMA enclosures protect personnel against incidental contact with the enclosed equipment. The Ingress Protection (IP) ratings...
Product News
-
Shenzhen Milvent Technology Co., Limited
Condensation Drain Plug for Outdoor Enclosures Outdoor electronic enclosures often face moisture accumulation caused by temperature changes, humidity, and extreme weather conditions. Even with breather plugs installed, condensation water droplets may still collect inside the enclosure and affect equipment reliability. Milvent condensation drain plugs provide an efficient drainage solution by allowing internal water to escape while preventing external water intrusion. Made from UV-resistant PA6 material, the drain plug delivers long-term... (read more)Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Shenzhen Milvent Technology Co., Limited
Drain Plug for Outdoor Electrical Enclosures Outdoor electrical enclosures are constantly exposed to temperature fluctuations, humidity, and condensation, all of which can lead to moisture accumulation that threatens sensitive electronic equipment. Even when breather vents are installed, condensed water may remain inside the enclosure and reduce long-term reliability. The Milvent IP67 Drain Plug is designed to efficiently discharge condensation and accumulated water while maintaining the enclosure's waterproof performance. Manufactured... (read more)Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
bisco industries
Indoor/Outdoor Enclosure Air Conditioners DOWNLOAD 3D STEP FILE SPECTRACOOL INSTRUCTION SHEET SPECTRACOOL ENGINEERING SPECIFICATION. Hoffman SpectraCool Indoor/Outdoor Enclosure Air Conditioners at bisco industries. HOFFMAN SpectraCool Air Conditioners are energy-efficient and filterless delivering reliable enclosure cooling in demanding environments, including industrial automation, telecommunications, wastewater treatment, material handling, and more. SpectraCool Outdoor Stainless Steel Model with Heat, G52 12000 BTU 460V. Attractive... (read more) -
Shenzhen Milvent Technology Co., Limited
Custom M12 Screw-In Vents for Outdoor Enclosures Introduction. Milvent MIV-12B vent plugs are M12x1.5 plastic screw-in breather vents for sealed outdoor enclosures. They let enclosures breathe while keeping water, dust, and debris out, offering a low-cost alternative to traditional breather plugs. Applications. Outdoor lighting and solar equipment. Telecom, Wi-Fi, and GPS enclosures. Automotive and agricultural equipment. Key Features. Thread: M12x1.5, plastic body. Waterproof ratings: IP66, IP67, and IP68. Pressure equalization that extends... (read more)Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
STEGO
OUTDOOR FILTER FAN OUTDOOR FILTER FAN. FF 018 | UP TO 23 M ^3/H. The outdoor filter fan is used in outdoor cabinets and casings from which warm air needs to be extracted due to increased heat generation (solar radiation, heat loss from built-in components). The casing material is highly weather proof and UV light resistant. To clean or change the filter mat, only the lockable flaps of the outdoor hood need to be opened, eliminating the need for contact breakers (safety risk). Filter mat change from outside... (read more)Browse Electronic Cooling Fans Datasheets for STEGO -
Suzhou Ele Mfg Co., Ltd.
ELEGRP IP66 Smart Outdoor Plug Assistant. For example, a user can set patio lights to a selected brightness level by voice, helping create a suitable atmosphere for outdoor living, hospitality areas, and other residential or commercial settings. The enclosure and internal waterproof construction are designed for outdoor use in rainy conditions. The product is IP66 rated and provides a Wi-Fi range of up to 300 feet, supporting connected control across outdoor areas where coverage distance is important. These features help... (read more)Browse Lighting Controls Datasheets for Suzhou Ele Mfg Co., Ltd. -
Southco
CR Outdoor Multi-Point Compression Latch The CR Outdoor Multi-Point Compression Latch delivers secure, reliable performance for gasket-sealed outdoor enclosures in telecom, electronics, and industrial applications. This heavy-duty swing-handle system features three points of engagement to ensure even gasket compression for environmental sealing and effective EMI/RFI protection. Southco 's exclusive 5 mm true center-point compression provides controlled, consistent sealing across the door. The low-profile handle is partially recessed... (read more)Browse Latches Datasheets for Southco -
Suzhou Ele Mfg Co., Ltd.
50A Outdoor RV Power Outlet with Breaker 50A Weatherproof Power Distribution for RV and Outdoor Applications. Designed for outdoor power distribution, the ELEGRP 50A RV Power Outlet Box provides a weather-resistant connection point for RVs, campers, motorhomes, EV charging equipment, and other high-power applications. The enclosure integrates a NEMA 14-50R receptacle with a pre-installed 50A double-pole circuit breaker, helping simplify field installation while providing circuit protection. Features & Benefits. Integrated 50A Circuit... (read more)Browse Electrical Receptacles Datasheets for Suzhou Ele Mfg Co., Ltd. -
OKW Enclosures, Inc.
Spec. Enclosures For HVAC/Environmental Technology OKW has extended its range of electronic enclosures and tuning knobs for HVAC, climate control and environmental technology. The specialist enclosure manufacturer offers IP-rated housings for applications including wind turbine control, air quality metering, Geiger counters, agricultural climate control, inspection cameras and leak detection. HVAC, climate control and environmental electronics must withstand a range of hazards including temperature fluctuations, particles (dust/fibres/spores... (read more)Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc. -
New Yorker Electronics Co., Inc.
New Rugged Outdoor Switches EAO expands its versatile Series 09 with new rugged outdoor switches designed for demanding environments such as construction, agricultural, and municipal vehicles. With a robust 39 mm rubberized front actuator and a large 24 mm colored lens, these switches are easy to locate and operate, even when wearing gloves. Their IP67 protection rating ensures durability against dust, water, and harsh conditions. The rugged outdoor switches feature wear-free reed contacts, specially designed for low... (read more)Browse Pushbutton Switches Datasheets for New Yorker Electronics Co., Inc.
-
TS5
The ThruVision Systems TS5 is a long-range, real-time, passive terahertz camera designed to detect concealed .... The TS5 is enclosed in a climate-controlled, weather-resistant housing for outdoor operation - it can be mounted in a variety of ways to screen people for both metal and non-metal objects. .... are available for the TS5 including: rugged tripod, vehicle mounting bracket, mobile enclosure, covert enclosure, an agile…
-
Abschnittsbezogene speed monitoring and its constitutional assessment
No allocation is possibly, about at concealed characteristics, or the data sets are incomplete, an immediate automatic .... The camera computers and form the adjustment computers a closed unit. .... Data are transmitted encrypted in the system to prevent from the outside accesses. .... The Einsatzanforderungen468 provide in particular the precise recording and documentation of the operation of installations and measurements as well as the exact determination of the length of the monitored stretch section; crucially, the direct compound between beginning and end of the measurement…
-
6.189 A Gentle Introduction to Programming Using Python, January IAP 2010
…calorie calumet calumny calving calvary calypso calyxes camases cambers cambium cambric camelot cameral cameras camping campers camphor … coupler couplet coupons courage courier coursed courser courses courted courtly cousins couture covered coverts coveted cowards cowbell … emulous enables enabled enacted enactor enamels enamors encamps encased encases enchain enchant enclave enclose encoded encoder encodes … otology ottoman ourself ousting ousters outages outback outbids outcast outcome outcrop outdate outdoes outdoor outdone outface outfits…
-
Manual media science
The vulnerable transition of hidden and can lead quickly to the Skandalisierung or be staged as medium … of God (dikr or zikr) however on protected interiors and its folds limit and before outsider , lend. .... risky religionspolitische displacement with open end in certain festive circumstances before the television camera (or even on .... The mimetische installation the guides Schamanisierens in both groups that the shamanic activities in a permanent molding…
-
Passive millimeter-wave imaging technology and phenomenology: a common denominator approach
The need for an all weather, covert , real-time imaging sensor that can be used for Smart … for terrain signatures and associated PMMW model verification supports the requirement for an outdoor measurement facility, with … MAPS will ultimately be extended to include near real time imaging from a PMMW FPA imaging camera . .... by a 48-foot flatbed trailer equipped with centrally located 25-foot equipment enclosure for the instrumentation.
-
BANKMAGAZIN-year 2012
…investigated therefor structural situations, Brandmelde- and extinguishing technique, security systems, power supply, raumlufttechnische installations , of Organi-sationsowiedieDokumentationdesRechen .... 72 CAMERAS IN THE VIEW. .... By attacks from the outside , they serve as buffer, " so Jordan. .... The computer centers of banks are almost as secret as military devices.
-
Tested protection and security force (IHK)
The components of a video monitoring installation are:. .... Thereby, different types are distinguished to • Aufnahmeeinheit(en)- cameras • processing unit (transmission, recording etc.) • output unit (screen, printer) from cameras: • simple surveillance cameras (mit/ohne zoom) • night vision cameras (infrared or thermal image) • roentgen cameras (e.g .... The surveillance cameras aren't used only in outer regions also in spaces and can be installed concealed on demand (and corresponding size).
-
Manual motor vehicle electronics
Thereby, the transmission of possible disturbing frequencies is prevented out and in. .... A lens is integrated into the housing upper part which bundles the radar-beams. .... The second possible variant is the concealed installation behind a specific cover with low attenuation. .... 1 bases video technique image 9-23 show the fundamental components of a camera -system and the…
-
Film styles
…fourthly heroes that become victims; fifthly generation gaps; sixthly superficial Plots and siebtens hidden social criticism (cf .... They characterize themselves polished mise-En-scène, light position and camera work through extreme colorfulness. .... and appear the symbol chains (for example, inner Kadrierungen) for insert Inwardly and outsides in concretely spatial .... Who considers the Melodram as genre, tracking-constructions, dispositions , conflict pattern aim at it and its respective…
-
How do rhesus monkeys (Macaca mulatta ) scan faces in a visual paired comparison task?
The monkeys were born and raised in the outdoor enclo- sures of the California Regional Primate Research Center. .... the context of specific social situations, for example, a yawn might become a covert form of threat .... The curtain (a piece of brown felt draped over a horizontal rod (measured 119.4 cm high and 165.1 cm wide)) prevented the monkey from seeing the video cam- era and the taping crew.
Indicates content that may require registration and/or purchase.