Products/Services for Outdoor Vented Metal Box
-
Boxes and Crates - (275 companies)PE), polypropylene (PP), and polyvinyl chloride (PVC). Metal boxes and crates are made of aluminum, steel, stainless steel, and intertwined steel wires. Paper boxes and crates are made of various types and grades of cardboard and paperboard. Other...
-
Aluminum and Aluminum Alloys - (748 companies)How to Select Aluminum and Aluminum Alloys. Aluminum and aluminum alloys are lightweight, non-ferrous metals with good corrosion resistance, ductility, and strength. Products differ in terms of composition, grade, shape, dimensions, and features... -
NEMA and IP Enclosures - (424 companies)Manufacturers Association (NEMA) and designed for hazardous or non-hazardous locations and indoor or outdoor use. Ingress protection (IP) enclosures provide protection against foreign objects and moisture. How to Select NEMA and IP Enclosures. NEMA and IP... -
Industrial Enclosures - (2365 companies)...and water. Types of Industrial Enclosures. There are many types of industrial enclosures that vary based on size, rating, material, and what they are designed to encapsulate. General types include console, consolet, modular, PC, rack, and terminal box... -
Awnings and Canopies - (323 companies)Covered walkway. Canopy shelter. Entrance awning. Image Credit: Parkline, Inc. | Grainger | Coye's canvas and awnings. Awnings and canopies are free-standing or attached shelters that typically consist of a textile cover and metal frame...
-
Ceiling Fans - (85 companies)Ceiling fans are suspended from the ceiling of a room to provide a cooling or de-stratification effect. To circulate the air, they employ hub-mounted, rotating paddles that are made of metal or plastic. Many ceiling fans are equipped so...
-
Screens - (129 companies)Screens consist of a surface with openings of specific sizes. They may be made in many ways, including perforating a sheet, weaving metal wire or synthetic fibers or electroforming. Among other uses, screens are commonly used to provide open...
-
Electronic and Instrument Enclosures - (861 companies)Material Types. The amount of protection and durability an enclosure depends largely on its material composition. Most electronic and instrument enclosures are made from materials classified as either metals or polymers. Metals generally exhibit...
-
Cores and Tubes - (41 companies)Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display. Cores and tubes are used for mailing, shipping, material handling, and product display. Types of Cores and Tubes. Product...
-
Terminal and Junction Boxes - (658 companies)...a terminal or junction box offers depends largely on its material composition. Most boxes are made from materials classified as either metals or polymers. Metals generally exhibit higher conductivity to both heat and electricity than other material...
Product News
-
Shenzhen Milvent Technology Co., Limited
Metal Battery Pack Vent Valve MIV-32MAEX Enclosures and containers are essential for protecting sensitive equipment, but they are vulnerable to various issues such as failed seals, condensation, and contamination, often caused by pressure imbalances. For mobile devices and battery packs, these issues can lead to severe consequences like product failure and decreased durability. The MIV-32MAEX Metal Battery Pack Vent Valve offers a cost-effective solution to prevent these failures by allowing battery packs to "breathe " while... (read more)Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
Sonkit (Shanghai) Industry Technology Co., Ltd.
Balanced metal O-Ring (with Vented Holes) conditions due to their unique structure and composition. The Balanced Metal O-Ring is an enhanced version of the Metal O-Ring. It may employ system pressure to energize the sealing effect since the tube has vented holes. Balanced Metal O-Ring Seal is a preferable choice if the pressure from the inner or outer medium is relatively high. Specifications: Working temperature: -270 C ~ +800 C. Working Pressure: Ultra-Vacuum ~ +150Mpa. Suitable medium: Oil, water, gas, etc. Leak Rate: 1E-10pa m ^3/s... (read more)Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Shenzhen Milvent Technology Co., Limited
Drain Plug for Outdoor Electrical Enclosures Outdoor electrical enclosures are constantly exposed to temperature fluctuations, humidity, and condensation, all of which can lead to moisture accumulation that threatens sensitive electronic equipment. Even when breather vents are installed, condensed water may remain inside the enclosure and reduce long-term reliability. The Milvent IP67 Drain Plug is designed to efficiently discharge condensation and accumulated water while maintaining the enclosure's waterproof performance. Manufactured... (read more)Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Shenzhen Milvent Technology Co., Limited
M6 Waterproof Vent Plug for Enclosures Outdoor and sealed enclosures often face pressure buildup, condensation, and contaminant ingress. Without proper venting, moisture and pressure stress can damage seals and shorten equipment life. This metal vent plug enables reliable enclosure protection. * Waterproof protection (IP66/IP67/IP68) for harsh environments. * Breathable membrane equalizes pressure. * Condensation prevention protects electronics. * Blocks dust and debris to maintain enclosure integrity. * Compact M6x1.0 thread design... (read more)Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Suzhou Ele Mfg Co., Ltd.
50A Outdoor RV Power Outlet with Breaker 50A Weatherproof Power Distribution for RV and Outdoor Applications. Designed for outdoor power distribution, the ELEGRP 50A RV Power Outlet Box provides a weather-resistant connection point for RVs, campers, motorhomes, EV charging equipment, and other high-power applications. The enclosure integrates a NEMA 14-50R receptacle with a pre-installed 50A double-pole circuit breaker, helping simplify field installation while providing circuit protection. Features & Benefits. Integrated 50A Circuit... (read more)Browse Electrical Receptacles Datasheets for Suzhou Ele Mfg Co., Ltd. -
Shenzhen Milvent Technology Co., Limited
High-Temp Snap-In Vents for Harsh Environments 5G/telecom/WiFi boxes, outdoor lighting, and other high-demand industrial equipment. Packaging & Delivery: Single Package Size: 30 x 20 x 15 cm, 2 kg gross weight. Quantity: 100 PCS screw vents per bag. Lead Time: 7 days, negotiable. Contact for Datasheet: milvent@milvent.com... (read more)Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Shenzhen Milvent Technology Co., Limited
Waterproof Plastic Rubber Vent Outdoor enclosures often face pressure build-up, condensation, and contaminant intrusion, which can reduce seal life, damage sensitive electronics, and increase maintenance costs. Traditional breather plugs may not reliably address these challenges under harsh environments. Plastic/rubber vents deliver effective pressure equalization and release, while offering: Waterproof protection with IP66, IP67, and IP68 ratings. Condensation prevention to maintain electronics reliability. Contaminant... (read more)Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
Shenzhen Milvent Technology Co., Limited
Battery Vents for Pressure Relief operating environments. These vent solutions help engineers improve system safety, environmental sealing, and pressure management performance, reducing risk while improving long-term reliability. Typical Applications: * Battery packs. * Energy storage systems. * Electric vehicles. * Automotive electronics. * Outdoor electronic devices. * Sealed industrial equipment. Improve battery safety with reliable pressure relief and environmental protection. (read more)Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Shenzhen Milvent Technology Co., Limited
Breather Vents for Sealed Enclosures or altitude variations. Oxygen scavenging or outgassing from container contents. Exposure to liquids, dust, and other contaminants, especially in mobile or outdoor devices. Such failures can degrade product performance, reduce durability, and cause costly repairs or replacements. How Milvent Vents Help: Milvent Vents provide a controlled "breathing " function to enclosures, equalizing internal and external pressure to prevent seal stress and reduce condensation buildup. Their filtration... (read more)Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
Shenzhen Milvent Technology Co., Limited
Compact Snap-In Battery Pack Vents . IP68/IP69K Protection. Low-Profile Structure. High Air Vent Performance. Dust & Moisture Protection. Custom Vent Solutions. Key Specifications. Product Type: Snap-In Vent Plug. Installation: Press-Fit / Snap-In Mounting. Protection Rating: IP68 / IP69K. Function: Waterproof Venting & Pressure Relief. Applications. EV Battery Packs. Energy Storage Systems. Battery Enclosures. Outdoor Electronic Equipment. Manufacturing Expertise. Milvent specializes in waterproof venting solutions, including battery... (read more)Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited
-
SemCor (finlayson-gwc2014.zip\CICWN-1.0.zip)
… hinge_N|3 get_at_V|1 take_down_V|3 tulip_N|1 peony_N|2 bus_N|2 citron_N|1 barefoot_J|2 jonquil_N|1 periwinkle_N|1 hyacinth_N|1 spike_out_V|1 dogwood_N|1 alfresco_J|1 japanese_cherry_N|1 marching_J|2 tag_N|4 gardening_N|1 window_ box _N|1 snail_N|3 pull_in_V|4 sheaf_N|1 … … crop_V|1 dwarf_N|1 comic_J|5 take_stock_V|1 outdoor _man_N|1 sports_jacket_N|1 slacks_N|4 flannel_N|2 … … pedestal_N|1 tarpaulin_N|2 shroud_V|1 sheet_ metal _N|2 stacked_J|1 bin_N|2 sleeping_capsule_N|1 … … chide_V|3 collective_N|1 patronizing_J|1 jocose_J|1 reliably_R|1 argot_N|1 burglar_N|1 prowler_N|1 audacity_N|1 socially_R|3 etymological_J|1 layman_N|2 disabuse_V|2 vent _V|2 rifle_V|1 whimper_V|1 …
Indicates content that may require registration and/or purchase.