Products/Services for Outdoor Weatherproof Audio Cabinets
-
Cabinets and Casework - (796 companies)Cabinets and casework includes cabinets and casework for various uses and applications. They are made of wood, plastic, steel, aluminum or composite materials. How to Select Cabinets and Casework. Cabinets and casework are storage units and storage... -
Tool Boxes and Tool Cabinets - (297 companies)How to Select Tool Boxes and Cabinets. Tool boxes and cabinets are enclosed cases for storing, organizing, and carrying tools. They are also used to protect tools from outside weather elements. Construction. Tool boxes and cabinets are generally... -
Furniture - (751 companies)Furniture consists of seating, benches, tables, cabinets and chairs for indoor or outdoor applications. Furniture consists of seating, tables, and cabinets that can be used for indoor and outdoor applications. Office furniture and industrial... -
Speakers - (728 companies)...a vibrating membrane or diaphragm to produce sound in response to an electric, digital, or wireless signal. They include an integral or external amplifier, drivers, and a crossover circuit that divides an audio signal into specific bands. Types... -
Industrial Enclosures - (2365 companies)...cabinets or customized enclosures. PC enclosures are designed specifically to house personal computers (PCs) in industrial environments. Rack enclosures or cabinets are designed to house standard 19-inch components or other standard, rack mounted devices... -
Terminal and Junction Boxes - (658 companies)...for DB9 or DB25 connectors. Rating Systems. NEMA ratings indicate whether terminal or junction boxes are suitable for hazardous or non-hazardous locations and designed for indoor or outdoor use. All NEMA enclosures protect personnel against incidental...
-
Video Cameras - (1654 companies)...in succession, clearly distinguish the translation of an object or person over time. Most cameras also record audio in sync with their video capture. Video Camera Operation. Cameras function by capturing light from the visible spectrum as well others parts...
-
Flashing (weatherproofing) - (40 companies)Flashing (weatherproofing) is a product used to provide a weatherproof seal around penetrations in a building's roof or walls. Flashing (weatherproofing) is a product used to provide a weatherproof seal around penetrations in a building's roof...
-
Power Strips - (240 companies)...strips can lie on the ground, or be mounted on a rack, walls, workbenches, etc. Other mounting types include modular or desktop, monitor shelf, cabinet or cabinet mount, vertical mount, and hardwire mount. It is important to consider the number...
-
Transformers - (2124 companies)...to buildings. Providing low voltages for machine control. While transformers are frequently used for power distribution, they can also be used in audio and radio frequency (RF) applications for impedance matching. The video below provides an excellent...
Product News
-
Anderson Power Products
DC Power + Weatherproof Solutions= Anderson Power Anderson Power provides power where it 's needed in all your DC power applications, with weatherproof connector solutions that are meant to be utilized in the most challenging outdoor high-current applications. These dedicated power interconnect solutions are certified with in-house UL testing, making them useful and safe for a wide variety of agriculture, construction, and lawn & turf equipment. Discover SBSX-75A: Operating temperatures -20 to 105 C. IP68 Rated for ingress protection. 5,000... (read more)Browse Electrical Connectors Datasheets for Anderson Power Products -
Suzhou Ele Mfg Co., Ltd.
Weatherproof RV outlet boxes for 30A and 50A power walls, and other outdoor power connection points. The enclosure uses high-strength, UV-resistant polycarbonate rather than conventional steel construction. This lightweight material is engineered to resist corrosion, impact damage, yellowing, cracking, and dents that can occur in harsh outdoor conditions. Its modern enclosure design supports a cleaner exterior appearance while helping maintain reliable protection over time. A clear NEMA 3R-rated weatherproof lid protects the internal receptacle... (read more)Browse Electrical Receptacles Datasheets for Suzhou Ele Mfg Co., Ltd. -
Anderson Power Products
How IP68 Sealing Keeps the IBC Weatherproof can cause short circuits, creating safety hazards, and dust and debris can wear down connector contacts, which can cause pitting damage from electrical arcing. The IBC connector series can help improve reliability and performance in outdoor or dusty environments. With an industry-leading IP68 sealing kit, these rugged power connectors are shielded from direct exposure to harsh environments. The IP68 sealing kit includes a voltage cover and other weatherproofing accessories that protect... (read more)Browse DIN Connectors Datasheets for Anderson Power Products -
STEGO
OUTDOOR FILTER FAN OUTDOOR FILTER FAN. FF 018 | UP TO 23 M ^3/H. The outdoor filter fan is used in outdoor cabinets and casings from which warm air needs to be extracted due to increased heat generation (solar radiation, heat loss from built-in components). The casing material is highly weather proof and UV light resistant. To clean or change the filter mat, only the lockable flaps of the outdoor hood need to be opened, eliminating the need for contact breakers (safety risk). Filter mat change from outside... (read more)Browse Electronic Cooling Fans Datasheets for STEGO -
Shenzhen Milvent Technology Co., Limited
Condensation Drain Plug for Outdoor Enclosures . Key Features. IP67 Waterproof Protection. Fast Condensation Drainage Design. UV-Resistant PA6 Material. M12 x1.5 Thread with Nut for Secure Installation. Maintains Enclosure Pressure Balance. Designed for Harsh Outdoor Environments. Applications. Outdoor Telecom Enclosures. Outdoor Electrical Enclosures. WiFi/GPS Equipment Enclosures. Outdoor Lighting Enclosures. Industrial Electronic Cabinets. Communication Equipment Housing. Manufacturing Expertise. Milvent specializes in environmental... (read more)Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
TPS Elektronik GmbH
19'' Cabinets - 42U Cabinet The 42U 19 inch industrial cabinet is a robust and high-capacity solution, functioning as a 19 inch server rack, industrial server cabinet, and 19" electronic cabinet, designed to meet the demands of heavy-duty industrial environments. As a free-standing 19" rack, it features a modular, frame-mounted structure that offers exceptional durability and adaptability, making it suitable as an industrial network cabinet, industrial data cabinet, and industrial control cabinet. This heavy-duty... (read more)Browse Industrial Shelving and Racking Datasheets for TPS Elektronik GmbH -
TPS Elektronik GmbH
19'' Cabinets - 15U Cabinet The TPS 15U 19 inch Industrial Cabinet is engineered for robust performance in demanding environments. This free-standing 19" rack provides secure housing for servers, network devices, and electronic equipment, featuring modular construction and heavy-duty materials. Ideal as an industrial data cabinet or control enclosure, it offers flexibility with optional castors (4x GD-80) for mobility, and customized configurations are available to meet specific needs, including emergency stop, power... (read more)Browse Industrial Chassis and Card Cages Datasheets for TPS Elektronik GmbH -
Hammond Manufacturing Company Inc.
NWM Swing-out Wall Cabinets New NWM series cabinets are designed for mounting 19" rack- and panel-mounting devices with front and rear access. Constructed of 14 gauge steel and finished in tough RAL 7035 light grey powder coat, NWM cabinets comply with NEMA Types 1, 3, 3R, and 4 and are UL rated to UL508A Type 4. Features: Dual-access to equipment via double hinge door design. Main body and door swing right to left, but cabinet can be flipped 180 to swing left to right. Middle section and doors are removable for easy... (read more)Browse Rack Enclosures Datasheets for Hammond Manufacturing Company Inc. -
Suzhou Ele Mfg Co., Ltd.
50A Outdoor RV Power Outlet with Breaker 50A Weatherproof Power Distribution for RV and Outdoor Applications. Designed for outdoor power distribution, the ELEGRP 50A RV Power Outlet Box provides a weather-resistant connection point for RVs, campers, motorhomes, EV charging equipment, and other high-power applications. The enclosure integrates a NEMA 14-50R receptacle with a pre-installed 50A double-pole circuit breaker, helping simplify field installation while providing circuit protection. Features & Benefits. Integrated 50A Circuit... (read more)Browse Electrical Receptacles Datasheets for Suzhou Ele Mfg Co., Ltd. -
Shaw Moisture Meters
Superdew 3 WP Wall-mount, Weatherproof Hygrometer The Superdew?3?WP from Shaw Moisture Meters is a robust inline dewpoint hygrometer engineered for precise trace moisture measurement in process gases and compressed air. Designed for demanding industrial environments, it is housed in a wall?mount, weatherproof IP65 (NEMA?4X) rated enclosure, ensuring long?term durability and protection against dust and water ingress. Combining proven SHAW sensor technology with advanced digital electronics, the Superdew?3?WP delivers fast, accurate and reliable... (read more)Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters
-
L-com Connectivity from Allied Electronics
Audio , Video, RF & Security (26 Enclosures, Racks & Cabinets (5 … experience designing custom products such as: cable assemblies, connectors, adapters, RF amplifiers, Wifi antennas and outdoor enclosures. Enclosure, Weatherproof , Wireless, 14" x 10" x 4", w/110 VAC Power Module, NEMA .
-
noun.dat (finlayson-gwc2014.zip)
… of a building to strengthen it and serve as a foundation for a weatherproof exterior 03056189 06 … … 03074126 06 n 01 dresser 1 001 @ 02224115 n 0000 | a cabinet with shelves 03074202 … … 03086339 n 0000 %p 03086504 n 0000 %p 03086620 n 0000 | an outdoor area for children's … … violin) designed to resonate with the tones 03100547 06 n 02 sound_recording 0 audio _recording 0 005 …
-
Shopping In Weather Instruments - Big Bruin
57900 - Orbit Irrigation 12 Station Easy-Set Logic Timer - Green Orbit Irrigation 12 Station Easy-Set Logic Timer - Green The Orbit swing door timer comes in a weatherproof cabinet with internal transformer for easy indoor or outdoor plug-and-go installation. Alarm Setting Activate on Temp Rise or Fall, Indication Audio Ft Long Waterproof Sensor Lead Height 3 …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… magazine_N|47 abroad_R|14 interactive_J|5 automatic_transmission_N|1 remote_J|34 radio_N|71 chemically_R|20 indentation_N|13 viscosity_N|13 miscellany_N|1 bazaar_N|1 auction_V|2 craftsman_N|19 outdoor _J|29 dispose_of_V|15 supposedly_R|13 … … before_R|23 phosphorescent_J|2 double-edged_J|5 knot_V|7 catboat_N|1 catsup_N|5 pedestrian_N|12 trail_N|19 pathway_N|3 marshland_N|5 quarter_N|31 potential_N|8 audio _system_N|5 stand-alone_J|1 … … marching_band_N|3 steering_N|5 car_wheel_N|2 shameful_J|4 numeral_N|8 figure_V|5 figure_skating_N|1 figure_skate_N|1 mold_V|15 bobbin_N|4 office_furniture_N|2 folder_N|2 filing_ cabinet _N|1 digital_computer_N|7 workstation_N|3 … … workbasket_N|1 sewing_needle_N|3 angular_distance_N|15 octant_N|1 confines_N|3 tie_down_V|2 crisp_J|38 indelible_ink_N|2 write_on_V|3 schooner_N|1 canadian_J|38 lather_N|9 fatty_acid_N|28 weatherproof _J|2 bed_sheet_N|1 tank_iron_N|2 …
-
Lighting&Sound America Volume 11 Issue 12 December 2014
Both speakers feature lightweight trape- zoidal cabinets that are stand- or pole- mountable, and come with a … to maintain great-sounding audio from any source, they offer a feature set for smaller applications. … emit up to 8,000 lux at 5m, the COLORado 2-Quad Zoom IP is also weatherproof . … unit, it is designed for summer concerts, amphitheatres, festivals, fairs, sporting events, and other temporary outdoor applications.
-
Newark element14 | Electronic Components Distributor
○ Audio / Video Development Kits (271 ○ Outdoor Weatherproof (6 • Enclosures, Racks & Cabinets .
-
white color tv stand ( Page 8 ) - offers from white color tv stand manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : vga cable with audio , male to male ] Outdoor 940nm MMS GPRS Digital HD Hunting Trail Camera XunBao Advertisement Display Weatherproof LCD TV [ Related Keywords : TV stand, TV cabinet , cabinet ] .
-
Condenser Loud-Speaker with Flexible Electrodes
The polarizing potential must exceed the highest peak voltage of the audio -frequency voltages applied to the … This baffle may be the cabinet space enclosure usuallypro- vided in a radio set equipped with a … For outdoor service in either pick-up or repro- ducing function, they are usually weatherproofed .
-
WNSamples (finlayson-gwc2014.zip\CICWN-1.0.zip)
… act_out_V|1 comic_J|4 amuse_V|4 papers_N|21 amusing_J|4 lead-in_N|1 anonymous_J|6 phone_call_N|6 ringing_N|3 long_distance_N|3 wake-up_call_N|2 audio _N|1 commercial_N|3 atm_N|1 … … transmitter_N|3 plant_disease_N|1 medical_scientist_N|1 vela_N|1 velum_N|1 evening_star_N|1 venus_N|6 morning_star_N|1 vesture_N|1 prejudice_N|9 water_table_N|1 weakener_N|1 resolve_N|1 outdoor _J|6 mammon_N|2 slay_V|2 … … strongly_R|7 rheumatoid_arthritis_N|1 filaggrin_N|1 cox-1_N|1 beneficial_J|5 cox-2_N|1 adrenal_cortical_steroid_N|1 brushwood_N|1 animal_fat_N|1 saturated_fatty_acid_N|1 teak_N|1 cabinet _wood_N|1 scribble_V|1 cement_N|1 … … straitlaced_J|1 anna_N|1 miniskirt_N|1 improper_J|3 unseemly_J|1 ribaldry_N|1 shuck_V|1 clams_N|1 clam_N|1 divinatory_J|1 solely_R|3 retroactive_J|1 hideout_N|2 weatherproof _J|2 mine_V|1 protective_covering_N|1 …
Indicates content that may require registration and/or purchase.