Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: BALL VALVE, CLASS 150, 1 INCH, OXYGEN CLEANED, FULL BORE, RAISED FACE, RF FLANGED ENDS, FIRE SAFE TEFLON SEAT, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
- Features: Ball Valves
- Material: Stainless Steel, Steel
-
Supplier: NIBCO INC.
Description: Three-piece bronze multi-purpose ball valve for use in medical gas systems, pharmaceutical applications and other systems where valves should not be disassembled prior to installation. Valve pressure rating 600 psi 41.4 bar non-shock cold working pressure, Valve
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: 400 F
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, VALVE, 1000 PSI @ 200 F, 4000 PSI @ 500 F MAX, 1/2 INCH FNPT, 1/2 INCH MNPT, 1/4 INCH NPT, STAINLESS STEEL BODY, STAINLESS STEEL BALL SEAL, PTFE, CLEAN FOR CRITICAL SERVICE, OXYGEN, SPECIAL MANUFACTURED. FREE 2 YEAR RADWELL WARRANTY
- Primary Material: Stainless Steel, Steel
-
-
Supplier: MAXPRO Technologies, Inc.
Description: 2,000 psi outlet pressures. Single and double acting boosters are available to meet flow rate requirements Features All stainless steel components, cleaned for oxygen service Contaminant free operation with complete separation and isolation between the oxygen and air drive
- Bore Size - LP Inlet: 0.25 inch
- Bore Size - HP Outlet: 0.25 inch
- Fluid Compatibility: Gas
- Technology Type: Pneumatic
-
Supplier: MAXPRO Technologies, Inc.
Description: 2,000 psi outlet pressures. Single and double acting boosters are available to meet flow rate requirements Features All stainless steel components, cleaned for oxygen service Contaminant free operation with complete separation and isolation between the oxygen and air drive
- Bore Size - LP Inlet: 0.25 inch
- Bore Size - HP Outlet: 0.25 inch
- Fluid Compatibility: Gas
- Technology Type: Pneumatic
-
Supplier: F.C. Kingston Inc.
Description: Kingston Cryogenic Safety Valve Kingston Model 111X Cryogenic Safety Valve is a pop-style valve precision machined from brass and feature a stainless steel spring and ball on a Teflon O-ring seat. Cleaned and individually bagged for oxygen service upon
- Valve Type: Safety Valves
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Spring 316L Plunger valve core 316L Jewellok Secondary Pressure Reducing Regulator Model No. of regulator JW-400 One back pressure gauge One Ball Valve (1000PSI) Flow Chart Series inlet connection Outlet connection Body Inlet pressure outlet pressure Gauge N2 JW-400 1:6mm barb
- Temperature Range: -40 to 165.2 F
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: supply, that is main cylinder supply set and spare cylinder set. The device makes a stable output by using two-stage regulators. Main Features 1) Used Jewellok Pressure reducing regulator and valves 2) Metal-to-metal diaphragm seal 3) Inlet fitting with check valve 4) Wall mounting 5)
- Maximum Pressure: 3,000 psi
- Application: Gas
- Body Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
& Test Equipment Technical Data Type: Ball valve Pressure Rating: 1000 / 3000 psig Materials Body: 316 (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. All models are pre-sized for clean water, air, or light oil applications. Application Include: Agricultural and Food Processing, Alternative Energy and Fuel Production, Bulk Product Movement, Chemical (read more)
Browse Pneumatic Valve Actuators Datasheets for DynaQuip Controls -
Product Features • Bi-directional flow (fully opened or fully closed) • Directional handle indicating on-off position • Allow for panel mounting • Single piece ball stem to eliminate backlash • One piece body to eliminate multiple (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Product Features • Bi-directional flow (fully opened or fully closed) • Directional handle indicating on-off position • Low operating torque • Encapsulated seat • Single piece ball stem to eliminate backlash • One piece body (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Electric Actuator with 2 PC Stainless Steel Ball Valve - E2S Series The E2S DynaMatic Series of electrically actuated stainless steel valves offers an excellent option for automated applications (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
management systems, low pressure gas supplies for industry (DIN EN 161), gas dosing systems, high pressure cleaning, and pneumatic automation systems. "The new VZ series of valves bring gas and liquid valve solutions to Festo's process offerings," said Craig Correia, process industry segment (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
flow, pressure, temperature, and level control into mechanical power and then into clean electricity. Unlike traditional control valves in which the pressure drop is achieved through a single or multi-stage trim, LOCPOWER regulates the flow by splitting the pressure drop through a single or (read more)
Browse Control Valves Datasheets for Bonomi North America, Inc. -
Pneumatic Actuator with 3-Way Stainless Steel Ball Valve (PYSA - HP Series) The PYSA DynaMatic Series of high-cycling pneumatically actuated 3-way diverter stainless steel valves offer (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
pre-sized for clean water, air, or light oil applications. Please contact customer service for recommendations and actuator sizing when dirty or severe service applications are needed. The EHH2 series uses our DE and MA series electrical actuators. The EHH2 series valves are available with 115VAC (read more)
Browse Control Valves Datasheets for DynaQuip Controls -
High Pressure High Flow Specialty Gas Control Panel With Diaphragm Valve , 3000Psig Oxygen Control Medical Changeover Manifold Panel JW100 Series Semi-automatic Changeover Device A high-pressure high-flow specialty gas control (read more)
Browse Control Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd.
Conduct Research Top
-
Marketplace
developed an innovative engineering tool that supports specifiers and users of their full range of ball valves, actuators and controls. CAD Now! is a fully configurable CAD database that allows the user to download/insert drawings in 2D and 3D formats into all of the most popular CAD programs. CAD Now
More Information Top
-
Good Practices for Avoiding Fires in Steel Mill Oxygen Systems
Thus, if ball valves are used, personnel must first confirm that they are specified and cleaned for oxygen service, as would be true for any component.
-
Good Practices for Avoiding Fires in Steel Mill Oxygen Systems
Thus, if ball valves are used, personnel must first confirm that they are specified and cleaned for oxygen service, as would be true for any component.
Indicates content that may require registration and/or purchase.