-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Product Features • Bi-directional flow (fully opened or fully closed) • Directional handle indicating on-off position • Allow for panel mounting • Single piece ball stem to eliminate backlash • One piece body to eliminate multiple seal points • Unique, top-loaded capsule • Tested for use with
- Pressure Rating: 2,987.77662 psi
- Features: Ball Valves, Gas
- Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: switching • Tested for use with oxygen Typical Applications • Calibration Systems • Laboratory Pressure Control • High Pressure Sampling Systems • Service & Test Equipment Technical Data Type: Ball valve Pressure Rating: 1000 / 3000 psig Materials Body: 316 seat: PTFE
- Pressure Rating: 1,000 to 3,000 psi
- Features: Air, Ball Valves, Gas
- Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Product Features • Bi-directional flow (fully opened or fully closed) • Directional handle indicating on-off position • Low operating torque • Encapsulated seat • Single piece ball stem to eliminate backlash • One piece body to eliminate multiple seal points. • Unique, top-loaded capsule
- Pressure Rating: 1,000 psi
- Features: Ball Valves, Gas
- Material: Stainless Steel
-
-
Supplier: MAXPRO Technologies, Inc.
Description: shut-off ball valve to manually stop booster Drive air connection is 1/2" FNPT Oxygen gas inlet and outlet connections are 1/4" FNPT All components are mounted to the booster and tested prior to shipment
- Bore Size - LP Inlet: 0.25 inch
- Bore Size - HP Outlet: 0.25 inch
- Fluid Compatibility: Gas
- Technology Type: Pneumatic
-
Supplier: MAXPRO Technologies, Inc.
Description: shut-off ball valve to manually stop booster Drive air connection is 1/2" FNPT Oxygen gas inlet and outlet connections are 1/4" FNPT All components are mounted to the booster and tested prior to shipment
- Bore Size - LP Inlet: 0.25 inch
- Bore Size - HP Outlet: 0.25 inch
- Fluid Compatibility: Gas
- Technology Type: Pneumatic
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Spring 316L Plunger valve core 316L Jewellok Secondary Pressure Reducing Regulator Model No. of regulator JW-400 One back pressure gauge One Ball Valve (1000PSI) Flow Chart Series inlet connection Outlet connection Body Inlet pressure outlet pressure Gauge N2 JW-400 1:6mm barb
- Temperature Range: -40 to 165.2 F
- Application: Gas
- Body Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
& Test Equipment Technical Data Type: Ball valve Pressure Rating: 1000 / 3000 psig Materials Body: 316 (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Product Features • Bi-directional flow (fully opened or fully closed) • Directional handle indicating on-off position • Low operating torque • Encapsulated seat • Single piece ball stem to eliminate backlash • One piece body (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Bonomi North America Introduces High-Pressure Ball Valves And Automated Valve Packages For Hydraulic Applications Bonomi North America is introducing a new line of high-pressure carbon steel ball valves for use in hydraulic applications. The new valves (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Valpres flanged full-port floating ball valves from Bonomi are built for applications such as oil, gas, petrochemical processing and water treatment. The new valves conform to the design requirements of API 608. Bonomi North America has introduced a new line of (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Product Features • Bi-directional flow (fully opened or fully closed) • Directional handle indicating on-off position • Allow for panel mounting • Single piece ball stem to eliminate backlash • One piece body to eliminate multiple (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Bonomi North America Introduces New Industrial Ball Valve/Limit Switch Packages New industrial ball valve and limit switch packages from Bonomi improve safety in industrial systems, allowing critical manual valve applications to be monitored remotely. The valve and switch components (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Red Kynar Ball Valves Prevent UV Attack Plast-O-Matic Engineered Ball Valves provide Kynar Strength, Temperature & Chemical Compatibility…Now with Superior UV Protection (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
valves are available in sizes ¼-inch to 4 inches. They are rated to ANSI Class 900 through 2 inches and Class 600 from 2-1/2 through 4-inches. High-temperature TFM-4215 seats are standard. Grounded 316 stainless steel ball and stem are also standard. The 630/730 Series is Fire Safe to API 607-6th (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
require both a high relief pressure and a high flow rate in a compact package. The valve is capable of relief pressures up to 5,400 psid and flow rates over 19 GPM. The valve uses a side inlet flow path to minimize the installation boss size and weight (read more)
Browse Pressure Relief Valves Datasheets for Lee Co. (The) -
Lee Chek® Ø 0.187 and a 0.250 inch diameter ball-type check valves designed for 3000 psi systems and available screened and unscreened, forward and reverse flowing (read more)
Browse Check Valves Datasheets for Lee Co. (The)
More Information Top
-
Effect of activated gas plasma treatment time on adhesive bondability of polymers
The flow rates were measured by a ball -type flowmeter calibrated for either oxygen or air and were controlled by a needle valve downstream from the flowmeter.
-
Journal of Propulsion and Power > Fuel Regression Rate in Hydroxyl-Terminated-Polybutadiene/Gaseous-Oxygen Hybrid Rocket Motors
A ball valve is used to initiate and terminate the ow of oxygen , and a sonic nozzle in the line maintains a desired con- stant mass ow rate .
-
Retained gas sampler interface volume
Although elevated tank temperature would enhance oxygenlwaste reaction rates in the RGS sampler, there is no evidence of a significant RGS oxygen level dependence on the "in-tank" hold time (between when the RGS ball valve is closed to obtain the sample …
-
Federal Register > Friday, December 10, 2004 > [69 FR 71779] Foreign-Trade Zone 259-International Falls, MN; Application for Subzone Status, Arctic Cat, Inc. (...
… camshafts, cylinder heads, starter motors, remote starters, water pumps, oil pumps, valves , shafts (drive, counter, secondary … … capacitive discharge) units, bearings ( ball , spherical, needle, tapered roller … … steering parts, trailers, gauges, oxygen sensors, odometers, speedometers, meters, and thermostats (duty rate range: free-15.0%).
Indicates content that may require registration and/or purchase.