-
Supplier: Thomas An Ingersoll Rand Business
Description: Film Holders Portable Medical Emergency Nebulizers Aspirator Laboratory Analyzers Pneumatic Pads Micro Film Readers Ozone Generators Vacuum Frames Copy Machines Vending Machines (Drink) Blood Pressure Machines Air and Gas Samplers Computer Plotter/Printers Blood Analyzer De-Soldering
- Ultimate Operating Vacuum: 201.2 torr
- Pumping Speed: 1.2 to 1.5 CFM
- Operating Temperature: 50 to 104 F
- Features: AC Single Phase, Compressed Air / Fluid
-
Supplier: Thomas An Ingersoll Rand Business
Description: to 1.60 cfm / 45.33 l/min Vacuum to 27.6 in.Hg / -935 mbar Possible Applications Oxygen Concentrators Copiers Blood & Laboratory Analyzers Dental & Optical Equipment Ozone Generators Vacuum Frames Waveguide Pressurization Packaging Equipment Aspirators Respirators Medical Trauma
- Ultimate Operating Vacuum: 69.12 torr
- Pumping Speed: 1.6 CFM
- Operating Temperature: 50 to 104 F
- Features: AC Single Phase, Compressed Air / Fluid
-
Supplier: Inductotherm Group
Description: vacuum brazed aluminum heat exchangers, vacuum deoiling furnaces can be integrated with new or existing brazing furnaces as a combined production operation. Features Temperature operation to 249oC under vacuum to remove volatile oil contaminants on the surfaces of the component
- Process Temperature: 249 C
- Features: Industrial
- Atmosphere: Vacuum
-
-
Supplier: Wasco, Inc.
Description: Wasco offers many pressure switch series to meet multiple applications. Wasco's Vacuum Switch Highlights: Brass Fittings or Stainless Steel Fitting From Vacuum to 4000 psi High Overpressure (V250) High Ra Finish to <5Ra (UHP160) Highly Corrosion Resistant Materials Helium Leak Tested
- Vacuum Switch Set point Range: 760 to 207,619.63199999987 torr
-
Supplier: Total Plastics, Inc.
Description: Black Norprene® Industrial Grade Tubing outperforms neoprene, EPDM and other general purpose tubings in test after test and application after application. It will not weaken or crack after years of exposure to heat and ozone (500 pphm). This provides long service in a wide range of
- Temperature Range: -75 to 275 F
- Application: General Purpose, Peristaltic Pumping, Pneumatic (Vacuum)
- Features: Other
- Type: Plastic Tubing
-
Supplier: Mobil Industrial Lubricants
Description: The synthetic lubricants in the Mobil EAL Arctic Series are designed specifically for the lubrication of refrigeration compressors and systems, using ozone-friendly HFC refrigerants. The performance of the Mobil EAL Arctic Series has been well documented with HFCs in a broad range of
- Kinematic Viscosity (@ 40°C): 49.2 cSt
- Viscosity Index: 115
- Pour Point: -43.6 F
- Flash Point: 446 F
-
Supplier: Wasco, Inc.
Description: (SP120 & UHP150) Wasco's Typical Applications: Compressors Defense Ground Support Food Processing Milk Distribution Milk Processing Ozone Generation Pick and Place / Surface Mount Pumps Furnaces Fire Suppression Systems HVAC Hydraulic Applications Semi Conductor Gas Stick Gas Delivery
- Switch Point Range: 0 to 4,000 psi
- Pressure Measurement: Gauge
-
Supplier: Thomas An Ingersoll Rand Business
Description: to 3.2 cfm / 09.65 l/min Pressure to 160 psi / 11.1 bar Possible Applications Oxygen Concentrators Copiers Blood & Laboratory Analyzers Dental & Optical Equipment Ozone Generators Vacuum Frames Waveguide Pressurization Packaging Equipment Aspirators Respirators Medical Trauma Carts
- Discharge / Operating Pressure: 40 to 100 psi
- Flow Capacity: 3.1 SCFM
- Horse Power: 0.578975206278018 to 0.655367768217479 HP
- Power Source: AC Single Phase
-
Supplier: Thomas An Ingersoll Rand Business
Description: Micro Film Readers Ozone Generators Vacuum Frames Copy Machines Vending Machines (Drink) Blood Pressure Machines Air and Gas Samplers Computer Plotter/Printers Blood Analyzer De-Soldering Equipment Pump Priming Photo Processing Pond Aeration Aeration Suction Equipment
- Discharge / Operating Pressure: 10 to 35 psi
- Flow Capacity: 0.6 to 1.4 SCFM
- Horse Power: 0.0999804407137504 to 0.200094903465991 HP
- Power Source: AC Single Phase, DC
-
Supplier: Cole-Parmer
Description: Minimal tendency to take a set. • PerfectPositionâ„¢ tubing retention marks indicate the exact placement of tubing in the pump head to provide the best performance and life of the tubing • Custom extruded to fit 77110- and 77111-series Masterflex® B/T® pumps and pump heads •
- Maximum Inside Diameter / Size: 0.7480319 inch
- Pressure Rating: 30 psi
- Temperature Range: 446 F
-
Supplier: Cole-Parmer
Description: Minimal tendency to take a set. • PerfectPositionâ„¢ tubing retention marks indicate the exact placement of tubing in the pump head to provide the best performance and life of the tubing • Custom extruded to fit 77110- and 77111-series Masterflex® B/T® pumps and pump heads •
- Maximum Inside Diameter / Size: 0.50000027 inch
- Pressure Rating: 35 psi
- Temperature Range: 446 F
-
Supplier: NewAge Performance Products | NAPP
Description: Commercial Appliances Beverage & Dairy Service Clean Rooms Deionized Water Transfer Dialysis Fermenter Lines Hot Fill & Vacuum Systems Laboratory Uses Liquid Resin Feeds Peristaltic Pump Personal Care Products Sterile Bottle Filling Thermal Protection
- Outside Diameter / Size: 0.875 inch
- Maximum Inside Diameter / Size: 0.625 inch
- Wall Thickness: 0.125 inch
- Pressure Rating: 5 psi
-
Supplier: Cole-Parmer
Description: PerfectPositionâ„¢ tubing retention marks indicate the exact placement of tubing in the pump head to provide the best performance and life of the tubing • Custom extruded to fit 77110- and 77111-series Masterflex® B/T® pumps and pump heads • Engineered for long life in
- Maximum Inside Diameter / Size: 0.7480319 inch
- Pressure Rating: 30 psi
- Temperature Range: 449.6 F
-
Supplier: Cole-Parmer
Description: PerfectPositionâ„¢ tubing retention marks indicate the exact placement of tubing in the pump head to provide the best performance and life of the tubing • Custom extruded to fit 77110- and 77111-series Masterflex® B/T® pumps and pump heads • Engineered for long life in
- Maximum Inside Diameter / Size: 0.50000027 inch
- Pressure Rating: 35 psi
- Temperature Range: 449.6 F
-
Supplier: U.S. Plastic Corporation
Description: Tygon Norprene A-60-G. Long service life with peristaltic pumps. Excellent flexural fatigue resistance and it resists cracking when used in vacuum systems. Abrasion resistant, as well as being resistant to light and ozone. Durometer hardness is 64 shore A. Specific Gravity is
- Outside Diameter / Size: 0.625 inch
- Maximum Inside Diameter / Size: 0.5 inch
- Features: Other
-
Supplier: Altaflo
Description: weatherability Excellent bondability Excellent ozone resistance Extremely low permeation Applications Automotive fuel transport systems* Laboratory Solar energy UV purification systems Fiber optic Chemical process
- Outside Diameter / Size: 0.246 to 0.254 inch
- Maximum Inside Diameter / Size: 0.17 inch
- Wall Thickness: 0.04 inch
- Pressure Rating: 297 psi
-
Supplier: MIDAC Corporation
Description: Extremely fast response and equilibration times The ability to analyze multiple compounds in addition to moisture Customized low volume electro-polished sample cells Low internal power dissipation for durability under extended vacuum Short set-up time and easy transportability Customized
- Number of Channels: 1
- Response Time: 1.000000000000002 seconds
- Operating Humidity: 0 to 100 %
- Measurement Type: %LEL, %Volume, Signature or Spectra, Trace
Find Suppliers by Category Top
More Information Top
-
Real-time methodologies for monitoring airborne molecular contamination in modern DUV photolithography facilities
Vacuum pump , ozone .
-
Measurement of Endogenous Nitric Oxide Production
(A) Servo mechanical ventilator with spirometer placed on top, (B) NO analyzer with vacuum pump , ozone supply and strip chart recorders.
-
Inhaled Nitric Oxide Delivery and Monitoring
They are typically bulky and noisy because they require a vacuum pump , ozone generator and ozone scavenger.
-
Temperature effects on emissions of an active thermally controlled spark ignition single-cylinder engine
This system is comprised of a main control unit, line heater controller, vacuum pump , ozone generator and dynamic calibration system (DCS).
-
Advances in Manufacturing Science and Engineering
The combustion product is pumped to a low pressure reaction pool by the vacuum pump and excess ozone is added therein.
Indicates content that may require registration and/or purchase.