Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: KROHNE Messtechnik
Description: Digital pH sensor. SMARTPAT analytical sensors from KROHNE are the first and only sensor line in the market with integrated transmitter technology. The complete circuitry is miniaturized and fits into the sensor head. This technical achievement cuts the price in half compared to all
- pH Range: 0 to 14 ph
- Operating Temperature: 14 to 185 F
- Operating Pressure Range: 85 to 174 psi
- Electrode Configuration: Combination
-
Supplier: ABB Measurement & Analytics
Description: ABB's Endura family of 24 VDC analytical transmitters are designed for the requirements of industrial customers and are used in measurement and control applications within a broad range of applications including chemical, pulp & paper, mining and petroleum refining. The APA592
- pH Range: 0 to 14 pH
- Accuracy: 0.01 ±pH
- ORP / Redox Range: -1,500 to 1,500 millivolts
- Process Media Temperature: -4 to 392 F
-
Supplier: Newark, An Avnet Company
Description: PH 2-WIRE TRANSMITTER, 4-20MA, 0.02PH; Signal Conditioner Input:-; Signal Conditioner Output:Current; No. of Output Channels:1; Accuracy %:0.02%; Output Accuracy:-; Supply Voltage:80V; No. of Channels:1 Channel; Isolation Input:
-
-
Supplier: ODG (Origin Data Global)
Description: XBEE PRO RS232 EX RPSMA
- Data Rate: 250 kbps
- Sensitivity: -102 dBm
- Device Type: Transceiver, Transmitter
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 899745-TL16CFM405PH Series: * Features: UART IC Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168
-
Supplier: ODG (Origin Data Global)
Description: STD CELL WIRED COMM.
-
Supplier: Quarktwin Technology Ltd.
Description: UART IC 2, DUART Channel 16 Byte 80-QFP (14x20)
- Data Rate: 1,000 kbps
- Features: Other, RoHS Compliant
- Package Type: QFP
- Device Type: Receiver, UART
-
Supplier: RS Components, Ltd.
Description: Transmitter, Digital, pH
- Process Media Temperature: 140 F
-
Supplier: Lingto Electronic Limited
Description: STD CELL WIRED COMM.
- Device Type: Transceiver
-
Supplier: Hach
Description: LCP (Liquid Crystal Polymer), Convertible Mounting Style, 4.5m Analog Cable, 5-Wire with Built-In Preamplifier, General Purpose Glass pH Electrode Exceptional Performance with the Differential Electrode Measurement Technique Lower Maintenance Needs with the Replaceable Salt Bridge Built-in
- Junction Type: Double Junction
- Body Material: Epoxy or Polymer, Glass
- Mounting Options: In-Line (Insertion)
- Reference Solution Options: Refillable
-
Supplier: OMEGA Engineering, Inc.
Description: program to set up pH or ORP calibration. The PHCN-961/962 is a basic pH or ORP controller, it includes a NEMA 4X (IP65) enclosure, digital display, two separate set points for high and low alarms, adjust dead bands, three 1 amp SSR. Accepts one pH or ORP electrode input through
- Number of Control Outputs: 3 outputs
- Type: DC Voltage Input
- Interface: Digital Front Panel
- Control: Limit / Set Point Control
-
Description: 4-20 mA, 2-wire loop powered transmitter either Inline bulb pH electrode, Inline ORP electrode
- pH Range: 0 to 14 ph
- Operating Temperature: 32 to 140 F
- ORP Range: 0 to 1,000 millivolts
- Mounting Options: In-Line (Insertion)
-
Supplier: Radwell International
Description: TEMPERATURE SENSOR, 480V, 3PH, 2KW, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Quarktwin Technology Ltd.
Description: RF Transceiver, ZigBee™ 2.4GHz DSSS RS-485 250kbps
- Data Rate: 250 kbps
- Sensitivity: -102 dBm
- Output Power: 17 dBm
- Operating Frequency: 2,400 MHz
-
Supplier: Burkert Fluid Control Systems
Description: The 8619 multichannel and multifunction transmitter/controller, available in two housing variants for panel or wall mounting, is a microprocessor transmitter/controller for connection of sensors which deliver raw signals for pH, ORP, conductivity and flow via pulses or sensors
- Number of Inputs: 2 inputs
- Number of Control Outputs: 4 outputs
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
- Form Factor: DIN Rail
-
Description: STD CELL WIRED COMM.
- Device Type: Receiver, Sensor Interface
-
Supplier: Safeguard Analytics
Description: the transmitter facilitating a fully automated startup. When used with any of Safeguard Analytics gas detection transmitters calibration may be performed on site or remotely and transported to the point of installation pre-calibrated and ready for operation.
- Operating Temperature: -40 to 131 F
- Operating Humidity: 15 to 95 %
- Gas Types: Combustible Gas, Phosphine (PH3), Toxic Gas
- Number of Gases Monitored: Single Gas
-
Supplier: Advanced Sensor Technologies, Inc.
Description: calibrations Calibrate with sophisticated HiQ Windows software or any 3TX-HiQ-pH transmitter Entire transmitter configuration can be downloaded to sensor or uploaded from sensor to intelligent 3TX-HiQ-pH transmitter for advanced management of field installations
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: 5 to 302 F
- Operating Pressure Range: 200 psi
- Body Material: Epoxy or Polymer
-
Supplier: Radwell International
Description: PRESSURE TRANSMITTER, WETTED MATERIALS: 316 SS, 17-4PH, 0 PSIG TO 6000 PSIG, 0.5% ACCURACY (BFSL), 4 MA TO 20 MA OUTPUT, 1/4 NPT MALE, MINI-HIRSCHMANN. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Newark, An Avnet Company
Description: pH Equipment: pH/ORP Transmitter
-
Supplier: Gefran
Description: connector) Standard threading 1/2-20 UNF, M18x1.5, other versions on request Standard diaphragm is 15-5 PH stainless steel with GTP coating 17-7 PH corrugated diaphragm with GTP coating for ranges below 100 bar-1500 psi Other diaphragm types available on request
- Working Pressure Range: 500 to 30,000 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Emerson Automation Solutions – Rosemount
Description: The Model 1066 loop-powered transmitter measures pH, ORP, conductivity, resistivity, oxygen, free chlorine, total chlorine, monochloramine and ozone serving a wide range of liquid analytical applications. Digital communications – HART® version 7 and FOUNDATION® fieldbus communication
- pH Range: 0 to 14 pH
- Accuracy: 0.01 ±pH
- ORP / Redox Range: -1,399.9999999999998 to 1,399.9999999999998 millivolts
- Operating Temperature: -4 to 149 F
-
Supplier: Safeguard Analytics
Description: Model SA-200 is an advanced single gas sensor transmitter designed for use with Safeguard Analytics complete range of Model SA2 "smart sensor modules". A diffusion based sensor, with the gas type and sensitivity range determined by installing an application-specific Model SA2 Smart Sensor
- Measurement Type: %LEL, %Volume, Leakage, Trace
- Gas Types: Ammonia (NH3), Bromine (Br2), Carbon Monoxide (CO), Chlorine (Cl2), Chlorine Dioxide (ClO2), Hydrogen (H2), Hydrogen Chloride (HCl), Hydrogen Cyanide (HCN), Hydrogen Sulfide (H2S), Nitric Oxide (NO), Nitrogen Dioxide (NO2),
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: Newark, An Avnet Company
Description: pH Equipment: pH/ORP Transmitter
-
Supplier: Honeywell Analytics, Inc.
Description: range of accessories and a choice of communication outputs. All this is provided in a package that is easy to install, operate and maintain. Transmitter The robust hazardous area approved Apex transmitter housing and mounting bracket is made from 316 Stainless Steel. It has a large
- Operating Temperature: -40 to 150 F
- Operating Humidity: 0 to 99 %
- Response Time: 12 seconds
- Measurement Type: %LEL, %Volume, Trace
-
Supplier: Hamilton Company
Description: VP are further features of the Polilyte Plus. The Arc System The Polilyte Plus is also available with our innovative Arc system. The Arc system eliminates the transmitter and communicates directly with your Process Control System.
- pH Range: 0 to 14 ph
- Operating Temperature: 23 to 212 F
- Operating Pressure Range: 0 to 87.02262 psi
- Electrode Configuration: Combination
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features ±0.25% of Full Scale Accuracy Precision Machined Diaphragm with No Welds or O-ring Seals Pressure Ranges 0-50 through 0-10,000 PSIG All 17-4 PH Stainless Steel Wetted Parts Unique Sensor Fusing Technology for Exceptional Cycle Life at Low Cost Full Featured - Low Cost The
- Working Pressure Range: 0 to 10,000 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: 0 to 185 F
- Signal Output: Analog Voltage
-
Supplier: Emerson Automation Solutions – Rosemount
Description: temperatures and reduces sodium ion error commonly found in high pH applications. Overall, the AccuGlass TM formulation enhances the sensor performance to measure pH more accurately and have a longer sensor life than ever before. A choice of pH glass electrodes is available to
- pH Range: 0 to 14 ph
- Operating Temperature: 32 to 185 F
- Operating Pressure Range: 0 to 114.57910309218563 psi
- ORP Range: -1,500 to 1,500 millivolts
-
Supplier: Advanced Sensor Technologies, Inc.
Description: Available with most any integral temperature compensation element (Pt100 or Pt1000 Standard), Solution Ground Liquid Earth (316SS or Platinum), Dual pH/ORP All-In-One Configuration and Conventional or Differential Analog preamplifier to allow for interfacing with most any existing OEM
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: 5 to 302 F
- Operating Pressure Range: 150 psi
- Body Material: Epoxy or Polymer
Find Suppliers by Category Top
Featured Products Top
-
equipment includes 115Vac-1ph continuous duty motor with thermal over load protection, heavy duty hardened steel spur gearing, two limit switches wired for light indication, stainless steel fasteners, 300 series stainless steel output drive, declutching manual over ride with hand wheel, visual (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
equipped with a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but is also a tough corrosion resistant coating. Standard equipment includes 115Vac-1ph continuous duty motor with thermal over load protection, heavy duty hardened steel spur (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
without suffering gear failure. The heavy-duty aluminum enclosure meets NEMA 4 specifications and has a thermally bonded ultraviolet-resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating. Standard equipment includes 115Vac-1ph (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
gear failure. The heavy-duty sand-cast aluminum enclosure meets NEMA 4 specifications and has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating. Standard equipment includes 115Vac-1ph 25 (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
. Standard equipment includes 115Vac-1ph continuous duty motor with thermal overload protection, heavy duty hardened steel spur gearing, two limit switches wired for light indication, stainless steel fasteners, 300 series stainless steel output drive, declutching manual override with hand wheel, visual (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc.
Conduct Research Top
-
Tighter pH Control in Chromatography & Purification with Wireless Transmitters
Biopharmaceutical Chromatography Systems are designed for separating and purifying proteins and bio-engineered products. Flow systems are compact in design to maximize throughput. No dead legs in process pipe can exist since unswept areas are more challenging to completely clean, as well as delaying
-
Automation Team Slashes pH Maintenance Costs Using Rosemount Analytical Sensor Solutions
Emerson Process Mangement determined that pH measurements could be improved by using HART TM digital field communication protocol in the transmitters that communicated with AMS TM Suite, Intelligent Device Manager. The improved maintenance strategy included glass impedance and reference impedance
More Information Top
-
EXA pH Series Technical Information (.pdf)
2-Wire pH Transmitter System (PH202G, PH202SJ) ...........................................................................
-
ISA ADV PH MEAS CNTRL - Advanced pH Measurement and Control
Most smart field pH transmitters have solution temperature compensation that is a user configurable polynomial to match test results of the change in actual pH with temperature generated in a laboratory.
-
Cambridge Journals Online - Aquatic Living Resources - Abstract - A new acoustic pH transmitter for studying the feeding habits of free-ranging sharks
• A new acoustic pH transmitter for studying the feeding habits of free-ranging sharksA new acoustic pH transmitter for studying the feeding habits of free-ranging sharks .
-
http://www05.abb.com/global/scot/scot203.nsf/veritydisplay/7315cdf572bfc6028025693e00475053/$File/IM_7976_5.pdf
4 2.4.3 Model 4630/4631 pH Transmitter ..........
-
1997 Index
A 1.9-GHz Si-bipolar variable attenuator for PHS transmitter ; J-SC Sep 97 1424-1429 Otsuji, T., M. Yoneyama, K. Murata, and E. Sano.
-
Fuzzy control of dyebath pH in exhaust dyeing
Data acquisition was performed using the appropriate software written in C language to read the pH transmitter output, converting the signal to digital form by an interface card and displaying the measured pH on the computer screen.
-
ISA FUND IND CNTRL - Fundamentals of Industrial Control
9) Calibrate the pH transmitter using the buffer solutions as standards.
-
Process/Industrial Instruments and Controls Handbook, Fifth Edition > pH MEASUREMENT: THEORY AND REALITY
The slope of ~59 mV/pH unit is close to that for glass, but the isopotential point shift necessitates the use of an adapter module to connect it to conventional pH transmitters [ 1]–[ 3].
-
Operability test procedure for PFP wastewater sampling facility
pH Transmitter AIT-201 5.10 Conductivity Transmitter AIT-202 5.11 .
-
PFP Wastewater Sampling Facility
1 hour pH Transmitter AIT-EO1 .
Indicates content that may require registration and/or purchase.