-
Supplier: Visual Sound, Inc.
Description: RGB Spectrum The RGB/Videolink® 1690 video scan converter transforms computer signals to broadcast standard video in real time. Computer generated images can then be recorded, broadcast, displayed or transmitted over video codecs. The unit offers NTSC/PAL composite
-
Supplier: Visual Sound, Inc.
Description: Folsom Research, Inc. SmartVIEW computer-to-video down converter has been designed to provide broadcast quality output images at an affordable price. SmartVIEW is ideal for converting computer for broadcast images for recording, video-conferencing, or viewing an image on an NTSC
-
Supplier: Renesas Electronics Corporation
Description: amplifier and analog-to-digital converters, Y/C separation circuit, multi-standard color decoder (PAL BGHI, PAL M, PAL N, combination PAL N, NTSC M, NTSC 4.43 and SECAM) and synchronization circuitry. The Y/C separation is done with high quality adaptive 4H comb
- Number of Channels: 1 #
-
-
Supplier: Versitron, Inc.
Description: The VERSITRON VersiVision Series video transmitters and receivers support 8-bit digitally encoded broadcast quality video over one multimode or singlemode optical fiber. The modules are directly compatible with NTSC, PAL, and SECAM camera systems. These units are typically used
-
Supplier: Visual Sound, Inc.
Description: Multi-Standard Output - PAL or NTSC (selectable). Video Mixing, Keying & Fading - Superimpose the down converter graphics computer video image on top of an existing video signal Inputs - 15-Pin HD or 5 BNC for Computer Graphics or HDTV Signals. CV & Y/C for
-
Supplier: Renesas Electronics Corporation
Description: output format. It consists of an analog fron-end with input source selection, variable gain amplifier, analog-to-digital converters, a Y/C separation circuit, a multistandard color decoder (PAL BGHI, PAL M, PAL N, combination PAL N, NTSC M, NTSC 4.43 and SECAM),
- Function: Decoders
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: The TW9912 is a low power NTSC/PAL/SECAM video decoder chip that also supports analog component video as an input. The video decoder decodes the base-band analog CVBS or S-video signals into digital an 8-bit 4:2:2 YCbCr format. The analog component video is
- Function: Decoders
- Features: Other
-
Supplier: Quarktwin Technology Ltd.
Description: Video Converter IC Analog Voltage NTSC, PAL 100-MQFP (20x14) Package
- Mounting: Surface Mount (SMT)
-
Supplier: Visual Sound, Inc.
Description: are switchable between NTSC and PAL and are simultaneously provided in Composite and S-Video. A PC loop-thru is also provided. Our exclusive AutoSet® feature takes the hassle out of setup by automatically sizing and positioning the computer image to fit exactly on the video
-
Supplier: Newark, An Avnet Company
Description: HDMI TO COMPOSITE CONVERTER, CONVERTS HDMI TO COMPOSITE VIDEO + STEREO AUDIO, SUPPORTS INPUT RESOLUTIONS UP TO 1920X1080, SUPPORTS NTSC OR PAL OUTPUT, STEREO ANALOG AUDIO OUTPUT, PLUG AND PLAY OPERATION.
-
Supplier: Versitron, Inc.
Description: The VERSITRON VersiVision Series video/data transmitter and receiver support broadcast quality transmission of 8-bit digitally encoded video and 1 channel bi-directional data plus 1 channel bi-directional contact closure over one multimode or singlemode optical fiber. The units are
-
Supplier: AXIS Communications, Inc.
Description: and MPEG-4 in all resolutions up to D1 (720x480 pixels in NTSC, 720x576 in PAL). Motion JPEG can be decoded in all resolutions up to 720p (1280x720). The video decoder can provide either digital or analog video output. Video from any number of cameras can be shown in
-
Supplier: Renesas Electronics Corporation
Description: The TW2865 includes four high quality NTSC/PAL/SECAM video decoders that convert analog composite video signal to digital component YCbCr data for security application. Each channel contains 10 bit ADC and proprietary clamp and gain controllers and utilizes 4H comb filter for
-
Supplier: Tripp Lite by Eaton
Description: Quality This HDMI to composite video and audio converter helps you save money by making your current composite video television or monitor compatible with an HDMI-equipped video source, eliminating the need to purchase a new HDMI display. It is HDCP compliant and supports
-
Supplier: S.I. Tech, Inc.
Description: Operation Mode: CCTV Video/Audio/Data Video Format: NTSC or PAL Transmitter Input Impedance: 75 ohms bulkhead jack Composite: BNC S-Video: Mini-DIN Component: RCA Style Input Voltage: 0.5 to 1.6 Vpk-pk Linearity: 1% Typical Output Load Impedance: 75 ohms Operating
- Connector: BNC, SC Single Mode, ST Multimode, ST Single Mode
- Form Factor: Module
- Network: Multimode Fiber, RS232/422/485, Single Mode Fiber
-
Supplier: SFCable.com
Description: VBU110RJ-DCPA is a passive video and power balun device capable of transmitting baseband video signal and delivering 12 VDC power to the camera using UTP cable. This device is designed to be used with VBU05DC-1UPA, VBU09DC-1UPA and VBU16DC-1UPA passive video balun power
-
Supplier: Versitron, Inc.
Description: For those demanding applications requiring "feature-rich" fiber optic video transmitters and receivers, consider our VersiVision FDVT/FDVR1AAxA-AE products. Not only do these devices support NTSC, PAL, and SECAM camera systems, they provide additional signaling capability for
-
IC Interfaces - Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters -- TVP5021PFP
Description: IC DECOD VIDEO NTSC/PAL 80HTQFP
- Device Type: Sample Rate Converter, Sensor Interface
-
Supplier: Quarktwin Technology Ltd.
Description: NTSC/PAL/SECAM Video Decoder IC Multimedia 100-LQFP
- Package Type: LQFP, QFP
- Features: Other, RoHS Compliant
- Device Type: Sample Rate Converter
-
Supplier: Lingto Electronic Limited
Description: DIGITAL VIDEO ENCODER(NTSC/PAL)
-
Supplier: ODG (Origin Data Global)
Description: IC NTSC/PAL VIDEO ENCODER 80-QFP
- Features: Other
- Package Type: QFP
-
Supplier: DigiKey
Description: Video Encoder IC RGB to NTSC/PAL 16-SOIC
- Function: Decoders
- Features: Other
- Package Type: SOIC
-
Supplier: Win Source Electronics
Description: Manufacturer: Renesas Electronics America Win Source Part Number: 937912-TW8809-NA2-CR Features: Video Converter IC I²C ITU-R.656, NTSC, PAL, SECAM 56-QFN (8x8) Package Package: Tray Package: 56-VFQFN Exposed Pad Mounting: Surface Mount Family Name: TW8809 Categories: Integrated
- Mounting: Surface Mount (SMT)
-
Supplier: DigiKey
Description: Video Converter IC I²C ITU-R.656, NTSC, PAL, SECAM 56-QFN (8x8) Package
- Supply Voltage: 1.8 to 3.3 volts
- Mounting: Surface Mount (SMT)
-
Supplier: Radwell International
Description: IC, VIDEO DECODER IC, LO POWER, NTSC, PAL 60, SECAM, WITH VBI SLICER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: HDMI TO COMPOSITE VIDEO AUDIO CONVERTER F/3XF 480I NTSC 576I PAL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: High Quality, 10-Bit, Digital CCIR-601 to PAL/NTSC Video Encoder / Video Encoder 4 DAC 10bit 44-Pin MQFP Product overview: ADV7175AKS from Analog Devices Inc. is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal
-
Supplier: Cable Depot Inc.
Description: Video (Composite & SVHS) to VGA Converter The ADP5127 is a Video-to-VGA converter that allows you to connect any composite or S-video source for display on any VGA monitor with outputs up to 1024x768 Features Compatible for Multi Signal inputs: Video,
-
Supplier: Win Source Electronics
Description: Manufacturer: Intersil Win Source Part Number: 048342-TW2804-HAFE Packaging: Tray Type: NTSC/PAL Video Decoder Applications: Security Systems Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 128-PQFP (14x20) Popularity: Medium Fake Threat In the
- Features: Other
- Package Type: QFP
-
Supplier: Win Source Electronics
Description: Manufacturer: Intersil Win Source Part Number: 127631-TW9905-FD Packaging: Tray Type: NTSC/PAL/SECAM Video Decoder Applications: Multimedia Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 100-LQFP Analog Supply Voltage: 3.3V Digital Supply
- Features: Other
- Package Type: QFP
-
Supplier: Win Source Electronics
Description: Manufacturer: Intersil Win Source Part Number: 122573-TW9903-MBS Packaging: Tray Type: NTSC/PAL/SECAM Video Decoder Applications: Multimedia Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 100-LQFP Analog Supply Voltage: 3.15 V to 3.45 V Digital
- Features: Other
- Package Type: QFP
-
Supplier: OX Creek Energy Associates, Inc.
Description: areas. Wall mounting is useful in condition monitoring of critical assets, i.e. substations, converter rooms, etc. The CoroCAM 8 VMI comprises the VMI Pan & Tilt Unit and the payload module which in this case is fitted with a CoroCAM 8 type module. The unit shown has the standard UV & Visible
- Horizontal Resolution: 640 to 768 lines
- Features: Corona Camera, Other
- Format / Output: Ethernet, NTSC, PAL, USB
- Application / Industry: Scientific / Research
-
Supplier: ELMA Electronic Inc.
Description: GPU Dual independent A/D converters providing drive capability for two displays simultaneously with independent resolution and refresh rates. Two DVI and one LVDS interface (single or dual link) Two analog interfaces configured as RGB, composite or S-Video (NTSC/PAL) VITA XMC
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Video ICs NTSC/PAL DIGITAL VIDEO DECODER Product overview: TVP5021PFP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing
- Features: Other, RoHS Compliant
- Device Type: Transceiver
Find Suppliers by Category Top
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
. -- ESS Technology Inc. here today announced it has begun sampling a new family of single-chip DVD solutions. The Vibratto family, aimed at the digital home system market, integrates video digital-to-analog converters (DACs) and a built-in NTSC/PAL TV encoder with the company's Programmable Multimedia
More Information Top
-
Shopping - Best Prices On The Grass Valley ADVC-110 Advanced Digital Video Converter (PAL, NTSC, SECAM - 1 Pack) - Big Bruin
Bigbruin.com » Shopping » Computers » Multimedia » TV Tuners & Video Capture Devices » ADVC-110 Advanced Digital Video Converter ( PAL , NTSC, SECAM - 1 Pack .
-
New simulator for helmet-mounted display symbology research and training
The electronics station includes two dual-CPU NT workstations, three OpenGL graphics accelerators, a six-channel audio mixer, a four channel audio amplifier, a full matrix video switching system, and a VGA to NTSC/ PAL converter for video recording of PRISMS sessions.
-
Semi-physical simulation of AUV pipeline tracking
The digital images in the simulated camera window were transformed into PAL signal by video converter , and then were sent out to the optical vision target computer (PC/104).
-
Broadband signalling and the evolution to an intelligent network
This and similar functions, such as a PAL to NTSP video converter , may be termed SpecialResources.
-
Enabling computer applications in residential environments
The terminal equipment has been provided by Daltek AB from Sweden [8] and is based on a compatible PC comprising an integrated VGA-to- PAL converter that enables video signals and PC graphics to be displayed on a TV-Monitor, a hand …
-
Industrial Instrumentation and Control Systems
According to user needs, the hardware block diagram design of the PAL converts to LVDS video converter is shown in Fig 1.
-
Evaluation of a methodology to develop future helmet-mounted display symbology
The display for the FIST simulator was presented on the GEC Viper II visor via an RGB Technologies scan converter , in CCIR Pal video .
-
Nonuniformity compensation methods for the thermal imager based on uncooled focal plane array
According to certain video data format, the corrected video data not only is put into frame-memory, but also transformed by 8-bit AID converter (Bt453) into simulation PAL video signal.
-
Integrated telemedicine workstation for intercontinental grand rounds
The principal output for interactive operations was the NTSC or PAL video signal from the scan converter .
-
Video CD playback board for audio CD player
respectively, from where data is passed to the NTSC/ PAL video encoder and audio DAC converter .
Indicates content that may require registration and/or purchase.