Products/Services for Parabolic Reflector Projection
-
Reflectors - (56 companies)Parabolic reflectors and ellipsoidal reflectors are used to maximize illumination or projection system output by increasing light source efficiency. These devices resemble small satellite dishes in their parabolic geometry, with a small hole either...Reflector ShapeMirror Assembly -
Lamps - (1862 companies)Features. Other types of lamps include projection lamps, spectral lamps, and stage lamps. Projection lamps use a built-in reflector to concentrate light in a particular direction. These types of lamps are used in a variety of applications. Examples include... -
Projection Lamps - (49 companies)Projection lamps use a built-in reflector to concentrate light in a particular direction. They are used in applications such as slide projection, microfilm, overhead projection, movies, medical / scientific instruments, airport runways, and others... -
Parabolic Mirrors - (21 companies)Parabolic mirrors offer excellent correction of spherical aberration. Parabolic mirrors can either be on-axis or off-axis. On-axis parabolic mirrors produces collimated reflected light. Off-axis parabolic mirrors focus reflected light to a focal... -
Projection Screens - (92 companies)Projection screens are used to display images from overhead and video projectors. Projection screens include fixed frame screens, portable and folding screens, electric screens, rear projection, and manual wall and ceiling screens. A projection... -
Projectors - (245 companies)...film medium. Specifications. Projectors are commonly used in classrooms and conference rooms for presentations. A slide projector is an opto-electronic projector that uses a light source --usually a fan-cooled light bulb, a reflector, a slide holder...
-
Lighting Fixtures - (1592 companies)Lighting fixtures produce artificial light in industrial areas or workspaces.
-
Screens - (129 companies)Screens consist of a surface with openings of specific sizes. They may be made in many ways, including perforating a sheet, weaving metal wire or synthetic fibers or electroforming. Among other uses, screens are commonly used to provide open but secure separation for a clean environment and flying objects, debris or insects.
-
Searchlights - (14 companies)Searchlights or spotlights are powerful light sources that use a parabolic reflector to project a beam of light in order to identify aircraft or draw attention to an area. Searchlights or spotlights are powerful light sources that use a parabolic...
-
Optical Mirrors - (299 companies)...an excellent reflector in the upper UV, visible and near-infrared (IR) regions. Optical mirrors with bare gold and protected gold coatings are used in the near-IR to far-IR regions. Silver coatings provide better reflectance than aluminum; however...
Product News
-
Avantier Inc.
Precision Reflector Applications: Precision Reflectors are versatile optical components suitable for a range of applications, including: Laser Beam Concentration: They can efficiently concentrate laser beams, which is important in various laser applications. Quality Imaging: Precision Reflectors contribute to high-quality imaging by providing precise and controlled reflection. Enhancing Light Output: These reflectors can be integrated into projection and illumination systems to improve the quality and efficiency... (read more)Browse Optical Mirrors Datasheets for Avantier Inc. -
Xiamen Innovacera Advanced Materials Co., Ltd.
Ceramic Reflector Ceramic Reflector material properties: Bulk density (fired), Mg/m3:3.1. Color: White. Porosity (apparent), % nominal: 22. Flexural strength (ASTM C1161, 3-point), MPa: 170. Thermal expansion coefficient. 200-500C, 10-6/C 7.9. 200-1000C, 10-6/C 9.0. Ceramic Reflector features: Compared to metal reflectors, ceramic units offer higher reflectivity and therefore enhanced laser power. Surfaces can be sealed and coated with a solarization-resistant glaze to give high bulk reflectivity. Resists... (read more)Browse Reflectors Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Avantier Inc.
Off-Axis Parabolic Mirrors . This integrated approach ensures tight tolerances and consistent performance across even the most demanding optical systems. Related Content. Reflective Optics. Case Study - Large OAP Mirrors. Optical Coatings. Enhancing Telescope Image Clarity with Parabolic Mirrors. Choosing Between Parabolic and Spherical Mirrors. Optical Design Services. Off-Axis Parabolic Mirrors. OAP Mirrors: Applications Across Industries. Precision Fabrication and Integration of Off-Axis Parabolic Mirrors... (read more)Browse Optical Mirrors Datasheets for Avantier Inc. -
Alluxa, Inc.
Distortion in High Performance Reflectors Distortion in High Performance Reflectors. High-performance optical reflectors often serve as critical components in numerous applications. From high-power laser systems to quantum metrology, thin-film mirrors are nearly indispensable. While these components typically deliver excellent performance, certain applications require careful consideration of potential distortion effects that can impact system-level performance. Read more of Alluxa's new white paper here. We Do Custom Filters. Custom... (read more)Browse Optical Mirrors Datasheets for Alluxa, Inc. -
Alluxa, Inc.
Distortion in Reflectors Affects System Output Distortion in High Performance Reflectors. High-performance optical reflectors often serve as critical components in numerous applications. From high-power laser systems to quantum metrology, thin-film mirrors are nearly indispensable. While these components typically deliver excellent performance, certain applications require careful consideration of potential distortion effects that can impact system-level performance. This paper focuses on phase effects and how they can result in undesired... (read more)Browse Optical Mirrors Datasheets for Alluxa, Inc. -
MP Metal Products
Roll formed aluminum light reflector. Roll Formed Construction Parts. Construction Parts are shapes often used in the building and construction industry with applications in commercial, residential, agricultural and industrial markets. We work with engineers, designers, product managers and inventors to develop new profiles, or adapt common shapes for new uses. Parts are made to order and controlled according to ISO 9001:2015 expectations. Nothing is stocked. Production lots are traceable and custom packaging is possible. Custom... (read more)Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
CRYSTECH, Inc.
>97% Reflective Ceramic Laser Reflectors Flash lamp-pumped laser systems demand reflectors that maintain high optical efficiency under intense thermal and radiation stress. These durable ceramic reflectors deliver over 97% reflectivity, maximizing light utilization while ensuring long-term structural stability inside laser cavities. Manufactured from high-quality ceramic materials, they provide consistent performance in demanding industrial and scientific environments. High Optical Efficiency. Reflectivity > 97%. Optimized light... (read more)Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
ORAFOL Fresnel Optics GmbH
Corner-Cube Retroreflectors The polymer corner-cube retroreflectors by ORAFOL Fresnel Optics are precise and efficient totally reflextion prism structures. The reflectors of the OT series are used in lighting systems and as reflectors for sensor apllications. It is possible to combine the OT series elements to large reflector arrays or trim them precisely to any required shape with tight tolerances. The relectors are coated with aluminium for increased efficiency. (read more)Browse Reflectors Datasheets for ORAFOL Fresnel Optics GmbH -
Ommatidia LiDAR
Meeting the Needs of Space Missions Ommatidia LiDAR technology is tailored to support the demanding requirements of modern and future space missions. Large reflectors are increasingly being used to capture signals, transmit data, and observe our planet, making their precise shape and alignment essential for mission success. Any deviation or misalignment in these reflectors could compromise mission objectives, affecting data quality, signal clarity, or the performance of the satellite itself. Ommatidia's LiDAR instrument addresses... (read more)Browse LiDAR Sensors Datasheets for Ommatidia LiDAR -
Avantier Inc.
Optical Mirrors Avantier provides precision high-quality optical custom mirrors for industries like life sciences, aerospace, metrology, and solar engineering. Our team specializes in tailoring substrates, coatings, and geometries to each application's exact wavelength, angle, and performance requirements -- delivering mirrors built for demanding optical systems. Off-Axis Parabolic Mirrors (OAP Mirrors): Avantier 's Off-Axis Parabolic Mirrors (OAP Mirrors) are engineered to direct light at an angle, allowing... (read more)Browse Optical Mirrors Datasheets for Avantier Inc.
-
Photocatalytic degradation of 3‐nitrobenzenesulfonic acid in aqueous TiO 2 suspensions
3-NBSA solution was then equilibrated with the catalyst by stirring for 30 min in the dark before exposing the reactor assembly to concentrated sunlight from a compound parabolic reflector ( projected area ≈ 1400 cm2 ) and a sample was removed for analysis.
-
Photocatalytic degradation of chlorobenzene using solar and artificial UV radiation
the reactor assembly to the concentrated sunlight from a compound parabolic reflector ( projected area ≈1400 cm2 ).
-
Photocatalytic and photochemical degradation of aniline using concentrated solar radiation
The solution was equilibrated by stirring for 15 min in the dark before exposing the reactor assembly to the concentrated sunlight from a compound parabolic reflector ( projected area ≈1400 cm2 ).
-
http://wiredspace.wits.ac.za/bitstream/handle/10539/6936/Benjamin_Klein_Msc_Dissertation.pdf?sequence=1
2f Rp − radius of the parabolic reflector ( projected ) Rq − radius of the hyperbolic reflector (projected) f − parabolic focal length Wl − width of leg α − angle with respect to main antenna axis .
-
Contoured-Beam Gregorian Antenna with a Reflectarray as Subreflector
main parabolic reflector projected aperture .
-
A New Concept of Headlight: Light Guide Headlamp
The flux emitted by the light source (halogen or HID) is not reflected on the surface of the reflector (as with a Complex Shape or parabolic reflector ) nor projected directly on the road (such as with sealed beam or elliptical projector).
-
Solar‐Assisted Photocatalytic Degradation of Benzoic Acid Using Titanium Dioxide as a Photocatalyst
To equilibrate the solution, it was stirred for 20 minutes in dark before exposing the reactor assembly to the concentrated sunlight from a compound parabolic reflector ( projected area ( 1400 cm2 ).
-
The ChemSight: an open-path, multichemical detector for security applications
Infrared radiation from a small silicon nitride heating element maintained at 1200±5ºC placed at the focal point of an aluminum parabolic reflector is projected from the source towards the detector.
-
Modeling the illumination function of a cassegrain reflector for a corrugated horn feed and calculation of the far field pattern
The point Q( , , ) on the equivalent prime focus parabolic reflector is projected on the aperture plane.
-
Novel Gaussian beam method for the rapid analysis of large reflector antennas
For offset parabolic reflec- tors whose projected apertures range from about .
Indicates content that may require registration and/or purchase.