-
Supplier: DigiKey
Description: "RF Transmitter FSK 433MHz 10dBm 40kbps Antenna 8-SOIC (0.154"", 3.90mm Width)"
- Output Power: 10 dBm
- Data Rate: 40 kbps
- Operating Frequency: 433 MHz
- Operating Temperature: -40 to 125 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Silicon Labs Win Source Part Number: 803897-SI4455-C2A-GMR Packaging: Reel Type: TxRx + MCU Mounting Style: SMD Frequency: 284MHz ~ 960MHz Power - Output: 13dBm Sensitivity: -115dBm Current - Receiving: 10.9mA RF Family/Standard: General ISM Modulation: FSK, GFSK, OOK Serial
- Output Power: 13 dBm
- Operating Frequency: 284 to 960 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.8 to 3.6 volts
-
Supplier: DigiKey
Description: IC'S AND MODULES
- Output Power: 10 dBm
- Operating Frequency: 433 MHz
- Supply Voltage: 12 to 24 volts
- RF Modulation: Amplitude Modulation (AM)
-
-
Supplier: Win Source Electronics
Description: Protocol: 2-FSK, ASK, GFSK, MSK, OOK Antenna Connector: PCB, Surface Mount Current - Transmitting: 28.1mA @ 10 dBm Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 16-QFN Supply Voltage - Operating: 1.8 V to 3.6 V Popularity: Medium Fake
- Output Power: -30 dBm
- Operating Frequency: 300 to 928 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.8 to 3.6 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 031536-STS1TXQTR Packaging: Reel - TR Applications: Home/Building Automation, Industrial Control and Monitoring Frequency: 169MHz, 315MHz, 433MHz, 868MHz, 915MHz Power - Output: 16dBm Data Interface: PCB, Surface Mount Data Rate (Max):
- Output Power: 16 dBm
- Operating Frequency: 169 to 915 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.8 to 3.6 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 1088165-PIC12F529T39A-I/ST Packaging: Tube/Rail Applications: General Purpose Frequency: 310MHz, 433MHz, 868MHz, 915MHz Memory Size: 64kB Flash, 201b SRAM Power - Output: 10dBm Data Interface: PCB, Surface Mount Data Rate (Max):
- Output Power: 10 dBm
- Operating Frequency: 310 to 915 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 2 to 3.7 volts
-
Supplier: Rohde & Schwarz USA, Inc.
Description: R&S®XLx8000 UHF/VHF transposers offer compact, flexible solutions to reliably fill coverage gaps in transmitter networks. The R&S®XLx8000 family includes UHF and VHF transposers for digital and analog TV as well as for digital sound broadcasting. The compact devices can be used as transposers
- Operating Frequency: 174 to 862 MHz
- Applications: Mobile / Wireless Systems
- Package Type: Rack Mount
- Features: Transmitter Only
-
Supplier: Quarktwin Technology Ltd.
Description: RF Transmit/Receive 54MHz ~ 1.002GHz
- Output Power: 4.999999999999999 dBm
- Operating Frequency: 54 to 1,002 MHz
- Features: RoHS
-
Supplier: Linx Technologies
Description: LC Series RF Transmitter Module Low Cost Transmitter for Digital Data Send digital data, control or command information on a tight budget with the LC Series RF transmitter module. Use it with a compatible Linx receiver to set up one-way wireless communication at
- Data Rate: 0.1 to 5,000 kbps
- Maximum Transmission Distance: 914.3995062242666 m
- Operating Frequency: 433 MHz
- Operating Temperature: -30 to 70 C
-
Supplier: Rohde & Schwarz USA, Inc.
Description: COFDM standards. In Doherty mode, the R&S®THU9 transmitter family attains efficiency values of up to 42 %, including the cooling system – for maximum energy and CO2 savings. In Doherty operation, users can save up to 50 % of energy costs compared with conventional transmitters. The
- Operating Frequency: 170 to 862 MHz
- Applications: Mobile / Wireless Systems
- Package Type: Stand Alone
- Features: Transmitter Only
-
Supplier: Rohde & Schwarz USA, Inc.
Description: used for expanding existing transmitter networks and filling coverage gaps. Rolling out or extending a transmitter network may require large numbers of transmitters; nevertheless, costs must be kept to a minimum. Here, the R&S®SCx8000 proves to be the ideal choice: It comes with
- Operating Frequency: 170 to 862 MHz
- Applications: Mobile / Wireless Systems
- Package Type: Rack Mount
- Features: Transmitter Only
-
Description: RF TX IC UHF 315/434MHZ 16VFQFN
- Output Power: 6 dBm
- Operating Frequency: 315 to 915 MHz
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: RF TX IC
- Output Power: -3.000000000000001 to 10 dBm
- Data Rate: 100 kbps
- Operating Frequency: 310 to 928 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: Newark, An Avnet Company
Description: RF TRANSMITTER, 300-450MHZ, SOT-23-8; Frequency Min:300MHz; Frequency Max:450MHz; RF / IF Modulation:ASK, OOK; Data Rate:100Kbps; Transmitting Current:14mA; RF IC Case Style:SOT-23; No. of Pins:8Pins; Supply Voltage Min:2.1V RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ASK/FSK TRANSMITTER, 300-450MHZ, TQFN-16; Frequency Min:300MHz; Frequency Max:450MHz; RF / IF Modulation:ASK, FSK, OOK; Data Rate:100Kbps; Transmitting Current:10.5mA; RF IC Case Style:TQFN; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes
-
Supplier: Microchip Technology, Inc.
Description: Monolithic RF Transmitter IC for the Sub-GHz smart RF markets, providing lowest power consumption, high sensitivity and high output power. Industrial and consumer applications include RF remote control such as garage door openers, smart metering, home automation and
- Operating Frequency: 310 to 956 MHz
- Supply Voltage: 1.9 to 3.6 volts
-
Supplier: Newark, An Avnet Company
Description: TRANSMITTER, ASK/FSK, UHF, MSOP10; Frequency Min:300MHz; Frequency Max:450MHz; RF / IF Modulation:ASK, FSK; Data Rate:50Kbps; Transmitting Current:12.5mA; RF IC Case Style:MSOP; No. of Pins:10Pins; Supply Voltage Min:1.8V; Supply RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: IF TRANSMITTER, 435MHZ, -40 TO 125DEG C; Frequency Min:433MHz; Frequency Max:435MHz; RF / IF Modulation:ASK, FSK; Data Rate:-; Transmitting Current:14.2mA; RF IC Case Style:TSSOP; No. of Pins:10Pins; Supply Voltage Min:2.1V; Supply RoHS Compliant: Yes
Find Suppliers by Category Top
Featured Products Top
-
Model NO.: UIYDI5663A Type: HF RF Drop in Isolation Brand Name: UIY Freq. Range (MHz): 140 to 300MHz Bandwidth15% Insertion Loss Max(dB): 0.4 Isolation Min(dB): 23 (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
Recently, UIY has launched a new 800W high power circulator, the new 175-210MHz high power RF circulator is designed with ferrite magnetic circuit optimization and fully sealed coaxial structure to achieve reverse isolation enhancement and peak power carrying capacity, which has become a (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
upgrade provide? Increased two-way feedback is available across the 400 MHz band. Equipment that is controlled on this frequency is now able to communicate data back to the transmitter via the same RF connection. Two-way feedback incorporates “intelligence” into the system (read more)
Browse Industrial Remote Controls Datasheets for Columbus McKinnon Corporation -
High performance 50 to 75MHz VHF band RF coaxial isolator, featuring low VSWR, low insertion loss and high isolation. Widely applied in VHF communication systems, FM radio transmitters and RF power amplifier reflection isolation protection. Model number:5o00607505075SK (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
isolation with dual-junction structure, serving as key components to protect transmitters in base stations, broadcast communication and RF test systems. 5o.com presents dual junction coaxial isolator model (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
Public Address System Radio Transmitter Biomedical Instrumentation 4G LTE 5G NR Mobile Communciations UIY RF Coaxial Isolator Custom Design available: •Operating Frequency from 10MHz (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
Reverse signal reflection is a major hidden risk that destabilizes systems and damages transmitter modules in private networks, wireless base stations and RF transmission systems. As an essential passive component for link protection, a high-performance circulator largely decides the (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
RF Signal Generator Buying Guide Radio Frequency (RF) signal generators are essential tools for professionals working in wireless communications, aerospace, defense, semiconductor testing, and research and (read more)
Browse RF Generators Datasheets for Uni-Trend US -
Applications: The operating frequency range of the UIYCI3538A extends from 200 MHz to 1875 MHz, with a bandwidth of up to 40%, capable of meeting the needs of various RF application scenarios. Whether it's low-frequency communication signals or high-frequency radar detection, it can handle them with (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
easily be evaluated and then integrated seamlessly into a custom carrier for further prototyping, or a final product greatly accelerating time to market. - Wide tuning range 75MHz to 6GHz - Max receiver BW 200MHz - Max transmitter synthesis BW 450MHz - Max (read more)
Browse Electronic Development Boards Datasheets for Richardson RFPD
More Information Top
-
Motion generation for a modular robot
The two control systems communicate by means of wireless devices ( Parallax 433 MHz RF Transmitter /Receiver).
-
Customizing household mobile robot for remote laboratories
RF Transceiver: The Parallax 433 MHz RF transceiver is used to pass the sensor data from the transmitter board to the receiver board and utilizes a frequency of 433 MHz; this works out to be a wavelength of approximately 0.69 meters …
-
RF Receiver | Mouser
Parallax 315 MHz or 433 MHz Superheterodyne Receiver RF Receiver Transmitter .
-
DEVELOPMENT AND CHARACTERIZATION OF A WIRELESS MEMS INERTIAL SYSTEM FOR HEALTH MONITORING OF STRUCTURES
diagram of the RF transmitter unit.1,15–18 Parallax , Inc., Rocklin, CA, http://www.parallax.com, vis- ited: December, 2004. Parallax, Inc., 433 MHz RF module manual, Rocklin, CA, 2003.
-
RF Receiver | Mouser
Parallax 315 MHz or 433 MHz Superheterodyne Receiver RF Receiver Transmitter .
-
RF Receiver | Mouser
Parallax 315 MHz or 433 MHz Superheterodyne Receiver RF Receiver Transmitter .
-
RF Receiver | Mouser
Parallax 315 MHz or 433 MHz Superheterodyne Receiver RF Receiver Transmitter .
-
Wireless propagation measurements for astronaut body area network
Commercial radio transceivers operating at 315MHz, 433 MHz and 916 MHz are used for the experiments ( Parallax Inc [9]). Fig. 5 Transmitter and Receiver placeme Fig. 6 Block Diagram showing how received RF signal is c signal .
-
Avionics Navigation Systems 2nd Edition Complete Document
… II MGR, miniature GPS receiver, 243 MGRS, military grid r~ference svstem, 28, 302 MHz , megahertz = I 06 … … 69!-692 GPS, 179,207-210 gyro, 325 ILS, 608 lauding, 638 Loran transmitter , 149 Omega station … SAR radar, 514,518-522 vertical reference, 433 -434 Morse code, 123, 133,609,618 Moving target … … 652, 664 Russia, 13 shipborne 636 Paradox: mountain, 453-454 smootb Earth, 453 Parallax , 555, 587 Parallel … … vertical gyroscope, 433 See also Tuning Restoring loop, see Servo Restricted area, 646 RF , radio frequency RF …
-
DEVELOPMENT AND CHARACTERIZATION OF A WIRELESS MEMS INERTIAL SYSTEM FOR HEALTH MONITORING OF STRUCTURES
Wireless tilt and rotation measurements were performed with the transmitter and receiver unit separated by 1.5 m and the measurements were repeated with the RF modules separated by approximately 18.5 m. Parallax , Inc., Rocklin, CA, http://www.parallax.com, vis- ited: December, 2004. Parallax, Inc., 433 MHz RF module manual, Rocklin, CA, 2003.
Indicates content that may require registration and/or purchase.