-
Supplier: Velan, Inc.
Description: valves in sizes up to 24" (600 mm). Features and benefits Velan bolted bonnet parallel slide gate valves are ideal for clean service and high temperature steam. • Stronger, leakproof bolted body bonnet joint ensures joint tightness with a higher bolting torque. •
- Valve Size: 2 to 24 inch
- Features: ASME, Butterfly Valves, Gate / Knife Valves
- Connection Description: Butt Weld, Socket Weld / Solder
- Media: Steam
-
Supplier: Velan, Inc.
Description: hydrocarbon or petrochemical processing services. Only Velan offers the advantages of one-piece forged valves in sizes up to 24" (600 mm). Features and benefits Velan pressure seal parallel slide gate valves are ideal for clean service and steam. • Velan's proven
- Valve Size: 2 to 24 inch
- Features: ASME, Butterfly Valves, Gate / Knife Valves
- Connection Description: Butt Weld, Socket Weld / Solder
- Media: Steam
-
Supplier: ValvTechnologies, Inc.
Description: IsoTech®, ValvTechnologies' parallel slide gate (PSG) seat-protected valves, are the culmination of years of practical design enhancements and eliminating the limitations of typically accepted norms in gate valve design. Proven precisely right for steam and
- Valve Size: 4 to 36 inch
- Connection Description: Butt Weld
- Material Of Construction: Exotic Metal, Stainless Steel, Steel
- Media: Gas, LP - Gas, Steam, Water
-
-
Supplier: Accuris
Description: Cast Iron Gate (Parallel Slide) Valves for General Purposes
-
Supplier: Accuris
Description: Specification for steel gate (parallel slide) valves for general purposes
-
Supplier: AVK International A/S
Description: Double faced, internal screw , parallel slide valves designed for gas distribution systems where reliability of operation and completely ef fective closure is essential. Ideal for applications where the valve must remain in the fully open or closed position for long
- Valve Size: 2 to 24 inch
- Connection Description: Bolt Flange, Socket Weld / Solder
- Material Of Construction: Ductile Iron, Steel
- Media: Gas, LP - Gas, Natural Gas
-
Supplier: Velan, Inc.
Description: offering double protection against leakage. (Body/bonnet threads and strength-weld). • Fully guided wedge reduces wear on seating surfaces. • Repairable 2-piece stem drive. • Parallel slide gate valves also available. • Optional design available with double packing,
- Valve Size: 0.25 to 2 inch
- Features: ASME, Butterfly Valves, Gate / Knife Valves
- Connection Description: Bolt Flange, Socket Weld / Solder, Threaded
- Media: Water
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: API, ANSI, BS, DIN, JIS Parallel Slide Gate Valves. Model Number: LD 017-PSG Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN, JIS Size range: from 1/2 to 36 inches (DN15mm - DN900mm) Pressure: from ANSI class 150 to 600 (PN1.6 - 10MPa)
- Valve Size: 0.5 to 36 inch
- Pressure Rating: 150 to 600 psi
- Media Temperature: -320.8 to 1,099.4 F
- Connection Description: Butt Weld
Find Suppliers by Category Top
Featured Products Top
-
click here. For questions or more information on the new Waterman S-6000 Heavy-Duty Sluice/Slide Gates – or on any of our wide range of valves, pipes, gates or fittings – contact your local MPI representativecomplete and submit this form. (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial -
- Bearing solutions for hydropower gates turbines valves (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
Hydropower Dam Turbines -Wicket Gates -Servo-Motors -Operating Ring Sliding Segments -Linkages -Guide Vanes Pelton Turbines -Injectors -Deflectors Gates -Intake Gate Sliding Segments and Rollers (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
ways, jet bridge, terminal gates, etc.) Energy Oil & Gas (gate valves, fracking, drilling, oil wells, etc.) Heavy Lifting (screw jacks, lifts, etc.) Heat Treat and Glass (door lifts, burner actuation, etc.) Agriculture, Industrial Automation, Material (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
by integrating the flow measurement accuracy of the CentriFlow Meter with the flow controlling capabilities of an Integrated Slide Gate. Combined into a single, multifunctioning weigh feeder, the MCV both measures the flow rate and total of the product that runs through it, but also controls the (read more)
Browse Solids Feeders Datasheets for Eastern Instruments -
measuring bulk solids continuously in a process. The Type II Meter works well for feed systems that allow product to move in a vertical direction, such as screw conveyors, rotary valves and slide gates. The enclosure is great for containing dusty products and for minimizing contamination to the (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
.) Marine (boat trim tabs, hatch lifts, etc.) Recreational Vehicles (RV leveling jacks, slide outs, etc.) Aerospace (jet ways, jet bridge, terminal gates, etc.) Energy Oil & Gas (gate valves, fracking, drilling, oil wells, etc.) Heavy Lifting (screw (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
Flow Mass Flow Meter will mount directly after your existing shut off device, such as a slide gate, screw conveyor or rotary valve and typically only requires 3 feet of vertical space for installation. A total fill for each compartment will be entered into the CentriFlow Meter's electronics via the (read more)
Browse Bulk Material Loaders and Unloaders Datasheets for Eastern Instruments -
) including: C540-93: AWWA Compliant* (5000 - 27000 in/lb) Standard for Power-Actuating Devices for Valves and Sluice Gates C542-09: AWWA Compliant* (5000 - 27000 in/lb) Electric Motor Actuators for Valves and Slide Gates Our full product line of electric (read more)
Browse Wastewater Treatment Equipment Datasheets for Indelac Controls, Inc. -
Defense Leak-tight panels Industrial Applications Land-based turbines Cofferdams Pneumatic conveyors (bagging hoppers, valve gates) Phonic isolation Sliding or quick-locking doors (read more)
Browse Inflatable Seals Datasheets for Technetics Group
More Information Top
-
The Application of Two-Out-of-Three Logic for the Control of Electric Motor Operated Valves in Candu safety Systems
Generating Station, parallel slide gate valves and flexible wedge gate valves .
-
Workshop on gate valve pressure locking and thermal binding
The presenters stated that flexihle wedge, double disc and parallel slide gate valves were most susceptible to pressure locking while solid wedge valves were most susceptible t o thermal binding.
-
CR4 - Thread: Pressure Seal Gaskets
Does anyone have a catalogue showing specifications for pressure seal gaskets for parallel slide gate valves , etc.
Indicates content that may require registration and/or purchase.