Products/Services for Parker Tetraseal
-
Solid Elastomeric Rings - (117 companies)Solid elastomeric rings are compression seals of differing cross sections. Some examples are X or multiple rings, rectangular rings, tetraseals, trapezoid rings, T-section rings, delta rings, D-rings, H-rings, heart rings, and diamond rings. Solid... -
Air Valves - (793 companies)Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices. -
Air Hose and Air Duct Hose - (479 companies)Air hose and air duct hose is used in pneumatic systems and controls, or as supply lines for pneumatic devices and tools. -
Hose Fittings - (1196 companies)...into the receiver to lock the fitting in place. They are used in many heavy-duty hose applications such as fire hose and sludge/sewage pumping. Image Credit: Parker Hannifin. This video provides an introduction to cam-lock fittings: Video Credit: TrunkPump. Crimp... -
Hydraulic Fittings - (303 companies)Hydraulic fittings are parts used to connect hoses, pipes, and tubes in hydraulic lines and systems. Image Credit: Parker Hannifin | Grainger Industrial Supply | Stucchi, Inc. Hydraulic fittings are parts used to connect hoses, pipes, and tubes...
-
Pipe Fittings - (1972 companies)...of a pipe, attaching to a male connection via a weld, thread, solvent, or solder. Image Credit: Full Supply Ltd. Plug. Closes off the end of a pipe, attaching to a female connection via a weld, thread, solvent, or solder. Image Credit: Parker...
-
Tube Fittings - (1139 companies)...or change direction: Elbow. Changes the direction of the tubing to various angles. Most common angles are 90 and 45, but 22.5 elbows are also made. Image Credit: Parker Hannifin. Tee. Connects three pieces of tubing in a T-shaped intersection...
-
Pneumatic Fittings - (222 companies)Credit: DME Company. Union. Couplings which can be disconnected without cutting. Their connection (typically threading) allows for easy release. Image Credit: Parker Hannifin. Cap. Covers the end of a section, attaching around the pipe via a weld...
-
Quick Couplers - (558 companies)...machinery -- quick couplers -- safety. BS ISO 5675 -- Agricultural tractors and machinery -- general purpose quick-action hydraulic couplers. References. Quick Couplers -- Parker Hannifin. Image Credits: Hangzhou Mingfeng Manufacturing | Snap-Tite...
-
Compressed Air Dryers - (491 companies)Video Credit: Parker Balston / CC BY-SA 4.0. Stages include single stage and double stage. Choices for regeneration method include heatless regeneration, internally heated regeneration, and externally heated regeneration. In heatless regeneration...
Product News
-
Parker Sporlan Division
Parker V300 Rapid Purger The Parker V300 Rapid Purger is designed to safely and efficiently remove non- condensable gasses from industrial ammonia refrigeration systems. The V300 is equipped with a RS- 485 communication port for easy interface to controller data transmission. All of the parameters accessible via the HDMI cable are now accessible via the serial channel. Further advancements include extended data logging time and password protection for factory calibration settings. Markets: * Industrial Ammonia... (read more) -
Ellsworth Adhesives
Parker LORD® 7542 Urethane Adhesive Parker LORD (R) 7542A-B Urethane Adhesive is a two-component adhesive system that is used for bonding primed metals, SMC, FRP, and plastics. It is environmentally friendly, non-flammable, and resistant to weathering, chemicals, sunlight, and humidity. 1:1 mix ratio by volume. (read more)Browse Industrial Adhesives Datasheets for Ellsworth Adhesives -
Parker Sporlan Division
Parker CK-1 Check Valves Parker 's CK1 check valves provide safe and effective backflow prevention for a variety of refrigeration applications. The gravity closing feature makes these valves ideal for systems that use a VFD or compressor unloading feature to reduce capacity as they can tolerate load fluctuations better than alternative check valve technologies. All CK1 check valves are flanged and have a manual opening stem for manual operation. The 20-32 mm (3/4 - 1-1/4 ") port size valves have a PTFE seat; larger... (read more) -
Parker Sporlan Division
Parker S4A Type Solenoid Valves Parker 's S4 solenoids are the refrigeration industry 's standard for solenoid valves and have provided decades of safe and reliable operation. These valves are highly configurable and can be provided with flanges for Socket Welding, Butt Welding, ODS connections, and Threaded connections. The S4 is offered in sizes from 3/4 " (DN20) to 8 " (DN200). These valves may be opened by means of the manual opening stem for servicing or in case of electrical power failure. As the S4 valves up to 4... (read more)Browse Control Valves Datasheets for Parker Sporlan Division -
Parker Sporlan Division
Parker Hand Shut-off Valves The complete Industrial Refrigeration line of Hand Shut-Off and Expansion Valves with bolt-on bonnets are designed and built to maintain reliability both in their seating and back seating functions. This entire line is supplied with stainless steel stems for maximum corrosion resistance and back seating capability. A unique carbon filled PTFE seat is standard throughout the line, lending durability to the seating surface. In addition, a dual O-ring stem packing design along with a stem packing... (read more)Browse Ball Valves Datasheets for Parker Sporlan Division -
Parker Sporlan Division
Parker 5400 Series Self-Sealing Steel Couplings Parker 's 5400 self-sealing steel couplings are used in fluid-transfer applications for easy maintenance on refrigeration and air conditioning systems. The couplings also allow for pre-charging of units for easy installation. Applications can include data center cooling and battery cooling thermal management systems, along with cryogenic units. Features and Benefits. -->Self-sealing upon disconnection maintains minimum air inclusion and fluid loss. -->Field repairable allowing an internal valve... (read more) -
Parker Sporlan Division
Parker P-Series: Solenoids and Pressure Regulators The P-Series Solenoids and Pressure Regulators are a weld-in, the valves reduce the potential for connection leaks and can be entirely serviced from the top. This improved design has a higher working pressure, greater working temperature range and higher flow capacities than competitive products. These valves provide long-term performance and with replaceable internal components. Specially designed wear rings eliminate the need for removal of the body from the line (maintenance-free). Markets: *... (read more)Browse Pressure Regulators Datasheets for Parker Sporlan Division -
Parker Sporlan Division
Parker Gas Powered Suction Stop Valve- CK-5 These valves are piston-type, gas powered, and normally open. They are heavy duty, semi-steel bodied valves that are built with control precision. The 32mm (1-1/4 ") port size has a PTFE main seat, the 40mm (1-5/8 ") port and larger have a metal to metal seat, the 100mm and 125mm (5 " and 6 ") port size versions of this unique suction stop valve utilize a larger capacity, remotely piped pilot operated solenoid, the R/S type S8F. In addition, the pilot regulator for these two larger sized valves... (read more)Browse Control Valves Datasheets for Parker Sporlan Division -
Parker Sporlan Division
ZoomLock Jaw Kit Starter Pack Changing the way you connect refrigerant lines! HVACR pros know that time is money. ZoomLock MAX refrigerant press fittings eliminate brazing, flames, fire spotters, or risks from installing traditional HVACR fittings. ZoomLock MAX has a 15-year warranty and offers a way for contractors to connect refrigerant lines in seconds, boosting efficiency while providing the safety and reliability you expect from Parker. (read more) -
Parker Sporlan Division
Virtual Engineer - Free Online Tool The free, online resource gives you the tools to size and select the correct components for you refrigeration or AC system. Save engineering time with three simple steps: 1. Enter application details using the intuitive interface. 2. Size and select products that meet the demands of your application. 3. Share your project and download files easily (read more)Browse HVAC Controllers Datasheets for Parker Sporlan Division
-
MWTF jumper connector integral seal block development and leak testing
DESIGN STUDY OF 3-WAY TETRASEAL RETAINER Analysis (nothing planned o r scheduled) Testing. .... NOVEMBER 14, 1994 PART # 2-142 V884-75, PARKER SEAL C O O , BATCH 311986, CURE…
-
The Office of Environmental Management technical reports: A bibliography
NTIS; INIS; GPO Dep. ln flscal year 1993, tesl of an o-ring/ tetraseal retainer de- signed .... Parker , G.G.; Elsler, G.R.; Feddema, J.T.
Indicates content that may require registration and/or purchase.