-
Supplier: Radicom Research, Inc.
Description: The PC/104 Ethernet LAN Card is an efficient solution that provides system designers the flexibility to include Ethernet LAN functionality into any PC/104 based system, with minimal engineering resources. The 16-bit Ethernet LAN card
- Technology: PC/104
- Other Products: Wireless Communication Module
-
Supplier: WINSYSTEMS, INC.
Description: The PPM-GIGE-2-POE is a high-performance, PC/104-Plus compliant two channel, Gigabit Ethernet Power over Ethernet (POE) module. This add-in module allows connection to two 10, 100, and 1000 Mbps networks using standard CAT 5 twisted pair copper cables. It is based upon
- Number of ports: 2
- Other Products: Network Module
- Technology: PC/104, PC/104Plus
-
Supplier: Advantech
Description: 8-port Isolated RS-232/422/485 Ethernet Card IEC 61850-3 and IEEE 1613 compliant for substation automation applications
- Other Products: Serial Communication Module
-
-
Supplier: Advantech
Description: 8-port Non-Isolated RS-232/422/485 Ethernet Card IEC 61850-3 and IEEE 1613 compliant for substation automation applications
- Other Products: Serial Communication Module
-
Supplier: Advantech
Description: 2-Port SFP Gigabit Base Ethernet Card with HSR/PRP CE/FCC certification Supports HSR protocol (IEC 62439-3, Clause 5) Supports PRP protocol (IEC 62439-3, Clause 4) PCI Express extension 2 x SFP Interface (for Ethernet communications) 2 x SFP interface (for HSR/PRP) 1 x RJ45
-
Supplier: Advantech
Description: 2-port SFP Ethernet Card with HSR/PRP CE/FCC Certification Support HSR Protocol (IEC 62439-3 Clause 5) Support PRP Protocol (IEC 62439-3 Clause 4) PCI Express Extension 2 x SFP Interface (For Ethernet Comm.) 2 x SFP Interface (For HSR/PRP) 1 x RJ45 (Interlink) Support IEEE 1588
-
Supplier: Aaeon Systems Inc.
Description: 204-pin DDR3 1066MHz SODIMM x 1, Max 2GB 10/100/1000Base-TX Ethernet x 1 CRT, 18-bit Single Channel LVDS LCD SATA 3.0Gb/s x 1 USB2.0 x 4, COM x 4 PC/104+ Socket, Half-Size mSATA x 1/ Mini Card (Optional) +12V Only Operation
- Other Products: CPU Module
-
Supplier: Aaeon Systems Inc.
Description: Atom™ N450 1.66 GHz Processor Intel® ICH8M Onboard DDR2 667 Memory, Max. 1 GB Gigabit Ethernet x 1 CRT, 18-bit Single Channel LVDS LCD SATA 3.0Gb/s x 1, CompactFlash™ x 1 USB2.0 x 4, COM x 4 PCI-104, Mini-Card Expansion Interfaces +12V Only Operation
- Other Products: CPU Module
-
Supplier: VersaLogic Corporation
Description: The EPM-NET-100 module combines a high-performance 10/100 Megabit per second (Mbps) Ethernet interface with an on-board DiskOnChip nonvolatile storage site. It features a high-speed PC/104-Plus PCI system interface to support high network data rates. The Ethernet section,
- Data Rate: 100,000 kbps
- Number of Ports: 1
- Operating Temperature: -20 to 85 C
- Protocol / Network: 10Base-T Ethernet, Fast Ethernet
-
Supplier: Red Lion Controls, Inc.
Description: Data Logging NEMA 4X / IP66 Front Panel UL Listed for use in Hazardous Locations. (See literature for class and division details.) 24V DC Operation Configured using Crimson® 2.0 or 3.0 Software USB Host Port to Move Files To and From CompactFlash Card Without a PC Configuration and
- Nominal Display Size: 10.4 inch
- Display Options: Color Display, Touch Screen
- Type: Flat Panel Display (FPD)
-
Supplier: Computer Express L.L.C.
Description: • Dual Realtek RTL8110SC 10/100/1000 Base-T Ethernet Controller • Compliant with PCI Bus Specification Rev. 2.2 • 2 x 2-pin Header for Indicator LAN Active and Link Status • Pin Header for Dual LAN Ports • Operating Temperature: -25 - 70 degrees C (-13 - 158 degrees F)
- Operating Temperature: -25 to 70 C
- Protocol / Network: Gigabit Ethernet
- Operating System: Linux, Windows 2000
- Host Bus: PC/104
-
Supplier: Red Lion Controls, Inc.
Description: Data Logging NEMA 4X / IP66 Front Panel UL Listed for use in Hazardous Locations. (See literature for class and division details.) 24V DC Operation Configured using Crimson® 2.0 or 3.0 Software USB Host Port to Move Files To and From CompactFlash Card Without a PC Configuration and
- Nominal Display Size: 10.4 inch
- Display Options: Color Display, Touch Screen
- Type: Flat Panel Display (FPD)
-
Supplier: VersaLogic Corporation
Description: The PCM-3660 is a 16-bit high-performance Ethernet interface. It features 100% Novell NE2000 compatibility, and 16K of on-board memory for high-performance multi-packet buffering. Diagnostic LEDs simplify installation and troubleshooting of the network connection. The module includes a
- Data Rate: 10,000 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 60 C
- Protocol / Network: 10Base-2 Ethernet, 10Base-T Ethernet
-
Supplier: ACCES I/O Products, Inc.
Description: Features Easy access and serviceability via a removable railed card cage subassembly Ethernet enabled data transfers for simplified cabling Embedded, high-performance fanless operation and conduction cooling Environmental enclosure ideal for use in rugged and harsh applications
-
Supplier: ACCES I/O Products, Inc.
Description: Features Intel Core Duo 1.66GHz fanless computer Small size - only 5" W x 6.25" D x 3" H (127mm x 159mm x 76mm) 2.5" laptop drive mount Accepts two PC/104, PCI-104 or PC/104-Plus I/O boards Flush side opening for Compact Flash card Rugged, black anodized
-
Supplier: Cisco
Description: Cisco partners and integrators can fully customize the ruggedized enclosures required for end customers. The Cisco ESS 2020 Series is powered by Cisco IOS Software. The switches are available in a base card-only configuration (8 Fast Ethernet and 2 Gigabit Ethernet ports) or
- Number of Ports: 10 #
- Form Factor: Board
- Network Equipment: Switch
-
Supplier: Radwell International
Description: PC CARD, GRAPHIC CONTROL MODULE, PCB - F16I-B GRAPHIC 10.4 INCH LCD, COLOR, W/ETHERNET. FREE 2 YEAR RADWELL WARRANTY
- Features: GPIB Controller / Interface Board
-
Supplier: Ant Computer, Inc.
Description: ISA VIA Nano/ULV Eden CPU Card w/VGA/SATA/CF/FDD/LAN FEATURES > Support VIA Nano 1.3G/Eden ULV 500MHz > Memory Support DDR2 667/533/400MHz SDRAM up to 2GB > Support one 10/100M Ethernet Optional Giga Ethernet > Supports 2 x SATA, 4 x USB 2.0 Port and 2 x Serial port > Expansion
- CPU Speed: 500 to 1,300 MHz
- RAM: 2,000 MB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 20 to 90 %
-
Supplier: VAST STOCK CO., LIMITED
Description: Single Board Computers Vortex 86DX3, 2GB soldered DDR3, 10/100 Ethernet, GbE, CF card socket, TTL LCD and CRT display, PC/104
-
Supplier: ACCES I/O Products, Inc.
Description: or systems. The ETH-DIO-48 can be integrated into any PC/104-based stack by simply connecting it to an Ethernet port included with embedded CPU form factors.
- Digital I/O Channels: 48 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, Other
- User Interface: Computer Programmable
-
Supplier: Red Lion Controls, Inc.
Description: Data Logging NEMA 4X / IP66 Front Panel UL Listed for use in Hazardous Locations. (See literature for class and division details.) 24V DC Operation Configured using Crimson® 2.0 or 3.0 Software USB Host Port to Move Files To and From CompactFlash Card Without a PC Configuration and
- Nominal Display Size: 10.4 inch
- Display Options: Color Display, Touch Screen
- Type: Flat Panel Display (FPD)
-
Supplier: Red Lion Controls, Inc.
Description: Logging NEMA 4X / IP66 Front Panel UL Listed for use in Hazardous Locations. (See literature for class and division details.) 24V DC Operation Configured using Crimson® 2.0 or 3.0 Software USB Host Port to Move Files To and From CompactFlash Card Without a PC Configuration and Firmware
- Nominal Display Size: 10.4 inch
- Display Options: Color Display, Touch Screen
- Type: Flat Panel Display (FPD)
-
Supplier: AAEON Electronics, Inc.
Description: PC/104 CPU Module With Intel® Atom™ N450 Processor Main Feature Intel® Atom™ N450 1.66 GHz Processor Intel® ICH8M Onboard DDR2 667 Memory, Max. 1 GB Gigabit Ethernet x 1 CRT, 18-bit Single Channel LVDS LCD SATA 3.0Gb/s x 1, CompactFlash™ x 1 USB2.0 x 4, COM x 4 PCI-104,
-
Supplier: Interface Displays & Controls
Description: include ARINC 429, RS-422/485, Ethernet, RS-232, and USB. Additional interfaces (MIL-STD-1553) can be supported by adding PC-104/PC-104+ modules. Also available are optional video capture circuit card and application software that support up to three video
- Length: 5.74 inch
- Width: 7.12 inch
- Current: 2.5 amps
- Voltage: 28 volts
-
Supplier: Indocomp Systems, Inc.
Description: solid state disk that emulates a floppy drive and PC/104 expansion bus. The 16-bit, Novell NE2000 compatible Ethernet interface supports 10 Base-T and 10 Base 2/5 operation. The four serial ports (Two RS-232, one RS-485/422/232 and one RS-232/TTL ) contain 16550 compatible FIFOs
-
Supplier: Indocomp Systems, Inc.
Description: 0.5sec. to 64sec. DOC socket, support M-system Disk-On-Chip up to 288MB PC/104 expansion slot Power requirement +5V@7.5A, +12V@140mA, -12V@30mA Plug & Play AMI FLASH BIOS Board Size 338 x 122 mm (13.3" x 4.8") Operating Temp 0° - 60° C, storage temperature -20° - 80° C, Relative
-
Supplier: Aaeon Systems Inc.
Description: peripheral cards for extended features includes PCI, PC/104+ (PCI + ISA), two Mini card interfaces and a PCMCIA Card bus slot expansion interface. It also has two 10/100/1000 Base-TX RJ-45 connectors for Ethernet support and video support for simultaneous
- Operating Temperature: 32 to 140 F
- Operating Humidity: 0 to 90 %
- Features: Other, Watchdog Timer
- Ports: Parallel Ports, Serial Ports, USB
-
Supplier: Indocomp Systems, Inc.
Description: 100Base-TX, on-board RJ-45 connector, wake-on-LAN using ATX power PC/104, PPCI Expansion bus, Compact Flash Slot Dual FDD controller supporting 2.88 MB drives Health Monitoring: Voltage, CPU temperature, cooling fan Two URTA 16550 FIFOs, COM 2 for RS232/422/485 Multi-Mode
-
Supplier: NorPix, Inc.
Description: StreamPix is Norpix’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for
- Analog Input Channels: 32 #
- Digital I/O Channels: 48 #
- Sampling Frequency: 1,000 kHz
- Resolution: 16 bits
Find Suppliers by Category Top
More Information Top
-
AUV Operations at MBARI
Communications on the surface is accomplished with a wireless ethernet link based on a PCFW-104-ETH PC / 104 Ethernet card on the AUV.
-
Design and implementation of a haptic device for training in urological operations
This sub- process communicates with the one running on the PC / 104 stack via Ethernet cards and the TCP/IP protocol.
-
Optimization and Cooperative Control Strategies
Our first hardware implementation of the module is based on a PC - 104 structured card stack which includes ethernet , CAN and serial links.
-
Briefing: Rotary redux
Lockheed Martin's Mission Systems and Sensors operation in Owego, New York, is supplying a new tactical management computer (with embedded digital map) based on multiple PC / 104 processor cards communicating via a tactical ethernet switch.
-
http://dspace.mit.edu/bitstream/handle/1721.1/67776/767576627-MIT.pdf?sequence=2
The total power consumption of the PC - 104 , power supply, serial card , and Ethernet switch is less than 15 Watts.
-
Low power PC/104+ embedded motherboard from Anders has integrated CAN
An extended variant is also available, 15mm longer than a standard PC / 104 card , but making standard USB, VGA and Ethernet connectors available for simpler connectivity.
-
Object oriented design of a mobile robot using UML
Three PC - 104 boards are installed: one is the 10 MB Ethernet card with an AUI connector, that allows to connect a coaxial cable on UTP cable changing the transceiver, a PCMCIA-ISA adapter and a DSP-based Motor Control Board.
-
http://dspace.mit.edu/bitstream/handle/1721.1/38510/154712648-MIT.pdf?sequence=2
This stack consisted of a Lippert “Cool Roadrunner III” 650 MHz Pentium PC - 104 card , and was connected to the LAN via the Parvus Ethernet switch.
-
8 port USB to serial adapters
Sealevel Systems, founded in 1986, provides industrial computing solutions in addition to a variety of communications and I/O products including PCI Bus cards, Ethernet serial servers, USB serial adapters, PCMCIA cards , and PC / 104 modules.
-
Bus-independent I/O boards offer choice of host connectivity and wide range of digital, analog, and serial control capabilities.
Sealevel Systems, founded in 1986, provides industrial computing solutions in addition to a variety of communications and I/O products including PCI Bus cards, Ethernet serial servers, USB serial adapters, PCMCIA cards , and PC / 104 modules.
Indicates content that may require registration and/or purchase.