-
Supplier: ValueTronics International, Inc.
Description: interface and built-in context sensitive help Software provided for remote PC control Front panel USB port for saving and recalling waveforms, setups, and screenshots Standard LAN and USBTMC-compliant USB device port Selectable 50O and 1 MO input coupling
- Bandwidth: 200 MHz
- Number of Input Channels: 2 (# channels)
-
Supplier: ValueTronics International, Inc.
Description: interface and built-in context sensitive help Software provided for remote PC control Front panel USB port for saving and recalling waveforms, setups, and screenshots Standard LAN and USBTMC-compliant USB device port Selectable 50 O and 1 M O input coupling
- Bandwidth: 70 MHz
- Number of Input Channels: 2 (# channels)
-
Supplier: ValueTronics International, Inc.
Description: , Differential, and Square Root 36 automatic measurements supporting statistics, gating, math, history and reference measurements Multi-language user interface and built-in context sensitive help Software provided for remote PC control Front panel USB port for
- Bandwidth: 100 MHz
-
-
Supplier: ValueTronics International, Inc.
Description: interface and built-in context sensitive help Software provided for remote PC control Front panel USB port for saving and recalling waveforms, setups, and screenshots Standard LAN and USBTMC-compliant USB device port Selectable 50O and 1 MO input coupling
- Bandwidth: 200 MHz
Find Suppliers by Category Top
Featured Products Top
-
.025 micron) increments for high resolution GageCal® PC control software (included) - Microsoft® Windows based software reduces data entry, eliminates transcription errors (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
. The software transmitter enables seamless standards-based integration between devices and machine vision and edge processing. By adding eBUS Edge to a CPU’s software stack, devices support image transmission and can respond to control requests from a host PC. Designers can upgrade to (read more)
Browse Machine Vision Software Datasheets for Pleora Technologies Inc. -
Advantech’s IIoT Automation Group is pleased to announce the UNO-1372, a low-cost control cabinet PC powered by Intel® Celeron® J1900 quad-core processor with four GB DDR3L memory, dual display interfaces (HDMI and DisplayPort), two GbE LAN, two mPCIe/mSATA, four COM, four USB, and (read more)
Browse Computers Datasheets for Advantech -
GageCal® PC control software (included) - Microsoft® Windows based software reduces data entry, eliminates transcription errors, and speeds up measurements for your bench micrometer. GageCal automatically enters tolerances for plugs, pins, balls, threads (calculates pitch (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
powering sensors and encoders (AC version) Keypad lockout functions Can be programmed by front keypad or by connecting to a PC Communication interface for connecting to PC/HMI Downloadable software for PC connection EEPROM that can stores data for 10 (read more)
Browse Digital Timers Datasheets for Fargo Controls, Inc. -
Traditional Hall effect measurement systems (HMS) provide basic electrical measurement instrumentation combined with a switching unit to measure sample resistivity and Hall voltages, but must rely on separate PC-based software to perform pre- and post-measurement calculations in order to (read more)
Browse Magnetic Field Instruments Datasheets for Lake Shore Cryotronics, Inc. -
AMETEK Spectro Scientific, one of the world’s largest suppliers of oil, fuel and processed-water analysis instrumentation and software, expanded its cloud-based TruVu 360™ Enterprise Fluid Intelligence Platform (read more)
Browse Datasheets for AMETEK Spectro Scientific -
Alternatively, they can be used with Sensor Technology’s PC-based software so that, as well as direct read out, analysis and interpretation can be completed instantly. The transmitters are for use with 350 ohm strain gauges and above. Calibration data is set using simple interface (read more)
Browse Force and Load Sensors Datasheets for Sensor Technology, Ltd. -
solution for a variety of industrial applications. Users can pick and choose which of the new features to include in their configuration based on their individual needs. These options include Trusted Platform Module (TPM) enabled BIOS and long-distance connectivity. These units are also available (read more)
Browse Computers Datasheets for Allen-Bradley / Rockwell Automation -
data up to a distance of 100m Transmits data at up to 10 times a second Internal Memory for up to 280 hours of data 11V to 28V external supply chargeable Connect to PC via USB PC software for customer settings Flexible automatic shutdown to conserve battery Dual ruggedised internal antennas (read more)
Browse Load Cells Datasheets for Sensor Technology, Ltd.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/34726/51181369-MIT.pdf?sequence=2
… / SCADA ADC and mobile computing Enterprise resource planning, supply chain management Device Servers Manufacturing intelligence portals Enterprise resource planning, CRM / SCM Supply Chain Management Open software control and automation Software … … relation management Industrial software PC based industrial applications Solarus OS …
-
Open IT-Based Innovation: Moving Towards Cooperative IT Transfer and Knowledge Diffusion
… 2); B2B Eprocurement System (1); Business to Business Ordering System (1); CASE (8); Client Server Systems (1); Computer- based Information Systems (1); CRM (2); Design Methodologies of Component Based Architecture (1); Document Management … … 1); Volitional/Voluntary Systems (1); Software System (1); Electronic Brain … … IT Innovation (2); Mandated IT (1); IT Platform (1); ICT (3); Personal Computer ( PC )/Personal Computing (6 …
-
Manufacturing Science and Technology, ICMST2011 Complete Document
The core function in the driver is the command parsing function(CCP_BYTEPTR com),which operates the receiving command and parameters based on the CCP protocol standard and fills the … … at the last, it calls ccpSendCrm() to send CRM (receipt DTO frame that … Calibration software development of host PC .
-
Preparation and preliminary certification of two new Polish CRMs for inorganic trace analysis
This is not a purely statistical approach, however, as the inseparable part of this method of assigning certified and information values are qualification criteria based on long time experience.16 The above … … Rousseau method”34, was used by several other CRM producers. The calculations were performed using AQCS- PC software ,35 which contains numerous new options and features, but here it was used in its “classical version” according to Reference 30 because only this version of the method was extensively tested on several data …
-
Microsoft Announces 2006 Pharmaceutical And Life Sciences Innovation Award Winners
By using Proscape's software , a sales representative can easily, quickly and effectively convey key product information in an engaging and memorable way through multimedia presentations running on the Tablet PC . Based on data from GSK's CRM application, these presentations can be tailored for different market segments, thereby maximizing their educational value.
-
http://dspace.mit.edu/bitstream/handle/1721.1/41919/Why%20Supply%20Chain.pdf?sequence=1
The pervasive SAP CRM solutions provide Wuerth Japan sales team with real-time technology and Windows CE- based devices to sell merchandise out of its vans, conduct … … and use a web-enabled client, developed by Centura Software , to deliver personalized sales … … include personal digital assistants such as Palm Pilot, information terminals such as handheld PCs and Smart Phones.
-
Information Networking: Wireless Communications Technologies and Network Applications
To verify software performance, we generate a 40Kb text file and transmit it to the server which … A commercial PC - based emulator, PROCOMM, is used to establish TCP connection between the mobile terminal and the server. The ‘AT+ CRM =130’ command, for example, confirms that the data service is packet data service.
-
The Innovative CIO
… same principle works the other way around� If the only reason that the business communicates with IT is to ask what it means when the printer says “ PC Load LeTTer,” then … … with modeling and simulation software , they determined the actual … … to ensure currency) for the meeting introduction • real-time, geo-specific service availability information (using tablet GPs and a Google maps mashup) to ensure the service can be delivered • Contract generation using a cloud- based Crm application with pre-approved …
-
Shaping the IT Organization — The Impact of Outsourcing and the New Business Model
Change can be delivered in anything from a simple PC database through to an enter- prise-wide ERP or CRM (Customer Relationship Management) system. ● Delivery of software (business applications and associated pro- cesses) to effect some form of business change or operational enhancement ● Definition and agreement of business requirements ● Definition of systems needs based on defined business requirements .
-
Cisco Unified CallManager Express Solution Reference Network Design Guide - Integrating External Applications with Cisco Unified CallManager Express [Cisco Uni...
TAPI is a Microsoft software application interface for integrating-telephony-services into Microsoft Windows software - based PC applications. … allows TAPI-based applications such as Microsoft Outlook and Microsoft Customer Relationship Management ( CRM ) to provide call …