Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ValueTronics International, Inc.
Description: The R3463 is a 3 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a
- Frequency Range: 3,000,000 kHz
-
Supplier: ValueTronics International, Inc.
Description: The SMB200 is a analyzer from Spirent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need
-
Supplier: ValueTronics International, Inc.
Description: The 6113 is a communication analyzer from Racal Dana. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the
-
-
Supplier: ValueTronics International, Inc.
Description: The DDA120 is a data analyzer from LeCroy. A data analyzer enables serial data analysis for digital hardware. These analyzers help engineers and others investigate all types of digital hardware, monitoring the equipment for things such as comparison and glitch detection, output
Find Suppliers by Category Top
Featured Products Top
-
The SIGLENT SSA5000A spectrum analyzers are powerful and flexible tools for complex RF spectrum and signal analysis. With the capability of real-time spectrum analysis, the analyzer can provide multi-dimensions data displays, and advanced triggering to solve modern RF spectrum challenges, like (read more)
Browse Power Supplies Datasheets for Siglent Technologies NA, Inc. -
measurements, outputting individual carrier aggregation and MIMO downlink signals for Over-The-Air (OTA) testing, and providing ports for interfacing with external instruments like signal generators and spectrum analyzers. The MT8821C's capabilities extend beyond basic RF testing. It is also (read more)
Browse Network Test Equipment Datasheets for Anritsu Company -
spectrometer that meets military shock and vibration and environmental test standards. The analyzer can be placed in the toughest remote locations around the globe, while still maintaining the laboratory grade accuracy and sensitivity needed for aerospace engine test requirements. (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
, Function/Arbitrary Waveform Generator, Spectrum Analyzer, Digital Voltmeter, High-Precision Frequency Counter, Protocol Analyzer, Jitter/Eye Analyzer and Power Analyzer. This oscilloscope offers a cost-effective solution for advanced users. Main Features of the MSO7000X Series (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US
Conduct Research Top
-
Design and Development of Medical Electronic Instrumentation
of emission of and immunity against. radiated and conducted electromagnetic disturbances as well as design practices for electromagnetic. compatibility. Projects include a radio-frequency spectrum analyzer, near-field. H-field and E-field probes, comb generator, conducted emissions probe, line impedance
More Information Top
-
Amateur optical SETI
Spectrum analyzer PC card , stand-alone 0 - 1 0Hz spectrum analyzer or time-domain analyzer.
-
Performance Evaluation of IEEE 802.11-based WLANs in Vehicular Scenarios
Taking into account losses of the cables and the adapters between PC - card and spectrum analyzer of about 5 dB still leads to differences of up to 41 dB as presented in table I.
-
Quantitative measurements of acoustical beats by means of the ‘improper’ use of sound card software
Another relevant software package is Spectrogram by R S Horne (one of the best ‘ spectrum analysers ’ for PC sound cards ) which is mainly used as a quick frequency meter.
-
Design and Development of Medical Electronic Instrumentation: A Practical Perspective of the Design Construction and Test of Medical Devices
Audio Spectrum Analyzers for the PC Sound Card • Spectrogram v5.0.5, Dual Channel Audio Spectrum Analyzer (GRAM501.ZIP freeware for Windows 9x) by Richard Horne.
-
Cross correlation residual phase noise measurements using two HP3048A systems and a PC based dual channel FFT spectrum analyser
This paper describes a cross correlation residual phase noise measurement system based on two HP3048A systems and a dual channel FFT spectrum analyser consisting of a PC card containing two 16bit (125MS/Sec) A to D converters.
-
http://eprint.iacr.org/2007/330.pdf
Unfortunately, these devices are very bulky and expensive and generally require additional instru- mentation ( PC with data acquisition card , spectrum analyser ) to be truly e ective.
-
Software generates beats without a tuning fork
Somestepsrelatingtothephenomenonofbeats— with improper use of the PC sound card , using the PC itself as spectrum analyser and oscilloscope by means of suitable software, and using two common tuning forks as sound sources—have already been put forward [2].
-
Electromagnetic Emanations of the ICs
In Figure 2, the system consists of an X-Y-Z robot, a spectrum analyzer with near-field probes, a GPIB card for communicating with the spectrum analyzer and a PC with custom software.
-
Low cost system for phase noise measurements of microwave oscillators
Instead ofthe low frequency spectrum analyser , PC computer with AD/DA card is proposed.
-
Measurements for 2.4 GHz spread spectrum system in modern office buildings
It consists of an omniduectional antenna(0 dF3i gain), a Low Noise Amplifier (LNA)with 30 dE3 gain, a Spectrum Analyzer receiver, a GPIB card and a Laptop PC for data recording.
Indicates content that may require registration and/or purchase.