Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Ironwood Electronics, Inc.
Description: probe board. The probe board is connected to the PCB attached SMT foot with a male to male pin adapter. Stabilizers are tightened to target PCB to prevent movement when probes are attached. All pins are gold plated for highest reliability interconnect.
-
Supplier: FX PCB Co., Ltd.
Description: requirements for brighter LEDs. Applications of BT PCB BT PCB was used only in chip packaging at the beginning, but it comes in many types now, such as: High-performance copper-clad laminates Chip carrier boards High-frequency copper-clad laminates Resin-coated
-
Supplier: Advanced Assembly, LLC.
Description: designers to ensure their boards work perfectly right out of the box. STREAMLINED We have close partnerships with the top component and board suppliers in the industry, so we can streamline your entire PCB process. Our turnkey PCB assembly process means: No need for multiple vendors,
- PCB Type: Double-Sided Boards, Flexible Boards, Multi-Layer Boards, Rigid-Flexible Boards, SMT Components, Single-Sided Boards, THT Components
- Features: North America, United States Only
- Supplier Capability: PCB Assembly, Production Quantities, Prototype Quantities, Testing and Evaluation
-
-
Supplier: Advanced Assembly, LLC.
Description: the top component and board suppliers in the industry, so we can streamline your entire PCB process. Our turnkey PCB assembly process means: No need for multiple vendors, pieces or parts. One purchase order and one price. No worrying whether you have the right number of parts.
- Testing Services: Agency Compliance Testing, Analytical Laboratory Testing, Functional Testing
- Manufacturing: Flexible Printed Circuit Board Assembly, Printed Circuit Board Assembly, Rigid-Flexible Printed Circuit Board Assembly, Surface Mount Assembly, Through Hole Assembly
- Production Capabilities: High Volume, Mid Volume, Prototype / Low Volume, Quick Turn
- Features: North America, Other, United States Only
-
Supplier: VOXMICRO
Description: Up to -40 to +90 Celsius Operating System Windows, Linux, macOS, Android Pre-approved Antenna Series WAPH Internal, PCB Dipole < 2.5db WAFH Internal, FPC Dipole < 3db WAMF Internal, F-Type PIFA < 3db WAND External, Omni < 5db WEAD External, PCB Dipole < 5db WACI Internal, SMT
-
Supplier: WAGO
Description: Interface module; 2xRJ-45; PCB terminal blocks, double-row; in mounting carrier
- TJ: -20 to 85 C
- Device Type: Sensor Interface
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 1114791-TSSP4038SS1XB Packaging: Tube/Rail Orientation: Side View Mounting: PCB, Through Hole Sensing Distance: 25m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.5 V
- Operating Temperature: -25 to 85 C
-
Supplier: Data Device Corporation (DDC)
Description: The BU-67401L is a dual MIL-STD-1553 dual transceiver that operates from a +3.3V power supply voltage. It operates in conjunction with "Harris" type encoder/decoders and comes in an ultra low profile and small footprint in a 48-pad Leadless Plastic Chip Carrier package (LPCC). The LPCC
- Supply Voltage: 3.3 V
- Device Type: CardBus Controller, Transceiver
- Features: Other, RoHS Compliant
-
Supplier: VOXMICRO
Description: Operating System Linux, macOS, Android Pre-approved Antenna Series WAPH* Internal, PCB Dipole < 2.5db WAFH* Internal, FPC Dipole < 3db WAMF* Internal, F-Type PIFA < 3db WAND* External, Omni < 5db WEAD* External, PCB Dipole < 5db *Certified on demand List may vary per domain Our
Find Suppliers by Category Top
Featured Products Top
-
Temperature and Power Sensing • On-chip Gain Control for Temperature Compensation • High-Speed SPI with Large On-Chip Beam Table Storage • Wafer-Level Chip-Scale Package (WLCSP) compatible with low-cost PCB manufacturing • Support for Large-Scale Arrays through (read more)
Browse RF Modules Datasheets for Richardson RFPD
Conduct Research Top
-
What is a PLCC Socket?
Plastic leaded chip carriers (PLCC) sockets are a type of chip carrier used to form connections between integrated circuits (ICs) and printed circuit boards (PCBs).
More Information Top
-
Implementation of multichannel sensors for remote biomedical measurements in a microsystems format
The microelectronic pill consisted of a machined biocom- patible (noncytotoxic), chemically resistant polyether-terketone (PEEK) capsule (Victrex, U.K.) and a PCB chip carrier acting as a common platform for attachment of the sensors, ASIC, transmitter and the batteries (Fig. 3).
-
EPIC, a Cost-Effective Plastic Chip Carrier for VLSI Packaging
PCB chip carrier (early type) PCBCC(D) .
-
Noise properties of YBa2Cu3O7-x step-edge junction dc SQUID magnetometers prepared on sapphire substrates
For electrical measurements, the magnetometers were glued onto a printed circuit board ( PCB ) chip carrier on which wiring copper leads were printed.
-
Design and Fabrication of Microwave Kinetic Inductance Detectors using NbN Symmetric Spiral Resonator Array
The MKID chip was mounted to a polychlorinated biphenyl ( PCB ) chip carrier (εr = 11.6) coated on both sides with Au films and bonded using Al wires (ϕ 25 μm).
-
The properties of HTS Josephson junctions and DC SQUIDs fabricated on MgO bicrystals
Finally the deviceswere aluminium wire-bonded onto PCB chip carriers .
-
1.156-GHz self-aligned vibrating micromechanical disk resonator
In this apparatus, dies containing devices-under-test were epoxied to a custom- built printed circuit board ( PCB ) chip carrier containing .
-
High current gain HTS Josephson vortex flow transistors
Finally the de- vices were aluminium wire-bonded onto PCB chip carriers .
-
The execution of aggressive PBGA substrate yield learning in an existing PWB facility
[3]Murray, J., “The PCB Chip Carrier Race is On!”, Circuits Assembly,October 1997 [4]Delisle, G., Dibble,E, Fuller,J., “Transition :Lessons Learned in the Developmentand Productionof IBM’s Micro- LaminatePBGA”, Proc 46th Electronic Componentsand TechnologyConference,Orlando,FL, May 1996,pp.
-
http://prijipati.library.usyd.edu.au/bitstream/2123/603/1/adt-NU20040326.13473602whole.pdf
There were four main circuit boards that had to be designed to fulfill these functions: The chip carrier PCB ; The demultiplexer/statistics counter PCB; The DSP based controller PCB; and the synthesiser PCB.
-
Chip-scale integrated driver for electrostatic DM control
Figure 10 - Chip carrier PCB .
Indicates content that may require registration and/or purchase.