-
Supplier: Beckhoff Automation LLC
Description: The Ethernet network cards can be used in office and automation networks and offer the following benefits: plug-and-play interface 10/100 Mbit/s, full duplex maximum performance through hardware-integrated checksum creation and verification The hardware side supports Quality of Service (QoS)
-
Supplier: Beckhoff Automation LLC
Description: The Ethernet network cards can be used in office and automation networks and offer the following benefits: plug-and-play interface 10/100 Mbit/s, full duplex maximum performance through hardware-integrated checksum creation and verification The hardware side supports Quality of Service (QoS)
-
Supplier: Beckhoff Automation LLC
Description: The Ethernet network cards can be used in office and automation networks and offer the following benefits: plug-and-play interface 10/100 Mbit/s, full duplex maximum performance through hardware-integrated checksum creation and verification The hardware side supports Quality of Service (QoS)
-
-
Supplier: Beckhoff Automation LLC
Description: The Ethernet network cards can be used in office and automation networks and offer the following benefits: plug-and-play interface 10/100/1000 Mbit/s, full duplex maximum performance through hardware-integrated checksum creation and verification The hardware side supports Quality of Service
-
Supplier: Microchip Technology, Inc.
Description: Status/Diagnostics Software Drivers LAN9000 Drivers for Major Network Operating Systems Utilizing Local Bus Interface Software Drivers Compatible with the LAN91C92, LAN91C94, LAN91C100FD (100 Mbps), and LAN91C110 (100 Mb/s) Controllers in Local Bus Mode Software Drivers
-
Supplier: Tripp Lite by Eaton
Description: The high-performance PCE-1G-01 1-Port Gigabit Ethernet PCI Express Card adds a 10/100/1000 Mbps network card and RJ45 Ethernet port to your computer or server. By adding the PCE-1G-01 to a computer with either no networking capabilities or 10/100 Ethernet, you can upgrade
- Number of Ports: 1
- Protocol / Network: Gigabit Ethernet
- Host Bus: PCI
-
Supplier: Tripp Lite by Eaton
Description: The high-performance PCE-1G-01-LP 1-Port Gigabit Ethernet PCI Express Card adds a 10/100/1000 Mbps network card and RJ45 Ethernet port to your computer or server. By adding the PCE-1G-01-LP to a computer with either no networking capabilities or 10/100 Ethernet, you can
- Number of Ports: 1
- Protocol / Network: Gigabit Ethernet
- Host Bus: PCI
-
Supplier: Microchip Technology, Inc.
Description: LAN9420/LAN9420i is a full-featured, Fast Ethernet controller which allows for the easy and cost-effective integration of Fast Ethernet into a PCI-based system. LAN9420/LAN9420i consists of a PCI Local Bus Specification Revision 3.0 compliant interface, DMA Controller,
- Number of Ports: 1
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Integrated Device Technology
Description: applications as PCI Express® Generation 1 and 2 as well as for Gigabit Ethernet, Fibre Channel, and 10 Gigabit Ethernet. It is packaged in a 56- VFQFN package (8mm x 8mm).
- Supply Voltage: 3.3 volts
- Output Frequency: 98 to 165 MHz
- Operating Temperature: -40 to 85 C
- Clock Skew: 60 ps
-
Supplier: QLogic Corporation
Description: The QLogic 8200 Series Converged Network Controllers support concurrent LAN (TCP/IP) and SAN (FCoE, iSCSI) traffic over a shared 10Gb Ethernet link. The controllers showcase industry-leading LAN networking performance, full hardware offload for TCP/IP, FCoE, and iSCSI protocol processing, and
- Data Rate: 10,000,000 kbps
- Protocol / Network: Gigabit Ethernet
-
Supplier: VersaLogic Corporation
Description: The EPM-NET-100 module combines a high-performance 10/100 Megabit per second (Mbps) Ethernet interface with an on-board DiskOnChip nonvolatile storage site. It features a high-speed PC/104-Plus PCI system interface to support high network data rates. The Ethernet section, based
- Data Rate: 100,000 kbps
- Number of Ports: 1
- Operating Temperature: -20 to 85 C
- Protocol / Network: 10Base-T Ethernet, Fast Ethernet
-
Description: memory write protection Optional Trusted Platform Module (TPM) cPCI 33/66 MHz 32-bit PCI interface to J1 and J2 PICMG 2.3 (PMC I/O to J3) PICMG 2.9 (dedicated IPMI controller) PICMG 2.16 (two 10/100/1000BASE-T Ethernet ports) XMC (VITA 42.3) x8 PCI Express Gen3-capable Front
- RAM: 48,000 MB
- Computer Bus: CompactPCI (cPCI)
- Communication Networks: Ethernet
- Processor / CPU: Intel® Xeon®
-
Description: PCI interface to J1 and J2 PICMG 2.1 (Hot Swap support) PICMG 2.3 (PMC I/O to J3 and J5) PICMG 2.9 (dedicated IPMI controller) PICMG 2.16 (two 10/100/1000BASE-T Ethernet ports) XMC/PMC 33/66 MHz 32-bit PCI interface to PMC connectors x4 PCI Express Gen4-capable interface
- RAM: 64,000 MB
- Computer Bus: CompactPCI (cPCI)
- Communication Networks: Ethernet
- Features: Other
-
Supplier: Lingto Electronic Limited
Description: 10/100 PCI ETHERNET CONTROLLER
- Device Type: Transceiver
-
Supplier: Acromag, Inc.
Description: Ethernet interface: Four 1-Gigabit Ethernet interfaces. XMC612: Front, four SFP ports. PCI Express: PCIe 4-lane (x4) Gen 2.0 interface operates at a bus speed of 5 Gbps per lane per direction. XMC Compliance Complies with ANSI/VITA 42.0 specification for XMC module mechanicals
- Number of Ports: 4
- Other Products: Networking Module
- Technology: XMC
-
Supplier: Broadcom Inc.
Description: High Performance Networking for Enterprise Virtualization and the Cloud The Emulex Engine™ (XE)100 series (Skyhawk™) of Ethernet Controllers provides a single chip, which can support single-port 40Gb Ethernet (40GbE) or up to four ports of 10GbE/1GbE capability delivering multiple
- Data Rate: 1,000,000 to 40,000,000 kbps
- Operating Temperature: 0 to 70 C
- Protocol / Network: Gigabit Ethernet
- Features: Other
-
Supplier: Acromag, Inc.
Description: (PD) such as a video camera and VOIP phones or any other PD device. • 1Gb Ethernet • Optional Power Over Ethernet • PCIe bus interface Designed for COTS applications these Ethernet communication mezzanine modules deliver high-density, high-reliability, and high-performance at a
- Operating Temperature: -40 to 158 F
- Host Connection: Direct Backplane Interface
- Application: General Lab and Industrial
- Data Acquisition: I/O Module
-
Supplier: Aitech Defense Systems, Inc.
Description: Provides four (4) 10BASE-T and 100BASE-TX Ethernet ports. Up to Four (4) IEEE 802.3/802.3u 10BASE-T and 100BASE-TX Ethernet Channels Four (4) RJ45 Front Panel Jacks (Air-Cooled Version Only) All Channels can be Either Routed to the Front Panel or PMC I/O Connector (Factory
-
Supplier: Broadcom Inc.
Description: XE4310R is a single chip, dual-port 10Gb Ethernet (10GbE) controller targeting enterprise applications requiring 10Gb wire-speed performance, multi-protocol offload capabilities and advanced I/O virtualization. The XE4310R Controller has two 10GbE interfaces that support XAUI, CX-4, KR and
- Data Rate: 1,000,000 to 10,000,000 kbps
- Operating Temperature: 0 to 70 C
- Protocol / Network: Gigabit Ethernet
- Features: Other
-
Supplier: DigiKey
Description: Ethernet, PCI Express (PCIe) Clock Buffer/Driver, Multiplexer IC 137.5MHz 1 Output 48-VFQFPN (6x6)
- Supply Voltage: 1.7 to 1.9 volts
- Frequency: 137.5 MHz
- Operating Temperature: -40 to 85 C
- Output Frequency: 137.5 MHz
-
Supplier: Broadcom Inc.
Description: BladeEngine® 3 (BE3) is a single-chip, dual-port 10Gb Ethernet (10GbE) controller targeting enterprise applications requiring 10GbE wire-speed performance, multi-protocol offload capabilities and advanced I/O virtualization. The BE3 Controller has two 10GbE interfaces that support XAUI, CX-4,
- Data Rate: 10,000,000 kbps
- Operating System: Linux
- Features: Other
-
Supplier: Quarktwin Technology Ltd.
Description: Ethernet, PCI Express (PCIe) Clock Buffer/Driver, Multiplexer IC 137.5MHz 1 Output 32-VFQFPN (5x5)
- Supply Voltage: 1.7 to 1.9 volts
- Output Frequency: 137.5 MHz
- Operating Temperature: 0 to 70 C
- Device Type: Clock Driver
-
Supplier: Microchip Technology, Inc.
Description: directly interface with the Local Bus, PCMCIA, and 68000 buses and deliver no-wait-state operation. *The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Non-PCI Single-Chip Ethernet
- Number of Ports: 1
- Operating Temperature: 70 C
- Features: Other
-
Supplier: Advantech
Description: bridging of processor blades for highly flexible multi-host and legacy configurations. A Marvell® Link Street® 88E6390X Ethernet layer 2 switch with VLAN support switches gigabit Ethernet traffic between VPX blades connected to the Ethernet fabric enabling a linerate control
- Features: Switches
- Technology: VPX
-
Supplier: Acromag, Inc.
Description: (PD) such as a video camera and VOIP phones or any other PD device. • 1Gb Ethernet • Optional Power Over Ethernet • PCIe bus interface Designed for COTS applications these Ethernet communication mezzanine modules deliver high-density, high-reliability, and high-performance at a
- Operating Temperature: -40 to 158 F
- Host Connection: Direct Backplane Interface
- Application: General Lab and Industrial
- Data Acquisition: I/O Module
-
Supplier: TOP-electronics USA
Description: Network via direct connection: 1 serial high-speed port to the network The Com-Server Highspeed Industry UL integrates a serial device into the network via TCP/IP Ethernet. Numerous network services are available for communication. Interfaces: 2x RS422/485 selectable 1x 16-bit ISA bus
- Technology: PCI
- Standard Type: Serial Communication Module
-
Description: maximizes network performance with two 10GBASE-KR Ethernet ports and one 10/100/1000BASE-T Ethernet port. Up to eight PCI Express Gen3 lanes are routed to the backplane P1 connector, supporting a single x8 PCIe interface or two x4 PCIe interfaces. This interface also supports
- RAM: 32,000 MB
- Communication Networks: Ethernet
- Processor / CPU: Intel® Xeon®
- Features: Other
-
Description: channels Up to 256 GB of NAND flash XMC site with x8 PCI Express interface Dual 100GBASE-KR4 Ethernet ports (up to 100 Gbps aggregate processor throughput) One 10/100/1000BASE-T Ethernet port Four x4 Gen3 PCI Express interfaces Two USB 2.0 ports Two RS-232/422/485 serial
- RAM: 48,000 MB
- Communication Networks: Ethernet
- Processor / CPU: Intel® Xeon®
- Features: Other
-
Supplier: e-con Systems™ Inc
Description: GHZ IEEE 802.11 a/b/g/n/ac Bluetooth V4.2/BLE (Dual Mode/Smart Ready) Gigabit Ethernet (x1) – Optional Power Supply: 3.3V @ 3A Operating temperature Commercial Temperature – 0°C to + 70°C Industrial Temperature – -40°C to + 85°C Supporting Operating Systems Linux Kernel version 4.9.11 Android
- RAM: 2,000 MB
- Flash Memory (RAM): 8,000,000 KB
- Operating Temperature: -40 to 185 F
- Communication Networks: Ethernet
-
Supplier: e-con Systems™ Inc
Description: MIPI CSI(x1) Display HDMI 1.4 (x1) LVDS (x2) MIPI-DSI (x1) Networking WIFI 802.11 b/g/n & Bluetooth 4.0 BLE Gigabit Ethernet USB USB OTG 2.0 (x1) USB Host 2.0 (x1) Miscellaneous SPI (x1) I2C (x3) UART 1,2 (with CTS & RTS) (x2) FLEXCAN (x2) PCIe Gen 2.0 (x1) SD/MMC (4bit) (x1) PWM (x2) SPDIF
- Flash Memory (RAM): 4,000,000 KB
- Operating Temperature: -31 to 185 F
- Communication Networks: Ethernet
- Features: Other
-
Supplier: Matrox Imaging
Description: Matrox Concord is a family of Gigabit Ethernet network interface cards (NICs) and IEEE 1394b adaptors that are pre-licensed for use with the Matrox Imaging Library (MIL) drivers for the GigE Vision™ and IEEE 1394 IIDC protocols.
- Number of Ports: 1
- Operating Temperature: 0 to 55 C
- Protocol / Network: Gigabit Ethernet
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: The PXI-8176 is a pxi from National Instruments. Additional Features: 1.26 GHz Pentium III processor 128 MB SDRAM standard, 512 MB maximum Integrated hard-drive, USB, Ethernet, GPIB, and other peripherals Windows operating system and drivers installed The National Instruments PXI-8176
- Features: Controller / Processor
-
Supplier: Broadcom Inc.
Description: High Performance Networking for Enterprise Virtualization and the Cloud The Emulex Engine™ (XE)100 series (Skyhawk™) of Ethernet Controllers provides a single chip, which can support single-port 40Gb Ethernet (40GbE) or up to four ports of 10GbE/1GbE capability delivering multiple
- Data Rate: 10,000,000 to 40,000,000 kbps
- Operating Temperature: 0 to 70 C
- Features: Other
-
Supplier: AAEON Electronics, Inc.
Description: 10/100/10000Base-TX Ethernet x 2 (Gigabit Ethernet Optional) Integrated AGP 4X 2D/3D Graphics Accelerator AC97 Codec Audio Daughter Board (Optional) Ultra ATA100 x 2, CompactFlash Type 2 x 1 USB2.0 x 5, COM x 2, Parallel x 1, IrDA x 1 ISA, PCI, PCI-Express Expansions ATX
- Operating Temperature: 32 to 140 F
- Communication Networks: Ethernet
- Hard Drive: IDE Interface
- Computer Bus: ISA / EISA, MULTIBUS® (I & II), PCI
-
Supplier: AMETEK Programmable Power
Description: and advanced web applications The EMX-2500 is the industry’s first gigabit Ethernet LXI based PXI Express interface. This combines Ethernet's widespread usage and robust architecture with instrumentation-specific functionality, such as wired trigger bus and IEEE-1588-2008
- Features: Controller / Processor
- Technology: PXITM Compliant
Find Suppliers by Category Top
More Information Top
-
DRIVER NEEDED: D-Link Systems d-link pci ethernet driver (Windows 98) [PCI / ISA] - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: D-Link Systems d-link pci ethernet driver (Windows 98) [PCI / ISA] .
-
[Premium Member] DRIVER NEEDED: asus PCI ethernet Driver (Windows XP Professional x64) [PCI / ISA] - Free Drivers Download | Request and Support Forums
[Premium Member] DRIVER NEEDED: asus PCI ethernet Driver (Windows XP Professional x64) [PCI / ISA] .
-
Network Adapter Request Board - Page 85 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: D-Link Systems d-link pci ethernet driver (Windows 98) [PCI / ISA] .
-
DRIVER NEEDED: intel PRO 110[B] PCI ETHERNET ADAPTER (Windows 98SE) [PCI / ISA] - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: D-Link Systems d-link pci ethernet driver (Windows 98) [PCI / ISA] .
-
DRIVER NEEDED: accton accton pci ethernet card mpx en5251be driver (Windows XP Professional) [PCI / ISA] - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: D-Link Systems d-link pci ethernet driver (Windows 98) [PCI / ISA] .
-
Network Adapter Request Board - Page 51 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: intel 82557 pci ethernet driver (Windows ME) [PCI / ISA] .
-
DRIVER NEEDED: Hewlett Packard (HP) PCI Ethernet (Windows 98) - Free Drivers Download | Request and Support Forums
Biggest problem is the PCI Ethernet driver , cant do updates without connection.
-
DRIVER NEEDED: NDC SFA110A (Windows 98) - Free Drivers Download | Request and Support Forums
I suspect that my problem is that I have the wrong PCI Ethernet driver .
-
DRIVER NEEDED: ASUS PCI\VEN_11AB&DEV_2A01&SUBSYS_81871043&REV_43 (Windows XP Professional) [PCI / ISA] - Free Drivers Download | Request and Support Forums
[Premium Member] DRIVER NEEDED: asus PCI ethernet Driver (Windows XP Professional x64) [PCI / ISA] .
-
ASUS - Page 13 - Free Drivers Download | Request and Support Forums
[Premium Member] DRIVER NEEDED: asus PCI ethernet Driver (Windows XP Professional x64) [PCI / ISA] .
Indicates content that may require registration and/or purchase.