-
Supplier: Broadcom Inc.
Description: The PCI 9656 I/O Accelerator is the most advanced, general-purpose bus mastering device available for Motorola MPC850/860 PowerQUICC and generic 32-bit, 66MHz local bus based designs. The PCI 9656 incorporates PLX's industry leading Data Pipe Architecture
- Pin Count: 272 #
- Device Type: Line / Bus Driver
- Package Type: PBGA
- Technology: PCI
-
Supplier: Broadcom Inc.
Description: The PCI Express (PCIe) 3.0 LPe16002B Gen 5 Fibre Channel (16GFC) Host Bus Adapter (HBA) provides outstanding input/output operations per second (IOPS) performance—20% more than other Gen 5 HBAs, plus lightning fast response times and 4x better IOPS performance per watt making it the
- Number of Terminating Connections: 1
- Product Form Factor: Board-level Unit
- Bus Protocols: PCI Express
-
Supplier: Tripp Lite by Eaton
Description: automatically Loaded with the Latest Features Complies with PCI Local Bus Specification Revision 2.3 Compatible with industrial standard 16550 UART On-chip 256-byte depth FIFO in transmit and receive paths of each port Supports hardware and software flow control Supports
- Number of Ports: 2
- Network / Bus: PCI
- Serial Protocol: RS232
-
-
Supplier: Tripp Lite by Eaton
Description: driver CD is included if they don’t), and connect DB9 serial extension cables (such as Tripp Lite’s P520-006) to the card’s DB9 connectors. The PCI-D9-02-LP is fully compliant with PCI Local Bus Specification Revision 2.3 and compatible with industrial standard
- Number of Ports: 2
- Network / Bus: PCI
- Serial Protocol: RS232
-
Supplier: Lingto Electronic Limited
Description: LMC6953 PCI LOCAL-BUS POWER SUPE
- Device Type: Transceiver
-
Supplier: Sealevel Systems, Inc.
Description: standard PCI bus interface. The BRM1553PCI IP core is suitable for any MIL-STD-1553 implementation. The core incorporates a back end logic that arranges the messages in a predefined memory structure, which simplifies the interface between the MIL-STD-1553 bus and the
- Technology: FPGA
- Certifications: MIL-STD-1553
-
Supplier: Microchip Technology, Inc.
Description: Status/Diagnostics Software Drivers LAN9000 Drivers for Major Network Operating Systems Utilizing Local Bus Interface Software Drivers Compatible with the LAN91C92, LAN91C94, LAN91C100FD (100 Mbps), and LAN91C110 (100 Mb/s) Controllers in Local Bus
-
Supplier: Microchip Technology, Inc.
Description: Auto-negotiation Automatic polarity detection and correction Supports HP Auto-MDIX Supports energy-detect power down Support for 3 status LEDs Receive and transmit TCP checksum offload PCI Interface PCI Local Bus Specification Revision 3.0 compliant 32-bit/33-MHz
- Number of Ports: 1
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Cytec Corporation
Description: The PC Series Modules are broken into two distinct categories, PC-B and PCI. The PC-B modules plug into PC/AT/XT compatible ISA bus slots while the PCI modules plug into PCI slots. Both are available as either switch modules or driver modules. The modules can be
- Form Factor: Board
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Other, Switch
-
Supplier: Broadcom Inc.
Description: The Emulex LPe15004 is an Advanced-8 8Gb Fibre Channel (8GFC), quad-port, low-profile Host Bus Adapter (HBA) featuring a PCI Express (PCIe) 3.0 interface. It delivers breakthrough 8GFC I/O operations per second (IOPS) performance and advanced features such as T10 Protection Information
- Number of Terminating Connections: 4
- Product Form Factor: Board-level Unit
- Bus Protocols: PCI Express
-
Supplier: Broadcom Inc.
Description: The PCI Express (PCIe) 3.0 LPe16000B Gen 5 Fibre Channel (16GFC) Host Bus Adapter (HBA) provides outstanding input/output operations per second (IOPS) performance—20% more than other Gen 5 HBAs, plus lightning fast response times and 4x better IOPS performance per watt making it the
- Number of Terminating Connections: 21 to 1
- Product Form Factor: Board-level Unit
- Bus Protocols: PCI Express
-
Supplier: Microchip Technology, Inc.
Description: Alignment High Performance Chained ("Back-to-Back") Transmit and Receive Pin Compatible with the LAN91C92 (in Local Bus Mode) and the LAN91C94 in Both Local Bus and PCMCIA Modes Dynamic Memory Allocation Between Transmit and Receive Flat Memory Structure for Low CPU
- Number of Ports: 1
- Operating Temperature: 70 C
- Features: Other
-
Supplier: AMETEK Programmable Power
Description: source Easy to set up for distributed data acquisition systems Simplified instrument discovery and usage – just type in the IP address to connect to the instrument IVI drivers supporting wide variety of Application Development Environments and Operating Systems REST HTTP protocol for cloud
- Features: Controller / Processor
- Technology: PXITM Compliant
-
Supplier: Laurel Electronics LLC
Description: Features Suitable for all 1/8 DIN Laureate DPMs, counters, timers & remote displays Connects host meter to a computer via USB 2.0 and to a bus with up to 31 Laureate instruments Includes USB Type-B connector to PC plus RJ11 jack to RS485 bus Selectable baud rates to 9600 Powered by USB
- Connector: RJ-11
- Serial Protocol: RS485
- Network / Bus: USB
-
Supplier: ACCES I/O Products, Inc.
Description: (Pentium only) feature. This feature-rich system also incorporates PCI 2.2 Bus, EIDE, 4xUSB2.0, 2xRS-232 COM ports, PS/2 keyboard and mouse, parallel printer, AC97 sound, 10/100MBit LAN and more. Existing Configuration 3 Configuration 3 uses a jumper selectable 233 or 300 MHz AMD Geode
-
Supplier: ValueTronics International, Inc.
Description: Microsoft Word or Excel, MATLAB and LabVIEW can be installed on the instrument to accomplish local documentation or signal analysis. Installation of the oscilloscope on the LAN enables Web-based information browsing, e-mail exchange, printing and file sharing. Using the embedded PCI
- Bandwidth: 350 MHz
- Number of Input Channels: 4 (# channels)
Find Suppliers by Category Top
Featured Products Top
-
Introduction - The growing demand for AD (automated driving) and ADAS (advanced driver assistance system) features in modern vehicles is driving an increase in the number and complexity of automotive electronic systems. These systems feature numerous sensors that generate a large amount of data (read more)
Browse Network Synchronization Products Datasheets for SiTime Corporation -
bus formats. Standards-Based: VPX Frequency Source Assemblies and C-PCI Board Series for plug-and-play defense integration. Multi-Channel: Coherent LO distribution across multiple channels for phased array radar front-ends. Functionality: Integrated up (read more)
Browse Frequency Synthesizers Datasheets for Corech Microwave
More Information Top
-
Development of Data Acquisition Card Driver for ICRH System on EAST
Keywords: ICRH, PCI local bus , data acquisition, driver , VxWorks, A/D, D/A, embed- ded system .
-
CPCI-CAN/200
…CANopen® or J1939) 1 or 2 Channel low-cost CompactPCI CAN Interface – Passive high-speed CAN interfaces according to ISO 11898, electrically isolated – PCI bus according to PCI Local Bus Specification 2.1 – Software drivers for Windows® and Linux®…
-
Removable Drive Request Board - Page 18 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Promise Technology pci local bus (Windows XP Professional) [Parallel Port] .
-
DRIVER NEEDED: KTX Technology (Edge) CA-1506 (Windows 98SE) [Parallel Port] - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Promise Technology pci local bus (Windows XP Professional) [Parallel Port] .
-
40MX and 42MX FPGA Families
MX output drivers are compliant with the PCI Local Bus Specification.
-
CPCI-DP-2S
…in 3U format – 2 PROFIBUS-DP Slave interfaces, RS-485 physical layer – AMCC PowerPCTM 405GPr, 266 MHz – PROFIBUS controller SPC3 – PCI bus according to PCI Local Bus Specification 2.2 – A software driver is available for QNX® .
-
Altera’s PCI Development Kits include Jungo’s WinDriver Software
Designers can plug Altera's PCI development boards into any PCI slot, install the provided application software and, with the Jungo PCI driver development tools, immediately observe transactions across the PCI local bus .
-
Adapting Ethernet Controllers to Meet Embedded Networking Needs
The non- PCI Ethernet controller interfaces to its software driver via the local bus .
-
Energy-Efficient Considerations on a Variable-Bitrate PCI-Express Device
Driver-Host is a layer that provides a commu- nication interface between application and the VDB driver, and Driver-Target is a layer for the communi- cations between Driver -Host and a PCI -Express device via the PCI-Express local bus .
-
Development of Uniform Hardware Driver for Real-Time Windows and xPC Target
According to PCI Local Bus Specification [6, 7], for PC- AT compatible, drivers can access PCI configuration space with the standard CF8h/CFCh mechanism, i.e. Configuration Mechanism #1.
Indicates content that may require registration and/or purchase.