-
Supplier: Unigraf
Description: controlling the features of the board. With the included SDK the application designer can effectively integrate the UFG-04 LVDS as a part of an automated functional testing system. Optimal for Testing LVDS Video Interfaces UFG-04 LVDS frame grabber enables the capture of
- Features: Specialty / Other
-
Supplier: Indocomp Systems, Inc.
Description: Features Half-size PCI Bus Compatible Single Board Supports Socket-478 Intel Pentium-M Processors Up to1GB DDR SO-DIMM DRAM cache built-in CPU Integrated 32-bit 3D/2D Gfx with frequency up to 250MHz support CRT, digital video out & LVDS LCD Intel® 855GME chipset include Graphic
-
Supplier: Aaeon Systems Inc.
Description: the PCI card edge that is built into the half-size SBC, allowing it to be easily used in a PCI backplane for PCI device expansion. The HSB-800P offers flexibility with I/O in the form of four RS-232 COM ports, one of which is configurable to be RS-422 or RS-485 and one of
- RAM: 16 MB
- Operating Temperature: 32 to 140 F
- Features: Other, RJ-45 Connectors, Watchdog Timer
- Computer Bus: PCI
-
-
Supplier: ELMA Electronic Inc.
Description: available in Air Cooled and has Digital (DVI, Display-Port) and Analog (VGA) video outputs available from the front panel (face plate) of the card. The rear PMC connector offers Digital (DVI, LVDS, DisplayPort) and Analog (VGA) video outputs. The board must be factory
-
Supplier: ELMA Electronic Inc.
Description: GPU Dual independent A/D converters providing drive capability for two displays simultaneously with independent resolution and refresh rates. Two DVI and one LVDS interface (single or dual link) Two analog interfaces configured as RGB, composite or S-Video (NTSC/PAL) VITA XMC compliant
-
Supplier: Aaeon Systems Inc.
Description: LVDS HD 5.1CH Audio S/P DIF, Stereo Amplifier SATA 1.5Gb/s x 2, EIDE x 1 & CompactFlash™ Type 2 x 1 USB2.0 x 8, COM x 6, Parallel x 1 PCI x 1, Mini-PCI x 1, Mini Card x 1, PCI-E [x1] (Through Riser Card) +12V Only Operation Onboard SATA Power Connector x 1
- Memory Capacity: 0.224 GB
- Processor / CPU: Intel® AtomTM
- Chipset: Intel® Chipset
- On Board Features: On-board Ethernet Controller, On-board Video Controller, Parallel Interface (PC printer port, Centronics®), Serial Interface (RS232, RS422, RS485)
-
Supplier: AAEON Electronics, Inc.
Description: Ethernet x 2 CRT, 18-bit Dual-channel LVDS + 24-bit Dual-channel LVDS HD 5.1CH Audio S/P DIF, Stereo Amplifier SATA 1.5Gb/s x 2, EIDE x 1 & CompactFlash™ Type 2 x 1 USB2.0 x 8, COM x 6, Parallel x 1 PCI x 1, Mini-PCI x 1, Mini Card x 1, PCI-E [x1] (Through
- Memory Capacity: 2 GB
- Processor / CPU: Intel® AtomTM
- Chipset: Intel® Chipset
- On Board Features: On-board Ethernet Controller, On-board Video Controller, Parallel Interface (PC printer port, Centronics®), Serial Interface (RS232, RS422, RS485)
-
Supplier: Aaeon Systems Inc.
Description: CRT/LVDS, CRT/TV, CRT/DVI, CRT/LVDS/DVI, CRT/LVDS/TV, CRT/DVI/TV, CRT/LVDS/2nd DVI or LVDS, CRT/DVI/2nd DVI or LVDS simultaneous/ dual view displays. As a multi-functional embedded motherboard, the EMB-9458T accommodates one PCI slot, two optional
- Memory Capacity: 0.224 GB
- Chipset: Intel® Chipset
- Processor / CPU: Intel® Core™2 Duo
- On Board Features: On-board Ethernet Controller, On-board Video Controller, Parallel Interface (PC printer port, Centronics®), Serial Interface (RS232, RS422, RS485)
-
Supplier: SECO
Description: "The new SOM-Trizeps-VIII-MX8M-Mini CPU Computer on Module (CoM) from the NXP i.MX8 series uses the i.MX 8M Mini processor, which provides the high performance demands of current video, voice and audio processing, including video resolutions up to 1080p. The NXP iMX8M Mini CPU is
- Capacity: 8,000 MB
- Operating Temperature: -40 to 185 F
- Socket: Card
- Ports / Buses: I2C, PCI Express, SPI, Serial Ports, USB
-
Supplier: Aaeon Systems Inc.
Description: slot, one Mini-PCI interface, one Mini Card interface, eight USB2.0 ports, up to 10 COM ports as well as an LPC port provide versatile expansion. The PCI slot will also allow for PCI-Express x 1 through a custom riser card, upon request. The EMB-LN9T Rev. B offers
- Memory Capacity: 0.384 GB
- Processor / CPU: Intel® AtomTM
- Chipset: Intel® Chipset
- On Board Features: On-board Ethernet Controller, On-board Video Controller, Parallel Interface (PC printer port, Centronics®), Serial Interface (RS232, RS422, RS485)
-
Supplier: SECO
Description: Quad-Core ARM® Cortex®-A53 MPSoCs with GPU/VCU, and extreme flexibility (up to 256k FPGA logic cells). It also features dedicated Real-Time ARM® Cortex®-R5 processors, along with LVDS and DP video interfaces up to 4K resolution and high-speed interfaces.
- Capacity: 8,000 MB
- Operating Temperature: -40 to 185 F
- Socket: Card
- Ports / Buses: I2C, PCI Express, SPI, Serial Ports, USB
-
Supplier: Computer Express L.L.C.
Description: (6 x USB/6 x Serial ports/1 x PCI/1 x mini-card slot) • Versatile Storage (2 x SATA, 1 x IDE, 1 x NAND Drive (CEX-i2705D only)
- Max Speed: 1.6 GHz
- Memory Capacity: 1 GB
- PCI Slots: 1
- Mini PCI: 1
-
Supplier: Computer Express L.L.C.
Description: Expansion (6 x USB/6 x Serial Ports/1 x PCI/1 x mini-card Slot) • Versatile Storage (2 x SATA, 1 x IDE, 1 x NAND Drive (CEX-i2701-4G only)
- Max Speed: 1.6 GHz
- Memory Capacity: 1 GB
- PCI Slots: 1
- Mini PCI: 1
-
Supplier: Global American, Inc.
Description: (3.0 Gbps) and IrDA interface on-board. Networking is provided by two Intel 82583V Gigabit LAN, 10 x USB2.0 ports and HD Audio are also integrated. A Mini-PCI slot, one PCIe mini card socket and one PCI slot allows for easily using any wireless card or additional add-on
- Max Speed: 1.066 to 1.333 GHz
- Memory Capacity: 8 GB
- PCI Slots: 1
- LAN / Networking: 2
-
Supplier: SECO
Description: by the integrated 800 MHz clocked Arm Cortex-M7 co-processor. USB 3.0 and PCIe are available as high-speed interfaces. The SOM-Trizeps-VIII-MX8M-Plus can also be used for a wide range of multimedia applications. Fast image processing is enabled by high-performance video decoders and encoders
- Capacity: 8,000 MB
- Operating Temperature: -40 to 185 F
- Socket: Card
- Ports / Buses: I2C, PCI Express, SPI, Serial Ports, USB
-
Supplier: Global American, Inc.
Description: IrDA interface on-board. Networking is provided by the Intel 82583V Gigabit LAN, 6 x USB2.0 ports and HD Audio are also integrated. A Mini-PCI slot and one PCIe mini card socket allows for easily using any wireless card or other add-on cards. Additionally, The operating
- RAM: 4,000 MB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 0 to 90 %
- Features: CompactFlashTM, Other, Real Clock Timer
-
Supplier: Global American, Inc.
Description: LVDS/eDP and DisplayPort. To accommodate expansion cards, it also comes with one PCI Express x16 and two Mini PCI Express x1 slots (one for mSATA). Standard to this 170mm x 170mm platform are 6x USB 2.0, 4x USB 3.0, 6x COM (jumperless selection), 4x SATA III, 2x SATA II
- Max Speed: 1.333 to 1.6 GHz
- Memory Capacity: 16 GB
- LAN / Networking: 2
- SATA: 2
-
Supplier: Global American, Inc.
Description: capabilities for devices that display videos, 2D/3D graphics and interactive content. The LV-67M-G offers lots of features including VGA, LVDS, DVI-I and one Display port, high-speed data transfer interfaces such as 6 x USB3.0 and 4 x SATAIII that support RAID 0/1/5/10. This Industrial
- Max Speed: 1.333 to 1.6 GHz
- Memory Capacity: 16 GB
- LAN / Networking: 2
- SATA: 4
-
Supplier: ACCES I/O Products, Inc.
Description: Features Easy access and serviceability via a removable railed card cage subassembly Ethernet enabled data transfers for simplified cabling Embedded, high-performance fanless operation and conduction cooling Environmental enclosure ideal for use in rugged and harsh applications PC/104 and
Find Suppliers by Category Top
Featured Products Top
-
APPLICATIONS Large video transmission systems Surveillance cameras / smart city surveillance system Broadcast equipment SDI input & output video cards Studio and broadcast cameras (read more)
Browse Cable Assemblies Datasheets for TE Connectivity -
in graphics cards and other video-related devices. It is recommended to use Interquip's 5YAA14318 (14.318MHz) surface-mount crystal oscillator. 24MHz, 25MHz, 26MHz: Mainly used for clock signals in motherboard chipsets, CPUs, and other devices. It is recommended to use Interquip's SMCE-2016 (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd.
More Information Top
-
http://www-cs.intel.com/Assets/PDF/manual/320249.pdf
The reference board has six options for displaying video : VGA, LVDS , TVOUT, SDVO, Display port (through Add in card ) or PCI Express Graphics (PEG).
-
Miniature 1280 by 1024 active matrix liquid crystal displays
The signal from the PCI card utilizes the Texas Instruments FlatLinkTM low voltage differential signal ( LVDS ) encoding to run the 8-bit video and timing signals in digital form.
-
SECOCExp-mITX
Video Interfaces Analogic VGA DB-15HD connector on Front Panel LVDS Interface, 34 pin 2mm pitch header Backlight Connector … … TV Out connector (6 pin 2mm pitch header) PCI -e 1 x PCI … … one connected to SIM Card Slot) Audio HD Audio …
-
SECOCExp-Type6
Video Interfaces 1 x LVDS Dual Channel 24-bit connector Backlight Connector 2 x combo Display … … Port Connector 8-pin socket for external EDID EEPROM VGA connector PCI Express graphics (PEG) x … … one, combined with SIM card slot) Audio HD Audio …
-
Curtiss-Wright Controls Defense Solutions
PMC-706 is a PCI Mezzanine Card (PMC) form factor, ruggedized, high-performance, feature rich Graphics PMC … … capabilities o Hardware OpenGL acceleration * Dual independent Analog and Digital video output o NTSC, PAL … … Non-Interlaced analog o LVDS supporting OpenLDI / F...
-
Curtiss-Wright Controls Defense Solutions
PMC-706 is a PCI Mezzanine Card (PMC) form factor, ruggedized, high-performance, feature rich Graphics PMC … … capabilities o Hardware OpenGL acceleration * Dual independent Analog and Digital video output o NTSC, PAL … … Non-Interlaced analog o LVDS supporting OpenLDI / F...
-
Curtiss-Wright Controls Defense Solutions
PMC-706 is a PCI Mezzanine Card (PMC) form factor, ruggedized, high-performance, feature rich Graphics PMC … … capabilities o Hardware OpenGL acceleration * Dual independent Analog and Digital video output o NTSC, PAL … … Non-Interlaced analog o LVDS supporting OpenLDI / F...
-
Curtiss-Wright Controls Defense Solutions
PMC-706 is a PCI Mezzanine Card (PMC) form factor, ruggedized, high-performance, feature rich Graphics PMC … … capabilities o Hardware OpenGL acceleration * Dual independent Analog and Digital video output o NTSC, PAL … … Non-Interlaced analog o LVDS supporting OpenLDI / F...
-
Vulcan PC6110 Tactical Computer System
… Memory with ECC support; 4 Mbytes Integrated Video Memory; Optional up to 576 Mbytes Flash (DiskOnChip 2000) I/O: Standard VGA Interface; LVDS Display Interface; 2 RS170 Video Inputs; Ethernet 10/100 Base … … and Parallel Port; Spare PCI Mezzanine Card (PMC) Slot on SBC …
-
BWI Product Information for Commell LS-573-BND
… 573 Miniboard integrated Mobile Intel Graphics Accelerator 4500MHD, Intel Clear Video Technology, and graphics core speeds up to 533MHz provide enhanced graphics and 3D rendering performance and enable high-definition video playback, it also supports … … numerous display, includes VGA, LVDS , HDTV, DVI. … 4GB, and comes with PS/2 Keyboard and Mouse, 5 x RS232C and 1 x RS232/422/485, 8 x USB2.0 ports, It offers Realtek ALC888 HD audio, 4 x SATA interface, Expansion with one Mini PCI , one PCIe mini card , one PCI slot.
Indicates content that may require registration and/or purchase.