-
Supplier: Magma
Description: from the PCI Express slot inside the computer motherboard to a PCI(x) backplane inside the expansion chassis. The system is automatically configured by the system BIOS and all six high-performance PCI(x) slots within the expansion chassis appear transparent to the host computer.
- Number of ports: 6
- PCI Data Bus: 32-bit
- Features: Bus Interface / Adapter Module
- Form Factor: Full-Size PCI
-
Supplier: ACCES I/O Products, Inc.
Description: Western Reserve Controls, etc. Easy upgrade from PCI-DIO-48S FACTORY OPTIONS 3.3V VCCIO (LVTTL) Molex PC-style connector for maximum 5V VCCIO current sourcing capability RoHS compliant version Extended temperature operation (-40°C to +85°C) The PCIe-DIO-48S is a 48 channel PCI Express
- Digital I/O Channels: 48 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, Other
- User Interface: Computer Programmable
-
Supplier: ACCES I/O Products, Inc.
Description: Western Reserve Controls, etc. Easy upgrade from PCI-DIO-48S FACTORY OPTIONS 3.3V VCCIO (LVTTL) Molex PC-style connector for maximum 5V VCCIO current sourcing capability RoHS compliant version Extended temperature operation (-40°C to +85°C) The PCIe-DIO-48S is a 48 channel PCI Express
- Digital I/O Channels: 48 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, Other
- User Interface: Computer Programmable
-
-
Supplier: ACCES I/O Products, Inc.
Description: Western Reserve Controls, etc. Easy upgrade from PCI-DIO-48S FACTORY OPTIONS 3.3V VCCIO (LVTTL) Molex PC-style connector for maximum 5V VCCIO current sourcing capability RoHS compliant version Extended temperature operation (-40°C to +85°C) The PCIe-DIO-48S is a 48 channel PCI Express
- Digital I/O Channels: 24 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, Other
- User Interface: Computer Programmable
-
Supplier: ELMA Electronic Inc.
Description: connector P2 connector; cabling scheme compliant with VITA 46.9 X8d+X12d+X24s (X38s+X8d+X12d possible on demand) PMC Configuration : 4 lanes are routed from the VPX backplane to a PCIe/ PCI bridge supporting: Conventional PCI 32/64 bits 33/66MHz PCI-X 32/64 bits 66/100/133 MHz (3.3V
- Module Voltage: 3.3 V
- Bus Width: 32-bit
- Carrier Class: Non-intelligent Carrier
- Features: Other
-
Supplier: Magma
Description: also be a solution for current Magma product owners who want to install a new Magma backplane into their existing Magma enclosure. NOTE: A "board-set" includes a host card, a cable and a backplane. Unless noted, board-sets do not include power supplies. If you already own a Magma
- Number of ports: 7
- Standard Type: PCIe Bridge, PCIe Extender
- Form Factor: PCIe Standard Card
- Bus Interface: x8
-
Supplier: Magma
Description: may also be a solution for current Magma product owners who want to install a new Magma backplane into their existing Magma enclosure. NOTE: A "board-set" includes a host card, a cable and a backplane. Unless noted, board-sets do not include power supplies. If you already own a Magma
- Number of ports: 6
- Standard Type: PCIe Bridge, PCIe Extender
- Form Factor: PCIe Standard Card
- Bus Interface: x8
-
Supplier: Magma
Description: may also be a solution for current Magma product owners who want to install a new Magma backplane into their existing Magma enclosure. NOTE: A "board-set" includes a host card, a cable and a backplane. Unless noted, board-sets do not include power supplies. If you already own a Magma
- Number of ports: 7
- Standard Type: PCIe Bridge, PCIe Extender
- Form Factor: PCIe Standard Card
- Bus Interface: x16
-
Description: connectors. The XPedite2770 provides additional expansion capabilities by including an integrated XMC site, which includes one x8 HSS 16 Gbps-capable connection to the Versal® Prime ACAP and X12d I/O mapped directly to the VPX backplane connectors. Additional configurations can route
- Features: Bus Interfaces / Adapters
- Interface to: Ethernet
- Technology: VPX
-
Supplier: ELMA Electronic Inc.
Description: The IC-CMC-VPX6a connects to adjacent boards in a VPX system via a PCIe switch to two or three backplane fabric ports. P1A and P1B ports can be used as a merged PCIe x8 upstream port or 2 separated PCIe x4 ports. In contrast to the competition, the IC-CMC-VPX6a also
- Bus / Form Factor: 6U CompactPCI
- Carrier Class: Intelligent Carrier
- Carrier Type: PMC
-
Supplier: Acromag, Inc.
Description: Connect to the OpenVPX™ compatible system via Expansion plane for a direct PCIe connection over the VPX backplane. This allows host processors access to a high-performance, low latency interconnect to the AcroPack and XMC modules on the carrier card. • PCIe x16 Gen 3
- Module Voltage: -12 V, 12 V
- Bus / Form Factor: 3U CompactPCI
- Carrier Class: Non-intelligent Carrier
- Features: Other
-
Supplier: Acromag, Inc.
Description: The ACPS3320 is a 3U CompactPCI Serial carrier card for Acromag’s AcroPack mezzanine modules. Two I/O expansion slots interface AcroPack or mini PCIe modules to the PCIe bus. All connections to field signals are made through rear backplane connectors on the carrier board
- Module Voltage: -12 V, 12 V, 3.3 V, 5 V
- Bus Width: 32-bit, 64-bit
- Bus / Form Factor: 3U CompactPCI
- Carrier Class: Non-intelligent Carrier
-
Supplier: ELMA Electronic Inc.
Description: slot to add application specific I/O or an optional front panel module with DisplayPort, Ethernet, USB and serial connections. TR E5x/msd supports a wide range of backplane profiles based on a PCI Express ® (PCIe®) data plane fabric and optional PCIe expansion plane for
- Processor / CPU: Intel® Xeon®
- Computer Bus: VPX
-
Supplier: Acromag, Inc.
Description: 48). Features Half-length PCI card 3U VPX carrier board delivers 25W of power to one PMC/XMC site PMC/XMC site uses 64-bit, 66/133MHz PLX technology with a PCIe to PCI-X bridge PCIe bus 8-lane Gen 1 or 2 interface backplane connection Supports standard PMC/XMC modules (IEEE
- Module Voltage: -12 V, 12 V, 3.3 V, 5 V
- Bus Width: 32-bit, 64-bit
- Bus / Form Factor: 3U CompactPCI
- Carrier Class: Non-intelligent Carrier
-
Supplier: Advantech
Description: and two PCI Express ports x8 lanes in the VPX expansion plane to enable the highest performance available in the 6U VPX form factor compute intense applications. These PCIE interfaces offer high speed up to PCIE gen. 2 (5Gb/s) throughput, low latency, scalable, error recoverable
- Operating System: LynxOS®
- Technology: VPX
-
Supplier: Beckhoff Automation LLC
Description: PCIe® module or plug-in card slots. Extension for PCIe® modules The Panel PCs CP62xx can be expanded by two additional PCIe® module slots. The rear cover is constructed 30 mm deeper for PCIe® modules (see above). The module slots can accept Beckhoff PCIe® modules,
-
Supplier: Beckhoff Automation LLC
Description: PCIe® module or plug-in card slots. Extension for PCIe® modules The Panel PCs CP62xx can be expanded by two additional PCIe® module slots. The rear cover is constructed 30 mm deeper for PCIe® modules (see above). The module slots can accept Beckhoff PCIe® modules,
-
Supplier: Beckhoff Automation LLC
Description: PCIe® module or plug-in card slots. Extension for PCIe® modules The Panel PCs CP62xx can be expanded by two additional PCIe® module slots. The rear cover is constructed 30 mm deeper for PCIe® modules (see above). The module slots can accept Beckhoff PCIe® modules,
-
Supplier: Acromag, Inc.
Description: FPGA-based VME to PCIe bridge Up to 2.4GHz CPU Up to 16GB DDR3L ECC RAM 1 - 32GB Flash Dual PMC/XMC Sites The XVME-6510 will add 7 to 10 years of life to your system with modern technology. This high-performance SBC features a FPGA-based VME to PCIe-bridge that solved the end of life
- CPU Speed: 2,400 MHz
- RAM: 16,000 MB
- Cache Memory (L1 & L2): 6,000 KB
- Flash Memory (RAM): 32,000,000 KB
-
Description: maximizes network performance with two 10GBASE-KR Ethernet ports and one 10/100/1000BASE-T Ethernet port. Up to eight PCI Express Gen3 lanes are routed to the backplane P1 connector, supporting a single x8 PCIe interface or two x4 PCIe interfaces. This interface also supports
- RAM: 32,000 MB
- Communication Networks: Ethernet
- Processor / CPU: Intel® Xeon®
- Features: Other
-
Supplier: Advantech
Description: on rear transition modules. Audio port support via the backplane interface enhances media support. Three SATA ports (SATAIII) and four USB ports (2x USB 3.0, 2x USB 3.0) are also connected to backplane to fulfill the demand for extra IO ports or storage. Two GbE/ SERDES ports support
- Operating System: LynxOS®
- Technology: VPX
-
Supplier: Beckhoff Automation LLC
Description: PCIe® module slots. The hood on the inside is manufactured 27 mm deeper for PCIe® modules. The module slots can be populated by Beckhoff PCIe® modules, for example by the FC9062 dual-gigabit Ethernet module. The module slots also enable the use of fieldbus cards such as the
-
Description: 32 GB of onboard SLC NAND flash in addition to numerous I/O ports, including USB 2.0, PCIe, and RS-232/422/485 serial through the backplane connectors. The XCalibur4740 provides additional expansion capabilities by including two integrated XMC/PMC sites. These sites each include
- RAM: 48,000 MB
- Communication Networks: Ethernet
- Processor / CPU: Intel® Xeon®
- Features: Other
-
Description: site provides additional expansion capabilities, including a x8 PCI Express connection to the Intel® Xeon® D processor and X12d I/O mapped directly to the VPX backplane connectors. The XPedite7770 offers a SOSA-aligned pinout compatible with backplane slot profile
- RAM: 48,000 MB
- Communication Networks: Ethernet
- Processor / CPU: Intel® Xeon®
- Features: Other
Find Suppliers by Category Top
More Information Top
-
The Blackford Northbridge Chipset for the Intel 5000
Other peripheral components (third-party bridges) such as SAS, serial attached SCSI, SATA (serial ATA) I and II controllers, or in- dependent 10-Gbit Ethernet controllers can be attached to the BNB’s PCIe backplane expansion ports (Figure 1).
-
SCSI / Single Board Computers / Processors
* Provides flexible PMC, XMC, and Interface Personality Modules (IPMs) expansion capability * PCI Express ( PCIe ) backplane interface to VPX host processor cards such as Curtiss-Wright''s VPX6-185 PowerPC Single Board Computer and CHAMP-AV6 Quad PowerPC DSP module * Provides two PMC/XMC sites…
-
Parallel I/O / Cards / SCSI
* Provides flexible PMC, XMC, and Interface Personality Modules (IPMs) expansion capability * PCI Express ( PCIe ) backplane interface to VPX host processor cards such as Curtiss-Wright''s VPX6-185 PowerPC Single Board Computer and CHAMP-AV6 Quad PowerPC DSP module * Provides two PMC/XMC sites…
-
Curtiss-Wright Controls Defense Solutions
* Provides flexible PMC, XMC, and Interface Personality Modules (IPMs) expansion capability * PCI Express ( PCIe ) backplane interface to VPX host processor cards such as Curtiss-Wright''s VPX6-185 PowerPC Single Board Computer and CHAMP-AV6 Quad PowerPC DSP module * Provides two PMC/XMC sites…
-
Curtiss-Wright Controls Defense Solutions
* Provides flexible PMC, XMC, and Interface Personality Modules (IPMs) expansion capability * PCI Express ( PCIe ) backplane interface to VPX host processor cards such as Curtiss-Wright''s VPX6-185 PowerPC Single Board Computer and CHAMP-AV6 Quad PowerPC DSP module * Provides two PMC/XMC sites…
-
SCSI / Cards
* Provides flexible PMC, XMC, and Interface Personality Modules (IPMs) expansion capability * PCI Express ( PCIe ) backplane interface to VPX host processor cards such as Curtiss-Wright''s VPX6-185 PowerPC Single Board Computer and CHAMP-AV6 Quad PowerPC DSP module * Provides two PMC/XMC sites…
-
PCI Express / Interfaces / Carriers
* Provides flexible PMC, XMC, and Interface Personality Modules (IPMs) expansion capability * PCI Express ( PCIe ) backplane interface to VPX host processor cards such as Curtiss-Wright''s VPX6-185 PowerPC Single Board Computer and CHAMP-AV6 Quad PowerPC DSP module * Provides two PMC/XMC sites…
-
Curtiss-Wright Controls Defense Solutions
* Provides flexible PMC, XMC, and Interface Personality Modules (IPMs) expansion capability * PCI Express ( PCIe ) backplane interface to VPX host processor cards such as Curtiss-Wright''s VPX6-185 PowerPC Single Board Computer and CHAMP-AV6 Quad PowerPC DSP module * Provides two PMC/XMC sites…
-
PCI Express / 1553
* Provides flexible PMC, XMC, and Interface Personality Modules (IPMs) expansion capability * PCI Express ( PCIe ) backplane interface to VPX host processor cards such as Curtiss-Wright''s VPX6-185 PowerPC Single Board Computer and CHAMP-AV6 Quad PowerPC DSP module * Provides two PMC/XMC sites…
-
SCSI / Curtiss-Wright Controls Defense Solutions
* Provides flexible PMC, XMC, and Interface Personality Modules (IPMs) expansion capability * PCI Express ( PCIe ) backplane interface to VPX host processor cards such as Curtiss-Wright''s VPX6-185 PowerPC Single Board Computer and CHAMP-AV6 Quad PowerPC DSP module * Provides two PMC/XMC sites…
Indicates content that may require registration and/or purchase.