-
Supplier: ACCES I/O Products, Inc.
Description: provide the software interface to the card slot drive. In addition, our TSR memory-resident program, des cribed below, is required to configure the card once it is recognized by the card and socket services. The Card and Socket services handle the PCMCIA
- Operating Temperature: 32 to 140 F
- CE / FCC Certified: CE / FCC Certified
- Serial Connector Type: DB-9
- Channels: One Channel
-
Supplier: TapeOnline.com
Description: cards. With a faster transfer rate of 1.2Gbps, the "E" card will offer all of the features expected from a P2 card, but at a lower price point. Built with an aluminum diecast casing, P2 cards offer a durability that is superior to plastic cards.The "E" series
-
Supplier: TapeOnline.com
Description: the card approaches the end of its life cycle. Use the P2 formatter software to track the details of the card's remaining usable life cycle.The difference between the "A" series card and the "E" series card is the flash memory technology used. The "E" series uses
-
-
Supplier: Microchip Technology, Inc.
Description: Alignment High Performance Chained ("Back-to-Back") Transmit and Receive Pin Compatible with the LAN91C92 (in Local Bus Mode) and the LAN91C94 in Both Local Bus and PCMCIA Modes Dynamic Memory Allocation Between Transmit and Receive Flat Memory Structure for Low CPU Overhead
- Number of Ports: 1
- Operating Temperature: 70 C
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: default mode and can use existing LAN9000 drivers (ODI, IPX, and NDIS) with minor modifications in 16 and 32 bit Intel X86 based environments. Memory management is handled using a unique MMU (Memory Management Unit) architecture and a 32 bit wide data path. This I/O mapped
- Number of Ports: 1
- Operating Temperature: 70 C
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
The STM32F103C8T6 is a mainstream 32-bit microcontroller manufactured by STMicroelectronics. Built around the Arm Cortex-M3 processor core, it combines a maximum operating frequency of 72 MHz, 64 KB of embedded Flash memory, 20 KB of SRAM, flexible communication (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/74-0000s/74-3960.pdf
Ensure that there is a Windows® Personal Computer Memory Card International Association ( PCMCIA ) compliant driver installed on the target PC.
-
Autonomy, Heterogeneity and Trust in Mobile P2P environments
The only things an ordinary user can make are to load new pieces of software or update existing ones, perhaps install PCMCIA or memory cards and the necessary driver software –and download or input new data into the device.
-
ALR-733
If required, this architecture can be expanded to include a Personal Computer Memory Card International Association ( PCMCIA ) standard data recording module driver and millimetre-wave frequency coverage (using dedicated millimetre-wave antennas).
-
Printed Circuits Handbook, Sixth Edition > THE PCB DESIGN PROCESS
In the case of a personal computer (PC), partitioning often results in a mother board and several smaller plug-in modules such as memory , display driver , disk controller, and PC card ( PCMCIA ) interface.
-
Raytheon Radiance
… from 16M palette Program memory: 1 Mbyte PCMCIA card; 4 Mbyte card optional Internal frame storage: 24 16-bit frames; 48 8-bit frames, with optional PCMCIA card Normalisation memory : 4 each 256 kbyte tables Lens control: driver circuits to support motorised …
-
DRIVER NEEDED: Magic RAM MagicRAM Memory Card Linear Flash (Windows XP Professional) [PCMCIA] - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Magic RAM MagicRAM Memory Card Linear Flash (Windows XP Professional) [ PCMCIA ] .
-
DRIVER NEEDED: panasonic BN-256HSR 1CD SRAM PC CARD (Windows XP Professional) [PCMCIA] - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Magic RAM MagicRAM Memory Card Linear Flash (Windows XP Professional) [ PCMCIA ] .
-
Removable Drive Request Board - Page 17 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Magic RAM MagicRAM Memory Card Linear Flash (Windows XP Professional) [ PCMCIA ] .
-
DRIVER NEEDED: panasonic BN-256HSR 1CD SRAM PC CARD (Windows XP Professional) [PCMCIA] - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Magic RAM MagicRAM Memory Card Linear Flash (Windows XP Professional) [ PCMCIA ] .
-
Removable Drive Request Board - Page 22 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Magic RAM MagicRAM Memory Card Linear Flash (Windows XP Professional) [ PCMCIA ] .
Indicates content that may require registration and/or purchase.