Products/Services for Pdms Membrane Catalog

  •  
    Waterproofing Membranes - (138 companies)
    Waterproofing membranes consist of waterproof plastic, rubber, or coated fabric materials. When properly installed, they are used to prevent the ingress of water into foundations, roofs, walls, basements, buildings and structures. Waterproofing...
  • Membrane Switch and Keypad Services-Image
    Membrane Switch and Keypad Services - (218 companies)
    Suppliers of membrane switches and keypad assemblies using flexible membranes, domed or flat switch profiles, and tactile and non-tactile switches and panels. Suppliers of membrane switches and keypad services fabricate assemblies using flexible...
  •  
    Microporous Membranes - (63 companies)
    Microporous membranes enable separation and exclusion of very fine particle, dust, dirt or even bacteria and large organic molecules. Ultrafiltration and nanofiltration membranes are two common types of micropore films or filtration media...
  • Chromatography Membranes-Image
    Chromatography Membranes - (18 companies)
    Chromatography membranes are designed for separation tasks in laboratory and industrial applications. They are built-in membrane systems such as plate and frame, spiral-wound module, hollow fibre module, and tube-in-shell module. Chromatography...
  • Membrane Bioreactors-Image
    Membrane Bioreactors - (81 companies)
    Membrane bioreactor systems combine ultra-filtration technology with biological treatment for municipal, commercial and industrial wastewater treatment and water reuse applications. How to Select Membrane Bioreactors. Membrane bioreactors (MBRs...
  •  
    Condition Monitoring and Predictive Maintenance (PdM) Software - (116 companies)
    Condition monitoring and predictive maintenance (PdM) software is used to predict equipment maintenance, and to monitor corrosion, oil condition, bearing wear, overheating and other parameters than can lead to the breakdown of capital equipment...
  •  
    Product Data Management Software (PDM) - (101 companies)
    Product data management software (PDM) is used to manage the entire life cycle of a product, or the development, operation and maintenance of a product. Product data management software usually tracks and controls data pertaining to a particular...
  •  
    Elastomers and Rubber Compounds - (540 companies)
    Elastomers and rubber materials are characterized by their high degree of flexibility and elasticity (high reversible elongation or resilience).
  •  
    Polymers and Plastic Resins - (879 companies)
    Polymers and plastic materials are organic, synthetic or processed polymers that are supplied as raw materials. They typically consist of thermoplastic or thermosetting resins in the form of pellets, powders or liquid resins. These materials can then be molded into a variety of shapes for a wide range of uses.
  •  
    Product Lifecycle Management Software (PLM) - (192 companies)
    Product lifecycle management software (PLM) is used to manage the entire life cycle of a product, or just the product's development, operation, and maintenance. Applications. There are two basic types of applications: PLM and PDM. Full product...

Product News

Conduct Research

...electrode channels, containing a. high-conductive solution, are isolated from the sample. channel by thin insulating membranes [29, 30]. The geometry. of the fluid electrode channels as well as the sample channel,. which incorporates insulating barriers, creates the electric. field non-uniformities...

Electroporation is a phenomenon that increases the permeabilization. of the cell membrane by exposing the cell to an. Figure 2. (A) A PDMS mold from a silicon master stamp containing multiple microfluidic devices. (B) Two-dimensional schematic of the. device with straight main channel used in this study...

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Service Announcements
Quantaflex Printed Electronics Inc.
QL-Custom Technology Limited
QL-Custom Technology Limited
Omnetics Connector Corporation
Omnetics Connector Corporation