-
Supplier: Hammond Manufacturing Company Inc.
Description: hinged cover is secured with captive, plated steel screws which fasten into threaded sealed wells. Oil resistant gasket and adhesive. Weldnuts are provided for mounting inner panels. A removable 14 gauge inner panel is included. A bonding stud is provided on the
- Depth: 6 inch
- Length / Height: 15 inch
- Type: Electronic and Instrument Enclosures, Pushbutton Enclosures
- Width/Diameter: 14 inch
-
Supplier: Hammond Manufacturing Company Inc.
Description: Application Ideal as a housing for video screens. Flexible design provides panel mount or rack mount capabilities for a variety of applications. Generally used in combination with other modular console components (ie. base, pedestal, and/or desk
- Type: Electronic and Instrument Enclosures, Modular Enclosures
-
Supplier: Hammond Manufacturing Company Inc.
Description: Application Ideal as a housing for video screens. Flexible design provides panel mount or rack mount capabilities for a variety of applications. Generally used in combination with other modular console components (ie. base, pedestal, and/or desk
- Type: Electronic and Instrument Enclosures, Modular Enclosures
-
-
Supplier: Hammond Manufacturing Company Inc.
Description: Application Ideal as a housing for a complete personal computer system including video screen, keyboard and PLC. Flexible design provides panel mount or rack mount capabilities for a variety of applications. Generally used in combination with other modular console
- Depth: 16.6 inch
- Length / Height: 28.5 inch
- Type: Electronic and Instrument Enclosures, Modular Enclosures
- Width/Diameter: 24 inch
-
Supplier: Equipto Electronics Corporation
Description: (1) drawer compartment, (2) drawer compartments or without compartments. We also offer pedestal desks with either an electronic compartment or a drawer compartment. In all cases you have your choice of paint color and laminate color for the desk top. Special features of this line include the
- Length: 26 to 30 inch
- Options / Features: Storage Cabinet(s)
- Type: Desk, Heavy-duty Workbench, Electrical / Electronic Bench
- Width: 19 to 24 inch
-
Supplier: ValueTronics International, Inc.
Description: ) Applications: Typical testing applications include: Pole grounds Service entrance/meter ground electrodes Service panels Pad mount transformer grounds Transmission tower grounds - utlility ground cables Telephone pedestals Telephone
-
Supplier: ValueTronics International, Inc.
Description: ) Applications: Typical testing applications include: Pole grounds Service entrance/meter ground electrodes Service panels Pad mount transformer grounds Transmission tower grounds - utlility ground cables Telephone pedestals Telephone
-
Supplier: Austin Company (The)
Description: 20 INCH CONTROL PANEL HEIGHT 20 CONTROL PANEL WIDTH IN INCH 20 CONTROL PANEL HEIGHT IN INCH UL 50, CUL APPROVAL DESKTOP, MACHINE, PEDESTAL MOUNTING NEMA 12/13 ENCLOSURE 30/60 DEG CONTROL PANEL ANGLE CONTINUOUS HINGE WITH SCREW
- Depth: 17.88 inch
- Length / Height: 13.16 inch
- Material: Steel
- Mounting: Desktop
-
Supplier: Austin Company (The)
Description: 20 INCH CONTROL PANEL HEIGHT 30 CONTROL PANEL WIDTH IN INCH 20 CONTROL PANEL HEIGHT IN INCH UL 50, CUL APPROVAL DESKTOP, MACHINE, PEDESTAL MOUNTING NEMA 12/13 ENCLOSURE 30/60 DEG CONTROL PANEL ANGLE CONTINUOUS HINGE WITH SCREW
- Depth: 17.88 inch
- Length / Height: 13.16 inch
- Material: Steel
- Mounting: Desktop
-
Supplier: Austin Company (The)
Description: 16 INCH CONTROL PANEL HEIGHT 16 CONTROL PANEL WIDTH IN INCH 16 CONTROL PANEL HEIGHT IN INCH UL 50, CUL APPROVAL DESKTOP, MACHINE, PEDESTAL MOUNTING NEMA 12/13 ENCLOSURE 30/60 DEG CONTROL PANEL ANGLE CONTINUOUS HINGE WITH SCREW
- Depth: 14.38 inch
- Length / Height: 11.16 inch
- Material: Steel
- Mounting: Desktop
-
Supplier: Austin Company (The)
Description: 8 INCH CONTROL PANEL HEIGHT 12 CONTROL PANEL WIDTH IN INCH 8 CONTROL PANEL HEIGHT IN INCH UL 50, CUL APPROVAL DESKTOP, MACHINE, PEDESTAL MOUNTING NEMA 12/13 ENCLOSURE 30/60 DEG CONTROL PANEL ANGLE CONTINUOUS HINGE WITH SCREW
- Depth: 7.44 inch
- Length / Height: 7.16 inch
- Material: Steel
- Mounting: Desktop
-
Supplier: Cessna Aircraft Company
Description: Display (MFD) Dual Touch-screen LCD Control Panels Electronic Standby Flight Display (ESFD) Installed Beneath Glareshield: Flight Guidance Panel (FGP) Installed on LH Tilt Panel: Electrical Power Panel
-
Supplier: Cessna Aircraft Company
Description: Multifunction Display (MFD) Dual Touch-screen LCD Control Panels Electronic Standby Flight Display (ESFD) Installed Beneath Glareshield: Flight Guidance Panel (FGP) Installed on Left-Hand Tilt Panel: Electrical Power Panel
-
Supplier: Cessna Aircraft Company
Description: ) Installed Beneath Glareshield: Flight Guidance Panel (FGP) Installed on Left-Hand Tilt Panel: Electrical Power Panel Installed on Right-Hand Tilt Panel: Anti-Ice/De-Ice Panel Landing Gear Control Panel
-
Supplier: Cessna Aircraft Company
Description: Multifunction Display (MFD) Dual Touch-screen LCD Control Panels Electronic Standby Flight Display (ESFD) Installed Beneath Glareshield: Flight Guidance Panel (FGP) Installed on LH Tilt Panel: Electrical Power Panel
-
Supplier: Saginaw Control & Engineering
Description: , or pedestals. Construction - 0.063” Type 304 stainless steel. Seams continuously welded and ground smooth. Flange trough collar around all sides of enclosure. Removable hinges. Oil-resistant gasket. Standoffs provided for mounting optional panels. Cable door stops included on SCE
- Depth: 7.09 to 32.25 inch
- Features: Hinged Cover, Knockouts, Screw-on Cover
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 6
-
Supplier: Carrier & Sandstedt Ent. Inc.
Description: -Mesh panels are easily removed, providing ready access to electrical conduits, air supply plenums and service lines. Micro-Mesh panels are the right choice to minimize vibration from rolling cart or wheelchair traffic. The ADA compliant 1/2" open area between bearing bars also
-
Supplier: APX Enclosures, Inc.
Description: is made of 1/2" thick type 5052-H32 aluminum plate with ample cutouts for electrical cable clearance. The base is designed for (4) exterior anchor bolt mounting, centers 11-1/2" wide x 13-1/2"deep. 6. A plywood panel, 3/4" thick x 12" x 34" is secured to the back wall of the cabinet
-
Supplier: Saginaw Control & Engineering
Description: , or pedestals. Construction - 0.063” carbon steel. Seams continuously welded and ground smooth. Flange trough collar around all sides of door opening. Removable hinges. Oil-resistant gasket. Standoffs provided for mounting optional panels. Cable door stops included on SCE-12C**, SCE
- Depth: 7.09 to 23 inch
- Features: Hinged Cover, Knockouts, Screw-on Cover
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 6
-
Supplier: SEYI America Inc.
Description: Air counter balancer device Automatic recirculating lubrication with distributing monitor device ? Top Design Advancement and Profession Are Our Feature 1. Operator Friendly Master Control Panel Display with signs, easy understanding and operation. 2
- Automation / Control: Manual (Footswitch / Pendant / Pushbutton)
- Capacity / Operating Force: 300 tons
- Frame Type & Orientation: Column (4 Post) / Straight-Side
- Operation: Bending, Blanking, Piercing / Hole Punching, Press Forming / Embossing
Find Suppliers by Category Top
More Information Top
-
States > Florida > State > Administrative Weekly > 2012 > [2012 FL Register 217] 02/17/2012
This Order provides a waiver of the District’s criteria to allow existing pavers, palm trees and utility services with above-ground electrical panel with pedestal located within the north right of way of C-51 at the rear of 234 Arlington Road…
-
EDSAL Tech Workbench,60Wx30Dx44 to 52 in. H - Workbenches - 4TW68|EWA60307 - Grainger Industrial Supply
• Includes 18" H Electronic Riser/Top, Bin Rail, Wire Reel Holder, Locking (2) Drawer Pedestal and Under Bench Electrical Panel , (7) Duplex Outlets, Circuit Breaker Switches and Pilot Light .
-
EDSAL Tech Workbench,60Wx30Dx44 to 52 in. H - Workbenches - 4TW70|EWP60304 - Grainger Industrial Supply
• Includes 18" H Electronic Riser/Top, Bin Rail, Wire Reel Holder, Locking (2) Drawer Pedestal and Under Bench Electrical Panel , (7) Duplex Outlets, Circuit Breaker Switches and Pilot Light .
-
The vacuum recuperates: The Casimir‐Effekt
Thereby, the Casimir force results from the angle of rotation that was measured over a change of the electrical capacitance between base and rotatable plate directly.
-
Proceedings of the 2nd International Conference on Intelligent Technologies and Engineering Systems (ICITES2013)
They include a main instrument panel, four instrument subpanel, fuel control panel, circuit breaker panel, overhead light control and electrical instrument panel , and power control pedestal and central console.
-
Innovative accessible sunken floor systems for multi-story steel buildings
Sunken floors are sirniliar to raised floors, which are composed of removable square floor panels on metal pedestals to provide space for electrical or mechanical equipment or both.
-
Place memory and scene memory: effects of fornix transection in the monkey
In place 6 the wooden panel with electrical outlets was immediately behind the pedestal , .