-
Supplier: Linde North America, Inc.
Description: G-TECTA™ SG is a fully functional premium single gas instrument, water and dust resistant, with one button operation and a choice of 28 sensors to suit almost every application. The lightweight and robust design combined with full download and data logging capability offers the ideal single
- Operating Temperature: -4 to 149 F
- Operating Humidity: 20 to 90 %
- Response Time: 10.00000000000002 seconds
- Measurement Type: %LEL
-
Supplier: Linde North America, Inc.
Description: features a non-slip grip and robust alligator clip to maintain a secure fit on the user. The large top-mounted backlit display allows the user to quickly see gas readings and ensures ease of use in confined spaces. Features 3 Port - 4 Gas instrument 14 gas sensor options Data
- Operating Temperature: -4 to 131 F
- Operating Humidity: 20 to 90 %
- Response Time: 10.00000000000002 seconds
- Measurement Type: %LEL
-
Supplier: Linde North America, Inc.
Description: G-TECTA™ 4GP is an extremely robust 4 gas instrument with built in pump and charger. The single button operation and full data management allows the users to effectively manage their gas detection requirements with confidence. G-TECTA 4GP has infrared communication, full functional
- Operating Temperature: -4 to 131 F
- Operating Humidity: 20 to 90 %
- Response Time: 10.00000000000002 seconds
- Measurement Type: %LEL
-
-
Supplier: ASTM International
Description: 1.1 This test method covers a standard procedure for the determination of hydrocarbon types (saturates, olefins, styrenes, aromatics and polyaromatics) of waste plastic process oil (WPPO) from chemical or thermal processes using gas chromatography and vacuum ultraviolet absorption
Find Suppliers by Category Top
More Information Top
-
Synthesis of the isotopes of elements 118 and 116 in the 249Cf and 245Cm+48Ca fusion reactions
The measured fragment energies presented in this work were not corrected for the pulse-height defect of the detectors or for energy losses of escaping fragments in the detectors and the pentane gas filling the detection system.
-
Fluid and supercritical CO2 as eluent in metal chelate chromatography
A low back- pressure (P2) behind the detector avoids gas bubbles with pentane in the cell and a higher back pressure keeps the CO2 liquid even in the detector cell.
-
The effect of temperature on the sorption of lead and cadmium by ion-exchange
A low back- pressure (P2) behind the detector avoids gas bubbles with pentane in the cell and a higher back pressure keeps the CO2 liquid even in the detector cell.
-
Improved Formation Evaluation While Drilling With a New Heavy Gas Detector
… gas detection system chosen was constituted of an advanced gas chain as described above, delivering gas sample to an array of chromatographs comprising a light gases detector (from methane to n- pentane ) and the DFS heavy gas detector (from n-hexane to …
-
CR4 - Thread: What Type of Gas Detector Should be Used for Offshore Installation?
Likewise some ethane gas detectors are calibrated with the same pentane mixture but to a different % gas level.
-
An Experimental and Modeling Based Investigation into Post Fuel Injection Vapor Generation
ACRONYMS & ABBREVIATIONS cC6 cyclo-hexane EB ethyl-benzene FID flame ionization detector GC gas chromatograph iC5 iso- pentane iC8 iso-octane nC10 normal-decane TCD thermal conductivity detector Tol toluene Teq equilibrium temperature (K) Tv vessel temperature (K) ϕ equivalence ratio …
-
1. General analytical chemistry
Analysis yon Pesticiden; Chromatographic, gas / detectors / electron capture detector ; N2-n- pentane - gas -mixture.
-
Gas chromatographic method using photoionization detection for the determination of breath pentane.
These studies demonstrate that measurement of breath pentane , using a gas chromatograph with a photoionization detector , is simple and reproducible.
-
Quantification of N2 O fluxes from soil–plant systems may be biased by the applied gas chromatograph methodology
Phys Rev A 51:3148–3153 Ševčík J (1977) Nitrogen-n- pentane mixture as a purging gas for electron capture detectors .
-
WATER AND WASTEWATER QUALITY MONITORING, MCMURDO STATION, ANTARCTICA
Halogenated hydrocarbons were determined on pentane extracts using gas chro- matography with an electron capture detector (GC/ECD).
Indicates content that may require registration and/or purchase.