Products/Services for Perfect Circle Piston Rings
-
Piston Rings - (115 companies)Description Piston rings are used for sealing cylinders. They can work at higher temperatures than elastomeric, fabric, or polymer seals. Piston ring seals are very important for the efficient performance of combustion engines... -
O-rings - (749 companies)...be reciprocating (like a piston and cylinder), or rotating (shaft rotating in a housing). Straight threads used with O-rings provide a better seal than tapered threads used alone. A boss seal is also an O-ring, however it does not fit the standard... -
Piston Pumps and Plunger Pumps - (602 companies)Piston pumps and plunger pumps are reciprocating positive displacement pumps that use a plunger or piston to move media through a cylindrical chamber. Piston pumps and plunger pumps are reciprocating positive displacement pumps that use a plunger... -
Slip Rings - (117 companies)Slip rings are metal rings that provide a continuous electrical connection through brushes on stationary contacts. They are generally mounted on the rotating part of a machine. The electrical connection can be via wiping contacts, mercury, infrared... -
Retaining Rings and Snap Rings - (279 companies)Description. Retaining rings and snap rings are fasteners used to axially position a component on a shaft or in a bore. Types. The primary retaining ring type can be internal or external. Internal retaining rings fit into a housing or bore. External... -
Ring Gages - (115 companies)Ring gages are used for go / no-go assessment compared to the specified dimensional tolerances or attributes of pins, shafts, or threaded studs. Ring gages are used for go/no-go assessment compared to the specified dimensional tolerances...
-
Hoist Rings - (120 companies)Hoist rings are load-centering eyebolts. They are designed to be rigged from the center or the side and may pivot or swivel. Some hoist rings connect directly to webbing, chain, or shackles. Others have a hook-end rather than a standard bail, eye...
-
Solid Elastomeric Rings - (117 companies)Solid elastomeric rings are compression seals of differing cross sections. Some examples are X or multiple rings, rectangular rings, tetraseals, trapezoid rings, T-section rings, delta rings, D-rings, H-rings, heart rings, and diamond rings. Solid...
-
Rolled Rings - (41 companies)Rolled rings (or seamless forged rings) are hollow metal cylinder shapes used as starting stock blanks for wheels or rail tires, housings, bearings, gears, valve seats, ring gaskets and couplings. Rolled rings (also known as seamless forged rings...
-
Back-up Rings - (117 companies)Back-up rings or anti-extrusion rings are washer-like devices used to prevent seals from extruding through gaps while under pressure. Seals are installed in the downstream side of the gland. Description. Back-up rings are washer-like devices...
Product News
-
Shenzhen Dechengwang Technology Co., Ltd
PTFE High-Performance Piston Guide Rings PTFE piston guide rings provide highly reliable sealing and smooth mechanical operation across demanding industrial applications. With excellent chemical and thermal resistance and low wear, these rings help engineers maintain equipment efficiency, reduce maintenance needs, and ensure long-term operational reliability. Reliable Sealing: PTFE rings offer a consistent radial fit between cylinder walls and pistons, minimizing leakage and maintaining stable piston performance. This ensures... (read more)Browse Piston Rings Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Ellsworth Adhesives
Simply Dispense Circles The F1300N from Fisnar is a rotary table benchtop robot that provides an easy and efficient method of dispensing circular patterns. It utilizes a fully adjustable, tilting Z-axis that enables controlled dispensing at an angle or on a vertical/horizontal, internal, or external wall of a component part. The F1300N is fully programmable to control rotation speed, dispense delay, degree of rotation, and wait period before cycling using the intuitive user-friendly HMI display. It easily dispenses... (read more)Browse Adhesive Dispensing Equipment Datasheets for Ellsworth Adhesives -
Beswick Engineering Co., Inc.
High Pressure Piston Regulator- Two Stages Beswick new two stage high pressure regulator, PR3HP, is engineered to meet the requirements of your most demanding applications. This regulator can reduce pressures of up to 3,000 psig down to outlet pressure ranges from (0 to 400) psig. The new design offers a variety of options, including multiple adjustment styles, relieving or non-relieving configurations, a range of outlet pressure settings, and a selection of body and O-ring materials. The PR3HP is an ideal choice for applications where... (read more)Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
Niimi Ceramics Co., Ltd.
Ceramic Piston for Valveless Piston Metering Pumps Niimi Ceramics Co. provides advanced ceramic solutions with Made in Japan quality. We offer ceramic pistons and cylinders for valveless piston metering pumps. Made of high-purity alumina ceramic (Al?O? >= 99.5%) suitable for medical device applications. Learn more. (read more) -
Atlantic Rubber Company, Inc.
The perfect rubber materials for your application Hot water & steam, gasoline, freon, alcohol, LP gas, high temperatures, low temperatures.... all of these factors influence the best choice of material for your tubing, O-rings grommets or other types of seals and plugs. Atlantic Rubber's staff have over 100 total years of experience in designing and manufacturing precision products for industrial, military, pharmaceutical and commercial markets. We offer expertise in application design, advanced manufacturing procedures, and outstanding... (read more)Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
Atlantic Rubber Company, Inc.
Find Perfect Rubber Materials Now Hot water & steam, gasoline, freon, alcohol, LP gas, high temperatures, low temperatures.... all of these factors influence the best choice of material for your tubing, O-rings grommets or other types of seals and plugs. Atlantic Rubber's staff have over 100 total years of experience in designing and manufacturing precision products for industrial, military, pharmaceutical and commercial markets. We offer expertise in application design, advanced manufacturing procedures, and outstanding... (read more)Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
Xiamen Innovacera Advanced Materials Co., Ltd.
Ceramic Pistons and Plungers Innovacera supplies ceramic pistons and plungers with various materials, such as alumina, zirconia, silicon nitride, silicon carbide, and so on. The variety of silicon nitride and silicon carbide pistons and plungers have evolved in response to growing interest in their application in manufacturing epoxy resin components, mechanical equipment, high-pressure pumps, and other engineering applications. To produce the epoxy resin components, the casting machine requests wear resistance, corrosion... (read more)Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Niimi Ceramics Co., Ltd.
Ceramic Pistons for Metering Pumps Niimi Ceramics Co. provides ceramic pistons for metering pumps with Made in Japan quality. Manufactured from high-purity alumina ceramic (Al?O? >= 99.5%). Suitable for medical device applications. Our expertise supports industries worldwide with precision, reliability, and customization. Learn more. (read more) -
Atlas Copco Industrial Technique AB
Piston Air Motor PZB Efficiency and durability in a small motor housing. The PZB range of piston air motors is energy efficient and offers unique low speed and high starting torque features. The compact design and three different mount configurations make it easy to install. The PZB motor is ATEX Certified and operates with no need for lubrication, making it ideal for white room and chemical, as well as automation, handling and mixing applications. PZB piston motors are available in three sizes, offering outputs... (read more)Browse Air Motors Datasheets for Atlas Copco Industrial Technique AB -
Bansbach Easylift®
MC-DAMPER WITH FLOATING PISTON MC-Damper with floating piston. The separation of the oil- and gas chamber guarantees a smooth damping movement in every required position. For the stabilizationof the floating piston, it must be pressurized by at least 20N. Depending on the position of the floating piston, the damper can be installed stably in either the push or pull direction. Dampers are used as safety and function elements in order to dampen speed and slow down masses. Catalog Download!. You can find detailed product... (read more)Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Bansbach Easylift®
-
Dana will supply piston rings for first engine of Renault-Nissan alliance
The group's product lines include Victor Reinz gaskets and sealing products, Perfect Circle piston rings and engine parts, Glacier Vandervell engine bearings, and powertrain components manufactured by Dana's Plumley Division.
-
Research trends and levels of development in powder metallurgy in the USA
Using a material based on iron with 1.2~ graphite and about 3% copper, US workers made a study to develop cermet piston rings (the Perfect Circle Piston Ring Co.).
-
Federal-Mogul strengthens in India
In addition to serving OEMs and local aftermarket, Perfect Circle exports piston rings to overseas markets in Asia, Europe, Middle East & Africa, America and Australia.
-
Clevite's Engine Parts receives CarQuest's Outstanding Order Fill Award
Clevite provides a wide scope of under-the-hood products for the global replacement parts market, including Clevite® engine bearings, Victor Reinz® gaskets, Perfect Circle ® piston rings and Clevite® engine parts.
-
Dana Corporation’s Victor Reinz Europe earns ISO/TS 16949 cerficiation
The group's product lines include Victor Reinz® gaskets and sealing products, Perfect Circle ® piston rings and engine parts, Glacier® Vandervell engine bearings, and powertrain components manufactured by Dana's Plumley Division.
-
Dana expands global sealing capabilities
The group's product lines include Victor Reinz® gaskets and sealing products, Perfect Circle ® piston rings and engine parts, Glacier® Vandervell engine bearings, and powertrain components manufactured by Dana's Plumley Division.
-
Mechatronics and Intelligent Materials II
Control system can achieve automatic functions such as loading and unloading according to process, closuring piston ring into a perfect circle , clamping, fast-forward and work feed of turret, starting and stopping the spindle, determining whether short positions, backing in place when…
Indicates content that may require registration and/or purchase.