-
Supplier: McKey Perforating Company, Inc.
Description: Successful perforated plastics demand superior expertise, and nobody knows this better than the perforating professionals at McKey Perforating. By adding our experience to a plastic sheet perforation application, end users gain the corrosion resistance, lightness and
-
Supplier: Hendrick Metal Products
Description: perforated patterns with the customer’s desired blank areas, margins, hole spacing and more — all to very tight tolerances. Perforated metal is manufactured from sheets or coils using electronically controlled presses. Every press, each with its own working width, accurately
- Hole Size: 0.02 to 6 inch
- Applications: Agricultural, Building and Construction, Fluid Filtration, Industrial Safety, Material Handling, Screening, Sieve / Bulk Material Classification
- Metal: Copper / Brass / Bronze, Stainless Steel, Steel
- Hole Shape: Decorative, Diamond, Hexagonal, Round, Slotted / Rectangular, Square, Triangular
-
Supplier: U.S. Plastic Corporation
Description: This polypropylene perforated sheet has staggered rows of holes that are 1/8" in diameter and holes are on .325" centers (center of one hole to the center of the next hole). There are 14 holes per square inch and the sheet has 13% open area. Sheets larger then 36" x 48"
- Features: Film / Sheet
-
-
Supplier: U.S. Plastic Corporation
Description: This gray PVC perforated sheet has staggered rows of holes that are 3/32" in diameter and holes are on 3/16" centers (center of one hole to the center of the next hole). There are 32 holes per square inch and the sheet has 25% open area. Sheets larger than 48" x 48" must
- Features: Film / Sheet
- Chemical System: Polyvinyl Chloride (PVC), Thermoplastic
-
Supplier: McKey Perforating Company, Inc.
Description: be lightweight yet strong and designed to be aesthetically pleasing for any use. Perforated metal serves to separate, size or filter solids, liquids, light and air, as well as sound. When manufacturing a product that needs to be strong ,yet light in weight turn to perforated metal.
- Type: Carbon Steel (UNS G), Stainless Steel (UNS S)
- Features: Ferrous / Iron Based - Any Type
- Shape / Form: Sheet
-
Supplier: Acoustical Solutions, Inc.
Description: Acoustical Solutions offers a full line of Flat (non-convoluted, non-patterned) Foams sheets and rolls in both polyurethane and melamine (Class 1 fire rated). Standard foam sheet sizes are 2'x 4' by 1" or 2" thick. However we can manufacture larger sheets and rolls of the
- Applications: Acoustics / Sound Proofing
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Type: Open Cellular
- Material / Composition: Plastic / Polymer, Polyurethane
-
Supplier: Acoustical Solutions, Inc.
Description: AlphaComposites™ are available by the sheet or roll. There are many options when using these composites, such as varying thicknesses, melamine (Class 1 fire rated) or polyurethane foam, various facings (mylar, urethane, perforated vinyl, tedlar and more), peel and stick backings as
- Applications: Acoustics / Sound Proofing
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Type: Open Cellular
- Material / Composition: Plastic / Polymer, Polyurethane
-
Supplier: Acoustical Solutions, Inc.
Description: AlphaComposites™ are available by the sheet or roll. There are many options when using these composites, such as varying thicknesses, melamine (Class 1 fire rated) or polyurethane foam, various facings (mylar, urethane, perforated vinyl, tedlar and more), peel and stick backings as
- Applications: Acoustics / Sound Proofing
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Type: Open Cellular
- Material / Composition: Plastic / Polymer, Vinyl / PVC
-
Supplier: Acoustical Solutions, Inc.
Description: AlphaComposites™ are available by the sheet or roll. There are many options when using these composites, such as varying thicknesses, melamine (Class 1 fire rated) or polyurethane foam, various facings (mylar, urethane, perforated vinyl, tedlar and more), peel and stick backings as
- Applications: Acoustics / Sound Proofing
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Type: Open Cellular
- Material / Composition: Plastic / Polymer
-
Supplier: Mactac
Description: therefore can be used as an inexpensive overlaminate for perforated window films.
- Overall Width: 54 inch
- Overall Length: 1,800 inch
- Overall Width / O.D.: 54 inch
- Chemical System: Acrylic, Polyester (PET / PBT)
-
Plastic Sheet and Plastic Film - CHEMFILM Fluorinated Ethylene Propylene Resin Release Fim -- FEP-RF
Description: composite molding over a wide range of resin systems. High elongation and a smooth, low-gel film surface allow FEP to conform to complex mold contours and produce a smooth part finish. Perforated film is available to control out gassing and resin bleed. Pigmented film aids in identification
- Overall Thickness: 0.0005 to 0.03 inch
- Overall Width: 48 inch
- Tensile Strength (Break): 3,500 psi
- Tensile Modulus: 70 ksi
-
Description: ETFE type RF, release grade, is a clear or pigmented film manufactured from a copolymer of ethylene and tetrafluoroethylene resin. This material combines the outstanding chemical and thermal flexibility of fluoropolymer with the improved mechanical performance of advanced engineering grade
- Overall Thickness: 0.0005 to 0.01 inch
- Overall Width: 60 inch
- Tensile Strength (Break): 7,000 psi
- Tensile Modulus: 160 ksi
-
Supplier: C & C Lift Truck, Inc.
Description: Air bubble construction absorbs heavy impact. Wraps around odd-shaped items. Bubble film rolls help keep your delicate items intact. Lightweight for reduced shipping costs. Completely reusable. Conveniently cross-perforated every 12" for ready-made sheets. FDA approved. Ships via truck
- Maximum Dimension: 3,600 inch
- Protective Packaging / Dunnage: Bubble Wrap / Foam Packaging
- Material Type: Plastic
-
Supplier: Owens Corning
Description: Fanfold DWB Damproofing Waterproofing Board is an extruded polystyrene foam layer sandwiched between two tough, non-perforated, impact resistant plastic facers. Fanfold DWB is used to protect and cushion the basement wall membrane during backfilling. The product can be used in both
- Use Temperature: 165 F
- Applications: Architectural / Construction, Impact / Energy Absorption
- Form / Shape: Board / Block / Bun, Stock Shape (Bar, Sheet, etc.)
- Type: Closed Cellular
-
Supplier: TelephoneStuff.com
Description: Plastic coated wire marker in pocket sized booklets. 10 sheets per booklet. Sold 5 booklets to a pack. Features - Plastic-impregnated cloth construction for long-lasting durability - Resists abrasion, moisture, dirt and oil - Perforated 1-1/2" markers can be separated
- Wire & Cable Markers: Tags
-
Supplier: IES2000
Description: size, air flow resistance, and density. Acousti-Foams can be purchased in rolls or sheets, and can be die cut, or fabricated to customer specifications. They are easily cut with a knife, saw or scissors. The addition of pressure sensitive adhesive provides a convenient method of fastening to
- Applications: Acoustics / Sound Proofing
- Features & Approvals: Chemical / Fuel Resistant
- Form / Shape: Fabricated Shapes / Parts (Molded, Cast), Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Type: Flexible, Open Cellular
-
Supplier: IES2000
Description: facings can be applied for more durability and chemical resistance as well as pressure sensitive adhesive for ease of installation. Standard Sizes - Sheets: 24: x 48", 48" x 48", 48" x 96" Standard Thickness: 1/4" to 18" Melamine Physical Properties Color White Density .7 Ib/ft3 ASTM D3574-86
- Bulk Density: 0.7 lbs/ft³
- Tensile Strength: 18 psi
- Elongation: 15 %
- Tear Strength: 0.5 lbs/in
Find Suppliers by Category Top
Featured Products Top
-
S-122 0.6" x 0.8", S-122 roll formed copper electrification bar with plastic cover. This channel is roll formed in corrosion resistant material such as Hot Dipped Galvanized, Copper, Stainless, or Aluminized (read more)
Browse Copper, Brass, and Bronze Alloys Datasheets for MP Metal Products -
Cover Printing At MP Metals we have the capability to clad your parts with a made-to-fit sleeve from a variety of materials and inkjet them with part numbers, descriptions or other information inline. Materials include vinyl, plastic (read more)
Browse Converting Services Datasheets for MP Metal Products -
Aluminized. This example shows the combination of two distinct metals. The function of a Conductor Bar is to provide electricity to overhead cranes, hoists and other types of moving equipment. Typically, they are covered with a protective plastic cover. Applications are found in construction uses (read more)
Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products
More Information Top
-
Bill Of Materials - Sonos Playbar
Side Speaker Grille, Right, Perforated Plastic Sheet , Die-Cut .
-
Recency preference of odour memory retrieval in honeybees
On each training trial in experiment 3, three square transparent perforated plastic sheets (size 0.1×0.1 m) were used to put feeders on.
-
Bill Of Materials - Synology DiskStation 8-Bay NAS (DS2015xs)
Perforated Plastic Sheet , Die-Cut, w/ PSA .
-
perforated ( Page 14 ) - offers from perforated manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Thin Plastic Sheet, Thin Uhmw-Pe Sheet, Rigid Plastic Sheet, Perforated Plastic Sheet ] .
-
PDF - Sonos Playbar
Side Speaker Grille, Right, Perforated Plastic Sheet , Die-Cut .
-
Applications of Electrochemistry and Nanotechnology in Biology and Medicine II
(a) Gold-supported SbpA layer pressed against a perforated plastic sheet , with a lipid bilayer transferred onto the SbpA layer by the Langmuir-Blodgett tech- nique.
-
Pre‐attachment Striga hermonthica resistance of New Rice for Africa (NERICA) cultivars based on low strigolactone production
Plastic pots (1.5 l), with a perforated plastic sheet in the bottom, were filled with 100 ml of clean, Striga-free river sand.
-
THE RELATION BETWEEN SOIL WATER TENSION AND GROWTH RATE OF LARVAE OF TIPULA OLERACEA AND T. PALUDOSA (DIPTERA) IN TURF
The sod was then allowed to dry slowly at laboratory temperature, the top of the bin being covered with a perforated plastic sheet which restricted evaporation.
-
Temporary Closure of the Open Abdomen: A Systematic Review on Delayed Primary Fascial Closure in Patients with an Open Abdomen
VACTM ) A perforated plastic sheet covers the viscera and a sponge is placed between the facial edges.
-
Reinforced Plastics
Cover the prepreg lay-up with a perforated plastic sheet such as cellophane, polyester, polyvinyl alcohol, or polyvinyl chloride.
Indicates content that may require registration and/or purchase.