-
Supplier: Whitford Corporation
Description: Two-coat, PTFE nonstick system. Typical applications include mold release and industrial bakeware, particularly perforated baking trays and baguette trays for low-end applications.
- Operating / Use Temperature: -319 to 500 F
- Industry Applications: Automotive / Transportation, Food Grade / Contact (FDA H1), Process Equipment
- Features: Specialty
-
Supplier: Whitford Corporation
Description: Two-coat, PTFE nonstick system. Typical applications include mold release and industrial bakeware, particularly perforated baking trays and baguette trays for low-end applications.
- Cure / Dry Temperature: 797 to 806 F
- Industry: Automotive, Food and Beverage, OEM / Industrial
- Substrate: Ceramic / Porcelain, Metal, Plastic, Wood
- Features: Chemical / Oil Resistant, Heat Resistant / High Temperature, Low Friction / Lubricious, Wear Resistant (Abrasion / Erosion), Weather / UV Resistant
-
Supplier: Carlisle Interconnect Technologies
Description: Carlisle Interconnect Technologies introduces TuffSpec®, our new line of PTFE tape wrapped hook up wire designed for the extremely harsh environments of the oil and gas industry. TuffSpec is manufactured using CarlisleIT’s proprietary Seamless tape technology that provides the advantages of a
- North American (AWG): 14 to 28 AWG
- Operating Temperature: 260 C
- Cable Shielding: No Shielding
- Features: Other
-
-
Description: Zitex G Filter Membranes Zitex® G exhibits the same unique characteristics as Zitex® A and also has very high water retention pressures, making it the logical choice where a highly reliable hydrophobic vent is required. Two other properties that make Zitex G ideal as an air-PTFE dielectric
- Filtration Grade (Micron Rating): 1 to 2 µm
- Maximum Liquid Flow: 25 GPM
- Maximum Temperature: -450 to 550 F
- Features: Bulk Filter Media, Filter Element / Cartridge, Gas, Other
-
Supplier: LPKF Laser & Electronics North America
Description: faster detection algorithms accelerate the manufacturing process. This camera allows the LPKF ProtoLaser S4 to visually inspect and properly align the workpiece. The LPKF ProtoLaser S4 laser system can laser etch PCBs in minutes on a wide range of laminated substrates, FR4 and PTFE or woven
- X-axis Travel / Length Capacity: 9 inch
- Y-axis Travel / Width Capacity: 12 inch
- Z-axis / Vertical Travel: 0.4 inch
- Type: Complete / Turnkey System
-
Supplier: Process Technology
Description: Excellent chemical compatibility and rugged design for your heating or cooling application. FEATURES All wetted parts of fluoropolymer (FEP, PFA, or PTFE) construction. Heavy duty CPVC mounting bracket and 1/8-inch thick perforated guard helps protect the coil from damage. Heavy wall
- Maximum Working Pressure: 30 to 60 psi
- Application / Industry: Chemical Processing, Electronics / Power Supply Cooling
- Features: Other
-
Supplier: Envirco
Description: accessible through a latching perforated door that swings open for easy roomside filter replacement. The RFAC comes standard with an ON/OFF switch and a variable solid state speed control. Optionally, the RFAC can be equipped with an ENVIRCO TPC control card that enables support for serial
- Construction: Fan Filter, HEPA / ULPA Filter
- Features: Pleated, Replaceable Filter Media
Find Suppliers by Category Top
Featured Products Top
-
Clean Room specifications to Class 10,000. Plastics regularly produced include: Fluoroplastics: PTFE, PFA and ECTFE Polyesters (Thermoplastic): PET, PETP, PBTP (read more)
Browse Perforated Sheet Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Perforated stainless steel Seals EPDM, silicone, Viton, PTFE Surface Finish Epoxy coating / mirror polish / electropolish (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
Dexmet® Corporation, a part of PPG’s engineered materials division
Primary Filtration & Membrane Support Materials
Fluoropolymers. PFOA (Perfluorooctanoic Acid), widely used as a polymerization surfactant in making fluoropolymers including PTFE, PFA, and FEP, has fallen under scrutiny by the EPA and FDA for its potential toxicity and widespread presence in the environment and human population. Utilizing Dexmet (read more)
Browse Filter Media Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
-reinforced PTFE tape). Then several sheets or plies of prepreg (such as Hexcel HexTool® M61) are applied on top. Once the pregpreg is debulked and the desired thickness is achieved, additional layers of perforated release film and breather cloth are laid on the tool and vacuum bagged to the metal working (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co.
More Information Top
-
Three-layer ferroelectrets from perforated Teflon®-PTFE films fused between two homogeneous Teflon®-FEP films
The perforated or non- perforated PTFE disks were placed between two FEP sheets and passed through a modified sealing device for ID cards.
-
Epoxy/Polycarbonates Business Strategic Units
In both cases, the catalyst system is placed along with molecular sieves (as desiccant) in a perforated PTFE basket, which is mounted on the agitator shaft in the reactor (US 5756801, US 5312955, US 5284964, US 5239106, US 5231210).
-
Electrical monitoring of gel-protected bilayer lipid membranes using a bipotentiostat
A Perforated PTFE square 4.
-
Novel Set-Up for Low-Disturbance Sampling of Volatile and Non-volatile Compounds from Plant Roots
The upper mesocosm compartment contained sub- strate and the plant rhizosphere, the central compartment was a perforated PTFE disc that contained moist air, and the lower drainage compartment contained air and leached aque- ous nutrient solution.
-
Impact response in glass-epoxy system with and without perforated PTFE-bearing material at the mid-thickness - ePrints@IISc
Impact response in glass-epoxy system with and without perforated PTFE -bearing material at the mid-thickness .
-
Characterisation of microbial activity in the framework of natural attenuation without groundwater monitoring wells?: a new Direct-Push probe
For producing ‘classical’ BACTRAPs, 1 g of carrier material each was filled into a perforated PTFE tube (Peacock et al. 2004, Geyer et al. 2005).
-
Percutaneous transcatheter communication between the pulmonary artery and atrium following an extra‐cardiac Fontan
Laser is effective to perforate PTFE but not widely available.
-
Production of ethanol by continuous fermentation and liquid–liquid extraction
The lower bung rested on a perforated PTFE disc which served as a support for the fermenter packing.
-
Evaluation of a microwave based contact-free testing method for mechanical sensitivity analysis of MEMS for inline integration of on-wafer measurements
Fig. 7 shows the phase of the reflected microwave signal for different, non- perforated PTFE chucks with varying thicknesses tc.
-
Destruction of Chlorodifluoromethane (CHF_2 Cl) by Using Dielectric Barrier Discharge Plasma
As shown in Fig. 2, the nonthermal plasma reactor was formed with a glass tube (outside diameter (OD)/inside diam- eter (ID): 44 mm/39.4 mm), a perforated PTFE tube (OD/ID: 60 mm/50 mm) in which holes of diameter 1.5 mm …
Indicates content that may require registration and/or purchase.