Products/Services for Permalloy 80 Rod
-
Metal Plates and Plate Stock - (716 companies)Metal plates and metal plate stock includes metals and alloys in the form of blanks, flats, bars, plates, and sheet stock. Metal and alloy plates and plate stock are used in a variety of applications such as raw material feed for machining or forming of parts, flooring or floor fabrication, and building and construction materials.ApplicationsMetal / Alloy TypesFerrous / Iron Based -
EMI and RFI Shielding - (573 companies)EMI and RFI shielding includes coatings, gaskets, enclosures, sealants, resins and other products or materials that block out electromagnetic interference (EMI) and radio frequency (RF) interference. -
Threaded Rod - (318 companies)Threaded rod is a fastening bar or rod threaded along its length. Threaded rod is a fastening bar or a rod threaded along its length. Thread direction is an important specification to consider. Choices include right hand, left hand, or both right... -
Sucker Rods - (32 companies)Sucker rods are used to connect the surface pumping unit to the downhole components of a pumping system in an oil and gas well. Sucker rods connect a surface pumping unit to the downhole components of a pumping system in an oil and gas well...
-
Rod End Bearings - (263 companies)Rod end bearings contain a bearing that can accommodate a shaft or rod with varying misalignment. They attach to a static rod via a threaded shaft. Rod end bearings are used on the ends of cylinders, linkages, rods, and shafts to take up angular... -
Rod Pumps - (17 companies)Rod pumps are subsurface pumping units that are connected to the sucker rod string and driven by a pumpjack or other artificial lift that provides a reciprocating pumping action in an oil and gas well. Rod pumps provide artificial lift to generate...
-
Grounding Bars and Rods - (90 companies)Grounding bars and grounding rods are electrical connections that divert undesirable current in order to protect humans and equipment. Typically, they are made of cold-drawn or galvanized steel and plated with copper. Grounding bars and rods provide...
-
Metal Rod and Bar Stock - (1039 companies)How to Select Metal Rod and Bar Stock. Metal rod and bar stock are metals and alloys in the form of round bars or rod, square bars, rectangular or flat bars, hexagons, and other bar stock shapes. How Are Metal Rods and Bars Made?. Metal shapes can...
-
Quartz Tube and Rod - (37 companies)Quartz tube and rod are hollow or solid stock shapes of fused quartz materials. They are used in laboratories, semiconductors, sight glasses, and level gages. Quartz tubes and rods are also used in X-ray tube, optical, lamp, pharma, vacuum tube stem...
-
Ceramic Tube and Ceramic Rod Products - (184 companies)Ceramic tube and ceramic rod products are suitable for use in applications requiring high temperature strength, erosion resistance, electrical or thermal insulation, and other specialized characteristics. Description. Ceramic tube and ceramic rod...
Product News
-
Renishaw
Laser Measurement System (XL-80 & XC-80) The size of the XL-80 laser and XC-80 compensator means that a complete linear system can fit into a 'wheelie-case' and weighs only 12 kg. Add the tripod, in its own fabric case and you have a truly portable solution to machine metrology. Both the laser and compensator connect to your PC via USB so there is no separate interface required and no complicated set-up to worry about. The XL-80 & XC-80 Laser Measurement System from Renishaw. The new Renishaw XL-80 laser measurement system offers high... (read more) -
Vimfun Diamond Wire Saw
Intelligent Graphite Wire Saw SVI 80-80 The SVI 80-80 Graphite Wire Saw is an advanced diamond wire cutting system designed for graphite slicing, complex profile cutting, and high-precision material processing. Utilizing a closed-loop diamond wire cutting structure, the machine delivers fast cutting speed, smooth surface quality, minimal dust generation, and excellent cutting accuracy. Equipped with two independent cutting systems, the SVI 80-80 supports both automatic slicing operations and CNC contour/profile cutting, allowing... (read more)Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
DOD Technologies Inc.
SkyView 80-Channel Configurable Controller SkyView 80-Channel Configurable Controller. The SkyView TM 80-Channel Controller is a customizable PLC-based system. It provides simultaneous display and alarm functions for up to 80 gas detection devices. Its advanced software provides both high level and point-by-point views of all connected gas detectors within a facility. Get real-time status updates on all inputs/outputs. And utilize the facility mapping feature to plot and view where an alarm was triggered. SkyView provides convenient... (read more)Browse Universal Process Controllers Datasheets for DOD Technologies Inc. -
Changchun Yutai Optics Co., Ltd.
Sapphire Optical Rod Lens What are the applications of sapphire rod lenses?. 1. Laser technology: for high power lasers, beam collimation and focusing;. 2. Fiber optic communications: fiber optic coupling and fiber optic connectors;. 3. Imaging systems: endoscopes, providing high resolution images;. 4. Sensors: optical and environmental sensors;. 5. Ultraviolet optics: ultraviolet lasers and ultraviolet spectrometers;. 6. Scientific experiments: high energy physics experiments: optical components for use in high energy... (read more)Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
Avantier Inc.
Light Pipe Homogenizing Rods At Avantier, we produce custom light pipe homogenizing rod solutions in both square and hexagonal configurations. While a square configuration is standard, a hexagonal configuration has the potential to provide 35% less light loss than a comparable square configuration. We can provide shorter pipes for homogenizing the output of high NA (numerical aperture) sources, or longer light pipes for use with low numerical aperture sources. We also offer tapered light pipe homogenizing rods... (read more) -
Nexperia B.V.
Extended NextPower 80/100V MOSFET portfolio Nexperia today announced that the ongoing expansion of its NextPower 80 V and 100 V MOSFET portfolio is continuing apace with the release of several new LFPAK devices in industry-standard 5x6 mm and 8x8 mm footprints. These new NextPower 80/100 V MOSFETs are optimized for low (RDSon) and low Qrr, to deliver high efficiency and low spiking in applications including servers, power supplies, fast chargers and USB-PD as well as for a wide range of telecommunications, motor control and other... (read more) -
Charles Ross & Son Company
ROSS VM-80 VersaMix for Advanced Vacuum The ROSS Model VM-80 VersaMix combines a three-wing anchor agitator and high-speed disperser for mixing, blending, dispersing, heating, cooling, and vacuum processing of liquids, slurries, gels, creams, and pastes. The pictured VersaMix has an 80-gallon working capacity with an 86-gallon full holding capacity. The vessel is fabricated with Type 316L stainless steel product-contact surfaces with <25 Ra finish, passivated, and electropolished for sanitary operation and simplified cleaning... (read more)Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
New Yorker Electronics Co., Inc.
80 V MOSFET in PowerPAK 8x8SW Package Vishay releases the SiEH4800EW, an 80 V TrenchFET Gen IV n-channel MOSFET in a compact PowerPAK 8x8SW BWL package. It offers 15% lower on-resistance (0.88 m O at 10 V) and 18% better thermal resistance (0.36 C/W) than competing devices, boosting efficiency and reliability in industrial applications. Its 8 x8 mm footprint saves 50% PCB space with a low 1 mm profile, ideal for space-constrained designs. It features a fused lead that increases the source pad solderable area, reducing current... (read more)Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for New Yorker Electronics Co., Inc. -
bisco industries
SOUTHCO'S NEW HANDBOOK: 80 pages of new solutions! bisco industries is an authorized Southco distributor. Search or browse Southco latches and access hardware now!. SOUTHCO'S NEW HANDBOOK: Explore over 80 pages of new solutions!. Southco's new handbook has over 600 access hardware solutions at your fingertips, including electronic access solutions, positioning control hinges, updated monitor mounts, and much more!. Working at bisco industries. bisco industries, a leader in electronic component and specialty fastener distribution, is growing... (read more)Browse Hinges (industrial) Datasheets for bisco industries -
Vortec
Reduce Operating Costs by up to 80% with Vortec times blow off power. Reduce operating costs due to compressed air usage by up to 80%. Reduce sound levels by as much as 60% compared to non-amplifying nozzles. Reach tight spaces with effective blow off. Better positioning to target with flexible nozzles. Blow off multiple or changing locations with flexible nozzles. FEATURES. Full range of designs, sizes and force/thrust levels. Flexible nozzles allow better positioning. Adjustable nozzles enable varying power/thrust levels for each blow off job... (read more)Browse Nozzles Datasheets for Vortec
-
Dynamic calculation of the responsivity of monodomain fluxgate magnetometers
The tubes were machined from 4- 80 -15 molybdenum permalloy rods to a length of 0.05 m with an outer diameter of 0.0038 m and a wall thick- ness of 0.000 51 m.
-
Central demagnetization factor for bodies with different shapes. II. Rectangular rods
Comparison between measurements [2] and calculations of the central demagnetization factor N of rectangular rods made from molybdenum Permalloy and 80 NKhS alloy .
-
Hysteretic effects in compensation for signals from gradient ferromagnetic transducers
… a homogeneous field acting on a gradient field transducer are compensated for by the effect of additional inhomogeneous stray fields generated by com- pensating elements ( rods ) fabricated from magnetically soft materials (e.g., 80 NKhS or 79NM Permalloy ) and placed in a …
-
ZEMPM2000P093
… 68Ni20Cr8.5Fe2Si 72Ni20Cr3Al5Mn 77.5Ni20Cr1.5Si1Nb 78.5Ni20Cr1.5Si(80-20) 78.5Ni20Cr1.5Si(80-20) 4-79 Moly Permalloy 45Ni-Fe-Annealed 45Ni3MoFe … … Resistant HyMu 800A Hymu 80 Monimax Mumetal Supermalloy ASTM … … 70 68 Sheet Sheet Rod , bar, sheet, strip, pipe …
-
Abstracts of Current Computer Literature
… Capabilities of Ferrite Cores in Nondesctructive Readout Operation 5405 Shmoo Plot for a Ferrite Core Coincident Current Memory 5407 80 -ns Nondestructive Read-out … … main Wall Motion in Permalloy Wires 5484 Method of … … 5490 Thin Magnetic Film Rod Memory Array Production 5667 …
-
A new measuring system of initial relative permeabilities by using a high-Tc superconductor at a temperature of 77.4 K
… 10 Hz to 20 kHz, resulting in a value of & for this YBCO rod of -1. … 3, the psi of ferritewas constant in the frequencyrange from 10Hz to 20 kHz at a temperatureof 77.4 K The p,p of soft iron and 78- permalloy were constant for frequency values of up to 80 Hz,but decreased in …
-
A Highly Sensitive Magnetometer Based on the Villari Effect
and a relative permeability of 80 000 (the initial permeability of permalloy ). along the length of the rod is shown in Fig. 2(a) (calculated using the finite element …
-
Effect of annealing on magnetization process of Ni3-xFe 1+x (-0.2R. M. Bozorth elucidated the origin of the phenomena around 80 %Ni, so called “ Permalloy problem” [5]. … magnetization process was measured by the usual methods with original shapes such as rods or plates and …
-
Detection of trapped flux quanta in superconductors by a hydrodynamically controlled SQUID pick-up coil
An astatic pair of coils (gradiometer) with a baseline of 3 mm is wound with a Nb-Ti wire ( 80 pm diameter) around a quartz rod 1 mm in diameter. … niobium enclosure in a helium dewar, and this cryostat is then inserted into a triple Permalloy shield.
-
Effect of annealing on magnetization process of Ni3Fe alloy
In 1953, R. M. Bo- zorth elucidated the origin of the remarkable phenomena around 80 % Ni, so called “ Permalloy problem” [5]. … magnetization process was measured by the usual methods with original shapes such as rods or plates and …
Indicates content that may require registration and/or purchase.