Products/Services for Pet Meltblown Material
-
Electrical Insulation and Dielectric Materials - (401 companies)...are textile or fiber-based materials shaped into mats of randomly oriented fibers, felt, needle punched cloth, spun bound, or meltblown structures. Plate / board (e.g., fiberboard) - Stock products are available in the form of a solid plate, slab, board... -
Nonwovens - (216 companies)Nonwovens are fiber-based products that are formed into mats of randomly-oriented fibers, felt, needlepunched cloth, spunbond, or meltblown structures. Nonwovens are fiber-based products in the form of a mat of randomly-orientated fibers, felt... -
Polymers and Plastic Resins - (879 companies)Polymers and plastic materials are organic, synthetic or processed polymers that are supplied as raw materials. They typically consist of thermoplastic or thermosetting resins in the form of pellets, powders or liquid resins. These materials can... -
Synthetic Fibers and Fabrics - (485 companies)Fibers and fabrics play a large role in everyday applications. A fiber is a hair-like strand of material. They are the smallest visible unit of a fabric and are denoted by being extremely long in relation to their width (at least 100 times longer... -
Specialty Fibers, Fabrics, and Textiles - (523 companies)Specialty textiles include a variety of woven and non-woven products. Non-woven materials can be shaped into: Mats of randomly-oriented fibers. Felt. Needlepunched cloth. Spun bound structures. Meltblown structures. Wet-laid and air-laid non-wovens... -
Natural Fibers and Fabrics - (197 companies)Natural fibers and fabrics consist of bulk fibers, yarns, or woven cloth manufactured from plant materials such as cotton, wool, linen (flax), sisal, jute, hemp, or silk. Description. Natural fibers and fabrics consist of bulk fibers, yarns...
-
Marking Materials - (148 companies)Marking materials include inks, coatings, laser marking materials, tapes, and other supplies used to identify industrial parts, products, materials and packaging. Marking materials are available in many different forms and are designed for specific...
-
Industrial Ceramic Materials - (414 companies)How to Select Industrial Ceramic Materials. Industrial ceramic materials are non-metallic, inorganic compounds that include oxides, carbides, or nitrides. They have high melting points, low wear resistance, and a wide range of electrical properties...
-
Thermal Compounds and Thermal Interface Materials - (238 companies)Thermal compounds and thermal interface materials form a thermally conductive layer on a substrate, between components or within a finished product. Description. Thermal compounds and thermal interface materials form a thermally conductive layer...
-
Roofing Materials - (600 companies)Roofing materials come in many forms. For example, sheet metal, asphalt and tiles are common materials depending on the climate there are best suited for. Roofing materials are products used to cover and protect the top of a structure or building...
Product News
-
ExxonMobil - Polypropylene Products
Advanced solutions in meltblown nonwoven fabrics Vistamaxx TM performance polymers in combination with Exceed TM or Exceed TM Flow PP create new possibilities for meltblown nonwoven fabrics. (read more)Browse Polypropylene Resins Datasheets for ExxonMobil - Polypropylene Products -
Husky Technologies™
Transforming PET Packaging for a Greener Future As sustainability and circular compliance pressures mount, manufacturers and brands relying on single-use, short-lifecycle, or multi-material packaging are actively rethinking their strategies. Many are now transitioning to PET to stay competitive and avoid non-compliance with global legislative efforts that are aiming to increase recycling and promote the use of recycled content. The most prominent might be the European Union's Single Use Plastic (SUP) legislation that sets the minimum... (read more) -
Enidine Inc.
PET Blow Molding Shock Absorbers Enidine is the OEM supplier of choice for many of the world 's major plastic container and blow molding machine manufacturers. Shock Absorbers are used to protect the "clam shell " molds and stretch rods from high impact forces and cycle rates. Unparalleled 20-million cycle life technology. Proven in customer field tests to perform 4X longer than conventional shock absorbers. Operating temperature range of -20 o to 210 oF (-30 o to 100 oC). Optimized P.E.T. production throughput. Minimized... (read more)Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
BRIM Electronics, Inc.
PET Monofiliment Braiding/Sleeving BRIM ELECTRONICS, INC. IS PLEASED TO ANNOUNCE THE INTRODUCTION OF A SERIES OF. PROTECTIVE SLEEVINGS: BRIM'S BMP SERIES OF PET (POLYETHYLENE TEREPHTHALATE). MONOFILIMENT BRAIDING/SLEEVING. BRIM'S BMP SERIES OF BRAIDING/SLEEVING IS. SUITABLE FOR GENERAL COMMERCIAL & INDUSRIAL APPLICATIONS WHERE CHEMICAL,. FUNGUS, HIGH FLEXIBILITY, HIGH CUT-THROUGH & ABRASION RESISTANCE ARE ESSENTIAL. THE BMP SERIES OF BRAIDS ARE CONSTRUCTED TO ALLOW INSIDE DIAMETERS TO EXPAND. 2 TO 3 TIMES THEIR ORIGINAL BRAIDED... (read more)Browse Protective Sleeving Datasheets for BRIM Electronics, Inc. -
Husky Technologies™
Processing recycled PET in packing applications Do you know that a sustainable transformation for processing recycled PET in packaging applications is possible while reducing: Production costs. Cycle time. Read EcoVector's Sustainable Transformation article to discover how you can achieve these efficiencies with the right solutions. (read more)Browse Molding Machines Datasheets for Husky Technologies™ -
Husky Technologies™
Explore PET injection molding solutions Husky delivers industry-leading injection molding machines and systems engineered for maximum productivity and superior part quality. Since 1953, our engineering excellence has set the standard for performance, efficiency, and reliability in plastic processing. With integrated systems for molding PET preforms, closures, packaging, and specialized applications, we provide comprehensive manufacturing solutions that enable the lowest total cost to produce across diverse markets. (read more)Browse Molding Machines Datasheets for Husky Technologies™ -
Zeus
PET Sub-Lite-Wall™ Heat Shrink Combining super-thin walls with high tensile strength and excellent dielectric properties, PET Sub-Lite-Wall TM heat shrink delivers versatile performance across a broad range of applications, including braid termination, shaft reinforcement, and component insulation. With consistent shrink behavior and dependable dimensional control, Zeus PET Sub-Lite-Wall TM heat shrink helps support tight-tolerance assemblies without adding unnecessary bulk. Learn more. (read more) -
Triple/S Dynamics, Inc.
Reverse Motion Conveyor for Food & Pet Markets The Slipstick conveyor has the ability to reverse the motion of the conveyor for multiple outputs for heavy duty. Learn More Today (read more)Browse Industrial Conveyors Datasheets for Triple/S Dynamics, Inc. -
Polyonics
Light weight polyimide materials for Electronics Polyonics (R) clear and white top-coated polyimide and polyester (PET) flexible films are designed for a wide variety of flexible applications related to the electronics industry. Our light weight polyimide materials are ideal for applications requiring a high degree of dimensional stability after exposure to extreme temperatures up to 572 F (300 C) and offer a high resistance to chemicals. We offer a lower-cost polyester option that provides similar characteristics for lower temperature... (read more)Browse Printed Circuit Substrate Materials (PCB / PWB) Datasheets for Polyonics -
Top Seiko Co., Ltd.
Material Selection Service / Material Replacement Do you have any problems with the material that you currently use?. In some cases, the problems can be solved by replacing the materials. For example, if your problems are in the heat resistance, the thermal conductivity, or the wear resistance, we recommend you stop using acryl, steel, stainless steel, or aluminum. Those materials should be replaced with ceramics or refractory metals such as tungsten, molybdenum, and tantalum, and that will lead you to the solution. We are the expert... (read more)
-
Manufacture of Composite Nanofiber Mats with Fiber Diameters Grads by Electrospinning for Filtration Use
And this structure leads to the average pore size of electrospinning-meltblown composite material was 0.73um while it is up to 5.36um for the PET meltblown nonwoven.
-
The synthetic fibre and yarn market in the second half of 2007
PP is not only of interest due to its growing impact in production of a wide assortment of synthetic fibres and yarns, including spunbond/ meltblown , film fibres, etc., but also as promising material for freeing PET from bottle captivity and .
-
Production of Chemical Fibres and Filaments in 2004 in the World and in Russia — Moving in Different Directions
Judging by Table 4, by far the most widespread type of raw material for NM will remain products from processing of PP (fibres, spunbond/ meltblown ) at 45% and PET at 30% as far in the future as 2010.
-
World production of chemical fibres and yarns in 2005
In NW technology of the spunlaid (spunbond and meltblown ) type, which has the highest growth rates (Table 6), both PET and PP are used as the initial raw material .
-
Emerging Materials and Mechanics Applications
Meltblown PBT with high melt flow index shows good flowing property during the process of meltblown , non-woven fibers, made by the special raw material , are soft and flexible. This type of PBT provides many advantages over existing PET and PP in fuel filtration, therefore more …
-
http://www.jeffjournal.org/INJ/fall01.pdf
… decade of the 20th century, and produc- tion expanded for spunbond, spunlace and meltblown nonwovens and man … Due to needs for environmental measures, the develop- ment of nonwoven recycling technolo- gy and recyclable products has become popular, like padding from fibres recy- cled from PET bottles, automobile sound-proofing material from waste fibre-glass, or wash-and-reuse-type …
-
World chemical fibre and thread production in 2003
Judging by recent journal and patent information, the problem will be successfully solved by reducing the product cost in going from one kind of raw material to another (for example, in … … the productivity of the individual PET synthesis lines to 600 … … and NM, primarily highly efficient ones with respect to technology and consumption (spunbond, meltblown , airlaid, spunlace, etc …
-
Production and use of polypropylene fibres and yarn
As for the initial raw material, Sibur-Geotekstil, Manufaktura Netkanykh Materialov, and Polilain use PP as raw material , while Nomateks uses poly(ethylene terephthalate) ( PET ). … production of PP spunbond is planned in 2006, including multiply materials combined with meltblown of the SMS …
-
Experimental investigation of adhesive meltblown web production using accessory air
The meltblown products are suitable for medical materials , oil spill absorbents, filtration media, and so on. The typical polymer resins used include polypropylene (PP), polyethylene (PE), polyethylene terephthalate ( PET ), polyamide (PA), and polycarbonate …
-
RELATIONSHIP BETWEEN OIL ABSORPTION AND MICROSTRUCTURE OF CALENDERED AND NONCALENDERED POLYESTER AND POLYPROPYLENE MELTBLOWN MATERIAL
NC-PP had the smallest fiber diameter followed by C- PET . Heat pressing (calendering) of the meltblown materials fused fibers together over approximately 20% of the total material surface.
Indicates content that may require registration and/or purchase.