Products/Services for Pewter Spin Casting Equipment

  •  
    Casting Machines - (40 companies)
    Casting machines represent the collection of equipment that is used to shape and form molten metal into various shapes and forms by the use of a die. This includes the furnaces, ladles, tundishes, impression devices, clamping units, dies, and gating...
  • Foundry Equipment and Supplies-Image
    Foundry Equipment and Supplies - (153 companies)
    Foundry equipment and foundry supplies used in die casting, investment casting and other metal casting operations. Foundry equipment and foundry supplies are used in die casting, investment casting, and other metal casting operations. Foundry...
  • Mold Making Services-Image
    Mold Making Services - (1504 companies)
    Mold making services design and build tooling and patterns for molding processes, including investment casting, permanent mold casting, sand casting, die casting, lost foam casting, powder metal, die forging, injection molding, blow molding...
  •  
    Fusible Alloys - (15 companies)
    ...casting or potting molds, fuse parts, thermostat components, switch parts, thermal management products, lens blocking alloys, and wax pattern injection dies. Fusible alloys are metal alloys that melt at low temperatures, usually below 300 o F or 150...
  •  
    Spin Coaters - (19 companies)
    Spin coaters deposit a very thin layer of liquid or resin coatings, often a photoresist, onto the surface of the spinning part, typically a silicon wafer or thin substrate. Spin coaters deposit a very thin layer of liquid or resin coatings, often...
  •  
    Ingots and Casting Stock - (164 companies)
    Ingots and casting stock are metal and alloy product forms designed for foundry work, die casting, investment casting, and other metal casting applications. How to Select Ingots and Casting Stock. Ingots and casting stock are metal and alloy product...
  •  
    Metal Casting Services - (1621 companies)
    Metal casting involves the shaping of free-flowing liquid metals through the use of dies, molds or patterns. How to Select Metal Casting Services. Metal casting services are used to manufacture metals into bar, rod, angle, channel, tee, or other...
  •  
    Casting Resins - (189 companies)
    Casting resins are pourable plastic or elastomer compounds that are used to cast parts, make molds, or form structures in place. They are mixed with a hardener, catalyst or activator and then poured into the sprue of open molds. How to Select...
  •  
    Metal Spinning Machines - (11 companies)
    Metal spinning machines are used in metal spinning (spin forming, flow forming), a process by which a metallic disk or tube is rotated at high speeds and formed into an axially symmetric part. Typically, metal spinning machines are used to produce...
  •  
    Metal Spinning Services - (104 companies)
    Metal spinning services use a positive-pressure process where rotating tool (lathe) or roller shapes a spinning sheet metal workpiece such as a pipe, camshaft, or crankshaft. How to Select Metal Spinning Services. Metal spinning services use...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Spin-Casting Provides Functional Rapid Prototypes
    The cost of setting up a complete spin - casting equipment system ranges from $25,000 to $150,000. … 10) This automotive manufacturer provided LOM models that were first molded in RTV, pewter sub-masters were …
  • WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
    … cameo_N|2 microelectronic_J|1 plane_figure_N|11 intelligence_community_N|6 circuitry_N|1 peripheral_N|2 replication_N|5 livable_J|1 protocol_N|7 telephonic_J|2 intercommunication_system_N|1 contiguous_J|5 intoxication_N|5 world_wide_web_N|4 x-ray_picture_N|2 experimentation_N|4 box_pleat_N|1 electrical_converter_N|2 fungal_infection_N|16 reaction-propulsion_engine_N|1 atrovent_N|1 pocket-sized_J|3 ipod_N|1 antidepressant_drug_N|8 monoamine_oxidase_inhibitor_N|4 cast _iron_N|9 respirator_N|1 alternation_N|5 air_pressure_N|11 … … deep-sea_diver_N|1 life_assurance_N|1 rescue_ equipment _N|2 unifying_J|3 saxophone_N|6 source_of_illumination_N|2 … … grading_N|1 windage_N|1 signet_N|1 viagra_N|1 deaden_V|4 crumb_N|14 jockey_N|2 printing_ink_N|1 squeegee_V|2 silage_N|2 albumin_N|7 silver_J|4 aqueous_solution_N|14 pewter _N|1 stainless_steel_N|1 weightless_J|2 … … lavish_J|8 spectrographic_analysis_N|1 polished_J|5 speed_V|2 sperm_N|17 spherically_R|1 curvature_N|15 baluster_N|1 centrifugal_J|1 harpsichord_N|4 compactly_R|1 upright_piano_N|1 headsail_N|2 spinning _machine_N|4 oblique_bandage_N|1 spirograph_N|1 …
  • Tin alloys
    An advantage of this alloy is the ease with which castings can be made or bearing shells relined with simple equipment and under emergency conditions. Pewter is an easily formed tin-base alloy that originally contained considerable lead. This has desired hardness and luster retention, yet it can be readily cast, spun , and hammered.
  • Shopping In Fans & Heaters - Big Bruin
    NSF Commercial Stand Mixer, KSM8990WH - dark pewter - KitchenAid Commercial Stand Mixers & Accessories - With exceptional high-end … Planetary action allows attachments to spin independently for thorough mixing. Certified for commercial use by the National Sanitation Foundation (NSF) and equipped with an electronic speed senso - Specifications Made in the USA Model: KSM8990 Material: die- cast zinc, stainless-steel Power/Watts: 1.3 horsepower DC motor, 500 watts Size: 13 1/4W x …
  • Shopping In Fans & Heaters - Big Bruin
    NSF Commercial Stand Mixer, KSM8990WH - dark pewter - KitchenAid Commercial Stand Mixers & Accessories - With exceptional high-end … Planetary action allows attachments to spin independently for thorough mixing. Certified for commercial use by the National Sanitation Foundation (NSF) and equipped with an electronic speed senso - Specifications Made in the USA Model: KSM8990 Material: die- cast zinc, stainless-steel Power/Watts: 1.3 horsepower DC motor, 500 watts Size: 13 1/4W x …
  • Metallurgy for the Non-Metallurgist
    Pewter is malleable and ductile and is easily spun or formed into intricate designs and shapes. … of the costume jew- elry produced today is made of pewter alloys centrifugally cast in rubber or … … widely used in die-cast- ing parts for autos, household appliances, com- puter equipment , and builder hardware.
  • ZMFNM2011P315
    Pewter is malleable and ductile and is easily spun or formed into intricate designs and shapes. Much of the costume jewelry produced today is made of pewter alloys centrifugally cast in rubber or … It is widely used in die-casting parts for autos, household appliances, computer equipment , and builder hardware.
  • wn_g.pl (finlayson-gwc2014.zip)
    … an antibacterial agent'). g(104221424,'tableware made of silver or silver plate or pewter or stainless steel' … … fitters to measure the length and width of your foot'). g(104225729,'sports equipment that is worn … … 104274985,'a pressure gauge for measuring blood pressure'). g(104275093,'a mill for grinding spices'). g(104275175,'a rack for displaying containers filled with spices'). g(104275283,'a skillet made of cast iron'). g(104275363,'a web spun by spiders to trap …
  • WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
    … silver or silver plate or pewter or stainless steel |tableware_N make_V silver_N silver_plate_N pewter _N stainless_steel_N 04221586_N| … … your foot |mechanical_J measuring_stick_N use_V shoe_N fitter_N measure_V length_N width_N foot_N 04225729_N| sports equipment that is worn … … blood_pressure_N 04275093_N| a mill for grinding spices |mill_N grind_V spice_N 04275175_N| a rack for displaying containers filled with spices |rack_N display_V container_N fill_V spice_N 04275283_N| a skillet made of cast iron |skillet_N make_V cast_iron_N 04275363_N| a web spun by spiders to trap …
  • noun.dat (finlayson-gwc2014.zip)
    … @ 02542436 n 0000 | a vertical cylindrical furnace for melting iron for casting 02390490 06 n … … | a cranelike device (usually one of a pair) for suspending or lowering equipment (as a lifeboat … 0000 | tableware made of silver, silver_plate, pewter , stainless_steel 02423851 06 n 02 hollowware 0 holloware 0 001 @ 02423695 n 0000 … … n 0000 %p 02191295 n 0000 | friction is applied to both sides of spinning disk by the brake …