-
Supplier: FluoroSeal, Inc.
Description: FluoroSeal® Lined Plug Valves use high precision investment casting method for all major pressure holding components. The standard base model offers: Carbon Steel body, plug and cover (ASTM A216 Gr. WCB). Low porosity PFA (Perfluoroalkoxy) as standard liner All
- Features: Plug Valves
- Media: Water
-
Supplier: XOMOX (A Crane Co. Company)
Description: Xomox Lined Swing check, Ball check, piston check and Poppet check have PFA as standard lining and uses the cast dovetail recesses and machined grooves to lock the liner to the body casting. Xomox fully lined products are a reliable alternative to cost high alloy valves.
- Valve Size: 3 inch
- Flow (Cv): 164
- Pressure Rating: 289 psi
- Media Temperature: -20 to 400 F
-
Supplier: Assured Automation
Description: Description: The 061 is a PFA lined, Ductile Iron, ANSI Class 150 flanged Plug Valve It can be equipped with a manual handle or with pneumatic or electric actuators. A full range of accessory items are available including limit switches, solenoid valves,
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 250 psi
- Flow (Cv): 9 to 548
- Number of Ports/Ways: 2
-
-
Supplier: OPW Engineered Systems
Description: preventing side loading which creates stem leaks Standard take out dimensions allows the Series 100 valve to replace any standard ball, plug or gate valve Additional metal-to-metal body joint prevents possible leakage from temperature changes or line stresses - damage to the
- Valve Size: 1 to 6 inch
- Pressure Rating: 250 psi
- Features: ASME, Bolt Flange, ISO, MSS
- Valve Type: Ball Valves
-
Supplier: Nitto Kohki U.S.A., Inc.
Description: Adopted is polytetrafluoroethylene (ptfe) for the body. Polytetrafluoroethylene(ptfe) body gives excellent resistance to chemicals. Automatic shut off valves in both socket and plug prevent fluid out flow from lines on disconnection. No dissolution of metal ions from part in contact
- English Size: 0.25 to 1 inch
- Features: English, Pneumatic Fitting, Sanitary / Food Grade Fitting
- Material: Fluororesin (PFA/PTFE/PVDF)
- Fitting Type: Hose Fitting, Quick Coupler
Find Suppliers by Category Top
Featured Products Top
-
The glass lining on the interior of the eccentric plug valves created an ultra-smooth nonstick surface to handle the 10% solids thickened sludge. The high-solids sludge was unable to stick to the surface of the valve thereby preventing media buildup. For more information visit DeZURIK.com. (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc. -
plug valve. To visualize how solids will accumulate in a plug valve, forget about pressure or flow direction and imagine the line with heavy solids dropping out of suspension just after the flow stops. Will the plug get buried if the valve is left in the open position? (read more)
Browse Plug Valves Datasheets for McWane Plant and Industrial -
The new Valve Selection Guide from McWane Plant & Industrial (MPI) can help you find the right valve to meet the needs of your particular application. The guide includes a wide range of butterfly valves, check valves, eccentric plug valves, gate valves, mud valves and more (read more)
Browse Butterfly Valves Datasheets for McWane Plant and Industrial -
Valve – A valve with three ports used to mix, divert, or switch flow between different lines. Common in HVAC systems and process piping. 4-Way Valve – A valve with four ports typically used in reversing applications, such as (read more)
Browse Water Valves Datasheets for McWane Plant and Industrial -
capacity, wide rangeability, and high-accuracy flow characteristics. The pressure-balanced valve plug allows control of high differential pressure with a small actuating force. Key Features Pressure-balanced plug structure for high differential pressure control with (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
. They are a system of valves with many parts used to control products from a well. These valves mostly appear in offshore oil rigs. Cock Valves In plumbing, cock valves also referred to as quarter-turn valves or plug valves, is a valve that drains tanks. It permits or restricts the flow of (read more)
Browse Wrenches Datasheets for Lowell Corporation -
output force. Valve plugs are available across a wide range of Cv values, with shutoff performance built on a simple, reliable mechanism. Key Features Cage-guided structure protects the valve body from erosion in high-differential-pressure and cavitating service (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Pexco's latest technical article explores how engineers use PEEK and fluoropolymers such as PTFE, PFA, FEP, PVDF, and ETFE in compressors, valves, pumps, fluid-handling systems, and downhole equipment. The article answers common engineering questions, including: What are (read more)
Browse Plastic Tubing Datasheets for Pexco -
Deutsch DT compatible connector line 24VDC LED included, shows when connector is on Field serviceable Cost effective Quick diagnosis reduces troubleshooting time Environmentally (read more)
Browse Automotive Electrical Connectors Datasheets for Waytek, Inc. -
lines from freezing before any damage can occur. GURU® Plug Rebuild Program GURU PC® valves are recommended to be replaced every 18-24 months. ThermOmegaTech® now offers a replacement cartridge assembly kit to allow for easy in-line maintenance. To learn more contact us! (read more)
Browse Drain Valves Datasheets for ThermOmegaTech®
More Information Top
-
Swing Check Valve,PFA Lined Swing Check Valve from Foosung Precision Ind. Co., Ltd., Korea
• Foosung PFA Lined Plug Valve is used in various parts such as chemical, pure chemical, ...
-
Valve Handbook, Third Edition > Manual Valves
For some corrosive chemical services (such as hydrochloric acid, sulfuric acid, waste acids, or acid brine), plug - valve bodies are completely lined with PFA , as well as the plug (Fig. 3.3).
-
ISA CNTRL VALVES - Control Valves
Butterfly, ball, gate, plug and globe valves are all made with plastic liners. .... The most chemical resistant of lining materials are the fluoropolymers, PTFE (polytetrafluoroethylene), FEP (fluorinated ethylene-propylene), PFA (perfluoro alkoxy alkane), and PVDF (polyvinylidiene fluoride).
-
New Products & Processes
The device's design is highlighted by a PTFE- lined metal construction with a glass sample chamber. .... Other accessories include solid PFA plug valves , solid PTFE vacuum pump and pH well.
-
Micromold Introduces Kynar PVDF Y-Strainers For Corrosive And High-Purity Fluid Flow
A drain plug is conveniently located in the removable cartridge cap. .... Micromold Products, Inc. manufactures a broad line of fluid flow equipment -- including pipe, tube and fittings; valves ; strainers; spacers, flanges and gaskets; reaction vessel accessories; and tanks -- in many high-performance plastics including PTFE, PVDF, PFA , FEP, polypropylene, PEEK, nylon, PCTFE and…
-
Handbook of Chlor-Alkali Technology
Typical construction uses ductile iron bodies with PTFE or PFA lining and discs coated with the same materials. .... Heavy-duty PTFE plug valves are widely used as primary storage tank valves and on tank trailers.
-
Flowserve Announces New Plug Valve Design, Engineered To Eliminate Maintenance
The unique PFA -coated plug design, an industry first, eliminates the need for a sleeve that is often difficult and expensive to remove or replace during repairs. .... Flowserve Durco PlugSeal can be repaired quickly — without being cut from the process line . .... If the valve 's plug becomes worn it is easy and inexpensive to replace.
-
TechnicalBulletin
• Extra 90° PFA elbow with Iin. o.d. compression fittings for connecting pick-up tubing to .... NPT threaded holes with plugs permit the addition of a liquid- level indicator, vent line , or sparge/delivery tube assemblies. .... • Built-in pressure-relief valve vents automatically in case of excessive pressure (5psi max.) .
-
TechnicalBulletin
• Extra 90° PFA elbow with Iin. o.d. compression fittings for connecting pick-up tubing to .... NPT threaded holes with plugs permit the addition of a liquid- level indicator, vent line , or sparge/delivery tube assemblies. .... • Built-in pressure-relief valve vents automatically in case of excessive pressure (5psi max.) .
-
Diastereoselective Chain‐Elongation Reactions Using Microreactors for Applications in Complex Molecule Assembly
Procedure for the Roush crotylation reaction under flow conditions, em- ploying an in- line work-up: The system manifold [pumps, valves , tubing (0.5 mm id, perfluoroalkoxy ( PFA )) and reactor coil] of a Vapourtec R2+/R4 unit were dried with IPA (2 … column (10100 mm) containing Amberlyst IRA-700 hydroxide resin (2 g) and a plug of Celite (2…
Indicates content that may require registration and/or purchase.