Products/Services for PFA Tube Cutters
-
Pipe and Tube Cutters - (168 companies)Pipe and tube cutters are hand-held tools or machines that use a rotating cutting wheel, blade, or other tool head to separate a long piece of tubular material into two or more parts. Pipe and tube cutters can be manually, electrically...Pipe and Tube Cutter TypeTubing / Pipe MaterialPower -
Cores and Tubes - (41 companies)Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display. Cores and tubes are used for mailing, shipping, material handling, and product display. Types of Cores and Tubes. Product...
-
Pipe Flanges - (479 companies)Flanges are used to connect pipes, tubes, hoses, and similar structures. How to Select Pipe Flanges. Image Credit: George Fisher Piping Systems, Sandvik Materials Technology, British Metrics. Pipe flanges are protruding rims, edges, ribs, or collars... -
Tubing - (2416 companies)Tubes are hollow cylinders used for fluid transport, structural applications, or electrical sheathing. They are usually cylindrical in shape, but may have round, rectangular, or square cross-sections. Tubing or tubes are hollow cylinders used... -
Plastic Tubing - (608 companies)...flow or structural systems, or as insulation or sheathing for electrical or heating assemblies. Plastic tube is lightweight and versatile, used commonly as flow lines for fluids and gases in pneumatic, hydraulic, process, medical and many other... -
Industrial Pipe - (1678 companies)Industrial pipe is a broad category of fluid and solid transport hardware used in many applications and industries. Cylindrical pipe and rigid tube is used in process, energy, construction, and civil infrastructure applications. Industrial pipe...
-
Tube Fittings - (1139 companies)Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components. Tube fittings connect runs of tubing (for in-line, offset, multi-port...
-
Milling Cutters - (838 companies)Milling cutters are rotating cutting tools that are used mainly in milling machines and machining centers. Common configurations include end mills, face mills, shell mills, and application-specific cutters and geometries. How to Select Milling...
-
Test Tubes - (141 companies)Test tubes are handheld tubes are used for mixing or heating chemicals in a laboratory. They are open at the top and rounded at the bottom, and usually made of glass or plastic materials How to Select Test Tubes. Image Credit: Small Parts, Inc. Test...
-
Angle Cutters - (42 companies)Angle cutters are milling cutters with the cutting face angled with respect to the axis of rotation. There are many types of angle cutters. Examples include single angle cutters and double angle cutters. Single angle cutters are those which have...
Product News
-
Golden Collar Technology Co., Ltd .
pfa tube Our PFA tube is manufactured from premium perfluoroalkoxy (PFA) resin, offering exceptional chemical resistance, superior thermal stability, and outstanding flexibility compared with traditional fluoropolymer tubing. Designed for demanding industrial environments, PFA tubing maintains excellent mechanical properties across a wide temperature range from -200 C to +260 C, while providing a smooth inner surface for high-purity fluid transfer. PFA tubing is widely used in semiconductor... (read more)Browse Tube Fittings Datasheets for Golden Collar Technology Co., Ltd . -
Zeus
PFA Tubing PFA & HP PFA Tubing. Combining many of the best traits of PTFE and FEP, PFA and high-purity PFA tubing is an ideal choice for advanced applications across a wide variety of industries. Learn More (read more) -
Vimfun Diamond Wire Saw
Precision Diamond Wire Cutter Struggling with slow or material-limited cutting processes? Traditional methods like EDM, laser, or water jet cutting often face material restrictions, low efficiency, or complex handling. Engineers need a reliable solution to process various materials into complex shapes without constant supervision. The SGI 20 offers high-speed diamond wire cutting with precise positioning ( +-0.01 mm) and processing accuracy ( <=0.03 mm). Its gantry structure allows easy loading and safe cutting, ensuring cut... (read more)Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Pexco
UHP PFA vs. Dual Containment Tubing for Semicon tube provides a secondary containment barrier that can help improve environmental protection, facility safety, and leak management. How to Choose. Standard UHP PFA tubing may be the right solution when the primary focus is ultra pure chemical delivery. Dual containment tubing may be the better choice when a process requires secondary containment, enhanced safety safeguards, or additional protection against accidental leaks. The right answer depends on process design, risk requirements... (read more)Browse Tubing Datasheets for Pexco -
Vimfun Diamond Wire Saw
Ultra-Large Diamond Wire Cutter Cutting ultra-large materials like graphite, ceramics, and carbon-carbon can be slow, imprecise, and prone to downtime. Many engineers face challenges with equipment reliability and after-sales support, especially for overseas operations, which can disrupt production schedules and increase costs. The SVI250-80 Ultra-Huge Wire Saw delivers high precision, efficiency, and versatility for large-scale cutting. Dual Cutting Systems: Seamlessly switch between CNC contour cutting and PLC batch slicing... (read more)Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Vimfun Diamond Wire Saw
Swing Single Wire Diamond Cutter Cutting Superhard Materials Comes with Real Challenges. When processing sapphire, quartz, or optical glass, manufacturers often struggle with slow cutting speed, poor surface finish, high material waste, and limited cutting depth. Traditional ID saws and non-oscillating wire systems restrict productivity and make it difficult to balance precision with throughput. SGSM 40 is engineered to solve these challenges through controlled oscillation and multi-wire cutting technology. By combining a... (read more)Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
DOD Technologies Inc.
Your PFAS Testing Experts DOD Labs provides fast, accurate results in as little as two days. DOD Labs is your source for thorough and convenient analytical testing. This includes PFAS (per- and polyfluoroalkyl substances) - also known as "forever chemicals " that do not break down and are known to pollute the environment. PFAS can have a negative effect on your health due to exposure from eating, drinking and breathing. Our specialty in testing for PFAS, and other toxic substances will help you identify your level... (read more) -
Precision Polymer Engineering Ltd.
PFAS Sustainability Program Introducing: Sustainable Sealing Material Grades. Some of our FKM grades require the use of fluorinated surfactants in the synthesis of their base polymers. These fluorinated surfactants belong to the PFAS family (detailed here). In response to increased demand for more sustainable, compliant materials, PPE is in the process of transitioning to more environmentally friendly sealing materials. As part of our commitment to more responsible FKM manufacturing practices, we have evaluated samples... (read more)Browse O-rings Datasheets for Precision Polymer Engineering Ltd. -
New England Tubing Technologies
Tube Linings: What Material is Best? applications, and is slightly more rigid than FEP. Properties include being nonreactive and hydrophobic, with a very low coefficient of friction, excellent lubricity, and good insulating properties. PTFE is EtO and autoclave sterilizable but cannot be sterilized using Gamma or E-beam technologies. It requires etching and is typically the highest cost option. Other materials like ETFE and PFA may also be considered for tube linings. ETFE offers superior tensile strength and stiffness with good... (read more)Browse Plastic Tubing Datasheets for New England Tubing Technologies -
Victrex PLC
Free eBook: Introducing a PFAS Alternative Innovative companies are taking the initiative to pivot away from PFAS chemical use. As a plastics engineer, you face the critical challenge of finding safer, effective, and more sustainable alternatives. Introducing VICTREX PEEK polymers: Your potential PFAS replacement. PEEK (polyetheretherketone) is one of the world's highest-performing polymers, like PTFE, PA, and PCTFE it is a high-performance polymer. But how does it perform as a PFAS alternative?. Unlock the answers in our exclusive... (read more)Browse Polymers and Plastic Resins Datasheets for Victrex PLC
-
Eraser Company Introduces Models FTC1 Flexible Tubing Cutter And LFTC1 Large Flexible Tubing Cutter
Model LFTC1 Manual Feed Large Flexible Tubing Cutter cuts material from 2-1/8" to 1/2" (54mm to 12.7mm). .... material types including tygon, radiator hose, flexible PVC, polyurethane, silicone, nylon, PTFE, FEP, PFA , polyethylene, polypropylene, rubber…
-
New Products
Model LFTC1 Manual Feed Large Flexible Tubing Cutter cuts material from 2-1/8” to 1/2” (54 mm to 12.7 mm). .... material types, including tygon, radiator hose, flexible PVC, polyurethane, silicone, nylon, PTFE, FEP, PFA , polyethylene, polypropylene, rubber…
-
Advances in the Stille reaction and new methods for continuous flow Pd-catalyzed C-N bond forming reactions
In addition to the PFA tubing comonly used, polyetheretherketone (PEEK) tubing is a more durable, albeit opaque, type of polymer tubing that is available in long pieces and can be cut to length. .... While scissors can be used to cut the polymer tubing and commercial tubing cutters are 224 available…
-
The marine biogeochemistry of dissolved and colloidal iron
…using the U.S. GEOTRACES GO-FLO rosette by the methods described in CUTTER and BRULANO (2012). .... Surface samples were collected using the GeoFish system of the Bruland lab, which employs all- PFA tubing attached to a vane that coasts at -3m depth suspended from a boom off the starboard side of the ship during forward ship motion at…
-
Foliar uptake and translocation of stable Cs and I in radish plants
…leaves and root tubers were freeze-dried and pulverized with a stainless steel cutter /blender and an .... For analyzing iodine, the samples were weighted into a PFA tubes and 5 ml of TMAH was added.
-
Nano-biolistics: a method of biolistic transfection
of cells and tissues using a gene gun with novel
nanometer-sized projectiles
The tubing was cut using a tubing cutter (Bio-Rad) into 1 cm lengths to create bullets, which were either used immediately or stored with desiccant at 4°C until required. .... After 24 h they were fixed with 4% paraformaldehyde ( PFA ; Sigma-Aldrich), counterstained with diamidino-2-phenylindole…
-
Desorption Mass Spectrometry for Nonvolatile Compounds Using an Ultrasonic Cutter
The 2 μL sample solution was deposited on the flat perfluoroalkoxy ( PFA ) substrate with 2 mm in … deposited sample was desorbed by touching the substrate very gently with an ultrasonic cutter (20 W, 40 .... H3O+ (H2O)n produced outside of the DBD alumina tube [14]; that is, the present DBD ion…
-
Geothermal technology development program. Annual progress report, October 1981-September 1982
The experiments showed that DuPont Teflon PFA . .... L'Garde AFLAS 291 would meet the liner pressure/ temperature requirements when backed by stainless steel braided tubing . .... Improved Cutter Materials.
-
Current messages
…short path evaporator that reacts Innenkondungen with the isocyanate-groups. densator ausgefohrt as tube coil, so dafl … ensure rial through that the gasformigen components rnit of the low friction of PFA on POLYTETRAFLUOROETHYLENE; and .... The reaction in the metal passing pasture seder flap neutralizes (Belarec Dr. F. of cutters , CH-4465 .
-
Structural alterations of spiny stellate cells in the somatosensory cortex in ephrin‐A5‐deficient mice
The particle-coated tube was then cut into small pieces (cartridges) with the tubing cutter (BioRad), and stored in a desiccated environment at room temperature. .... delivery of particles, brain slices were postfixed at least 2 hours in 4% PFA with DAPI (100…
Indicates content that may require registration and/or purchase.